-
Supplier: C&K Components
Description: Features/Benefits 15 AMPS @ 125 V AC Illuminated actuator Various actuator styles Typical Applications Power outlet strips Appliances Handling and packaging machines RoHS compliant
- Length / Diameter: 0.875197323 to 0.879921735 inch
- Width: 0.3149608 to 0.74015788 inch
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 125 to 250 volts
-
Supplier: Xoxide
Description: Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. These are easy to mount and install and look great in use!
-
Supplier: Xoxide
Description: Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. These are easy to mount and install and look great in use!
-
-
Supplier: Xoxide
Description: Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. These are easy to mount and install and look great in use!
-
Supplier: Xoxide
Description: Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. These are easy to mount and install and look great in use!
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, 16A, 120V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, SPDT, 5A, 120V, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:300 Series; Contact Voltage VAC:120VRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rocker Switch, Illuminated, DPST, Black, Panel, 10 A, 250 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPDT, 5A, 120V, TH; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:300 Series; Contact Current AC Max:5A RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: LS Series Rocker Switch Base color black Lamp voltage 125 V The LS-Series Softspot illuminated rocker switches feature a three-color high brightness light sequence, from a single lamp.
-
Supplier: DigiKey
Description: Rocker Switch
- Length / Diameter: 1.125197458 inch
- Width: 0.550000297 inch
- Maximum Current Rating: 16 amps
- Operating Temperature: 32 to 185 F
-
Supplier: RS Components, Ltd.
Description: ROCKER SWITCH 2P, 20A/250V
- Length / Diameter: 0.8661422 inch
- Width: 1.181103 inch
- Pole & Throw Specifications: DPST
- Features: Illuminated Switch, Other
-
Supplier: Leviton Manufacturing
Description: 20 Amp, 120 Volt, Decora Plus Rocker Lighted Handle - Illuminated OFF 3-Way AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired - BLACK
- Mechanical Life: 50,000
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum Power Rating: 1 HP
-
Supplier: OSLO Switch Incorporated
Description: Features Snap-in mounting Quick connect terminals Specifications Rating: 10A 250V AC 15A 125V AC Circuit-Position: S.P.D.T/S.P.S.T Contact Resistance: <50mW(Max) Insulation Resistance: 1,00MW(Min) Dielectric Strength: 1,500V AC for 1 Minute Safety Standard Approval: UL, CSA
-
Supplier: Allied Electronics, Inc.
Description: Switch, Rocker, V Series, Non-Illuminated, 20 Amps, On-None-Off, .250 Tabs
-
Supplier: Carling Technologies, Inc.
Description: V-Series Contura snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and legends. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be
- Length / Diameter: 1.928 inch
- Width: 0.97 inch
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1008489-V1DAGHTB-68800-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: RR and Lrr-Series round rocker switches feature a unique sculpted rocker design and electrical ratings up to 12 A 125 VAC.Installation is a snap, as this switch fits industry standard cutouts.
-
Supplier: Waldom Electronics
Description: NYLON ROCKER MATERIAL BLUE ROCKER COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE AUTOMOTIVE , MARINE APPLICATION 12 VDC VOLTAGE RATING PANEL MOUNTING 20 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 12
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Maintained Contact Switch Function: ON / OFF
- Pole & Throw Specifications: SPST
-
Supplier: NKK Switches
Description: Snap-in Miniature Illuminated Rocker Switches 5A Power Level; Snap-in Mount; LED, Incandescent and Neon Illumination, UL, cULus Industry's first miniature snap-in, lighted rocker switch. Patented internationally. Actuators in various styles operate with firm, well-defined
- Maximum Current Rating: 3 to 5 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Carling Technologies, Inc.
Description: assuring compatibility with even the most complex circuitry. The W-Series also offers a wide variety of accoutrements including endless illumination options featuring dual level and multicolor LEDs, progressive and hazard warning circuits, ratings up to 10A 24V, choice of paddle, rocker,
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 185 F
- Pole & Throw Specifications: DPST, SPST
-
Supplier: NKK Switches
Description: Snap-in Miniature Illuminated Rocker Switches 5A Power Level; Snap-in Mount; LED, Incandescent and Neon Illumination, UL, cULus Industry's first miniature snap-in, lighted rocker switch. Patented internationally. Actuators in various styles operate with firm, well-defined
- Maximum Current Rating: 3 to 5 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Features: Illuminated Switch, Other
-
Supplier: Waytek, Inc.
Description: Carling Technologies RA581-VB-B-0-V Miniature Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Circuitry: SPST Rocker Type: Rectangle Illumination: None Contact Action: On-Off Terminals: (2) 3/16 Blades Aesthetically pleasing curved
- Maximum Current Rating: 8 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Progressive Automations
Description: Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators
- Maximum Current: 10 amps
- Maximum AC Voltage: 110 to 220 volts
- Maximum DC Voltage: 12 to 24 volts
- Features: CE Certified, Illuminated Switch, Pilot Light
-
Supplier: Allied Electronics, Inc.
Description: V-Series Contura Sealed Rocker Switches V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture equipment. The
-
Supplier: Powell Electronics, Inc.
Description: Sealed, Illuminated Rocker Switch
-
Supplier: Progressive Automations
Description: Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators
- Maximum Current: 10 amps
- Maximum AC Voltage: 110 to 220 volts
- Maximum DC Voltage: 12 to 24 volts
- Features: CE Certified, Illuminated Switch, Pilot Light
-
Supplier: Waytek, Inc.
Description: Carling Technologies V1D1S00B-00000-000 Rocker Switches Category: Carling Rocker Switches Manufacturer: Carling Technologies Component: Switch Body Circuitry: SPST Illumination: Unlit Contact Action: On-Off Current Rating: 20A Voltage Rating: 12VDC Modular design Easy
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Waytek, Inc.
Description: Carling Technologies V2D1S00B-00000-000 Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Component: Switch Body Circuitry: SPST Illumination: Unlit Contact Action: (On)-Off (Momentary) Number of Contacts: 2 Current Rating: 20A Voltage Rating:
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch, Other
- Momentary Contact Switch Function: Momentary ON (Normally Open)
-
Supplier: Legrand
Description: Four-way, Illuminated Decorator Switch, 15 amps, 120/277 volts, White. FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves
- Length / Diameter: 4.19 inch
- Width: 1.43 inch
- Panel Thickness: 1.27 inch
- Maximum Current Rating: 15 amps
-
Supplier: Waytek, Inc.
Description: Eaton EURO-SR Rocker Switch 8006K55N1V2 Category: Rocker Switches Manufacturer: Eaton Field-proven in America's roughest off-road applications Rugged and reliable rocker switch Dust and moisture resistant silicone seal Aesthetically pleasing thermoplastic matte finish
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPST
- Features: Illuminated Switch, Other
-
Supplier: Edmund Optics Inc.
Description: lamp life. 150W EKE bulb lifetime is typically 1000-10,000 hours depending on intensity. The MI-150 features a low-profile top handle and side door for easy lamp changes. Additional features include: on/off rocker switch, 0-100% intensity control, and 25mm filter holder with the standard IR
- Active Area Width: 6 inch
- Lifetime: 1,000 to 10,000 hours
- Color Temperature: 3,200 K
- Maximum Voltage: 21 volts
-
Supplier: Edmund Optics Inc.
Description: lamp life. 150W EKE bulb lifetime is typically 1000-10,000 hours depending on intensity. The MI-150 features a low-profile top handle and side door for easy lamp changes. Additional features include: on/off rocker switch, 0-100% intensity control, and 25mm filter holder with the standard IR
- Active Area Width: 6 inch
- Lifetime: 1,000 to 10,000 hours
- Color Temperature: 3,200 K
- Maximum Voltage: 21 volts
-
Supplier: Hubbell Incorporated
Description: ILLUMINATED ROCKER TYPE 1.48 INCH W SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED FASHION SERIES[T], BRYANT[R] BRAND
- Voltage: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 277 VAC 60 Hz
- Application: Commercial, Industrial
- Controller Type: Manual On/Off
-
Supplier: Edmund Optics Inc.
Description: On/Off Rocker Switch Low Audible Noise (25 dB) Cooling Fan This quartz halogen light source can deliver cold illumination at a low price. Features removable outer casing for easy access to internal components. Illuminator is UL and CSA approved. 150W EKE bulb lifetime is typically 200 -
- Lifetime: 200 to 10,000 hours
- Color Temperature: 3,200 K
Find Suppliers by Category Top
Featured Products Top
-
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
LP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
state-of-the-art KP04 series illuminated surface mount pushbuttons from NKK Switches. With a streamlined design that extends just 0.906” (23.0mm) above the PC board to the cap's pinnacle, this pushbutton switch is available in tactile/audible and nontactile options. Customers can (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Carling Technologies V-series Contura rocker switches for every application These rugged and reliable switches feature a modular design that allows for custom configurations ideal for automotive, marine and equipment (read more)
Browse Rocker Switches Datasheets for Waytek, Inc. -
SCHURTER extends its Metal Line switch series MSM to include a modern ring illuminated dead-front display. With its fresh look, the new MSM combines the familiar and intuitive features of tactile and optical feedback. The new MSM ring illuminated dead-front series uses a housing of high (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
switches to the telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches. Media Contact: David P. Warren 972-489-4752 dwarren@heilind.com SOURCE: Heilind Electronics (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
JW Series Rocker, and UB2 Illuminated Pushbuttons – ensure reliable performance. Learn More (read more)
Browse Toggle Switches Datasheets for NKK Switches -
. From different actuator styles and colors, to unique terminations and sealing options, we provide a range of modifications to ensure that our switches align perfectly with your project requirements. Illuminated and non-illuminated options are also available. (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
The DG12 and the DG11 feature a recessed 2-pole ON/OFF rocker switch circuit breaker with 1- or 2-pole overcurrent protection. Various colors and markings for both illuminated and non-illuminated switches are available. Current ratings range from 0.05 A to 15 A. The IP67 unit (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc
More Information Top
-
Omron Automation - A165-ARM-2 - Switches - Pushbutton - Allied Electronics
Switch ,Pushbutton,NON- Illuminated ,DPDT,SQUARE 2 SIDES GUARDED,GREEN,Momentary Switches > Rocker Transformer, Var.;0 to 120V Vo;10A Io;1.2kVA; 120V Vi;Panel;50/60Hz;CW/CCW .
-
SSI-LXH9SRD-150 Lumex | Mouser
Illuminated Rocker Switches QuasarBrite™ 120V -AC LED Panel Mount Indicators .
-
Task Lighting - Task Lights - Grainger Industrial Supply
• Task Light, Modular, 17.5W, 120V, AluminumTask Light,Modular,17.5W, 120V ,Aluminum • Task Light, Modular, LED Lamp Type, 17.5 Watts, Rocker Switch , 120 Voltage, Electronic LED Driver Transformer, White Color, Waterproof No, Acrylic Textured Lens Reflector, Material of Construction Aluminum, Mounting Type Screw-On Surface, Includes Housing, End Caps, and Lens Help to sufficiently illuminate work pieces with a durable machine light.
-
Shopping In Surge Suppressors - Big Bruin
… Six-outlet power strip features a built-in circuit breaker, ABS fire-retardant plastic casing, six grounded outlets, 104 joules, power switch integrated with a 15 amp overload resettable circuit breaker, mounting keyholes and an illuminated rocker switch as well as a … 15 Amp/ 120V .
-
New Items Task Lights - Lighting - Grainger Industrial Supply
Task Light, 120V ,32in. • Task Light, Articulating Arm, Halogen Lamp Type, 60 Watts, Rocker Switch , 120 Voltage, Integral Transformer, Black Color, Waterproof Yes IP65, 32 In. … Lamp Included, Lamp Type Halogen, Lens Diameter 5 In., Base Clamp On, Characteristics Illuminated Magnifier, Includes Lamp …
-
Popular Products In Power Protection - Big Bruin
… Six-outlet power strip features a built-in circuit breaker, ABS fire-retardant plastic casing, six grounded outlets, 104 joules, power switch integrated with a 15 amp overload resettable circuit breaker, mounting keyholes and an illuminated rocker switch as well as a … 15 Amp/ 120V .
-
Eaton / Switches - 160211E - Switches - Rocker - Allied Electronics
Non- Illuminated Rocker Eaton / Switches Transformer, Var.;0 to 120V Vo;1.75A Io;0.21kVA; 120V Vi;50/60Hz;CW/CCW .
-
TDRSOXP-120V Magnecraft / Schneider Electric | Mouser
TDRSOXP- 120V Illuminated Rocker Switches .
Indicates content that may require registration and/or purchase.