-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 100VA, 120V to 25V; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25V; Power Rating:100VA; Frequency Range:-; Winding Type:Single Primary, Dual Secondary; Current Rating:-; Isolation Voltage:
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, 0V TO 120V, 10A; Transformer Type:Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:-; Constant Current Load:10A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, 0V TO 120V, 3A; Transformer Type:Manually Operated & Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:132V; Output Current:- RoHS Compliant: Yes
-
-
Supplier: Belimo Americas
Description: 24 V transformer (120V to 24V) for PS-100.
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We design and manufacture magnetic ac transformers for pool lights, outdoor lighting, lighting fixtures in residential and commercial applications. Our transformers offer 12V or 24V output,
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Features: DC
- Other Transformer Types / Applications: Lighting Transformer
-
Supplier: Newark, An Avnet Company
Description: Isolation Transformer, 6 W, 60V to 120V, 12V, 500 mA RoHS Compliant: Yes
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Allied Electronics, Inc.
Description: Features: Continuous Adjustable Output Voltages from AC Power Lines without Wave Form Distortion or SCR Generated Noise 50/60 Hz, Except *60 Hz and †60 Hz Only with Overvoltage Output Gold-Plated Commutator Surface Meets NAFTA Requirements
-
Supplier: Block USA, Inc.
Description: Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac
- Maximum Primary Voltage Rating: 100 volts
- Operating Frequency Range: 30 to 15,000 Hz
- Category: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Features: Continuous Adjustable Output Voltages from AC Power Lines without Wave Form Distortion or SCR Generated Noise 50/60 Hz, Except *60 Hz and †60 Hz Only with Overvoltage Output Gold-Plated Commutator Surface Meets NAFTA Requirements
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Allied Electronics, Inc.
Description: HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal
-
Supplier: Siemens Energy Sector
Description: Converter Transformers for large drive applications are combined with a thyristor rectifier for variable speed drive systems. The drive systems in which Converter Transformers are used can drive all kinds of applications such as pumping stations, rolling stock for the mining industry
- Mounting: Pad-Mounted
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Power Transformer
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC
- Category: Power / Power System / Distribution Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 120V (60-0-60) at 0.3A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 120 volts
- Maximum Secondary Current Rating: 0.3 amps
- Features: Other
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 800,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4 5-15R
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 5kVA 5kW SU5000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V high-voltage input to 120V
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 70,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ul transformer 1000kva
- Maximum Primary Voltage Rating: 187 volts
- Maximum Secondary Voltage Rating: 218 volts
- Power Rating (VA): 1,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Impedance Matching Transformer (TLM-600): speaker-to-line matching transformer is often used in conjunction with a masking generator (models SMGA5 or SMGA20) when adding masking capability to an existing music/paging system.
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Description: TRANSF LED LIGHTING 120V TO 12V
- Maximum Primary Voltage Rating: 12 volts
- Features: Other
- Category: Power / Power System / Distribution Transformer
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU20KXFMRT4U step-down, isolation transformer converts 208 or 240V input from any 60Hz generator, utility or UPS high voltage source to 240/120V output. 208 or 240V hardwire input connection and hardwire 240/120V output. Supports 4U rackmount installation in
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Standards: CSA, RoHS Compliant, UL
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Airlink Transformers
Description: ST0750 - 110V Portable Tool Transformers 750VA 230v to 110v tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in accordance with EN61558 CE & RoHS Compliant We
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Maximum Secondary Current Rating: 6.82 amps
- Power Rating (VA): 750 VA
-
Supplier: Accuris
Description: Instrument transformers - Three-phase inductive voltage transformers having Um up to 52 kV
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is a 60W, 12v/5a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 60W, LED Cool Lights power supply can be used with virtually any fixture
- Other Transformer Types / Applications: Lighting Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Triad Magnetics
Description: sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 4.2 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Accuris
Description: Bushings for Liquid Filled Transformers Above 1 kV and up to 36 kV
-
Supplier: TelephoneStuff.com
Description: 16V AC transformer (hardwired to AC) for the CCS-1A complete door chime and audio answering system.
Find Suppliers by Category Top
Featured Products Top
-
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
such as mass spectrometers. Other optocouplers are available in different package styles and terminations, ranging from 2.5kV to 25kV. Call for more information or (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
The DCV/DCC DC-DC LVDTs offer a 0-10 V or 4-20 ma output, electrically isolated from the input (14-26 VDC) eliminating concerns over power supply selection and grounding issues. Available in measuring ranges from 0.2 inch (5 mm) to 37 inches (940 mm). Ideal for (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
More Information Top
-
Zero voltage switching Forward-Flyback Converter with efficient active LC snubber circuit
The key parameters in design of the BMFFC are discussed in this section with the following specifications: Input voltage Vin = 25V -50V Output voltage Vout = 230 V Output power Pout = 200W Minimum switching … Design of Turns Ratio of the Transformer (N2/N1&N3/N1). .... In order to use 150V MOSFETs, the voltage stress across S1 should be limited to 120 V to provide some margin.
-
A 12 GHZ Field Effect Transistor Amplifier for Communications Satellite Applications
Microstrip characteristic impedances have been re- stricted to 120 > ZO > 13Q, although special precautlons must be taken to avoid transverse resonances in transformers for the low impedance values. .... An initial plot of gain vs. frequency for this prototype ampli- fier (VDS - 4 V , Vos= -0. 25V ) is shown in Fig. 12.
-
Universal power supply approach for improved ride-through in industrial drives
The SMPS is a 100W, 120V input and 5V output unit. .... For computer-based systems, the output tolerance is ±5% (±0. 25V for a 5V nominal output) as .... In Fig. 3 (a), for the original (typical) transformer with turns ratio n=12:1, when Vin .... For the proposed approach, the transformer turns ratio is reduced to n=8:1.
-
MASSACHUSETTS INSTITUTE OF TECHNOLOGY
…desirable] versus capacitor size [a 1000 µF/25V electrolytic costs $0.84; 470 µF/ 25V is $0.34 .... Q 3.2 What transformer Lab. .... be required to make the output of the full-wave rectifier circuit equal to the output of .... 120 V 60 Hz .
-
Investigation of topology candidates for 48 V VRM
For each synchronous rectifier 2 MTP75N03HDL( 25V , 9mΩ, Qg = 122nC) are paralleled. .... The only difference is the primary side circuit and transformer turns ratio. .... both the symmetrical and asymmetrical half bridge, the transformer turns ratio is 3 to 1 and switches … pull forward and integrated-filter push-pull forward converters are compared under 48 V input, 1.2V .... • SR1, SR2 − STV160NF02L(20V, 2.5mΩ, Qg = 120 nC).
-
23.3 A 3nW fully integrated energy harvester based on self-oscillating switched-capacitor DC-DC converter
Measured results in Fig. 23.3.4. demonstrate that a 0.35V input can be converted to a 2.2 to 5.2 V voltage range with similar conversion efficiencies across settings. .... For VIN=0. 25V , corresponding to a solar cell under very low light, the harvester can take in between 10nW and 120 nW to charge a ~4V battery voltage with >35% efficiency. .... J.-P. Im, S.-W. Wang, K.-H. Lee, et al., “A 40mV Transformer -Reuse Self- Startup…
-
Design of a star-hexagon transformer based electronic load controller for isolated pico hydro generating system
Hence, three single-phase transformers of rating of 2.7 kVA, 239.6 V/42. 25V /42.25 V are used to form the required star/hexagon transformer . .... Thus Vdc is obtained as 120 V for VLL of 73.17 V and it is selected … DC capacitor (Cdc) of VSC of the ELC depends on instantaneous energy available to the VSC during…
-
$100-$200 Electronics, Appliances, and Batteries - Grainger Industrial Supply
…In, Overall Width 8 In, Overall Length 11 In, Enclosure Color Gray, Enclosure Material Aluminum, 30 Watt (RMS), Max Wattage 50, Sensitivity 120 dB, Impedance 8 Ohms, Transformer Settings 70V/ 25V , 15W/10W/3.7W Power Taps @ 25 V , 10W/5W/3W/1W Power Taps @ .... +Add to list .
-
Audio Speakers - Intercoms and Speakers - Grainger Industrial Supply
…In, Overall Width 8 In, Overall Length 11 In, Enclosure Color Gray, Enclosure Material Aluminum, 30 Watt (RMS), Max Wattage 50, Sensitivity 120 dB, Impedance 8 Ohms, Transformer Settings 70V/ 25V , 15W/10W/3.7W Power Taps @ 25 V , 10W/5W/3W/1W Power Taps @ .... +Add to list .
-
Bogen Communications, Inc. - SPT30A - Uncategorized - Allied Electronics
Amplifier; 35 W; 70 to 16 kHz ( 2 dB) @1% (Max.) ( Transformer ); 85 W; Screw. .... Attenuator;Dual;10-Step,w/off;35W;70/ 25V ;WallMount;BlackKnob. .... Relay;E-Mech;Power;DPDT;Cur-Rtg 16A;Ctrl- V 120AC;Vol-Rtg 120 , 277/28AC/DC;8 Pin .
Indicates content that may require registration and/or purchase.