-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 19.68505 inch
- Screw Lead: 0.007874015748031496 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 7 inch
- Screw Lead: 20 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 12 inch
- Screw Lead: 4 inches per
- Screw Type: Lead Screw
- Features: Other
-
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.875 inch
- O.D Screw Diameter: 0.82 inch
- Dynamic Load Rating: 125 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 60 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 60 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Dynamic Load Rating: 6.1 lbs
- Maximum Static Load Capacity: 4.2 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Wedin International, Inc.
Description: complete assemblies over 100 ft. in length. We can handle any of your multistart applications up to 16 lead. Wedin can manufacture acme screws and nuts from any sample. If your company has an older machine that is no longer producing quality parts due to lead screw
- Size: 1/2"
- Material: Bronze / Copper Base Alloy
- Features: Other
-
Supplier: Wedin International, Inc.
Description: complete assemblies over 100 ft. in length. We can handle any of your multistart applications up to 16 lead. Wedin can manufacture acme screws and nuts from any sample. If your company has an older machine that is no longer producing quality parts due to lead screw
- Size: 1/2"
- Material: Bronze / Copper Base Alloy
- Features: Other
-
Supplier: Wedin International, Inc.
Description: complete assemblies over 100 ft. in length. We can handle any of your multistart applications up to 16 lead. Wedin can manufacture acme screws and nuts from any sample. If your company has an older machine that is no longer producing quality parts due to lead screw
- Size: 1/2"
- Material: Bronze / Copper Base Alloy
- Type: Flange Nut
-
Supplier: Wedin International, Inc.
Description: complete assemblies over 100 ft. in length. We can handle any of your multistart applications up to 16 lead. Wedin can manufacture acme screws and nuts from any sample. If your company has an older machine that is no longer producing quality parts due to lead screw
- Size: 1/2"
- Material: Bronze / Copper Base Alloy
- Type: Flange Nut
-
Supplier: Allied Electronics, Inc.
Description: 2-Position-In-1 Mounting Bracket (Max. Width 2") Available in Only Red, Yellow, Green Combination with Clear Lenses Light Can Be Mounted from Switchbox at a Custom Distance (at 10 Ft. Increments.) *with Option 10 Ft. Lead Cable Extension (DT-HSST-10) Application Examples
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Tamper Proof Alarms Mounting Method: Tamper - Screw Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/SP Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size:
- Frame Diameter / Length: 32 mm
- Frame Depth: 24 mm
- Frequency: 3,500 Hz
- Sound Pressure Level: 85 to 104 dB
-
Supplier: CO2Meter.com
Description: Note: 8-10 Week Lead Time* Features Connects with CO2Meter RAD Gas Safety Alarm Systems 12+ hours run time on a single battery Visual LED and Audible Alarms 25ft Cable 4 Mounting Screws and Batteries (included) Works With: Remote CO2 Storage Safety 3 Alarm (RAD-0102-6-HS2)
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Transcat, Inc.
Description: mA DC, 0-2.5 VDC, 0-5 VDC, 0-10 VDC, or 0–20 VDC Minimum / Maximum Input Voltage: 0 / 24 VDC Minimum / Maximum Input Current: 0 / 24 mA DC Minimum Current Source Impedance: > 20 KΩ Accuracy: ± 0.25% of FSR from 50mV to FSV ADC Resolution 12 bits Excitation Power: Switched 12 VDC, up to
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
lead, free of dross, oxide inclusions, scale, laminations, blisters, and cracks. It is then factory laminated to drywall, creating a robust and reliable radiation shield. The drywall comes in 1/2″ to 5/8″ thickness with a lead thickness of 1/32″ to 1/8″ maximum (read more)
Browse Radiation Shielding Datasheets for MarShield -
of the unit. Photograph parts, if needed. The ball screw is cleaned and visual inspection under magnification of all components is performed. Ball screw and ball nut raceways are checked for wear. The ball screw is inspected for straightness and lead accuracy (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional (read more)
Browse Syringe Pumps Datasheets for IMI Life Science -
anti-backlash lead screws, flexible multi-beam couplings for high-speed misalignment, and standard NEMA motor mounts, they are ideal for precision motion control applications. Choose from one, two, or three-axis configurations with travel distances up to 12”. For higher load requirements, the (read more)
Browse Laser Cutting and Welding Machines Datasheets for Isotech, Inc. -
device 30 mm stroke driven via stepper motor and precision lead screw Available in three mechanical resolutions: 6K, 12K, 24K Highly flexible and versatile to meet a variety of system configurations Exceptional precision, accuracy and lifetime performance (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
: 12 Point Bolts Heavy Hex Nuts - 2H/A194 (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
to customers in the Transportation industry: 12 Point Bolts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
-speed, and high-precision applications. The V-141 linear motor stage is currently available in three travel ranges — 40mm, 60mm, and 100mm — and features impressive performance specs, including: Bidirectional repeatability of 0.12µm Straightness to (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Conveying Equipment Manufacturer’s Association (C.E.M.A), provides a loose standard for 6 common screw conveyor sizes used for material handling, however standard sizes don’t exist for other types of equipment, such as mixers, blenders, crystallizers, extruders, agitators, dryers and rotary (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also Available: EPDM, TFM, Viton® 200 PSI CWP 2-12" direct mount, 175 PSI CWP 14-24" bracket mount Temperature range: -40 deg F to 350 deg F (Dependent on seat material) Operator: MA (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/68906/773609851-MIT.pdf?sequence=2
Figure 23 only shows combinations using lead screws less than 12ft .
-
Lamp Holder – Light Bulb Related Products – Grainger Industrial Supply
• Lamp Holder, 4 KV Pulse Rated, Mogul Lamp Base, 1500 Watts, 600 Voltage, Wire Gauge 14 AWG, Wire Leads Connection, Screw Mounting, Color White, Nickel Screw Shell Socket Type, Cord Length Leads 12 In Long Ft ., Length 2.61 In., Dia.
-
Light Bulb Recycling and Maintenance Products - Lighting - Grainger Industrial Supply
• Lamp Holder, 4 KV Pulse Rated, Mogul Lamp Base, 1500 Watts, 600 Voltage, Wire Gauge 14 AWG, Wire Leads Connection, Screw Mounting, Color White, Nickel Screw Shell Socket Type, Cord Length Leads 12 In Long Ft ., Length 2.61 In., Dia.
-
Grainger.com
• Lamp Holder, 4KV Open-Fixture, Mogul Lamp Base, 1500 Watts, 600 Voltage, Wire Gauge 14 AWG, Wire Leads Connection, Screw Mounting, Color Pink, Copper Alloy Nickel Plated Socket Type, Cord Length Leads 12 In Long Ft ., Length 2.61 In., Dia.
-
SPEEDAIRE Cylinder Position Sensors - Pneumatic System Components - Grainger Industrial Supply
• Reed Sensor, 9 Ft Prewired, Fits Bore 12 mm to 100mm, Switching Current 0.03 Amp Max, Switching Voltage 5-120 VDC/VAC, Mounting Dovetail, LED Status Indicator, Enclosure Type Plastic Encased, Includes Hex Socket Screw and Mounting Clamp .
-
Cylinder Position Sensors – Pneumatic System Components – Grainger Industrial Supply
• Reed Sensor, 9 Ft Prewired, Fits Bore 12 mm to 100mm, Switching Current 0.03 Amp Max, Switching Voltage 5-120 VDC/VAC, Mounting Dovetail, LED Status Indicator, Enclosure Type Plastic Encased, Includes Hex Socket Screw and Mounting Clamp .
-
SIEMENS products - Grainger Industrial Supply
… Non-Spring Return, Shaft Type Self-Centering, Torque (In.-Lbs.) 310, Stroke Deg. 90, Height (In.) 2-7/8, Width (In.) 12 , Depth (In.) 4-3/4, 3 Ft 18 AWG Lead , Proportional, -25 to +130 … … MN7234A2008, Includes Mounting Bracket Screws and Hex Key .
Indicates content that may require registration and/or purchase.