-
Supplier: Plast-O-Matic Valves, Inc.
Description: High performance brushless actuator motor with overload/overheat protection. Valve body and piping connections are available in PVC or CPVC, with EPDM or Viton seals. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are
- Features: Electric
- Operation: Modulating, On / Off (isolating)
-
Supplier: Jaygo, Inc.
Description: filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal. There are two main advantages
- Valve Size: 12 inch
- Number of Ports: 2
- Media Temperature: 400 F
- Number of Ports/Ways: 2
-
Supplier: CO2Meter.com
Description: The SV-1030: Safety Shut Off Valve automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 1/2 inch shut off valve uses one of the relays on our devices that trips when gas levels exceed the recommended
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves, Solenoid Valves
-
-
Supplier: Accuris
Description: Air Release Valves 1/2 Inch Through 1 Inch Nominal Size
-
Supplier: Allied Electronics, Inc.
Description: Air flows in only one direction. Applications Tank Pressure Reverse Flow Prevention Vacuum Source Reverse Flow Prevention Drop Prevention
-
Supplier: CO2Meter.com
Description: The SV-1029 Safety Shut Off Valve 3/8 inch automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 3/8 inch shut off valve uses one of the relays on our devices that trips when gas levels exceed the
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves, Solenoid Valves
-
Supplier: Accuris
Description: VALVE, NEEDLE, SIZE 1/4-INCH AND 1/2-INCH, UNION BONNET CONSTRUCTION
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Accuris
Description: Trim Water Pressure Relief Valves 1/4 Inch Through 2 1/2 Inch Nominal Size
-
Supplier: Accuris
Description: VALVES, GATE TYPE, STEEL, (SIZES 2-1/2 INCHES TO 16 INCHES)
-
Supplier: IMI Bimba
Description: Direct Acting, Single/Double Solenoid and Latching models available from 12 to 220 VDC. Many sizes, materials and flow configurations available.
- Number of Ports/Ways: 2 to 4
- Power: 12 to 220 volts
- Media: Air, Compressed Air
- Actuation: Electric
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.375 to 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.25 to 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Victaulic Co. of America
Description: 300 PSI PRESSURE RATING 12 INCH IPS GROOVED X 12 INCH IPS GROOVED END CONNECTION 19.5 INCH END TO END DISTANCE VIC-CHECK[R] BRAND APPROXIMATE WEIGHT 140 LB WARRANTY 1 YEAR STANDARDS AND SPECIFICATIONS GASKETS UL CLASSIFICATION ACCORDING TO ANSI/NSF 61 NOMINAL SIZE
- Valve Size: 12 inch
- Pressure Rating: 300 psi
- Media Temperature: -30 to 230 F
- Features: ANSI, NSF
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of PLC12 Series 1/4 inch Hose Barb Non-Valved Elbow Coupling Insert with EPDM, Polypropylene. Get fast shipping and volume discounts on General Purpose parts.
- Connection Type: Barbed
- Fitting Type: Coupling, Elbow
- Material: Polypropylene (PP)
-
Supplier: DK-LOK U.S.A.
Description: DQ Series Quick Connectors Up to 300psig (20.6bar) Up to 93℃ (200℉) SS316 and Brass PTEE soft seat standard Sturdy SS handle for extended service life For instant open and close the valve For sampling and testing equipment DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch
- Valve Size: 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 200 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413bar) Up to 204℃ (400℉) SS316 Cracking pressure 50 to 6000psing (3.4 to 413bar) DK-LOK OD 1/4 - 1/2 inch Pipe thread 1/4 - 1/2 inch
- Valve Size: 0.19 inch
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 0 to 3,000 psi
- Flow (Cv): 0.6
-
Supplier: DK-LOK U.S.A.
Description: Up to 5000psig (344 bar) Up to 232℃ (450℉) SS316,Brass, and Alloys Regulating stem, Vee stem, and Soft seat Bar and Knob handles DK-LOK OD 1/8 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.37401595 inch
- Flow (Cv): 1.8
- Pressure Rating: 5,000 psi
- Media Temperature: 450 F
-
Supplier: Radwell International
Description: PLUG VALVE, CONTROL VALVE, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Plug Valves
- Primary Material: Stainless Steel, Steel
-
Description: The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other
- Material Inlet Pressure Range: 0 to 0.867048 psi
- Dispense Rate: 5.3314393939393945 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: Radwell International
Description: ZONE VALVE, 599 SERIES, 1/2 INCH INCH VALVE SIZE, 3-WAY DIVERTING, LINEAR, NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Diverter Valves
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch
- Valve Size: 0.63 inch
- Pressure Rating: 2,000 psi
- Media Temperature: -18 to 399 F
- Flow (Cv): 5.2
-
Supplier: Radwell International
Description: 1/2 INCH BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, PISTON/PILOT TYPE, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pilot Valves, Piston Valves, Solenoid Valves
-
Supplier: Johnson Controls, Inc.
Description: Ball Valves range from 1/2 - 20 inches and feature your choice of pneumatic, electric, spring return and non-spring return actuation. Valve Products Catalog Product Categories Threaded Ball Valves and Actuators Threaded Globe Valves and Actuators Zone and Fan Coil
- Valve Size: 0.5 to 20 inch
- Valve Type: Ball Valves, Butterfly Valves, Globe Valves
- Features: Bolt Flange, Threaded
-
Supplier: RS Components, Ltd.
Description: SOLENOID VALVE 2/2 WAY 1/2inch 24VDC
- Valve Size: 0.5 inch
- Pressure Rating: 130.53393 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
-
Supplier: RS Components, Ltd.
Description: Bronze Globe Valve GV32B 1/2 Inch BSP
- Valve Size: 0.5 inch
- Pressure Rating: 464.12064 psi
- Primary Material: Brass / Bronze
- Valve Type: Globe Valves
-
Supplier: Lee Co. (The)
Description: This miniature check valve is only 0.156 inches in diameter and 0.49 inches in length. Its unique design offers both high flow and high pressure capability in a compact package. This valve is ideal for applications with flow rates up to 1.2 GPM. Features Diameter: 0.156 inches Lohm
- Valve Size: 0.156 inch
- Pressure Rating: 5,000 psi
- Valve Type: Check Valves
- Features: Other
-
Supplier: Grinnell
Description: mm), and a ductile iron clapper assembly for sizes 10 to 12 inch (273.0 to 323,9 mm). Designed to minimize water hammer caused by flow reversal, the valve is furnished with grooved ends for installation with GRINNELL Grooved Couplings or Flanged Adapters.
- Valve Size: 2 to 12 inch
- Pressure Rating: 300 psi
- Valve Type: Check Valves
- Primary Material: Ductile Iron
-
Supplier: Andax Industries
Description: Andax 12 x 12-inch Valve Sac - Universal - 16 per box. The industrial valve absorbent sack is a spill containment solution crafted for substation transformer valve & spigot leaks. This chemical absorbent valve sack surrounds a valve & encloses
- Height: 6 inch
- Length: 18 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: Honeywell International, Inc.
Description: IGNITION GAS VALVE TYPE 1/2 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 1/2 INCH X 1/2 INCH END CONNECTION 4 1/8 INCH END TO END DISTANCE TRADELINE[R] BRAND VR8205 MODEL
- Valve Size: 0.5 inch
- Media Temperature: 0 to 175 F
- Valve Type: Control Valves
-
Supplier: Lee Co. (The)
Description: This miniature, zero-leak check valve is only 0.5 inches in diameter and 1.42 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 12
- Valve Size: 0.5 inch
- Pressure Rating: 5,000 psi
- Valve Type: Check Valves
- Features: Other
-
Supplier: Lee Co. (The)
Description: This miniature check valve is only 0.375 inches in diameter and 1.2 inches in length. This valve features a poppet-style design to maximize the free flow in one direction and prevent flow in the other direction. It is ideal for applications with flow rates up to 12 GPM. Features
- Valve Size: 0.375 inch
- Pressure Rating: 3,000 psi
- Valve Type: Check Valves
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
valves feature ductile iron body construction with EDPM rubber seats. They are available with stainless steel disc (N500S/N501S) or nylon-coated disc (N500N/N501N). All are approved to NSF /ANSI 61,372. Sizes range from 2 inches through 12 inches. Their longer (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
than the standard GURU® Plug. With an almost 1.2-inch bore, the Magnum GURU® drains twice as fast as the standard GURU® Plug, guaranteeing rapid drainage of the locomotive. The (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
2–12 inch (DN50–DN300) sizes with custom pressure settings and optional features including flame arresters, dehumidification, jackets, inlet bends, and corrosion-resistant linings, the TT7120/8120 Series helps improve system safety, reduce emissions, and support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
chemical processing, power generation and other industrial applications. The new packages combine Bonomi Series 8000 (carbon steel) and 9000 (stainless steel) butterfly valves with heavy-duty Valbia electric actuators. The valves are available in 2-inch through 12-inch (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
-Q Chek®Lee Hi-Q Chek valves offer the greatest feasible flow capacity for valve cartridges between 1/2 and 1 inch in diameter. The valves feature a unique cage and poppet assembly that maximizes flow capacity at an effectively low cost. A robust design and 100% performance testing (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation