Products/Services for 12 Volt Clutch Hydraulic Pumps
-
Hydraulic Pumps - (689 companies)Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work. They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Electric Clutches - (166 companies)Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Electric clutches, also known as electromagnetic clutches, operate a clutch engagement system electrically... -
Electrohydraulic Cylinders - (46 companies)Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. Electrohydraulic cylinders use a combination of fluid power... -
Rodless Cylinders - (106 companies)...equipment. They are made of aluminum, steel, stainless steel, or plastic and driven by an electric motor, pneumatic or hydraulic assembly, or electrohydraulic pump. Actuation. Electrical - Electrical actuators uses electrically driven motors to drive... -
Packing Hooks and Extractors - (30 companies)Packing hooks and extractors, also referred to as packing pullers, are tools that extract used packing material from pumps and valves. Packing hooks and extractors, also referred to as packing pullers, extract used packing material from pumps...
-
Hydraulic Brake and Clutch Assemblies - (36 companies)Hydraulic brake and clutch assemblies consists of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Power transmission systems delivering rotational energy...
-
Linear Actuators - (789 companies)...within a cylinder. Their function is similar to that of a hydraulic actuator except the actuating fluid is air. Electrohydraulic actuation is done with a self-contained electrically- driven hydraulic pump used to drive cylinders or actuators. Types...
-
Solenoid Valves - (1021 companies)Hydraulic fluids. Alcohol. Many acids. Abrasion. Ozone Acetone. Methyl Ethyl Ketone. Chlorinated hydrocarbons. Ethers and esters. EPDM Rubber. Hot/cold water. Freon. Air. Heat. Ozone. Oxidizing chemicals. Up to medium concentration acids. Alkalis. Fireproof...
-
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
Product News
-
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Which Hydraulic Gear Pump or Motor Fits? A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors, with engineering support to help match the unit to your circuit, drive arrangement and operating conditions. Where should you start?. * Small displacement requirements: The 0.25 -0.5 series micro gear pumps offer displacements from 0.19 to 1.5 cm... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency. The DHM 4 Series Digital Hydraulic Multimeter... (read more) -
HydraCheck Inc.
How to troubleshoot hydraulic components control valves and how to correctly and safely precharge accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps. Hydraulic motors. Cylinders. Directional control valves. Pressure control valves. Purchase today. (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
AMETEK Spectro Scientific
Hydraulic fluid analysis by size and concentration. Manufacturers of hydraulic systems will specify what ISO code one should use when evaluating system cleanliness. For instance they might recommend that ISO code 20/18/15 be applied to the pump in the hydraulic system, while ISO code 18/16/13 be used for the valve and actuator. Water is the other contaminant that is often found in hydraulic systems. Water can cause corrosion and oxidize the hydraulic fluid. Typically water contamination should be kept below 2500 ppm. Key... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…tines; idler covers; oil circulation differential lock blocks; pinion shafts; planet pinions; planet pinion carriers; planetary assemblies; planetary gears; pump gears; ring gears; ring … covers; universal joint yokes; clutch plates; planet pinion carriers … turbocharger gaskets; hand tools; hydraulic tank gaskets; ring seals .... motors; sensor resolver kits; magnetic drain plugs; engine shutdown solenoids; solenoid kits; starter motors; 12 teeth pinions; brush sets; strobe lights; travel warning alarms; wiper arms … /GPS (global positioning system) antennas; iridium satellite antennas; multiband antennas; 12 volt monitors; computer monitors; dot…
-
Hybrid vehicles
Thereby, the hydraulic pump is electrically driven with energy from the high volt battery. .... The electric propulsion of the Freightliner M2 is combined 12 t hybrid in the Mercedes-Benz Atego … architecture with a parallel by which the electric motor behind combustion engine and clutch is only arranged…
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 2000 > [F...
Each positioner (sash) held a 12 -foot long drilling auger. .... and an air compressor which supplied compressed air to the brake system and the manual transmission clutch . .... It was also equipped with 480- volt power, via a trailing cable, that was used for lighting and the operation of … that drove an additional air compressor for blowing out drill holes and operation of hydraulic pumps for operation of the…
-
Advanced Hybrid Powertrains for Commercial Vehicles
While the engine is off and the clutch disengaged, the electric traction motor can drive the transmission PTO output and, via the hydraulic pump , power the hydraulic boom and tool chain. .... The most obvious example of the latter is the avoidance of engine idling while still providing heat or cooling and maintain- ing a charge in the 12 - or 24- volt battery system.
-
Review and Development of Electromechanical Actuators for Improved Transmission Control and Efficiency
INTRODUCTION The automated control of vehicle transmissions has traditionally been accomplished with the use of hydraulic actuation systems that offer high output forces from small actuators supplied with pressurised oil from a remote pump . .... The paper also covers the consequences of 12 and 42 Volt systems on actuator design, performance and weight, and issues associated with operational environment, particularly temperature. .... A design evaluation of a motor driven actuator for clutch control is then presented.
-
Shopping In Mechanics Tools - Big Bruin
Safety by-pass and overload systems protect hydraulic block. .... Additional foot pedal pumping provides fast saddle raising to the load. .... • Ramsey Extra Heavy-Duty Front Mount 12 Volt Winch - 12,000-Lb. .... Capacity, Model RE12000 DC powered winch has Ramseys exclusive semi-automatic RAM-LOK clutch for free spooling.
-
The new Touareg hybrid
It integrates the separating clutch K0, central ausrücker hydraulically actuated over the spindle actuator that and the electric motor with storage in an aluminum-pressure cast-housing, in the also the cooling of the E motor is realized over cast channels. .... That also function via an electric water pump in the high temperature circuit of the motor as .... 2.4 power electronics and high volt wiring. .... output power of 2,9 kWs for supply of electrical consumers in the 12 -V board network.
-
10TD1 type diesel engine for large tractor
Adopted the 3 party gear pump to secure adequate oily amount * hydraulics necessary in lubrication of engine interior. .... type, makes the structure of case with integrating type not being of center bolt , and is performing … with variable injection rate of achievements at engine for our company large truck 12 PE1 - 6 WA1 … situation is communicated and rotating adjustment and GIA speeding is performed, makes the clutch operation unnecessary and…
-
Future Powertrain Technologies to Meet Global Requirements (Transportation Challenges in Emerging Economies;Environment & Energy -1)
…converters with improved efficiency and by the use of optimized electronic torque converter clutch control algorithms (ECCC). .... Reducing the hydraulic leakage of the internal transmission components, such as hydraulic brakes, allow to downsize the hydraulic pump . .... Electrical System Power 12 Volt Battery and Accessories Engine Control .
-
Gear train
The pressure oil generated by the oil pump of the engine pushes the non-rotatable annular piston 6 to the left and brakes the double cone Kd with the sun gear 4 over its outer cone K.. .... piston acts against the compression springs and fulfills additionally the purpose of a hydraulic damper during the .... The repelling claw coupling engages first after short release of the accelerator pedal by rotation speed equality. .... The claw switching wheel is displaced through an 12 - volts -electric motor, that actuated the switching fork over a screw drive.
Indicates content that may require registration and/or purchase.