-
Supplier: Clippard
Description: NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 6
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: Festo Corporation
Description: Directly actuated poppet valve Miniature valve: width dimension 10 mm Switching times down to 4 ms Sub-base valve Manifold block for 2 ... 10 pneumatic valves Use as a pilot valve UL certification; same connections and cables as for VUVG
- Pressure Rating: 0 to 116.03016 psi
- Media Temperature: 104 to 23 F
- Power: 12 volts
- Media: Air, Compressed Air
-
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: IMI Life Science
Description: An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable ultra- fast and robust assembly. Flow of a 8 mm valve in a 6,5 mm
- Valve Size: 0.03543309 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: IMI Life Science
Description: A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life - in excess of 100 millions cycle rate Low power consumption Certification:
- Valve Size: 0.01968505 inch
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general)
-
Supplier: Bonomi North America, Inc.
Description: 12VDC Double 4-Way NAMUR Solenoid w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Double Solenoid
-
Supplier: RS Components, Ltd.
Description: VQ20/30, 2 Port Solenoid Valve, Pilot Op
- Number of Ports/Ways: 2
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: Stand-alone Non-NAMUR Solenoid Valve 12VDC Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 4-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: ASCO
Description: • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
- Valve Size: 0.5 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 2
- Media Temperature: 104 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Power: 12 to 120 volts
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.83
- Pressure Rating: 40 to 45 psi
- Number of Ports/Ways: 2
-
Supplier: NResearch
Description: NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient
- Valve Size: 0.125 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: AAA Products International, Inc.
Description: Double solenoid, 3-position, spring centered. Spool returns to center, position "B", when both coils are de-energized.
- Valve Size: 0.5 inch
- Flow (Cv): 4.64
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
-
Supplier: Proportion-Air, Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Valcor Engineering Corporation
Description: The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Description: Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product.
- Valve Size: 0.25 inch
- Flow (Cv): 0.35
- Pressure Rating: 0 to 175 psi
- Media Temperature: 180 F
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Cole-Parmer
Description: 4 solenoid; 4-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 12 volts
- Features: PTFE - Teflon®, Solenoid Valves
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Arcmed Bio-Chem
Description: Inert For high purity applications and aggressive media handling, the fluid path in the solenoid operated isolation valve can be made entirely from extremely inert materials such as PTFE something that can not be done with pinch valves as PTFE tubing would be too hard to pinch.
- Valve Size: 0.032 to 0.062 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: IMI Bimba
Description: Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective,
- Number of Ports/Ways: 2 to 3
- Power: 12 to 120 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Supplier: Gems Sensors & Controls
Description: KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the valve diaphragm and the valve body. For exceptional
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Flow (Cv): 0.008 to 0.015
-
Supplier: Acro Associates, Inc.
Description: snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No
- Valve Size: 0.125 to 0.187 inch
- Number of Ports/Ways: 2
- Power: 12 to 48 volts
- Media: Air, Compressed Air
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Power: 10 to 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the
- Valve Size: 0.0393701 to 0.1968505 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Xylem Applied Water Systems
Description: For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant
- Valve Size: 0.125 inch
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: HAWE North America Inc.
Description: of application for this valve type.Valve banks of these valves are also available featuring several valves connected in parallel (see type VB).
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2 to 4
- Power: 12 to 24 volts
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Clark Solutions
Description: The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves
- Valve Size: 0.7480319 inch
- Flow (Cv): 7.02
- Media Temperature: 176 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
More Information Top
-
Towards design of a smart prepaid gas metering system
For instance, according to their design, a solenoid valve is used to stop the gas flow which will always consume 12 watt power when gas is stopped. This large power is impractical to provide using 1.5 volt batteries. For instance, a dc motor based latching valve is used which consumes only about 0.5 watt …
-
Hybrid electro-mechanical latching device for variable valve timing
First, in latch-opened state without compression spring, 12 volts is applied to the solenoid to examine only electric response of coil in latch system without relation with mechanical characteristics as shown in Fig. 9(a). … usual engine speed such as 3,000 RPM, the transition time of engine valve from closed-state …
-
Electronic Direct Fuel Injection (EDFI) for Small Two-Stroke Engines
… Gasoline Life expectancy - 4.0 × 108 cycles Timing precision - ± 25 microseconds Response time - Less than 2.0 milliseconds Operating frequency - 10 to 250 Hz Voltage - 12 VDC Power requirement - Less … … Humidity - 100 % The solenoid valve uses spring force for … … of the overall ECU design was the driver circuit for the two-way latching solenoid valve developed … … reading a 36 minus 2 blade mask, which results in a series of 5 volt square waves.
-
A Device for Controlling the Feedrate of Subsurface Trickle Irrigation Tubing
The 12 - volt dc solenoid was activated by the operator using a momentary on/off, momentary on switch. … a closed-loop control system, an output signal was sent to the throttle valve , which controlled the … To eliminate bus contention, tri-stated octal D-type latches were used in the controller.
-
CR4 - Thread: Need Help With Pneumatic Circuit
… type of circuit is as a mesh of boolean elements with the outputs used as latching elements. But, the best method has all the sensors and solenoids wired back to a small PLC, where … … to auto dealers and service garages we dont make or have any of the "controllers" you would need designed but we have plenty of solenoid valves and gate vales and … … they operate at either 12 or 24 volt dc. let me know …
-
Examining The Suitability Of E&P Major Accident Prevention Design Principles In A Changing Global Environment and Comparisons With The Rail, Nuclear And Aviati...
… the mechanical locking mechanism which is used to lock the RAMS by mechanical latching so that in … The normal arrangement is that the solenoid valve is energized from the main battery to activate this shearing system. If for example the 27 volt battery is depleted on the blue control pod the AMF will … 12 .
-
AN ELECTROMAGNETIC PNEUMO CAPSULE SYSTEM FOR CONVEYING MINERALS AND MINE WASTES
A 12 - volt lead acid battery supplies the electric current needed for operating the solenoid control valve . e front latch 8 and arrier 12 releases the rear latch 11.
-
Industrial Automation: Hands-On > Components and Hardware
DC power supplies are used to provide lower-voltage DC power for I/O devices such as sensors and solenoid valves . 12 VDC is also sometimes used, while higher DC levels of 48 or more volts may be used for DC motors such as steppers. Some relays have a coil to latch the relay on and a separate coil to reset it.
-
Semiautomatic Power-Operated Drilling Machinery
The claw latch is actuated by an arm which controls a solenoid valve admit- ting hydraulic fluid to a cylinder and piston. A nut on the screw is powered by a 2-horsepower, 220- volt , 3-phase electric motor … The power-operated tongs, shown in Figure 12 , consist of two pipe-gripping units mounted on a …
Indicates content that may require registration and/or purchase.