-
Supplier: Radwell International
Description: SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIF12/4000 AIA1000 STRAIGHT SHAFT W/KEYWAY, AC MOTOR MODEL AIF12/4000 3.0 KW OUTPUT, 141 VOLTS, 14 AMP, 50/60 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 12 V DC is 0.102 N*m. Available in
- Other DC Voltage: 12 VDC
- Continuous Current: 4 amps
- Continuous Torque: 0.176991150442478 In-lbs
- Shaft Speed: 4,400 rpm
-
Supplier: Assun Motor Pte. Ltd.
Description: Servo motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.92576 to 6.74016 in-oz/amp
- Other Output Power: 0.116585771282696 to 0.143765440688526 HP
- Continuous Current: 0.167 to 0.75 amps
-
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.393701 inch
- Housing Length: 1.6929143 to 2.4015761 inch
-
Supplier: Constar Motion Co., Ltd
Description: 16mm 12V DC Coreless Gearmotor With Encoder Diameter: 16mm Length : 41-55 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 3,027 : 1
- Diameter / Width: 0.6299216 inch
- Housing Length: 1.6141741 to 2.1653555 inch
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.163 to 11.238 in-oz/amp
- Other Output Power: 0.0281446280829592 to 0.0321652892376677 HP
- Continuous Current: 0.63 to 3.24 amps
-
Supplier: Pittman Motors
Description: PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications,
- Other DC Voltage: 9.55 to 48 VDC
- Torque Constant: 1.49 to 7.5 in-oz/amp
- Other Output Power: 0.0112578512331837 to 0.0119279614256351 HP
- Continuous Current: 0.37 to 1.87 amps
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors
- Other DC Voltage: 4.78 to 24 VDC
- Torque Constant: 0.879 to 4.394 in-oz/amp
- Other Output Power: 0.0121960055026157 to 0.016618732772795 HP
- Continuous Current: 1 to 5.01 amps
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 1.6 to 6.8 in-oz/amp
- Continuous Current: 2 to 12 amps
- Continuous Torque: 0.8125 to 1.3125 In-lbs
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control
- Other DC Voltage: 12 VDC
- Other Output Power: 0.007639256193946074 HP
- Continuous Current: 0.125 amps
- Continuous Torque: 0.06318584070796457 In-lbs
-
Supplier: DigiKey
Description: GIMBAL SERVO MOTOR - 12V, 467RPM
- Other DC Voltage: 12 VDC
- Continuous Torque: 0.79625 In-lbs
- Shaft Speed: 1,412 rpm
- Operating Temperature: -4 to 176 F
-
Supplier: Koford Engineering, LLC
Description: windings for the ultimate in ruggedness. Lamination materials are low loss for maximum performance. Motors are available with hall sensors for servo applications. For applications such as pumps and blowers sensorless versions are available for use with Koford sensorless drives.
- Other DC Voltage: 12 to 24 VDC
- Gearbox Efficiency: 90 %
- Shaft Size: 0.1178 inch
- Diameter / Width: 0.9 inch
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00348457300074733 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.0292035398230088 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00589696969357241 HP
- Continuous Current: 20 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: 3X Motion Technologies Co., Ltd
Description: 3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic
- Step Angle: 7.5 to 22.3 degrees
- Continuous Current: 0.25 amps
- Shaft Size: 12.6 inch
- Diameter / Width: 35 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO CONTROL, SERVOPACK, 200-230 VOLTS, 50/60 HZ, 3 PHASE, 12.0 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 12 amps
-
Supplier: ValueTronics International, Inc.
Description: Military and Aircraft UPS / AVR Testing Power Supply Testing Air-Conditioner Testing Servo Motor, Synchro Moto Testing Transformers Testing Relays, Switches Testing Breakers, Fuses Testing The Chroma Programmable AC source model 61703 delivers pure, 5-wire, 3-phase AC power. Unlike the
- Type: AC Power Source
Find Suppliers by Category Top
Featured Products Top
-
-generation iron-core coil and magnet track components. Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance. The compact profile (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
Advanced Servo & Brushless Motors by 3X Motion Technologies (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
without software - MP variant with multi-protocol: the required bus protocol can be selected using the Festo Automation Suite commissioning software or directly on the servo drive - Optimally with servo motor EMMT-AS - Universal applications - Sustainable in operation due to energy recovery (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. This latest addition expands the geared motor lineup with a compact, high-precision solution that delivers zero backlash, ideal for applications requiring both (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Different motor types are used to provide rotary motion within industrial applications. Each application has different requirements for speed, torque and accuracy, as well as its constraints in build-in volume and budget. This page briefly introduces different types of motors and their (read more)
Browse AC Motors Datasheets for Tecnotion -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
MICROMO is pleased to announce the arrival of a new high-performance small brushless DC servo motor from FAULHABER: the 1218 B Series. This new brushless motor series is designed to address applications where high power and overall motor size are key requirements (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO
More Information Top
-
A dual-car system for proving ground mileage accumulation tests
All three servo motors are 12 volt DC permanent magnet gear motors.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/34859/90Mar_Saunders.pdf?sequence=1
Pittman 9513 series 12 - volt electric servo motors were initially .
-
Development of an enhanced video location and tracking system for an XY servo table
Considering one plate only (Top plate shown in Figure 3) a miniature, 12 volt , low inertia servo motor , connected to a planetary gearbox, produced the torque required to move the plate.
-
Design and implementation of an unmanned ground vehicle for security applications
The accelerator and brake will be driven by two identical commercial servo motors supplied by a 12 volt DC battery and mounted on the quad’s handgrips using specially designed fixtures.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/819/NPS-MV-07-001.pdf?sequence=1
30 days power supplied by AGM batteries ( 12 volts , 40 AH) for servos motors and ballast management, and NiMH Batteries (6 volts, 12 AH) for GPS and Inertial Measurement Unit (IMU) module Memory: .
-
Infrared-based object tracking
The microcontroller accepts input supply voltages from 5 to 12 volts and includes a 5 volt regulator that powers the servo motor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/49972/36944391-MIT.pdf?sequence=2
… DMC-430 boards monitor the motors' positions with optical encoders placed on each motor shaft and move the motors to the commanded positions by sending out ± 10 Volts current commands to a set of 12 amplifiers which power the servo motors .
-
Low-cost outdoor mobile robot: a platform for landmine detection
The DC motors are driven via Advanced Motion Controls servo amplifiers and power is supplied to the motors and servo amplifiers as well as the rest of the robot through two 12 - Volt automobile batteries connected in series.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17007/54449913-MIT.pdf?sequence=2
The robot requires multiple power supplies: the two servo amps driving the motors each require a power supply, and separate 5- and 12 - volt supplies power the accelerometer and gyro, respectively.
-
Applied Research Offers Undergraduate Students Experience and Ideas for Projects
The main body of the craft contains the controller with its 16 attached modules, one 12 - volt marine battery, GPS transceiver, one 2hp trolling motor , and a rudder control system that contains a servo motor.
Indicates content that may require registration and/or purchase.