-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 5watts 12ohms 1%
- Resistance Range: 12 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: Newark, An Avnet Company
Description: 4 OHM 1/2% 1/2 WATT RESISTOR
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 3watts 0.12ohms 1%
- Resistance Range: 0.12 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 1/2watt 4.12ohms
- Resistance Range: 4.12 ohms
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 100WATTS 12.5OHMS 5%
- Tolerance: 5 +/- %
- Power Rating: 100 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Newark, An Avnet Company
Description: DB Resistor, 12.4 Ohm, 4300 Watt
-
Supplier: Newark, An Avnet Company
Description: DB Resistor, 12.5 Ohm, 2000 Watt
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 1/10watt 12.4ohms 1%
- Resistance Range: 12.4 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 1/16watt 12.4ohms 1%
- Resistance Range: 12.4 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Newark, An Avnet Company
Description: RESISTOR CARBON COMPOSITION 1/2 WATT 820 OHM 5% AXIAL LEAD
-
Supplier: Utmel Electronic Limited
Description: Current Sense Resistors - SMD 1/2watt .01ohms 1%
- Resistance Range: 0.01 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 75 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 1/2watts 162ohms 1%
- Resistance Range: 162 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 12.5watt 12ohm 1% MKD 10watt Product overview: RH01012R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 12 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 12.5watt 12.5ohm 1% MKD 10watt Product overview: RH01012R50FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and
- Resistance Range: 12.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 50watt 1.2ohm 1% Product overview: RH0501R200FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 1.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Through Hole 10watts 1ohm 1% Product overview: NS0101R000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -65 to 250 C
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 150 OHM, 12 WATT, FIXED,
-
Supplier: Riedon, Inc.
Description: • High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available
- Resistance Range: 150 ohms
- Power Rating: 10 watts
- Operating DC Voltage: 607 volts
- Dielectric Strength: 1 kilovolts
-
Supplier: Allied Electronics, Inc.
Description: 280 Series — Adjustable Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand
-
Supplier: Allied Electronics, Inc.
Description: 280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1037506-ERG-12SJ122 Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Bulk Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Oxide Film
- Resistance Range: 1,200 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Allied Electronics, Inc.
Description: Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia.
-
Supplier: Allied Electronics, Inc.
Description: 280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1002491-RWR81S3880BRB12 Packaging: Bulk Features: Military, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±20ppm/°C Failure Rate: R (0.01%) Power (Watts): 1W Resistance (Ohms): 388 Composition: Wirewound Number of
- Resistance Range: 388 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Lingto Electronic Limited
Description: RES WIREWOUND 50 OHM 5 WATT
- Resistance Range: 50 ohms
- Power Rating: 5 watts
- Mounting / Packaging: Through Hole
- Technology / Construction: Wirewound Resistor
-
Supplier: DigiKey
Description: 50 WATT AL HOUSED LEADED 12OHM
- Resistance Range: 12 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Galco Industrial Electronics
Description: Resistor, 0.12 Ohm, 2 Watt, Fixed,
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 12 OHM, 1 WATT, FIXED
-
Supplier: American High Voltage, Inc.
Description: to 3 watts of high voltage power in a package of just 3.6 cubic inches. The J Series units are extremely versatile, allowing the user to float the high voltage up to 5 kVDC above the input line. These power supplies are ideal for photomultiplier, CRT, image intensification and other
- DC Output Voltage: 0 to 1,250 volts
- DC Output Current: 0 to 0.0024 amps
- DC Output Power: 3 watts
-
Supplier: Radwell International
Description: 12 WATT, 15 OHM RESISTOR. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 15 ohms
-
Supplier: RS Components, Ltd.
Description: 50 Watts Al Housed 12 Ohm ±1% E3 Threade
- Resistance Range: 12 ohms
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Daburn Electronics & Cable
Description: Our 2 watt single and dual DC-DC converter offers continuous short circuit protection and has low ripple and noise. This design also features an external on/off control and a SIP package of 0.86" x 0.36" x 0.44". INPUT Voltage Ranges: 5V nominal input: 4.5 - 9 Vdc 12V nominal input: 9 - 18
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Richardson RFPD
Description: Standard resistor: 51 Ohm, 1/2 watt, 5% tolerance.
- Terminator Type: Coaxial Terminator
- Features: Other
- Connector Type: SMB
-
Supplier: Daburn Electronics & Cable
Description: Nominal Vin and constant resistor load Single: 25 mS typ. Input Reflected Ripple Current (5 Hz to 20 MHz, 12 μH source impedance) Single: 20 mAp-p Remote ON/OFF Positive Logic (Single) DC-DC ON: Open or 3.5V
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Ohmite Manufacturing Co.
Description: Vitreous Enamel Power Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow
- Resistance Range: 0.1 to 392,000 ohms
- Power Rating: 11.999999999999972 to 1,000.0000000000001 watts
- Operating DC Voltage: 565 to 8,900 volts
- Dielectric Strength: 1 to 3 kilovolts
Find Suppliers by Category Top
Featured Products Top
-
is stocking standard values from 7.5 Ohms to 12 Megaohms (read more)
Browse Chip Resistors Datasheets for Richardson RFPD -
for 12 V applications. The BSX with a resistance value of 25 µOhm is designed for continuous loads of 1,340 A, which makes it ideal for use in a 400 V or 800 V battery pack. If a customer wants to use a smaller sensor and has slightly lower continuous current loads of up to 1,100 A, the BSN (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
provides 40 W of output power with 27 dB of large signal gain while achieving 30% power-added efficiency. Operating frequency can extend to 12.75 – 15.35 GHz if desired. The QPA1314 is packaged in a 10-lead 15 x 15 mm bolt-down with a Cu base for superior thermal management. To (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. Please see the data sheet on these sensors more features as well as complete (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Celsius and are available in threaded M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67 (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Technical Information section will help you to find your wattage requirements as well as suggested watt densities. You will also find installation suggestions, ohms law, wiring diagrams and most everything you (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
requirements as well as suggested watt densities. You will also find installation suggestions, ohms law, wiring diagrams and most everything you will need to find the correct heater for your application. In addition, we can supply compatible accessory items which enable us to offer a complete heater system. (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
1/2 Watt Resistors, Electronix
1/2 WATT 12 OHM RESISTOR PK OF 10 .
-
1/2 Watt Resistors, Electronix
1/2 WATT 12 OHM RESISTOR PK OF 10 .
-
1/2 Watt Resistors, Electronix
1/2 WATT 12 OHM RESISTOR PK OF 10 .
-
CR4 - Thread: 12V Alternator Conversion
If you just went with a single inline dropping resistor to limit the input current to the regulator from your 48 volt source you should be able to get by with a 12 ohm 50 watt resistor .
-
Failure modes in silicon avalanche transit-time microwave devices
Each of the diodes was in series with a 2000 ohm , 12 watt resistor which controlled the current when the diodes’ breakdown voltage was exceeded; the re- sistors also protected the power supply when the diodes failed.
-
Resistors, Electronix
Notify me of updates to BATHTUB RESISTOR 7 WATT 12 OHM .
-
Ohmite Ceramic Composition Resistors | Mouser
Ceramic Composition Resistors 2.5 watt 12ohm 10% High Energy Non-Ind.
-
CR4 - Thread: 24V EGR valves
Use 12 watt resistor type @ 12 ohms since Watts = V I .
-
Vishay CRCW060312R0FKEB Thick Film Resistors - SMD | Mouser
Thick Film Resistors - SMD 1/10 watt 12ohms 1% .
-
Vishay 185936053 Thick Film Resistors - SMD | Mouser
Thick Film Resistors - SMD 1/2 watt 12ohms 5% 0612 200ppm .
Indicates content that may require registration and/or purchase.