-
Supplier: Gruber Power Services
Description: Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: 9355-10KVA Power Rating: 10KVA/8KW Input Voltage: 208V Output Voltage: 208V
- UPS Type: Three Phase
-
Supplier: Gruber Power Services
Description: Condition: Professionally Refurbished Model: NXb-15KVA Power Rating: 15KVA/12KW Input Voltage: 208V Output Voltage: 208V
- UPS Type: Three Phase
-
Supplier: Gruber Power Services
Description: Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: Npower 65KVA Power Rating: 65KVA/52KW Input Voltage: 480V Output Voltage: 208V
- UPS Type: Three Phase
-
-
Supplier: Gruber Power Services
Description: Condition: Professionally Refurbished Model: 9315-50KVA Power Rating: 50KVA/40KVA Input Voltage: 480V Output Voltage: 480V
- UPS Type: Three Phase
-
Supplier: DigiKey
Description: UPS PRO, 100W 200VA, 12VDC 20A U
- Input Voltage Range: 120 to 240 volts
- Watt Rating: 0.12000000000000001 kwatts
- Technology: Off-line (Standby)
- Features: Other
-
Supplier: Accuris
Description: UNINTERRUPTIBLE POWER SUPPLY (UPS) SYSTEM ABOVE 15 KVA CAPACITY
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU80KX2 80kVA SmartOnline Modular 3-Phase Intelligent, True On-Line Double-Conversion UPS System provides 100% system availability with N+1 modular architecture and parallel capability. In N+1 configurations, SU80KX2 provides 4 self-contained, redundant 20kVA power
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 95 to 103 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU60KX (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU60KX provides three self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 73 to 79 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU80KX (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU80KX provides four self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 111 to 121 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU40KX (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU40KX provides two self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 40 kVA
- Watt Rating: 31.999999999999968 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: Fuji Electric Corp. of America
Description: The UPS7000HX-T3U UPS Series includes 300, 400, and 500kVA, 480V 3-phase 3-wire transformer-less systems for critical applications such as data centers and medical facilities.
- Volt-Amp Rating: 300 to 500 kVA
- Maximum Input Current: 409 to 682 amps
- Full Load Output Current: 361 to 601 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Schneider Electric, Automation & Control
Description: Highly flexible industrial AC UPS Industrial AC UPS with ratings up to 220kVA and higher The Gutor PxW is successfully tested under extreme environmental conditions as well as under seismic conditions. The firmware is certified according to IEC 60880 for NPP (Nuclear Power
- Volt-Amp Rating: 220 kVA
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: BATT KIT UPS12-300MR 20-30KVA
-
Supplier: Newark, An Avnet Company
Description: BATT KIT UPS12-210MR 10-15KVA
-
Supplier: SOCOMEC
Description: • Flexible back-up times: different back-up time configurations are available either within the UPS standard cabinet or by using taller UPS cabinets, without changing the floor space (W = 444, D = 795 mm). • Increased system availability placing two UPS in
- Input Voltage Range: 230 to 400 volts
- Volt-Amp Rating: 8 to 12 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Other, Tower Type
-
Supplier: SOCOMEC
Description: • Flexible back-up times: different back-up time configurations are available either within the UPS standard cabinet or by using taller UPS cabinets, without changing the floor space (W = 444, D = 795 mm). • Increased system availability placing two UPS in
- Input Voltage Range: 230 to 400 volts
- Volt-Amp Rating: 8 to 12 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Other, Tower Type
-
Supplier: Newark, An Avnet Company
Description: UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2.1min; Product Range:TAA UPS System Series; Length:19.5"; Width:17.25"
-
Supplier: Newark, An Avnet Company
Description: UPS, 120VAC, 1KVA / 750W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:17min; Product Range:Smart App Sinewave UPS Series; Length:19.5" RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's INTERNET900U standby UPS offers complete protection for PCs, workstations and other sensitive electronics in an attractive, ultra-compact, mountable housing. Prevents data loss and system downtime by providing battery-supported AC output during
-
Supplier: CE+T Power
Description: Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for
- Volt-Amp Rating: 20 to 640 kVA
- Compliance: IEC 62040-3
- Features: Other
-
Supplier: CE+T Power
Description: Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for
- Volt-Amp Rating: 20 to 60 kVA
- Compliance: IEC 62040-3
- Features: Other
-
Supplier: Huawei Technologies Co., Ltd.
Description: This modular UPS is designed for large and medium data centers. All modules are hot-swappable, and each cabinet has a maximum capacity of 800 kVA. Maintenance or capacity expansion can be completed in approximately 5 minutes. Efificency is 95% at 20% load and 96% at 40% load. Power Module
- Volt-Amp Rating: 25 to 800 kVA
- UPS Type: Three Phase
- Protection: Under Voltage
-
Supplier: CE+T Power
Description: Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for
- Volt-Amp Rating: 20 to 160 kVA
- Compliance: IEC 62040-3
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU80KTV (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU80KTV features four
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU40K (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU40K provides two self-contained,
-
Supplier: Mesta Electronics, Inc.
Description: limiting protection of system M.T.B.F. of all Mesta equipment is over 200,000 hours Overload Capacity of 225% for ten cycles and 150% for one minute Additional Product Information The Series III UPS uses unique online/utility interative technology, which responds instantaneously to any
- Volt-Amp Rating: 30 kVA
- Operating Temperature: 32 to 104 F
- Features: 120, 208, Audible Alarms, LCD or LED Display, Other, Remote Monitoring Contacts, Self-diagnostics, Serial
- Protection: Lightning, Short Circuit, Surge
-
Supplier: TelephoneStuff.com
Description: SmartPro Rack/Tower UPS System features Intelligent, line interactive UPS protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and surges in a compact rackmount housing. Completely self-contained UPS system occupies only
- Technology: Line-Interactive
-
Supplier: ABB Inc.
Description: compliant with international standards regarding VFI operation. This continuous on-line UPS is available in models from 10kVA up to 500kVA. For high-power redundant applications, the SitePro UPS can be installed with up to eight units in parallel, achieving power
-
Supplier: TelephoneStuff.com
Description: Smart 1050 Rack Mount UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and 2 - 6' Network Cables compatible with every brand of UPS, from every manufacturer providing power condition reporting and
- Technology: Line-Interactive
-
Supplier: PHOENIX CONTACT USA
Description: Uninterruptible power supply with IQ technology for DIN rail mounting. Input: 120/230 V AC, output: 120/230 V AC/1 kVA. Provides information regarding the state of charge, remaining runtime, and service life of the rechargeable battery module at any time, thereby increasing system
- Compliance: UL
-
Supplier: Altech Corp.
Description: Through the innovative use of Ultra-Capacitors, CTEC presents itself as an attractive backup option for a variety of applications. In the event of a power interruption, the energy of the enclosed Ultra-Capacitors is released and power is supplied for a determined amount of time. Capacitor based
- UPS Type: DC Power
- Compliance: UL
-
Supplier: Stafford Manufacturing Corp.
Description: The Universal Positioning System Ball-End Shaft can be inserted into a Ball-End Mount which is securely tightened using the Accu-Clamp™ feature, creating a swivel arm. It also slides through one of the other UPS clamping components to extend the configuration and locate devices. Shafts
- Shaft Diameter or Width: 12.699993142003704 mm
- Maximum Length: 304.7998354080889 mm
- Additional Operations: Chamfered End
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Altech’s CBI60W DC UPS combines backup power, battery charging, and battery care in one compact unit for industrial applications. It is available in 12V and 24V models and includes built in Ethernet communication for easier remote access, monitoring, and system (read more)
Browse DC Power Supplies Datasheets for Altech Corp. -
3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
: VCFH30W, VCFH60W, VCFH100W Typical Applications UPS systems and critical power infrastructure (VUCF) General industrial and commercial branch-circuit protection requiring compact fuse footprint (VUCF/VUCT) Photovoltaic (solar) system fault protection (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
-scale wind, solar and fuel cell systems. Other applications include UPS, switching power supplies and large motor drives. The series consists of 12 values in 4 case sizes, is RoHS compliant, and meets IEC 61071 and UL94V-0. Each unit passes through CDE's industry-leading 100% burn-in testing. (read more)
Browse Datasheets for Cornell Dubilier -
, and a 6025 fan to optimize heat dissipation. Pre-applied Thermal Paste: Equipped with Shin-Etsu X23-7783D for efficient thermal conductivity. Efficient Cooling System: Features a TD6025B12HA fan with PWM control, 41.4 CFM airflow, and a noise level (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg’s Ecofit® brand backward-curved motorized impellers deliver low-noise and highly efficient air cooling in uninterruptible power supplies (UPS), variable frequency drives (VFD), and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg USA has expanded its high-efficiency E-Series backward-curved impeller line to include 12 models ranging from 12.4 to 22 inches in diameter. The E-Series is designed for high-flow and low to medium pressure applications like computer room air conditioning and air handling (CRAC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Renishaw is pleased to announce the release of FixtureBuilder 8.0, the latest version of its 3D fixture modelling software. FixtureBuilder allows users to design metrology fixturing set-ups without having to go near their co-ordinate measuring machines (CMM) and other inspection devices (read more)
Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw
More Information Top
-
- Big Bruin
The Nfinity, NB12C0612600, power system is a scalable 12kVA to 20kVA UPS , designed with N+x parallel redundancy to provide a fault-tolerant network of power protection.
-
Advanced Digital Control and Monitoring for UPS Applications
Fig.6 shows traces obtained in this way of the voltage and current at the input of a 12 .-pulse rect'ifiler at the input of a 500 kVA UPS system .
-
H_∞ Controller Design of Networked Control Systems With Markov Packet Dropouts
A UPS with 1 kVA is described by system (1) with the parameters borrowed from [ 12 ] as follows: .
-
$4000-$4500 Electrical - Grainger Industrial Supply
• UPS System, 5 kVA Power Rating, 220/230/240VAC Output Voltage, Number of Outlets: 12 Line Interactive UPS Systems .
-
Proposal of a New High Step-Up Converter for UPS Applications
In commercial online UPS systems (500VA to 2 kVA ), the battery voltage has to be stepped up from 12 Vdc or 24Vdc to 200Vdc or 400Vdc, so that an inverter can be employed (127Vac or 22OVac).
-
Investigation of six-pulse three-phase converters in unsymmetrical operation
…Porto, 2001 [11] Maswood A. I., Rashid M. H.: Unbalance supply and its effect on rectifier input filter kVA ratings, IEEE Applied Power … 333-336, Dallas, 1991 [ 12 ] Paulillo G., Abreu J … based control method for UPS systems powering nonlinear and unbalanced…
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 5: Design validation assessments and lists
CONNECTED LOAD = 0.3 KVA @ 208 V, 34, PER BEEMAN,>INDUSTRIAL POWER SYSTEM HANDBOOK*: DEMAND = 30%, DEMAND LOAD = 0.3 KVA X .30 = 0.09 KVA SWOCOI 18 … OOI REV 0 PAGE 2 129 TELECOMMUNICATIONS UPS LOADS (BY OTHERS) = 740 .... HOT WATER HEATERS: HEATER 1 = 12 KW @ 480 V. 3*, 12 KW + 1.O PF = 12…
-
The NOvA Technical Design Report
The anticipated computing Uninterruptible Power Supply ( UPS ) load for the Computer Room is 10 kW. .... A 15 kVA / 12 kW system will provide approximately 10 minutes of battery backup for the computing equipment.
-
Subject Index
Control system analysis 12 V voltage regulation modules, topol. candidates comparison. .... Wei, J., + , APEC 01 245-251 vol.1 1 kVA UPS multiloop voltage/current predictive control scheme.
-
Environmental Management Performance Report - September 2002
This projectalso relocatedan existing 30 KVA to the Federal Buildingprovidingthe needed UPS power for this HUB location. .... Project L-339, "PFP Water System Isolation, Install Sanitary Water Line To WRAP" -This project installedtwo 12 -inch bypass water lines around the PFP complex directly to the CWS/WRAP complex in the 200 West Area.
Indicates content that may require registration and/or purchase.