-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 12 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 40 amps
- Gearbox Efficiency: 78 %
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 12V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 12V, 1.5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:1.5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 12V, 14RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:14rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.393701 inch
- Housing Length: 1.6929143 to 2.4015761 inch
-
Supplier: RS Components, Ltd.
Description: Micro Motors E192.12.5 DC Motor
- Other Output Power: 0.02734049585201753 HP
- Continuous Torque: 1.769911504424778 In-lbs
- Shaft Size: 0.3149608 inch
- Shaft Speed: 510 rpm
-
Supplier: OMEGA Engineering, Inc.
Description: OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 12mm Dc Planetary Gear Motor Low rpm Diameter: 12mm Length : 33-53mm Voltage: 3V, 5V , 12V Gearbox: Metal planet gear, Metal injection Matched Motor Type: BLDC motor, Coreless motor Applications: medical equipment, scientific instruments, industrial
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.4724412 inch
- Housing Length: 1.2992133 to 2.0866153 inch
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 3 to 6 VDC
- Continuous Current: 1.33 amps
- Shaft Size: 0.0787402 inch
- Shaft Speed: 14,000 rpm
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00589696969357241 HP
- Continuous Current: 20 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: ElectroCraft
Description: The Synchron model 148-5 is a permanent magnet DC motor mounted on our Synchron C mount gearbox. Hundreds of gear ratios are available ranging from 1.3:1 up to 6,000,000:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be
- Torque Constant: 32 in-oz/amp
- Continuous Current: 0.13 amps
- Continuous Torque: 0.6875 to 2 In-lbs
- Gearbox Ratio: 1.3 to 6,000,000 : 1
-
Supplier: Cole-Parmer
Description: DC motors for pumps
- Horsepower: 0.5 HP
- Power Source: DC Powered
-
Supplier: Constar Motion Co., Ltd
Description: windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0325673553531385 HP
- Continuous Current: 100 amps
- Continuous Torque: 0.108849557522124 In-lbs
-
Supplier: Johnson Electric Group
Description: The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms are
- Other DC Voltage: 10.8 to 18 VDC
- Other Output Power: 0.0568 to 1.2606 HP
- Shaft Speed: 3,300 to 22,602 rpm
- Diameter / Width: 1.4 to 1.9 inch
-
Supplier: Nidec Corporation
Description: They save energy compared to AC motors. These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors.
- Other DC Voltage: 13 VDC
- Other Output Power: 0.0402066115470846 to 0.804132230941692 HP
- Continuous Current: 9 to 12.5 amps
- Continuous Torque: 1.5929203539823 to 4.15929203539823 In-lbs
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 3.6 to 42 VDC
- Other Output Power: 0.0054 to 60.23 HP
- Shaft Speed: 5,890 to 22,938 rpm
- Diameter / Width: 1.1 inch
-
Supplier: Magmotor Technologies, Inc.
Description: 800 PSI / 2500 PSI Peak at 2 GPM, 3 HP Peak
- Other DC Voltage: 12 VDC
- Other Output Power: 1 HP
- Output Power: 1 HP
- Standard DC Voltage: 12 Volt
-
Description: Better Stability, Long Life, and Customizable.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.01742286500373666 HP
- Shaft Speed: 3,200 rpm
- Standard DC Voltage: 12 Volt
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Other DC Voltage: 48 VDC
- Torque Constant: 16.992 to 45.8784 in-oz/amp
- Other Output Power: 0.0325673553531385 to 0.884545454035861 HP
- Continuous Torque: 3.09734513274336 to 18.5840707964602 In-lbs
-
Supplier: Dart Controls, Inc.
Description: The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features
- Other DC Voltage: 90 VDC
- Other Output Power: 0.25 to 1.25 HP
- Shaft Size: 0.625 inch
- Shaft Speed: 1,750 rpm
-
Supplier: Nidec Corporation
Description: These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and
- Other DC Voltage: 8 to 565 VDC
- Other Output Power: 0.00536088153961128 to 0.757224517470093 HP
- Continuous Current: 0.04 to 60 amps
- Continuous Torque: 0.0265486725663717 to 168.141592920354 In-lbs
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Portescap
Description: 12GS88 Athlonix Brush DC Motor 12GS88 Athlonix With a design combining high power density and precious metal commutation, the 12GS88 can deliver a torque greater than 1.5 mNm continuously in a very compact package. Product Highlights Ironless construction Neodymium magnet for high
- Other DC Voltage: 3 VDC
- Torque Constant: 0.53808 in-oz/amp
- Other Output Power: 0.001608264461883384 HP
- Continuous Current: 0.41 amps
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Three Phase cw & ccw Speed Control
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0067011019245141 HP
- Continuous Current: 0.7 amps
- Continuous Torque: 0.0433628318584071 In-lbs
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750 rpm 1/3 to 3/4 HP, 24 volt,
- Other DC Voltage: 12 to 180 VDC
- Torque Constant: 8.32 to 129.6 in-oz/amp
- Other Output Power: 0.25 to 0.75 HP
- Continuous Current: 1.3 to 28.2 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER 12.5V-20V 64MQFP Product overview: IR2238Q from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Supply Voltage (DC): 20 volts
- Operating Temperature: -20 C
-
Supplier: WorldWide Electric Corporation
Description: following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC) DC tachometer feedback (6 V at base speed) Inhibit circuit - permits start and stop without breaking AC lines Remote start/stop via pot circuit or inhibit circuit Shunt field supply provided
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: DigiKey
Description: PERMANENT MAGNET DC MOTOR, 2 HP,
- Other DC Voltage: 180 VDC
- Other Output Power: 1.9982685938901046 HP
- Continuous Torque: 70.025 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Pittman Motors
Description: The PITTMAN® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.31 to 2.97 in-oz/amp
- Other Output Power: 0.05226859501121 to 0.0562892561659184 HP
- Continuous Current: 2.3 to 4.7 amps
-
Supplier: Johnson Pump, An SPX Brand
Description: These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of
- Maximum Discharge Flow: 14.520000000000001 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Discharge Size: 0.75 inch
- Media Temperature: 131 F
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 5.664 to 16.992 in-oz/amp
- Other Output Power: 0.155465564648727 to 0.305570247757843 HP
- Continuous Current: 6.61 to 14.43 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC648VOA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: 0 C
- Features: Motor Speed Controller, Other
Find Suppliers by Category Top
Featured Products Top
-
speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V, compatible with various UAV designs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Specifications Voltage range: 6–29 V; normal operating voltage: 12 V DC No load: airflow 15.5 L/s, current 6.51 A Rated at maximum efficiency: airflow 8.11 L/s, current 7.15 A Maximum vacuum: 5.77 kPa; maximum output power: 21.47 W (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
gearboxes for different performance needs Multiple voltage options (3V, 5V, 12V) for design flexibility Stable output and reliable operation in continuous use (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Power output up to 785 W, supporting demanding drive requirements Voltage range from 12V to 310V DC for diverse (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
0816 SR coreless motors have achieved the industry’s best motor performance curve ?11,000 rpm/mNm. This value is usually only reached by larger coreless DC Motors. This new series features several nominal voltage versions from 3V?12V. High performance sintered (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
12 V with a peak power of up to 750 W, the motor delivers stable performance for demanding environments such as heavy-lift drones, robotic actuators, and electric drive systems. The BL4520 also supports (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
CR4 - Thread: Installation of Solar System
So, are you saying that if I have a large industrial fan that uses a 1000 Hp AC motor, I could switch to a DC motor and only need a 200 Hp motor (45 / 8 ~= 5 , so 1/5 of 1000 .... Re: AC heat pump replaced with 12v 2 amp pump, same wire. Etc..
-
Suntrakker-a student-designed solar vehicle
I~ IUnique IMobility DRO-86 DC Brushless 5 hp ,.. .-------__. .... I\ Motor : 1B a t t e r i e T - - -. .... Gates Genesis lead-acid 12v 38 ah I]Cumputer!GGtorola 68HCll microcontrollers .
-
Drum Pump Motors - Drum and Barrel Pumps - Grainger Industrial Supply
• Cordless Drum Pump Motor, 12V Charger Cordless Drum Pump Motor , 12V Charger. .... • Cordless Drum Pump Motor, DC Rechargeable Motor, Splashproof Enclosure, 1/8 HP , Input Watts 150, Nameplate RPM 8000-12,000, Voltage 12V, Service Factor … Protection Yes, Continuous Duty, Average Brush Life (Hr.) 200, Overall Length (In.) 5 -3/8, Length Less Shaft…
-
FINISH THOMPSON Drum Pump Motors - Drum and Barrel Pumps - Grainger Industrial Supply
• Cordless Drum Pump Motor, 12V Charger Cordless Drum Pump Motor , 12V Charger. .... • Cordless Drum Pump Motor, DC Rechargeable Motor, Splashproof Enclosure, 1/8 HP , Input Watts 150, Nameplate RPM 8000-12,000, Voltage 12V, Service Factor … Protection Yes, Continuous Duty, Average Brush Life (Hr.) 200, Overall Length (In.) 5 -3/8, Length Less Shaft…
-
FINISH THOMPSON products - Grainger Industrial Supply
• Cordless Drum Pump Motor, 12V Cordless Drum Pump Motor , 12V . .... • Cordless Drum Pump Motor, DC Rechargeable Motor, Splashproof Enclosure, 1/8 HP , Input Watts 150, Nameplate RPM 8000-12,000, Voltage 12V, Service Factor … Protection Yes, Continuous Duty, Average Brush Life (Hr.) 200, Overall Length (In.) 5 -3/8, Length Less Shaft…
-
CR4 - Thread: DC Powered 1 HP Vacuum Motor Available in Market?
Re: DC powered 1 HP Vacuum Motor available in market? .... hi, Yes, car vacum is run bu DC 12v but there not hv 1HP . .... Register to Reply Off Topic (Score 5 ) .
-
Products :: NASA Tech Briefs
Driven by variable frequency drives, the motors feature motor -only rated point efficiencies of 93.0 and 92% percent for 3 hp and 5 hp versions, respectively. .... Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
-
Motion Control :: NASA Tech Briefs
Driven by variable frequency drives, the motors feature motor -only rated point efficiencies of 93.0 and 92% percent for 3 hp and 5 hp versions, respectively. .... Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
-
Features :: NASA Tech Briefs
Driven by variable frequency drives, the motors feature motor -only rated point efficiencies of 93.0 and 92% percent for 3 hp and 5 hp versions, respectively. .... Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
-
Motion Control :: NASA Tech Briefs
Driven by variable frequency drives, the motors feature motor -only rated point efficiencies of 93.0 and 92% percent for 3 hp and 5 hp versions, respectively. .... Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
Indicates content that may require registration and/or purchase.