-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1001-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1001-1AA04 ideal for systems with many small motors up to 0.12 kW. With
- Continuous Current: 0.5 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1002-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1002-1AA04 ideal for systems with many small motors up to 0.75 kW. With
- Continuous Current: 2 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
-
Supplier: Innovative Technology
Description: B100 Manual Motor Starters can be used in single-phase applications rated 3 hp at 240V AC or 2 hp at 230V DC. They can also be rated for three-phase applications up to 10 hp at 600V AC. The A302 Manual Starter is a 3-phase manual motor starter and protector
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1007-1AA04 from Siemens is distinguished by its narrow width of 25 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1007-1AA04 ideal for systems with many small motors up to 3 kW. With a
- Continuous Current: 7 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 280 Safety Full Voltage Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 12 A Safety Contactor w/ 24V DC Control Voltage, 10 A Rated Device - Motor Circuit Protector, 1.1-5.5 A Overload Relay, , ArmorConnect Power Media Connection with Motor Cable Supplied
- Features: Motor Contactor Only
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for starting 3~ AC motors up to 500 V AC and 9 A output current, with 24 V DC control voltage and screw connection.
- Continuous Current: 0 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: Newark, An Avnet Company
Description: ADVANCED CONTROL UNIT, 3PHASE, 12A, 24V; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:9kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM12021AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter 3RM12021AA04 ideal for systems with many small motors up to 0.75 kW. With
- Continuous Current: 2 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for reversing 3~ AC motors up to 500 V AC and 9 A output current, with 24 V DC control voltage, and screw connection.
- Continuous Current: 0 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for reversing 3~ AC motors up to 550 V AC, with 24 V DC input, 9 A output current, and emergency stop function.
- Continuous Current: 1.5 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for reversing 3~ AC motors up to 550 V AC, with 24 V DC input, 2.4 A output current, and emergency stop function.
- Continuous Current: 0.18 to 2.4 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: OMEGA Engineering, Inc.
Description: The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled.
- Continuous Current: 9 to 45 amps
- Motor Voltage: 24 volts
- DC Horsepower: 1.5 to 25 HP
- Number of Poles: 3
-
Supplier: RS Components, Ltd.
Description: Schneider Electric LUCB12BL
- Continuous Current: 12 amps
-
Supplier: Appleton Electric
Description: THERMOPLASTIC POLYETHERIMIDE MATERIAL UL APPROVAL 3 HP AT 120 VAC, 7 1/2 HP AT 240 VAC, 10 HP AT 480 VAC, 15 HP AT 600 VAC POWER RATING 3 POLE(S) EXPLOSION PROOF CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE 1/2 OR 3/4 INCH CONDUIT SIZE 250 VAC, 600 VAC MOTOR/LINE VOLTAGE
- Motor Voltage: 250 to 600 volts
- Single Phase Power: 3 to 15 HP
- NEMA Size: 3, 4, 7
- Standard Rating: NEMA Rated
-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 12V, 789RPM, 1:19 GEARBOX; Accessory Type:DC Motor; For Use With:Digilent Robotic Starter Kits; Product Range:-; SVHC:No SVHC (15-Jan-2019); Features:12V, 789RPM Motor with Gearbox, 1:19 Gear Ratio, Encoder for Sensing RoHS Compliant:
-
Supplier: Beckhoff Automation LLC
Description: be operated in both directions of rotation. The three phases, PE as well as temperature contacts and switchable 24 V DC contacts are led out on a hybrid B23 connector. This means that in addition to controlling a motor, the brake control and temperature measurement of the motor
- Features: AC Motor Starter
-
Supplier: Beckhoff Automation LLC
Description: contacts are led out on a hybrid B17 connector. This means, for example, that in addition to controlling a 3-phase asynchronous motor, the brake control and temperature measurement of the motor windings can also be realized via RTDs. The current carrying capacity per phase is 2.8 A.
- Features: AC Motor Starter
-
Supplier: Accuris
Description: Specification for motor starters for voltages above 1 kV a.c. and 1.2 kV d.c. Part 1: Direct-on-line (full voltage) a.c. starters
-
Supplier: Beckhoff Automation LLC
Description: operated in both directions of rotation. The three phases, PE as well as temperature contacts and switchable 24 V DC contacts are led out on a hybrid B23 connector. This means that in addition to controlling a motor, the brake control and temperature measurement of the motor
- Features: AC Motor Starter
-
Supplier: Accuris
Description: Specification for Motor Starters for Voltages up to and Including 1000 V a.c. and 1200 V d.c. Part 3: Rheostatic Rotor Starters
-
Supplier: Radwell International
Description: HYBRID MOTOR STARTER, FOR STARTING 3~ AC MOTORS UP TO 500 V AC AND 2.4 A OUTPUT CURRENT, 24 VDC CONTROL VOLTAGE, ADJUSTABLE OVERLOAD SHUTDOWN, SCREW CONNECTION, 2900543. FREE 2 YEAR RADWELL WARRANTY
- Control Voltage (Separate Control): 24 volts
- Features: DC Motor Starter
-
Supplier: Appleton Electric
Description: NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY WESTINGHOUSE N1DC MODEL
- Number of Poles: 1
- NEMA Size: 3, 4
- Features: AC Motor Starter
- Starter Type: Manual Starter
-
Supplier: UL Standards & Engagement
Description: combination starters or protected starters are rated as units. For circuit-breakers and fuse-combination units used as short-circuit protective devices in combination starters and in protected starters, the requirements of IEC 60947-2 and IEC 60947-3 respectively apply.
-
Supplier: Accuris
Description: Specification for Motor Starters for Voltages up to and Including 1000 V a.c. and 1200 V d.c. Part 1: Direct-on-Line (Full Voltage) a.c. Starters
-
Description: d) methods of overload protection of motors (5.2.6); e) adoption of the AC-7d from IEC 61095:2023 (in 5.4.2); f) separately mounted overload relay of a starter (in 5.7.3 b)); g) starter and contactor suitable for use downstream to basic drive module (6.1.2 w)); h) reference to
-
Supplier: CSA Group
Description: starters including motor protective switching device (MPSD); - actuators of contactor relays; - contacts dedicated exclusively to the coil circuit of this contactor or this contactor relay; - dedicated accessories (e.g. dedicated wiring, dedicated latch accessory); intended to be
-
Supplier: Danfoss A/S
Description: PLC controlled systems. A long electrical lifetime makes the CI 9 EI - 30 EI contactors suitable for operation of all kinds of electrical loads in modern industry. Combined with a thermal overload relay or an electronic motor protection relay, the contactor switches and protects induction
- Motor Voltage: 220 to 690 volts
- DC Horsepower: 5.36088153961128 to 20.1033057735423 HP
- Features: DC Motor Starter
- Device Technology: Electromechanical
-
Supplier: Radwell International
Description: MOTOR STARTER, 9A, 200V COIL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP AT 480/600 V 3 PHASE
- Continuous Current: 9 amps
- Motor Voltage: 550 to 600 volts
- Single Phase Power: 0.333333333333333 to 2 HP
- Three Phase Power: 0.333333333333333 to 2 HP
-
Supplier: DigiKey
Description: Motor Starter, Reversible 8 ~ 30VDC Supply 10A 24V Load
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 8 to 30 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 40 amps
- Motor Voltage: 12 volts
- DC Horsepower Rating: 1 to 15 HP
- Number of Poles: 3
-
Supplier: CSA Group
Description: standard also applies to manual controllers. 1.1.2 AC motor-starters AC motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for
-
Supplier: Galco Industrial Electronics
Description: SOFT STARTER 12A AUX 24VAC/DC BASIC
- Features: AC Motor Starter
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 480V 60Hz Line Voltage, 24V DC Control Voltage, 100-C12, NEMA Type 3/4/12 - IP66 (Metal),
Find Suppliers by Category Top
Featured Products Top
-
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
More Information Top
-
Embedded design of a remote voice control and security system
The hardware of RVCS comprises of a TI DSP (TMS320C6713) starter kit, GSM handset, 12v DC motor (process to be controlled), DC motor driver and UART daughter card(or General Purpose Input/output) for giving governing signals to the driver).
-
CR4 - Thread: Rotax Electric Starter Motor
Does anyone have a feel for the market value of this Rotax starter motor ? In my estimation it appears to be very sturdily and very well made, and ticks over sweetly at no load on 12v DC .
-
A Contribution to New Technologies and Architectures Evaluation for Automotive Electrical Systems
In 1912, with the development of the first starter motor by Dayton Electrical Laboratory Company (DELCO), the first vehicle with electrical start was launched and a new era in the history of the automotive electrical system began. At that same time, the first 7V DC generators were developed in order to supply energy to … … V8 ICE was responsible for the electrical system transition from 6V/7V DC to 12V /14V DC, due …
-
Compact Starter-Alternator Systems with High Efficiency for 42V and 12V
Fig. 1 The basic components of an ISAD-System are the electrical motor (rotor and stator) and … If the starter -alternator is used in dual power-systems as for example 42V/ 12V or 42V/24V (Fig. 2) it is necessary to manage the energy flow in the two subsystems. … Architecture for a dual 42V/12V or 42V/24V power-system The high efficient bidirectional DC /DC (Fig. 3 …
-
no power on lincwelder 225 DC
Re: no power on lincwelder 225 DC Thanks for the reply Bob, This particular machine has the plate on the front for the rope start and it is started I guess through the windings from the battery power (no outside starter motor on this one). … said to have the machine off, armature cover removed and touch the positive 12v battery terminal to …
-
no power on lincwelder 225 DC
Re: no power on lincwelder 225 DC Thanks for the reply Bob, This particular machine has the plate on the front for the rope start and it is started I guess through the windings from the battery power (no outside starter motor on this one). … said to have the machine off, armature cover removed and touch the positive 12v battery terminal to …
-
anyone make a welding turntable ?
… starter gear since this gives you around 10:1 reduction, varies depending on the car and starter . If you use a typical ~100 RPM reduction gear motor you get down to 10 rpm right … Here are some surplus gear drive motors that are AC or 12-24V DC . IF you take a 100rpm 12v motor that runs good down to 3v, that should be about …
-
14. International Stuttgarter symposium
The main component is the starter generator, which merges the of functions of the starter and, generator, drive motor for realizing hybrid functions. The DC / DC of converter is used to establish a connection to the 12 V electrical … Figure 4: Components and topology in a dually 12V - 48V on-board electrical system .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43126/245539427-MIT.pdf?sequence=2
Their alarm was an arm attached to a DC motor that would smack the user in the head to wake them up. * 12v Car Battery Jump- Starter [[http://www.autozone.com/R,NONAPP1470/store,5010/shopping/accessoryPro ductDetail.htm]] * Relay Timers * Strobe Kits - one for each team [[http://www.strobesnmore.com/]] * Nerf Darts - 6 packages [[http://www.hasbro.com/pl/page.viewproduct/product_id.9680/dn/nerf/default.c .
-
NVH Challenges and Improvements Implemented in Ford H2RV: An HEV Propelled with a Supercharged Hydrogen Internal Combustion Engine
PACKAGING CHALLENGES H2RV vehicles uses number of additional components related to electrical hybrid function such as High Voltage batteries, electric motor packaged in the transmission that made … … electronics control module called FSAM (Ford Starter -Alternator Module), a DC -to-DC converter, a … … were added in the rear floor to cool the D/C-to-D/C (288V/ 12V ) converter packaged in …
Indicates content that may require registration and/or purchase.