-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 20,000 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 13,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
-
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 169,999.99999999997 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: Accuris
Description: Air Conditioning Compressor Component Level N & V Evaluation Procedure
-
Supplier: Accuris
Description: Electric Air Conditioning Compressor Component Level N & V Evaluation Procedure
-
Supplier: Accuris
Description: Passenger Car - Heating - Ventilation and Air Conditioning Part 12, Compressor
-
Supplier: ISC Sales, Inc.
Description: Panasonic Air Conditioning Compressors provide customers the world's foremost product quality and technology, field tested in all regions of the world. As a global leader in rotary compressors, our research and development efforts enable us to satisfy the specific design
- Capacity: 2.3316105 kW
- Power Source: 115 / 60 / 1
- Refrigerant Options: R22
- Construction: Screw
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 2,999.9999999999995 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,000 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated capacities range from 12,000-42,000 Btu/h. Drain Drain lift for condensate removal (21-11/16" PEA, 27-9/16" PEAD lift) Air filter is included with indoor unit Outside air intake capability Auto fan
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Panasonic HVAC
Description: for complete automatic operation. Self-Diagnosing Function Details of previous warnings are stored and can be verified on the liquid crystal display. This makes it easier to diagnose malfunctions, greatly reducing service labor. (Wired remote controller) Dry Mode By coupling compressor and
- Cooling Capacity: 11,900 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling-recessed ductless air conditioners - 33x33". Rated capacity range 12,000 - 42,000 Btu/h. Branch duct capability Multiple controller options Built-in drain lift mechanism for condensate removal; lifts to 33-7/16" Wide air flow pattern for better air distribution
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ceiling
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 2,000 to 2,500 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,199.9999999999998 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: UL Standards & Engagement
Description: conditioners, special purpose air conditioners, and recreational vehicle air conditioners. They are factory-made encased assemblies designed as a unit primarily to provide free delivery of conditioned air to an enclosed space, room, or zone. This equipment
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ductless installation RedLINK enabled for wall-mounted wireless, hand-held wireless or wired controller Optional i-see sensor for improved temperature sensing Limited warranty: five years on parts and defects and seven years on compressors
- Cooling Capacity: 5,999.999999999999 to 34,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Kooltronic, Inc.
Description: The Micro-Mini Air Conditioner Series by Kooltronic are ideal for space-limited enclosure applications. With a cooling capacity up to 1,000 BTU/H, the Kooltronic Micro-Mini AC units feature a NEMA 12 rating (maintained) and versatile mounting options. Ball-bearing Motors CFC-Free
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Trimline Narrow Mini Enclosure Air Conditioner Series features a narrow 10-inch mounting width. The Trimline Narrow Mini Air Conditioners are rated for NEMA 12 enclosures and offer with a cooling capacity up to 2,500 BTU/H. Built-in Condensate Evaporator
- Cooling Capacity: 2,900 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Air conditioners are
- Type: Enclosure
- Application: Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners. • Compressor scroll. • Fans centrifugal. • Heat exchangers finned coils of large surface
- Cooling Capacity: 21.1 to 36.9 kW
- Compressor Motor Horsepower: 7.50523415545579 to 14.6084021954407 HP
- Full Load Amperage: 23.5 to 42.9 amps
- Application: HVAC
-
Description: 1/2 Ton Through Mounterd Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant or chemicals of any kind. The only moving
- Type: Enclosure
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Profile Series DP17 Air Conditioners easily mount internally or externally to standard electrical cabinets. Made in the USA, the Profile Series AC units feature a NEMA 12/3R rating, a 17 inch unit height, and a cooling capacity up to 2,000 BTU/H. Baked Powder Finish
- Cooling Capacity: 2,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Room air conditioner inverter is four-in-one inverter which candrive two compressors,condenser fans andevaporating fans respectively. The four groups of inverters are driven and controlled independently, and the local fault will not affect the operation of other parts. The
- Maximum Output Voltage: 500 volts
- Rated Power: 13,000.000000000031 watts
- Supply Voltage (AC): 400 volts
- Product: Inverter Drive
-
Supplier: Klimaire Products, Inc.
Description: CRM24C2P13 With your KLIMAIRE® 13 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance, durability, and efficiency. Features: Capacity 2.0 ton 24,000 Btu/h Cooling only Rotary
- Voltage: 24 VDC
- Type: Central
-
Supplier: Klimaire Products, Inc.
Description: CRM24C2P14 With your KLIMAIRE® 14 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace.Klimaire is dedicated to build equipment with highperformance, durability, and efficiency. Features: Capacity 2.0 ton 24,000 Btu/h Thermo expansion valve
- Voltage: 24 VDC
- Type: Central
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners with reverse cycle for heat pump operation. • Compressor scroll. • Fans centrifugal. •
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged
-
Supplier: EMBRACO
Description: Motor Type: RSIR-CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST
- Capacity: 0.3954523 kW
- Input Power: 248.71531360680143 watts
- Power Source: 115 / 60 / 1
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor.
- Input Power: 223.84378224612152 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R13
-
Supplier: Bristol Compressors International, Inc.
Description: compressors with the appropriate capacity, SEER, EER, and sound level that best fit rigorous applications in air conditioning, heat pump, geothermal and refrigeration systems. In keeping with a commitment to deliver environmentally conscious, energy-efficient products, Bristol
- Capacity: 29.13414 kW
- Power Source: 115 / 60 / 1, 208-230 / 60 / 1, 208-230 / 60 / 3, 230 / 50 / 1, 380 / 50 / 3, 460 / 60 / 3, 575 / 60 / 3
- Features: Other
- Refrigerant Options: R22, R404a, R407c
-
Supplier: Danfoss A/S
Description: solutions for light commercial refrigeration. R407C, R404A/R507A, R134a, single units. VTZ: inverter reciprocating compressors with frequency converter CD302. 12V and 24V BD compressors are direct current dual voltage compressors for refrigerant R134a. They can be used
- Features: Other
- Refrigerant Options: R134a, R22, R404a, R407c, R507
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover household and commercial air compressors, vacuum pumps, inflators (both compressor-type and blower-type inflators), paint sprayers, paint mixers, and paint pigment dispensers intended for indoor or outdoor use or both in accordance with the National
Find Suppliers by Category Top
Featured Products Top
-
configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. The explosion-proof HVAC system was designed for near-continuous operation to ensure a non-condensing environment and to (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
Shortened equipment life cycles Traditional cooling methods like fans or air conditioners often fall short. Fans simply recirculate hot air, and air conditioners require extensive maintenance and power. That’s why Vortec supplies a smarter solution. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
, test-validated path to meeting strict high-voltage and thermal requirements for air-conditioning systems. For design teams evaluating insulation strategies that must balance electrical safety, cooling, and manufacturability, SC900FG is available for sample trials, die-cut options, and application support. Contact our technical team to request samples and validate SC900FG in your assembly and dielectric test fixtures. (read more)
Browse Thermal Insulating Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
available with an adjustable pressure range of 100 to 150 psig, and also 100 to 200 psig. Its innovative pV control system automatically increases free air delivery when a lower operating pressure is selected, optimizing energy efficiency, and ensuring air supply is precisely matched to demand (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
More Information Top
-
electric air cooler fan - offers from electric air cooler fan manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : oil free air compressor , oil free screw compressor ] Sell 12v /24v transport air conditioner roof mounted best selling ...
-
CR4 - Thread: Compressing Methane
this is very confusing to me. i can see where an automotive air conditioner compressor COULD work. … i could put it on a timer. are you suggesting a windmill producing 12v power, or with …
-
The California greenhouse gas initiative and its implications to the automotive industry
The major implication is that the air conditioner can now run while the vehicle is at idle stop, something that the system in the Civic Hybrid can not match. The lack of an advanced compressor in the Civic Hybrid may be attributable to the different target … … put out 144v and many of the vehicles’ systems run on the conventional 12v , an inverter is …
-
bldc - offers from bldc manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : dc compressor, R134a compressor, electric car ac compressor , portable air conditioner ] [ Related Keywords : motor drive, DC magnetic motor, 12v dc motor ] .
-
Auto Switch - Auto Switch Manufacturers, Suppliers
What is Auto air conditioner high pressure switch ? Series in the compressor electromagnetic clutch circuit or condenser fan... Provide OEM&ODM Service, MPPT Solar Charge Controller,15-40A, 12V 24V 48V Auto Switch, LCD Display .
-
CR4 - Thread: Using a Freezer as an Air Conditioner
All pumps, and fans are 12v and runs off solar panels and back up batteries for night … Re: Using a Freezer as an Air Conditioner Of course eventually the compressor would kick on, but it would be a 110 volt compressor, not …
-
The North American Automotive Supplier Report
The products include DC/DC converters for 12V -micro and 48V-mild hybrid applications and a complete portfolio … The new system uses a heat pump air - conditioner (HPAC) that combines a refrigerant heat pump and coolant distribution system to provide increased cabin comfort. In January2012, DelphiAutomotive announced expansion of its air-conditioning compressor to its heating and cooling product portfolio …
-
Air Cylinder - Air Cylinder Manufacturers, Suppliers
Power supply:DC 12V /24V; Rated current:45A; Cylinder diameter:60mm; Max pressure:150PSI(10Bar); Max duty cycle:40minutes; Air hose:0.4m hose+7m PA hose; Cord:2m; Net Weight:7.3kg/pc; Product size:39*29*28cm;... [ Related Keywords : air compressor , 60mm, single cylinder, 12V ] Air Conditioner .
-
Company Analysis: Company Profiles: New Product Development - Delphi
The products include DC/DC converters for 12V -micro and 48V-mild hybrid applications and a complete portfolio … The new system uses a heat pump air - conditioner (HPAC) that combines a refrigerant heat pump and coolant distribution system to provide increased cabin comfort. ▪ In January 2012, Delphi announced expansion of its air-conditioning (A/C) compressor to its heating and …
-
Designing an electric vehicle conversion
The following parts will be removed from the original gasoline-powered vehicle: internal combustion engine, starter, alternator, power steering pump, air conditioner compressor , radiator, heater core, fuel lines, fuel tank, exhaust pipe, catalytic converter, exhaust tail pipe, and muffler. 12V battery is (1OEiAhr)( 12V )= .
Indicates content that may require registration and/or purchase.