-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, 270 V DC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
-
Supplier: Adams Magnetic Products Co.
Description: Rectangular Flat-Faced Electromagnets Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications.
- Holding Force: 200 to 2,000 lbs
- Weight: 1 to 16 lbs
- Width: 1.5 to 4 inch
- Length: 2.5 to 8 inch
-
Supplier: Adams Magnetic Products Co.
Description: Round Flat-Faced Electromagnets Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets
- Holding Force: 10 to 500 lbs
- Weight: 0.10625 to 3.25 lbs
- Thickness / Height: 1.25 to 2 inch
- Outside Diameter: 0.75 to 3 inch
-
-
Supplier: APW Company
Description: Our EM237 Electromagnets are round (cylindrical) electromagnets measuring 2.37" dia. x .98" in height. These electromagnets are mounted with a female tapped M8 Thread. These electromagnets are available in 6 vdc to 220 vac operating voltages with holding forces from 170
- Holding Force: 190 lbs
- Weight: 0.9 lbs
- Thickness / Height: 0.98 inch
- Outside Diameter: 2.37 inch
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Indicators-Electromagnetic Mounting Method: PC Pins Circuitry: Yes Sound Type: Continuous Freq (Hz): 2300.0 Volt Rating: 9 to 15 DC Typical Loudness (dBa): 103 to 107 @ 10 cm Max Current (mA): 50 mA @ 12 Vdc CUL Approved: No Size: 12 x 8 mm Weight: 1.6 g Options: For other options
- Frame Diameter / Length: 12 mm
- Frame Depth: 8 mm
- Frequency: 2,300 Hz
- Sound Pressure Level: 103 to 107 dB
-
Supplier: APW Company
Description: Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high
- Holding Force: 480 lbs
- Weight: 5 lbs
- Thickness / Height: 1.65 inch
- Outside Diameter: 4 inch
-
Supplier: APW Company
Description: Our EM300 Electromagnets are round (cylindrical) electromagnets measuring 3.0" dia. x 1.5" in height. These electromagnets are dual purpose mounting equiped. Use the thru hole 5/16-18 x 1 1/2 mounting or the tapped 3/8-16 mounting. These electromagnets are available in 3
- Holding Force: 300 lbs
- Weight: 2.5 lbs
- Thickness / Height: 1.5 inch
- Outside Diameter: 3 inch
-
Supplier: APW Company
Description: Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high
- Holding Force: 600 lbs
- Weight: 4.4 lbs
- Thickness / Height: 2 inch
- Outside Diameter: 3.5 inch
-
Supplier: Monroe Engineering
Description: Round Electromagnets are available in a variety of sizes. They deliver concentrated holding power and high responsiveness in manual or automatic applications. Operating under the control of IMI power supply units, Round Electromagnets, in 12VDC, 25VDC, *110VDC, or 120VAC
- Holding Force: 75 lbs
- Lead Length: 0.375 inch
- Weight: 1 lbs
- Length: 1.625 inch
-
Supplier: Monroe Engineering
Description: Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC
- Holding Force: 55 lbs
- Lead Length: 0.375 inch
- Weight: 0.01 lbs
- Width: 1.5 inch
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, 2 PDT, (SIMILAR TO MIL-R-6106/27 EXCEPT FOR 6, 12, AND 48V DC COILS)
-
Supplier: Assun Motor Pte. Ltd.
Description: 12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 6 to 48 VDC
- Torque Constant: 1.26024 to 14.38656 in-oz/amp
- Other Output Power: 0.00643305784753354 to 0.0123300275411059 HP
- Continuous Current: 0.15 to 0.98 amps
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 648 electromagnet power supply is a robust, fault-tolerant 9 kW supply optimized for powering large 7 or 10 in research electromagnets. It is specifically designed for high precision laboratory use requiring extremely low electrical noise. The linear design removes
- Type: DC Power Supply
- Form Factor: Desktop / Free Standing
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 10 AMPERES, MAGNETIC LATCH, HERMETICALLY SEALED, ALL WELDED, DC COILS
-
Supplier: Industrial Magnetics, Inc.
Description: IMI’s “A” series power supply is designed for manual operation. Housed in a rugged vented steel enclosure, this power supply converts 120 VAC input to 24 VDC output for use with 24 VDC electromagnets only and comes with a 10 ft cord and grounded plug. (Please contact IMI for information on
- DC Output Voltage: 24 volts
- DC Output Power: 100 watts
- AC Input Voltage: 120 volts
- Type: DC Power Supply
-
Supplier: Newark, An Avnet Company
Description: ELECTROMAGNET INTERLOCK, 0.05A, 24V; Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact Current DC Max:50mA; SVHC:No RoHS Compliant: Yes
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: range, as well as a precision sensor for measurements in the milli Gauss and micro-Tesla range. The Electromagnetic Radiation Detector sensors have automatic temperature compensation. The Electromagnetic Radiation Detector can be used for measurements of DC and AC magnetic fields. The
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Description: Specifies electromagnetic compatibility (EMC) requirements for power supply units (PSUs) providing d.c. output(s) up to 200 V at a power level of up to 30 kW, operating from a.c. or d.c. source voltages of up to 600 V. The contents of the corrigendum of December 2000 have been included in this copy.
-
Description: IEC 61204-3:2011 specifies electromagnetic compatibility (EMC) requirements for power supply units (PSUs) providing d.c. output(s) with or without auxiliary a.c. output(s), operating from a.c. or d.c. source voltages up to 600 V a.c. or 1 000 V d.c. The main changes with respect to the previous
-
Supplier: Hager Companies
Description: (CSFM) - City of New York MEA approved - Factory Mutual Material: - Zinc alloy Voltages: - Standard dual voltage AC or DC inputs of 12&24V, 24V&120V, 24&220V models
-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment
- DC Output Voltage: 12 volts
- DC Output Current: 12.5 amps
- DC Output Power: 50 to 300 watts
- AC Input Voltage: 85 to 265 volts
-
Supplier: Hager Companies
Description: Certifications: - UL/ULC listed - Meets ANSI 156.15 for C00011 - California State Fire Marshall listed (CSFM) - City of New York MEA approved - Factory Mutual Materials: - Zinc alloy Voltages: - Standard dual voltage AC or DC inputs f 12&24V, 24&120V, 24&220V models
-
Supplier: Hager Companies
Description: Certifications: - UL/ULS listed - Meets ANSI 156.15 for C00011 - California State Fire Marshall listed (CSFM) - City of New York MEA approved - Factory Mutual Materials: - Zinc alloy Voltages: - Standard dual voltage AC or DC inputs of 12&24V, 24&120V, 24&220V models
-
Supplier: Leviton Manufacturing
Description: MRI suites today use DC power instead of AC power because electromagnetic interference (EMI) produced by AC lighting effects image quality and equipment performance. Leviton's MRI DC Dimmer is an AC to DC converter that takes normal AC building power and converts it to DC
- Lamp Power (Watts): 1,199.999999999997 watts
- Voltage: 115 / 120V 60 Hz
- Application: Commercial, Interior
- Controller Type: Manual On/Off
-
Supplier: Hager Companies
Description: Certifications: - UL/ULC listed - Meets ANSI 156.15 for C00011 - California State Fire Marshall listed (CSFM) - City of New York MEA approved - Factory Mututal Materials: - Zinc alloy Voltages: - Standard dual voltage AC or DC inputs of 12&24V, 24&120V, 24&220V models
-
Supplier: Assun Motor Pte. Ltd.
Description: 6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush
- Other DC Voltage: 3 to 24 VDC
- Torque Constant: 0.66552 to 6.61272 in-oz/amp
- Other Output Power: 0.00268044076980564 to 0.00536088153961128 HP
- Continuous Current: 0.22 to 0.95 amps
-
Supplier: Allied Electronics, Inc.
Description: buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. Rated Voltage 30-120Vdc; 80-95dB; 2900Hz; AC/DC; Panel
-
Supplier: CSA Group
Description: Performance requirements for electromagnetic relays and contactors for use in nominal 28 V d.c. or 115 V/200 V 3-phase, 400 Hz, a.c. systems having the characteristics specified in ISO 1540. Contains the performance requirements for relays and contactors having nominal contact ratings of 5 A a.c.,
-
Description: Performance requirements for electromagnetic relays and contactors for use in nominal 28 V d.c. or 115 V/200 V 3-phase, 400 Hz, a.c. systems having the characteristics specified in ISO 1540. Contains the performance requirements for relays and contactors having nominal contact ratings of 5 A a.c.,
-
Supplier: CSA Group
Description: DC supply voltage not exceeding 600 V. This publication covers two classes of MME (Class A and Class B). The MME classes are specified in Clause 4. The objectives of this publication are: 1) to establish requirements which provide an adequate level of protection of the radio spectrum,
-
Supplier: CSA Group
Description: This part of IEC 61000 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. Compatibility levels are specified for electromagnetic disturbances of the types which can be expected in public
-
Supplier: CSA Group
Description: official IEC Standard, only the current version of the standard is to be considered the official document. CISPR 32:2015 applies to multimedia equipment (MME) as defined in 3.1.24 and having a rated r.m.s. AC or DC supply voltage not exceeding 600 V. This publication covers two classes of MME
-
Description: IEC 61204-3:2016 specifies the electromagnetic compatibility (EMC) requirements for switch mode power supply (SMPS) units supplied by source voltages up to 1 000 V AC or 1 500 V DC providing AC and/or DC output(s), except inverter output(s) establishing AC mains. This edition includes
-
Supplier: PolyPhaser Corporation
Description: sensitive electronic equipment. Our T1/E1, RS-232/422/485 lightning surge protector is designed for 2 pair. PolyPhaser 2 pair T1/E1, RS-232/422/485 surge protection device IX-2L1DC12 has 1 pair of DC voltage. The DC voltage of this 1 pair on this component is 12Vdc. This surge
- Maximum Surge Current: 100 amps
- Number of Protected Lines: 2 #
- Operating Temperature: -40 to 149 F
- Features: Dataline and DC Signal, Other
-
Supplier: HUBER+SUHNER AG
Description: The HUBER+SUHNER DC Block product line includes DC blocks (inner conductor disconnected) and DC-DC blocks (inner and outer conductor disconnected) for galvanic isolation up to 15 kV. They block high-amplitude and low frequency surge voltages e.g. occurring during regular
- Frequency Range: 3 GHz
Find Suppliers by Category Top
Featured Products Top
-
Struggling with precision control and reliability in robotics or medical applications? Many motors fail under high-speed operation or harsh conditions, limiting performance and lifespan. The 25mm DC (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Product Name: YHD-3038 Worm Gear Motor used for the auto conveyor machine Product Specifications: Motor Type: Brushed DC Motor Voltage Range: 12V/24V DC (customizable (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
protection. Maximum peak current and sizes for the new NV73S are 400 to 800A (1210), 500 to 1,200A (1812), and 1,500 to 6,000A (2220) with a working voltage range of 6 to 95V (ac) and 9 to 127V (dc). The varistor voltage range for the NV73S series is 12 to 150V. The new NV73S series metal (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc. -
Rotor BLDC Motor Rated Voltage: 16V Operating Voltage Range: 12–24V No-Load Speed: 4,000 r/min No-Load Current: 0.4 A max Speed at Maximum Efficiency: 3,570 r/min Current at Maximum Efficiency: 4.3 A Torque at Maximum (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
a significantly wider speed range under load, delivering a continuous torque of 1.5 mNm at 7500 rpm and exhibiting an output power above 3W. The voltage can be chosen between 6V and 12V. A uniquely wide range of combination elements helps to transform the motor’s power into high (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Maximum Speed: 9500rpm Voltage Options: 24V / 36V / 48V Drive Type: Brushless DC Motor Application: High-Speed & High-Load Motion Systems Applications Industrial Automation Equipment Robotics Systems (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
-term overload capability for peak power demands Low electromagnetic interference (EMI) design Available in 24V, 36V, and 48Vconfigurations Supports customized shafts, windings, lead wires, and driver matching (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
to 1000 V. The modular architecture enables reliable measurements on battery systems, inverters, electric motors, DC/DC converters, and power electronics while ensuring high electrical safety and excellent (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
's family of programmable AC-DC power supplies feature single and wide-adjust output voltages from 0-5V to 0-135V and current (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
Contact discharges as a source of sub-nanosecond high voltage
pulses
+ 12V dc electro- magnet supply .
-
Electronic management of motorized vehicle drives
Auxiliary energy-potential 12V,24V 130-160 V 12V,24V vacuum 0,1-0,8 bar overpressure 6-8 bar 3-5 bar Construction form electromagnet piezoelectric element electric motor DC,BLDC Torque membrane cylinder cylinder rotation motor .
-
CR4 - Thread: Toroidal Electromagnet
Toroidal Electromagnet I am using AWG magnet wire, the three color pack from Radio Shack, a steel core, a 12v 3 amp dc power supply, and I would like to know how to coil the wire around the toroid to make the field present …
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol4-issue5/E0452934.pdf
… voltage rating is the voltage that is applied across the terminals of the electromagnet , while the current … The relay rating for this project is 12V dc , 10A. … power supply system, a 5V/500mA dc supply to power the microcontroller and a 12V /4000mA to drive …
-
A phase coherent pulsed NMR spectrometer
The electromagnet is energised by the output of a current stabilised power supply whose details are discussed … (i) The DC voltages (from different power supplies) at various points are monitored after switching on the … P Narasimha Reddy and B P Nagi Reddy . 12v .
-
CR4 - Thread: 12V Alternator Conversion
… disabled the regulators (eg by poking a match between the armature and the electromagnet ) the amps and … Either find one with the correct output voltage, or get a DC -DC converter to step up the 12v to 48v.
-
Electrical Information and Mechatronics and Applications
The motor's simulation parameters are as follows: rated voltage is 12V ;rated speed is 1840r/min;rated torque … This paper analyze the permanent magnet brushless DC motors adopting overlapping commutation control method to restrain electromagnet torque ripple, determine the overlapping commutation time, the conclusion was verified by the MATLAB simulation for four phase permanent magnet brushless DC motors with different …
-
http://ajbasweb.com/old/ajbas/2011/September-2011/470-484.pdf
… provides over voltage and over current protection for 3.3V, ±5V and ± 12V and generates power … … is the full diode bridge rectifier to convert the ac line into a dc stagewhile Block 3 … The solenoid consists of an electromagnet that attracts a moveable bar.
-
Optoelectronics Engineering and Information Technologies in Industry
… change the load current value (a small value of the current of the electromagnet ), while the microcomputer … The system control the DC /DC circuit corresponding output current by analog dimming circuit. 0V~ 12V .
-
CR4 - Thread: Switches or Relays?
… your device,and its power source. you could control the power to the electromagnet either from a … U just need some simple cct.U nd a miniature switch of about 5A,25-30w,a 5-10A,9- 12V dc relay wt NO and NC contacts.
Indicates content that may require registration and/or purchase.