-
Supplier: Picor Corporation
Description: Description The QPI-12 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise comply with the CISPR22 standard requirements for conducted noise measurements. The filter is designed to operate up to 76 Vdc and supports 7A
- Rated Voltage: 5 to 80 volts
- Rated Current: 7 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks
-
Supplier: VPT, Inc.
Description: With a fully passive design, the SVR Series of EMI filters are immune to degradation from radiation and are designed for TOR compliance for the longevity of your space mission. Features Qualified: DLA Drawing #13009 Filters conducted emissionsof two SVRFL Series
- Rated Voltage: 37.5 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 40 dB
- Operating Temperature: -55 to 125 C
-
Supplier: Knowles
Description: The SFSR feed-through EMI filters are designed for soldering direct to a chassis or panel, and are suitable for hole diameters of 2.9mm (0.114"). Featuring a metal body and epoxy encapsulation, they offer superior filtering performance in a robust package. The range provides
- Rated Voltage: 50 to 500 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 70 dB
- Operating Temperature: -55 to 125 C
-
-
EMI Filters and RFI Filters - Dc Emi Filter, 25A, 36V, Terminal Block Rohs Compliant Cui -- 13AJ1433Supplier: Newark, An Avnet Company
Description: DC EMI FILTER, 25A, 36V, TERMINAL BLOCK ROHS COMPLIANT: YES
-
EMI Filters and RFI Filters - Dc Emi Filter, 15A, 75V, Terminal Block Rohs Compliant Cui -- 13AJ1432Supplier: Newark, An Avnet Company
Description: DC EMI FILTER, 15A, 75V, TERMINAL BLOCK ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DC EMI FILTER, 10A, 75V, PC PIN ROHS COMPLIANT: YES
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line
- Filter Category: Active Filter
- Features: Other
-
Supplier: GAIA Converter
Description: The GAIA Converter filter module FGDS-2A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace/Defence applications. The FGDS-2A-50V complies with major standards including : the US MIL-STD-461 rev C, D, E and rev F the
- Rated Voltage: 9 to 50 volts
- Rated Current: 2 amps
- Operating Temperature: -40 to 105 C
- Filter Type: DC
-
Supplier: Accuris
Description: FILTER, EMI, HYBRID, 28V dc
-
Supplier: Accuris
Description: FILTER, EMI, HYBRID, 28 V dc
-
Supplier: GAIA Converter
Description: The GAIA Converter filter module FGDS-10A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace and Defence applications. The FGDS-10A-50V is a very compact and low loss solution for applications requiring up to 10A input
- Rated Voltage: 9 to 50 volts
- Rated Current: 10 amps
- Operating Temperature: -40 to 105 C
- Filter Type: DC
-
Supplier: GAIA Converter
Description: The GAIA Converter filter module FGDS-20A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace and Defence applications. The FGDS-20A-50V is a very compact and low loss solution for applications requiring up to 20A input
- Rated Voltage: 9 to 50 volts
- Rated Current: 20 amps
- Operating Temperature: -40 to 105 C
- Filter Type: DC
-
Supplier: VPT, Inc.
Description: The VPTi10-28 Series EMI filter and transient suppression module combines two modules in one mini package. Reduce the reflected noise of DC-DC converters while simultaneously protecting your power system from inrush current damage. Designed to save valuable space and
- Rated Voltage: 40 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 45 dB
- Operating Temperature: -55 to 100 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Line Filters 1V +/-50 1A EMI filter (DC) Product overview: SNA-01-000 from Cosel is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for
- Filter Category: Active Filter
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: FILTER, EMI, HYBRID 28V dc
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000 MHz, 50ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 6000 MHz,
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: AC/DC Open Frame Power Supply, EMI Filter, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A, -12V, 700mA RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, EMI FILTER, 5 AMP, 250 V AC/DC, 2500 VAC TEST VOLTAGE, 500 VDC ISOLATION, 300 MM CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to
-
Supplier: Schaffner EMC Inc.
Description: LV DC filter is wired between output of power electronic and load. The main function of this Schaffner filter is to reduce EMI noise and meet the stringent automotive standards. Filter has optimized design, hence it can be operated within high range of temperature
- Filter Type: Active
- Signal Type: DC
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 965018-EXC-EMT103DT Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: EXCEMT Type: Low Pass Package: Tape & Box (TB) Applications: Data Lines for Mobile Devices Standard Package: 2,000 Voltage - Rated: 16V Technology: LC (T-Type) Height: 0.276"
-
Supplier: CSA Group
Description: the scope to include dc filters and extend the filters up to 750 v; b) exemption of the flame test in Clause 6.13 for enclosures having a flammability rating of 5 VA; c) deletion of the 15 cm lead length limit in Clause 6.6.2 and replacing it with a reference to Table 1 of the
-
Supplier: Allied Electronics, Inc.
Description: FN2410 and FN2412 filters provide exceptional conducted attenuation performance. Using chokes with high saturation resistance and excellent thermal behavior allows filters to retain their performance even in very noisy applications and under full load conditions. FN2410 filters
-
Supplier: Allied Electronics, Inc.
Description: FN2410 and FN2412 filters provide exceptional conducted attenuation performance. Using chokes with high saturation resistance and excellent thermal behavior allows filters to retain their performance even in very noisy applications and under full load conditions. FN2410 filters
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 17.6 KG [38.801 LB ] Dimensions Product Height : 165 MM [6.49 INCH ] Product Length : 305 MM [12 INCH ] Product Width : 230 MM [9.05 INCH ] Electrical Characteristics Current Rating (AMP) : 2300 Operating Voltage (VDC) : 1500 Overvoltage Category : II Industry
- Rated Current: 2,300 amps
- Operating Temperature: -40 to 100 C
- Filter Type: DC
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Attenuation Value: 44dB @ 100MHz Filter Order: 3rd Values: C = 0.47μF ESD Protection: No Family Name: SBSM Categories: Filters Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): SBSMP0500474MXB; Introduction Date: March
-
Supplier: Win Source Electronics
Description: Current: 20mA Number of Channels: 4 Attenuation Value: -35dB @ 800MHz ~ 2.2GHz Filter Order: 2nd Center / Cutoff Frequency: 90MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 28pF ESD Protection: Yes Family Name: AOZ8013 Categories: Filters Dimension: 0.079" L x
-
Supplier: Win Source Electronics
Description: Current: 20mA Number of Channels: 4 Part Status: Obsolete(EOL) Attenuation Value: -20dB @ 1GHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 220MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 8pF ESD Protection: Yes Family Name: AOZ8073DI Categories:
-
Supplier: DigiKey
Description: Single Phase EMC/EMI Line Filter 12A 250VAC DC ~ 400Hz Single Stage Quick Connect
- Rated Voltage: 250 volts
- Operating Temperature: -25 to 100 C
- Product Standards: CE Conformity Marks
- Features: Other
-
Supplier: Schaffner EMC Inc.
Description: IEC/EN 60939 approval Rated currents from 10 to 200 A 2.5 kV pulse test capability Class Y4 capacitor Capacitance : 10 to 4700 nF Leakage current : 0.98 to 460.7 mA Rated Current : 10 to 200 A Voltage : ≤ 130 V
- Rated Voltage: 130 to 650 volts
- Rated Current: 10 to 200 amps
- Operating Temperature: -40 to 100 C
- Filter Type: DC
-
Supplier: Allied Electronics, Inc.
Description: Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 150 W Output Voltage: 12 V Output
-
Supplier: TDK-Lambda Americas Inc.
Description: Power Line EMC Filters, DC Input (75 Vdc), Rated Current:10A, PCB Type
- Rated Voltage: 75 volts
- Rated Current: 10 amps
- Operating Temperature: -40 to 120 C
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: Voltage 24 Vdc input: 9 Vdc, max. 48 Vdc input: 18 Vdc, max. Shutdown Voltage 24 Vdc input: 8 Vdc 48 Vdc input: 16 Vdc Remote ON/OFF DC-DC ON: Open or 3V
12V DC-DC OFF: Short or 0V - DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.006 to 0.055 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -1.2 to 3.5 amps
Find Suppliers by Category Top
Featured Products Top
-
VDC, current rating 5 A, and temperature range -55°C to +125°C with no derating for temperature. The general range of solder-in EMI filters includes sizes from 2.3 mm to 8.75 mm diameter, with voltages from 50 V to 3 kV. Supplied either as a (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles -
The SFAA range of feed-through EMI filters from Knowles Percision Devices combines a 4-40 UNC thread with a 4.0mm (0.157") hexagonal head. Available in 'C' configuration, the capacitance range is from 10pF to 150nF, utilizing C0G or X7R dielectric material. Working voltages range (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles -
Cornell Dubilier’s MXT Series box-style film capacitors deliver exceptional performance in demanding DC filtering and high-pulse applications. Constructed with metallized polypropylene film and housed in a low-profile, flame-retardant plastic case, the MXT Series provides high reliability (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
requirements of EN 50155; RIA12 input voltage withstand capacity (3.5Vn for 20ms); Input: 24Vdc, 36Vdc, 48Vdc, 72Vdc, 96Vdc, 110Vdc (EN50155 ranges); Output: 12V, 24V, 48V or custom; Line/load regulation: ±1% combined from no load to full load; EMI: EN (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Need reliable EMI suppression in compact electronic designs? These SMD Y1 Safety Ceramic Capacitors are designed for AC line filtering, primary-to-secondary isolation, and noise suppression in power supplies and smart (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE's BAR 65R-D3-IP66 series of rugged, IP66-rated, railway quality DC-DC converters deliver up to 300W output power. The units have an input voltage surge withstand capability of a minimum of 3.5Vn for 20msec and meet the requirements of RIA12. RIA12 is the general (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ BAR 250R-D3 series of RIA12 DC-DC converters deliver up to 250W output power in railway rolling stock applications. The converters offer input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and meet the (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The MXT Series Metallized Polypropylene Film Capacitor, designed to suppress conducted electromagnetic/radio frequency interference (EMI/RFI) at a circuit’s power input. These capacitors are perfect for use in harsh environments having met the demanding 85/85 THB (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Page 1. Semiconductor parts with 812 in root number
28V/100W DC/ DC Converter Vin=16-50V, Vo=? 12V @8.3A w/ EMI Filter .
-
The engineering design of the REXIS Solar X-ray Monitor and risk management considerations for resource constrained payload development
…SXM is fed a PWM with a frequency such that the TEC 'sees' a 75 O-R~ sic-+28V- Convro Powex Poe EMI +24V Conn Filter Convertor +5V - 12V isCo nvert * +.3 .5V … including external power interfaces DC voltage value equal to…
-
KODAK EKTAPRO Slide Projector
Safety Extra Low Voltage outputs: 10 VAC for +5V DC and + 12V DC 26 VAC for 36 VDC regulated and unregulated, The POWER REGULATION PCB contains:. .... - line EMI filter .
-
Ultra rugged DC/DC Converters
Operational input voltage is 150 to 250V DC and the single and dual output models include 3.3V, 5V, 12V, 15V, ±5V, ± 12V , and ±15V versions. .... The HTA Series has an internal EMI filter to reduce noise conducted back to input lines and are configurable in series for higher voltage and higher power output.
-
MFD-26 family of multifunctional displays for transport applications
Electronic unit has multilayer PCB for power supply control that works as a filter of power supply voltage and as protection circuit from voltage pulsations, EMI noises and electrostatic discharge. .... The unit supply voltage of5ODC Volts is transformed into DC voltages that the unit needs: + 12V , +5V, +3,3V and so on.
-
Cctv Product - Cctv Product Manufacturers, Suppliers (Page 8)
Competitive Advantage: •IP67 protection grade •100% load test, built-in EMI filters •Full range of... .... [ Related Keywords : LED Light Power Supply, 12v dc LED ] .
-
Lcd - Lcd Manufacturers, Suppliers (Page 26)
Competitive Advantage: •IP67 protection grade •100% load test, built-in EMI filters •Full range of input voltage •output voltage accurate and stable •Output over-voltage, over-current... .... [ Related Keywords : LED Light Power Supply, 12v dc LED ] .
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Design of a high-efficiency 12V /1kW 3-phase BLDC motor drive system for diesel engine emissions .... Taylor, Allan, +, ECCE Sep. 2013 1077-1081 Economics of DC power distribution for motors. .... Hesla, Erling, +, ICPS Apr. 2013 1-7 EMI filter design and optimization for both AC and DC side in a DC-fed motor drive system.
-
Mechanical and Electrical Technology V
…of radar level gauge characteristics of stable output voltage, chose to multiple output situation flyback topology, type UC3844 for the control circuit of switch power supply, and auxiliary circuit will consider the rectifier and filter circuit, EMI filter circuit, peak voltage, over … is the circuit design planning graph control core, the output for the 3.3V,±5V,± 12V . .... The AC power supply is switched on, DC voltage after the rectification obtained through resistor R1, capacitor…
-
CPA250-4530G BEL POWER SOLUTIONS | AC to DC Power Supply
AC/ DC Power Supply Quad-OUT 5V/3.3V/ 12V /-12V 50A/6... .... Power Entry Module EMI /RFI Filtered M 3 POS 250VAC...
Indicates content that may require registration and/or purchase.