Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Princess Auto Limited
Description: 12V DC Gear Motor with Drive Wheel
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: High-torque gearbox motor for adjustable desks. Supports synchronized lifting through Hall feedback. Suitable for ergonomic and medical tables.
- Other DC Voltage: 12 to 29 VDC
- Other Output Power: 0.1072176307922256 HP
- Continuous Torque: 57.52212389380531 In-lbs
- Shaft Speed: 250 rpm
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 12V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 12V, 14RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:14rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated 24V supply, suitable for industrial automation, adjustable equipment,
- Other Output Power: 0.11793939387144815 to 0.3069104681427458 HP
- Continuous Current: 4.9 to 12.5 amps
- Continuous Torque: 353.98230088495575 to 4,424.778761061946 In-lbs
- Gearbox Ratio: 76 to 1,166.7 : 1
-
Supplier: Autotrol Corporation
Description: of speeds and is an excellent choice for applications requiring reliability and quiet operation at low cost. DC Gear Motor - Model 250 Features Highest torque pear-shaped DC motor Rugged die cast gear housing Output shaft may extend from front, rear, or both
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00509283746263072 HP
- Continuous Current: 0.08 to 0.47 amps
- Shaft Size: 0.1245 to 0.25 inch
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 12V, 141RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:140rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:30.5; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 12V, 1.5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:1.5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Citizen Micro Co., Ltd.
Description: Coreless Motor, Spur Gearhead
- Other DC Voltage: 12 VDC
- Torque Constant: 0.652776 in-oz/amp
- Other Output Power: 0.000431550963938708 HP
- Continuous Current: 0.06 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: 12V Assun Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and
- Other DC Voltage: 6 to 24 VDC
- Torque Constant: 0.93456 to 5.18256 in-oz/amp
- Other Output Power: 0.00482479338565015 to 0.0081753443479072 HP
- Continuous Current: 0.25 to 0.85 amps
-
Supplier: ElectroCraft
Description: The Synchron model 148-6 is a permanent magnet DC motor mounted to our round Synchron gearbox. Dozens of gear ratios are available ranging from 1.3:1 up to 720:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be
- Torque Constant: 32 in-oz/amp
- Continuous Current: 0.3 amps
- Continuous Torque: 11 to 32 In-lbs
- Gearbox Ratio: 60 to 600 : 1
-
Supplier: Anaheim Automation, Inc.
Description: Integrated spur gearbox, compact Size and power density
- Other DC Voltage: 36 VDC
- Rotor Inertia: 0.51 oz-in-sec²
- Gearbox Ratio: 3 to 150 : 1
- Housing Length: 5.79 inch
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric is the leader in providing drive motors to the automotive industry worldwide. Drive motors include micro motors, gearboxes and electronic interfaces. Leading OEM's and Tier-1 suppliers in Europe, the Americas, and Asia have selected Johnson Electric as their
- Other DC Voltage: 13 VDC
- Other Output Power: 0.04 HP
- Continuous Torque: 106.21 In-lbs
- Shaft Speed: 85 rpm
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Gear motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.96824 to 6.692016 in-oz/amp
- Other Output Power: 0.102526859445066 to 0.134946790555865 HP
- Continuous Current: 0.14 to 0.4 amps
-
Supplier: 3X Motion Technologies Co., Ltd
Description: This Series motor is right angle geared motor. Which is a new product implemented by 3X Motion in 2020. This motor is widely used in logistics industry. Right-angle geared motor is used in various rotary motion occasions. It is a revolutionary product in rotary motion
- Other Output Power: 400 HP
- Continuous Current: 2.7 to 8.1 amps
- Continuous Torque: 1.27 In-lbs
- Rotor Inertia: 0.21 oz-in-sec²
-
Description: Best Car Seat Motor for You. High Torque; Long Life; Low Noise.
- Other Output Power: 0.020639393927503427 HP
- Gear Type: Worm
-
Supplier: Chief Enterprises LLC
Description: Motor, CHP, 24V
- Standard DC Voltage: 24 Volt
- Motor Type: DC Motor
- Features: Geared
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Geared Motor, 1.2 A and 2.3 A Current Rating Motor and gearbox bearings are life-lubricated sleeve bearings Precision high density sintered gear
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent
- Other DC Voltage: 4.5 VDC
- Continuous Current: 0.22 to 0.7 amps
- Continuous Torque: 0.433628318584071 to 1.30088495575221 In-lbs
- Gearbox Ratio: 298 : 1
-
Supplier: Radwell International
Description: GEAR MOTOR, 12 VDC, 43 RPM NO LOAD, 5.6 OZ/IN TORQUE CONST, 1/1.44 A, 65.5: 1 RATIO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Assun Motor Pte. Ltd.
Description: 24V Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 3 to 24 VDC
- Torque Constant: 0.53808 to 5.22504 in-oz/amp
- Other Output Power: 0.00268044076980564 to 0.00576294765508213 HP
- Continuous Current: 0.2 to 0.9 amps
-
Description: PGM.P029P0018-14 Brushed DC gear motor
- Other DC Voltage: 12 VDC
- Other Output Power: 0.025598209351643864 HP
- Continuous Current: 0.7 amps
- Continuous Torque: 5.486725663716812 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: DC Geared Motor, 24 V Voltage Rating, 27 RPM Speed, 97.8 mm (Max.) Length Overall Mechanical rating of gearbox with output shaft stalled 2 Nm 3.9 W motor power Gearbox ratios options for 0.36 to 430 RPM Alternative shaft options Features High Start-Up Torque Speeds from 0.36 to
-
Supplier: Western Analytical Products
Description: " Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: " Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the
- Valve Type: Injection Valves
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0217115702354257 HP
- Continuous Current: 1.1 to 2 amps
- Gearbox Ratio: 4 to 864 : 1
-
Supplier: Igarashi Motor Sales USA, LLC
Description: Minimum quantity of 5000, custom orders within given ranges available
- Other DC Voltage: 2.4 to 24 VDC
- Other Output Power: 0.000214435261584451 to 0.000388663911621818 HP
- Continuous Current: 0.13 to 0.39 amps
- Continuous Torque: 0.938053097345132 to 6.63716814159292 In-lbs
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0170207988882658 HP
- Continuous Current: 0.13 to 0.25 amps
- Continuous Torque: 1.5929203539823 to 1.66371681415929 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz
-
Supplier: Assun Motor Pte. Ltd.
Description: 12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 6 to 48 VDC
- Torque Constant: 1.26024 to 14.38656 in-oz/amp
- Other Output Power: 0.00643305784753354 to 0.0123300275411059 HP
- Continuous Current: 0.15 to 0.98 amps
-
Supplier: RS Components, Ltd.
Description: Micromotors RH158-12-30 DC Geared Motor
- Shaft Size: 0.2362206 inch
- Shaft Speed: 140 rpm
- Diameter / Width: 1.55905596 inch
- Housing Length: 2.5196864 inch
-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Supplier: TiMOTION Technology
Description: switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only)
- Other DC Voltage: 24 VDC
- Continuous Torque: 68.141592920354 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 264 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 12mm Dc Planetary Gear Motor Low rpm Diameter: 12mm Length : 33-53mm Voltage: 3V, 5V , 12V Gearbox: Metal planet gear, Metal injection Matched Motor Type: BLDC motor, Coreless motor Applications: medical equipment, scientific instruments,
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.4724412 inch
- Housing Length: 1.2992133 to 2.0866153 inch
-
Supplier: DigiKey
Description: Brushed DC Motor Gearmotor 208 RPM 17W 12VDC
- Other DC Voltage: 12 VDC
- Other Output Power: 0.02278374654334794 HP
- Continuous Torque: 44.25625 In-lbs
- Gearbox Ratio: 12.5 : 1
Find Suppliers by Category Top
Featured Products Top
-
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
This compact DC gear motor is designed to provide stable and efficient power transmission in precision-driven systems. With multiple gearbox options and flexible voltage configurations, it supports reliable operation across a wide range of applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
3557 series motors perform up to 26 W at rated voltages of between 6 and 48 V. Together with the preset gears of series 38/2, they can develop forces up to 10 Nm. The all-metal gear is (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
drive consisted of a 24 V DC-Micromotor with a 38 mm diameter and matching planetary gearing supplied by FAULHABER. “The main benefit of the drives”, (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
the 2224 Series offer an output capacity of 4.05 W at speeds of up to 8000 rpm, although it is just 24.2 mm long and has a diameter of 22 mm. Depending on the model, the nominal operating voltage is 3, 6, 12, 18, 24 or 36 V - i.e. there is a suitable voltage range for practically every application (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Specifications Voltage range: 6–29 V; normal operating voltage: 12 V DC No load: airflow 15.5 L/s, current 6.51 A Rated at maximum efficiency: airflow 8.11 L/s, current 7.15 A Maximum vacuum: 5.77 kPa; maximum output power: 21.47 W (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
sector all tools have to meet very high standards of reliability and performance, the drives on such sewer robots have to be extremely robust. Modern bell-type armature DC motors satisfy the exacting requirements for use inside of the pipe system (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
DC Motor for Automotive Seat Back Angle Adjustment
Automotive seat back angle adjustment motor uses 12V DC gear box motor, high starting torque, long life, low noise, but also with position memory function. Shenzhen Power Motor has 20 years of experience in motor customization and technical advantages, and can quickly custom high-performance motor
-
DC Gearmotor for High Torque Tailgate Lifting
The automotive liftgate motor(12V), provides optimal constant steady torque for lifting the car tailgate. Power Motor DC planetary gear motor for tailgate are designed for high torque and high durability.
More Information Top
-
Vibration Motor - Vibration Motor Manufacturers, Suppliers
Specifications 37mm 12v dc gear motor (1)Diameter:37mm (2)Voltage:12V/24V (3)Power:0.1W~3W Packaging & Delivery Packaging Detail: Foam inner box, carton outside,36x32x28CM, 100pcs/carton.
-
gear massager motor - offers from gear massager motor manufacturers, suppliers, exporters & wholesalers
Specifications 37mm 12v dc gear motor (1)Diameter:37mm (2)Voltage:12V/24V (3)Power:0.1W~3W Packaging & ...
-
gear coupling h13,China gear coupling h13 Manufacturers, Suppliers - ECOL
• 12v dc gear motor life gear .
-
1.5v dc motor - offers from 1.5v dc motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : small electric gear motors , 12v dc electric motor, motor dc, gear reduction electric motor ] .
-
incremental encoder - offers from incremental encoder manufacturers, suppliers, exporters & wholesalers
Sell Incremental Optical Encoder DC 12v 24v Encoder Gear Motor ...
-
Dc Motor Exporters, Dc Motor Selling Leads
Sell Incremental Optical Encoder DC 12v 24v Encoder Gear Motor SH-66064 .
-
24v Dc Motor Exporters, 24v Dc Motor Selling Leads
Sell Incremental Optical Encoder DC 12v 24v Encoder Gear Motor SH-66064 .
-
DATA ACQUISITION ARCHITECTURE FOR CAR SIMULATORS: APPLICATION IN DRIVING ADAPTATIONS FOR DISABLED
The steering wheel is the original one, attached to a DC 12v motor with a gear head which produces a reduction of 70/4, producing a maximum torque of 6 N controlled by current.
-
Model-free control of a two-dimensional system based on uncertainty reconstruction and attenuation
Each of the manipulator joint is driven with a ± 12V DC motor with a planetary gear attached to the shaft.
-
CR4 - Thread: PIC Program for Controlling Servo/Stepper Motors
http://www.ebay.com/itm/ 12V - DC -100RPM-High-Torque- Gear -Box-Electric- Motor -/320828856624?pt=LH_DefaultDomain_0&hash=item4ab2e3d930 .
Indicates content that may require registration and/or purchase.