-
Supplier: Radwell International
Description: ELECTRONIC POSITIVE POSITIONING HYDRAULIC DAMPER ACTUATOR, 120 V, POSITIVE POSITIONER, 2 TO 15 VDC INPUT SIGNAL, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dalton Hydraulic Cylinders
Description: How to Wire the Remote Power unit features a unique pressure-loaded pump which draws less amperage at higher pressures, and providing more consistent performance as pressure increases. 2-way/2-position solenoid actuated release valve for smooth lowering. This unit is ideal for dump trailers or
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 4 gallons
- Power Source: Electric Motor
-
Supplier: Cole-Parmer
Description: • High suction lift and high viscosity combine in the stainless steel pump • Achieve up to 65 GPH or 1100 psi • Internal bypass allows for improved valve performance • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric positioner with manual
- Maximum Discharge Flow: 0.11676404609999999 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
-
Supplier: International Hydraulics
Description: MTE 12 Volt Hydraulic Power Unit - Pumping Station Pump, Motor & Tank ONLY! No Valves When this unit is actuated, it pumps through the "P" port and returns through the "T" port. Valves should be mounted remotely. This pump is perfect for using multiple valve stacks for when you have multiple
- Reservoir Capacity: 1 gallons
- Power Source: Electric Motor
-
Supplier: DigiKey
Description: STOPPER CYLINDER
- Operating Temperature: 14 to 140 F
- Features: Other
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Knife Gate Valves are available with a wide choice of actuators including handwheel, chainwheel, bevel gear, pneumatic cylinder, hydraulic cylinder or electric motor actuators. DeZURIK Knife Gate Valve Cylinder actuators are designed with a removable and
- Features: Pneumatic
-
Supplier: DynaQuip Controls
Description: and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO
- Valve Size: 1.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: API, Bolt Flange, ISO, Other
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and lightweight.
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Primary Material: Aluminum
-
Supplier: DynaQuip Controls
Description: contact customer service for recommendations and actuator sizing when dirty or severe service applications are needed. The EHH2 series uses our DE and MA series electrical actuators. The EHH2 series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include:
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Gas, Hydraulic Fluid, Wastewater, Water
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: DynaQuip Controls
Description: and MA Series electric actuators available in 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: NPT Threaded Ends 316 Stainless
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Continental Hydraulics
Description: VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) CSA certified Explosion-Proof coils (Class I / Zone I) Description The solenoid
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Description: electro-hydraulic, with manual and automated adjustment, sensitive adjustment, a high shut-off force, and variable flow characteristics (linear or equal percentage). Electro-hydraulic actuator with automatic power failure reset protection, 0-10V or 4-20mA input signal, and valve
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12 Volt DC
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Festo Corporation
Description: Fast and simple set-up of transfer systems without compressed air For stopping conveyed goods weighing between 0.25 kg and 100 kg Status and error messages for visual error diagnostics Controlled via digital I/O of a higher-level controller, e.g. terminal CPX, makes commissioning easier Mounting
- Supply Voltage: 24 volts
- Operating Temperature: 14 to 140 F
-
Supplier: Armstrong International
Description: temperature to the valve, the actuator controller aggressively minimizes outlet temperature variations, making the system ideal for use in industrial applications as a simple stand-alone or integrated mixing solution. Valve Features ISO 5211, 5210 actuator flange mounting Ceramic
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: HAWE North America Inc.
Description: the opposing facial areas of the piston forcing it in the openor closed position. Type EMP is a proportional valve, acting like a throttle but with zero leakage in blocked position. The dampened version will increase the switching time for on/off controls (hydraulic ramp). The wet armature
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 6,526.6965 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: SAE International
Description: To meet the requirements for lower fuel consumption and emissions as well as higher performances, a "Variable Valve Timing - intelligent by Electric motor (VVT-iE)" system has been newly developed. The system has been firstly adopted to the intake valve train of the Toyota's new 4.6 and 5.0
-
Supplier: XOMOX (A Crane Co. Company)
Description: high temperature metal seats. The new 800 ISO valves offer an ISO 5211 actuator interface with an extended neck to allow for pipe insulation, a smooth uninterrupted retainer and closed bottom for improved safety and leak prevention.
- Valve Size: 12 inch
- Media Temperature: -400 to 300 F
- Flow (Cv): 3,352
- Number of Ports/Ways: 2
-
Supplier: Hannay Reels
Description: sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include: cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Optional rollers: specify
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 50 to 475 ft
- Flange Diameter: 16.5 to 19 inch
- Core Diameter: 6 inch
-
Supplier: Caterpillar Oil & Gas
Description: www.catoilandgasinfo.com 12CM32C Standard Equipment Engine Motor-driven barring gear, fitted on engine Reversing contractor and push button switch with cable Electronic speed setting equipment with actuator and speed pick-up Emergency shutdown equipment with pushbutton, separate, for manual
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: 12CM43C Standard Equipment Engine Motor-driven barring gear, fitted on engine Reversing contractor and push button switch with cable Electronic speed setting equipment with actuator and speed pick-up Emergency shutdown equipment with pushbutton, separate, for manual emergency stop Engine
- Volt-Ampere: 14,550,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Waterman Industries, Inc.
Description: and hydraulic actuators. Within a size range, all types of operators are interchangeable with each other. This allows the user to merely change operators instead of the complete valve assembly in case of system design change. Stem and bonnet extensions are available with every type
- Actuation Method: Manual
-
Supplier: Winters Instruments
Description: Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a diaphragm assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied with no housing or enclosed in a rugged die
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Description: corresponding to a linear displacement of the actuator magnet. The included actuator magnet is specifically paired to the sensor and is required to assure proper operation. Other magnets may yield less than optimal performance. Features Easy setup and robust monitoring with M4 screws
- Measurement Range: 1.7716545 inch
- Accuracy: 2 %
- Linearity: 1 ±% Full Scale
- Operating Temperature: 284 F
-
Supplier: Red Valve Company, Inc.
Description: available in Pure Gum Rubber, Neoprene, Hypalon®, Chlorobutyl, Buna-N, EPDM and Viton® ATO/ATC, ATO/Fail Close, ATC/Fail Open hydraulic or electric actuators Drilled and tapped to mate with ANSI B16.5 Class 150 flanges
- Valve Size: 4 to 24 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: control Ideal for corrosive and abrasive slurries True feedback positioning Materials Of Construction Body: Ductile iron Sleeves: Pure gum rubber Neoprene Hypalon Chlorobutyl Buna-N EPDM Viton Actuators: ATO/ATC, ATO/Fail Close, ATC/Fail Open Hydraulic or electric
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: Winters Instruments
Description: Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a bellows assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied as a basic unit with no housing, or enclosed
- Switch Point Range: 10 to 3,000 psi
- Deadband: 0.4 to 240 psi
- Operating Temperature: -40 to 250 F
- Number of Throws: Double Throw
-
Description: EMC/EMI/ESD directives Typical Applications Hydraulic valves Hydraulic controls Electric drives Pneumatic controls Zero-contact encoder alternative Gear selection / shifting position Lifting / ride height position Throttle / pedal position Steering wheel position
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Supplier: DeZURIK, Inc.
Description: torque. It is recommended that Manual Flexgate Valves 12" and larger be specified with a 4:1 bevel gear actuator. The 4:1 bevel gear actuator is available to reduce rim pull and operate the valve. Pneumatic actuators are also available and allow the Flexgate to provide long-term
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: Actuation of the valve is accomplished by air or hydraulic pressure placed on the sleeve. The valve body acts as a built-in actuator, eliminating costly pneumatic, hydraulic or electric actuators. Adding air pressure within the annular space between the body and
- Media: Air
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: UL Standards & Engagement
Description: covered by this standard. 1.6 These requirements do not cover purely mechanical systems such as hose nozzle attachments and pneumatic or hydraulic actuators.
-
Supplier: Lift Products, Inc.
Description: The LPT-MGV is an electric hydraulic scissors lift self propelled by a powered pallet jack that has been modified to have its forks removed. The lift table is hinged to the pallet jack, allowing the power head section to float freely from the lift section. This creates a stable lifting
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
R Series Nema 4 AN INDELAC BEST-SELLER! The R Series compact quarter-turn electric actuator was specifically designed for small ball valves and dampers. This heavy duty (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
CAFE & CAFE NITRO Electric Actuators Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Our popular P8 line is now offered as a linear servo. This is possible by using the included Ext-R board. A 12V power supply is required. P8-R Series Micro Linear Servos The P8-R series is the servo variant of our popular P8 actuator line. To use the P8 (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
[ Related Keywords : Hydraulic actuator , otary type ] Waterproof Linear Actuators- DC Electric Linear Actuator-Linear Actuators Input voltage 12V /24V DC Load capacity Max 6000N (push) / 4000N (pull) Operating mode 10%; intermittent …
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Design of a high-efficiency 12V /1kW 3-phase BLDC motor drive system for diesel engine emissions … Yang, Sheng- Ming, +, ECCE Sep. 2013 3757-3761 Di electric electro active polymer incremental actuator driven by multiple high-voltage bi-directional DC-DC converters. Kawamura, Wataru, +, ECCE Sep. 2013 4014-4021 A closer look to conventional hydraulic ship actuator systems and …
-
Modeling and control of an airbrake electro‐hydraulic smart actuator
The block ‘ACT’ is the central part of the system, represented by the hydraulic ram with the … All the blocks, except the actuator , are modeled by linear dynamics, and are therefore represented with transfer … … circuit receives a voltage VR from the controller in the range ±Vmax =± 12V , and gener- ates … These devices are very complex, and show many nonlinear effects, such as electric hysteresis of the torque …
-
Optimal Torque Control for an Electric-Drive Vehicle with In-Wheel Motors: Implementation and Experiments
The digital output signal is pulled to + 12V externally by a 3K pull-up resistor and switched … Figure 5 The hardware used for the electric vehicle DC-DC converter An on-board 300V to … … are installed on the front wheels, which are connected through the brake fluid hydraulic line to the … Figure 6 Friction brake actuator and control box Diagnostic interface panel Figure 7 Diagnostic Interface Panel This …
-
Accurate DC-DC power converters as hydro turbine speed governor power supply
The Standard IEEE 125-2007 "Recommended Practice for Preparation of Equipment Specifications for Speed-Governing of Hydraulic Turbines Intended to Drive Electric Generators" [9], in numeral 5.1.6 asks for redundancy in the power supplies, if one circuit fail, and redundancy … Standard IEEE 125 at numeral 5.2.7 title "Control actuator position feedback", mention an accuracy of … … amps (operational amplifiers) work with +1- 12 V obtained from two standard 7912 (- 12V ) and 7812 (+12V …
-
CR4 - Thread: High Voltage Electromachinery: The Key to Absurdly High Power-to-Weight Ratios?
I believe that some european companies are going to voltages over 12v for cars in order to … It is just like cranking hydraulic pressure from 3000psi to six or 8 thousand PSI. You might be interested in: Technical Publication Publishers, Electric and Gas Utilities, Electric Valve Actuators .
-
Developments in power electronics, machines and drives
The impetus in the aerospace industry has been the desire to replace conventional hydraulic actuation systems for … In addition to rotating machinery, the electric aircraft has prompted new developments in linear actuators and magnetic bearings. A 42V/ 12V dual voltage system is due to be introduced into vehicles from 2003 onwards.
-
21st century cars and ICs
… information is optimized in a control computer, and the signals from the control computer drive the actuator . Electric and hybrid electric vehicles appeared as practical production cars, breaking the hun- dred-year-long history … In addition, many components now driven by hydraulic power will be driven electrically in systems like power … … currents are required for their actuation, a multiple power system using 36-/ 12V , with an added …
-
Intelligent System and Applied Material
The appearance and structure of the tail simulation cabin are all-practically simulated in accord with the tail structure of unnamed missile, whereby stepper motor is applied to simulate the electric hydraulic admixture real-equipped actuator while Hall sensor is applied to … AC220V50Hz is required by stepper motor drive while DC± 12V for other equipments.
-
Developing of Electronic Wedge Brake with Cross Wedge
As an alternative, EWB can possibly operate in current 12V -based electric power system. For designing EMB, braking force of EMB should be compared to that of hydraulic brake. … test, THIRD MODEL WITH BLDC MOTOR Figure 5 shows a third model EWB actuator which has a …
Indicates content that may require registration and/or purchase.