-
Supplier: TRENDnet Inc.
Description: Hardened IP30 rated Gigabit PoE+ Injector High power PoE+ Network a PoE device located up to 100 meters (328 ft.) away Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Includes DIN-rail
- Data Rate: 0.01 to 2 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Description: The EnableIT™ 3600R 8 Port 488W - 56V DC Rackmount PoE Injector is a IEEE 802.3AT certified Midspan solution that is a easy to install and delivers up to 61W @56V DC 2A per port. This makes it ideal for installing any PoE enabled WiFi Wireless Access Point, Security camera or
- Number of Ports: 8
- Output Voltage: 56 volts
- Output Power: 60.999999999999986 watts
- Operating Temperature: -4 to 149 F
-
Supplier: L-com, Inc.
Description: The PS1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment
- Output Voltage: 12 volts
- Output Power: 11.999999999999972 watts
-
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices One 10/100BaseTX RJ-45 Port (Data In) One 10/100BaseTX RJ-45 PoE Ports (Data & Power Out) RJ45 PoE
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices Two 10/100BaseTX RJ-45 Port (Data In) Two 10/100BaseTX RJ-45 PoE Ports (Data & Power Out) RJ45 PoE
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices Two 10/100BaseTX RJ-45 Port (Data In) Two 10/100BaseTX RJ-45 PoE Ports (Data & Power Out) RJ45 PoE
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices One 10/100BaseTX RJ-45 Port (Data In) One 10/100BaseTX RJ-45 PoE Ports (Data & Power Out) RJ45 PoE
-
Supplier: L-com, Inc.
Description: co-works with Planet POE-171S (60-watt IEEE 802.3at PoE splitter, L-com #PT-POE-171S), it can offer more PoE applications, such as: PoE PTZ Speed Dome Other Network devices that need higher PoE power to work normally Thin-client AIO(All-in-One) touch PC
- Number of Ports: 1
- Output Power: 60.00000000000001 watts
- Data Rate: 10 to 1,000 Mbps
-
Supplier: L-com, Inc.
Description: Converter and transform non-PoE equipment to IEEE 802.3at PoE application. For a place which is hard to find the power inlet, the High Power PoE devices and the POE-162S operate as a pair. It provides the easiest way to power your Ethernet devices that need high power
- Number of Ports: 1
- Output Power: 25.499999999999996 watts
- Data Rate: 10 to 1,000 Mbps
-
Supplier: Allied Electronics, Inc.
Description: PW Series SL Power’s PW183RB4800F01 PoE Plus Gigabit is a single port power injector for Power-over-Ethernet (P0E), Gigabit-compatible applications with power of 32W. Gigabit-compatible applications have data rates of 10/100/1000 MbPS. This device provides power to devices through RJ45
-
Supplier: Allied Electronics, Inc.
Description: PW Series SL Power’s PW183RA4800F01 PoE Plus Gigabit is a single port power injector for Power-over-Ethernet (P0E), Gigabit-compatible applications with power of 32W. Gigabit-compatible applications have data rates of 10/100/1000 MbPS. This device provides power to devices through RJ45
-
Description: The Enable-IT™ 324 20W - 24VDC Power over Ethernet (PoE) Reducer is a unique one of a kind and world's first solution that is able to take your hot PoE and PoE Plus power/data at extreme distance and safely deliver 24VDC PoE input for your expensive PoE
- Number of Ports: 2
- Output Voltage: 24 volts
- Output Power: 20 to 20.999999999999986 watts
- Input Voltage: 45 to 57 volts
-
Supplier: L-com, Inc.
Description: Quick and Easy Gigabit High Power PoE Network Deployment PoE PTZ Speed Dome Other Network devices that need higher PoE power to work normally Thin-client AIO(All-in-One) touch PC Remote digital signage display The POE-171S frees the device deployment from restrictions due
- Number of Ports: 1
- Data Rate: 10 to 1,000 Mbps
-
Supplier: Data Connect Enterprise, Inc.
Description: The DCE 48V-POEI-GB is an IEEE 802.3af Power over Ethernet Injector which provides DC 48V over Ethernet cables. The DCE 48V-POEI-GB IEEE 802.3af Power over Ethernet Injector inserts DC Voltage into Cat.5 cable, allowing the cable between the Injector (DCE 48V-POEI-GB) and
- Number of Ports: 2
- Output Voltage: 48 volts
- Input Voltage: 90 to 264 volts
- Data Rate: 10 to 1,000 Mbps
-
Supplier: TRENDnet Inc.
Description: Hardened IP30 rated Gigabit PoE Injector PoE (15 W), PoE+ (30 W), high power PoE+ (36 W), or UPoE (60 W) power Network a PoE device located up to 100 meters (328 ft.) away Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power
- Data Rate: 0.01 to 2 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: DigiKey
Description: Enclosed DC DC Converter 1 Output 48V 500mA 36V Input
- Output Voltage: 48 volts
- Input Voltage: 9 to 36 volts
- Data Rate: 10 to 100 Mbps
- Operating Temperature: -22 to 140 F
-
Supplier: Sealevel Systems, Inc.
Description: A/D inputs can operate in bipolar or unipolar modes. The digital inputs are dry contact, switch-sensing inputs that are internally biased with 5VDC. When the contact closes, current flows through the circuit and an input condition is detected. The inputs are
- Voltage Rating: 60 volts
- Current Rating: 2.5 amps
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Sealevel Systems, Inc.
Description: A/D inputs can operate in bipolar or unipolar modes. The digital inputs are dry contact, switch-sensing inputs that are internally biased with 5VDC. When the contact closes, current flows through the circuit and an input condition is detected. The inputs are
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: Powered Devices (PDs) using standard UTP cables that carry the Ethernet data. OmniConverter PoE media converters provide network distance extension with fiber cabling, and function as PoE injectors. The GPoE/S provides up to 15.40W PoE (IEEE 802.3af) per RJ-45 port, and
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Newark, An Avnet Company
Description: POE INJECTOR, M12 A-CODE X 1, WALL; No. of Ports:1Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 A-Coded x 1; Input Voltage Type:VDC RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315291-PDS-EM-8100-25G-US Category: Power Supplies - External/Internal (Off-Board)>Power over Ethernet (PoE) Type: Midspan Injector Package: Bulk Number of Ports: 3 Voltage - Output: 56V Current - Output: 535 mA Voltage - Input: 100 ~ 240 VAC Data Rate:
- Form Factor: Board Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 48VPOF-GB is a Gigabit speed POE injector providing 48VDC to an IP Phone, IP Camera, or any other piece of IP Equipment at the end of a single fiber drop. The DCE/48VPOF-GB provides a gigabit SFP open slot, a 10/100/1000Base-TX, and a TP Port compromised of a 1000Base
- Number of Ports: 2 #
- Data Rate: 2 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Omnitron Systems Technology, Inc.
Description: The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are industrial multi-port media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Powerover- Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they function as PoE injectors that
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Description: having a rated input current up to and including 16 A per phase, and intended to be connected to public low-voltage distribution systems. Arc welding equipment which is not professional equipment, with a rated input current up to and including 16 A per phase, is included in this
-
Supplier: CSA Group
Description: supply system. It specifies limits of harmonic components of the input current which can be produced by equipment tested under specified conditions. It is applicable to electrical and electronic equipment having a rated input current up to and including 16 A per phase, and intended to
-
Description: electronic equipment having a rated input current up to and including 16 A per phase, and intended to be connected to public low-voltage distribution systems. Arc welding equipment which is not professional equipment, with a rated input current up to and including 16 A per phase, is
-
Supplier: Data Connect Enterprise, Inc.
Description: RJ-11 mode for the data transmission Defines Asymmetric (Band Plan 998) and Symmetric band for transmission Upstream and Downstream signals IEEE 802.3af POE 4 x Ports IEEE 802.3af Power over Ethernet / PSE standard 48V DC Power Input for POE and 12~36V DC for non POE
- Number of Ports: 6 #
- Data Rate: 0.099 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Transcat, Inc.
Description: On/Off button Internal/external triggering Gate and burst mode (4040B only) Built-in counter USB interface with SCPI-compliant command set Short circuit and overvoltage protection on all inputs and outputs Each Unit Includes Instruction manual on CD power cord USB (type A to B) interface
- Minimum Frequency Range: 12 MHz
- Maximum Frequency Range: 12 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Microchip Technology, Inc.
Description: The SST38VF6403 device is a 4M x16 CMOS Advanced Multi-Purpose Flash Plus (Advanced MPF+) manufactured with SST proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with
- Density: 64,000 kbits
- Data Rate: 0 MHz
- Access Time: 90 ns
- Endurance: 100,000 Write/Erase Cycles
-
Supplier: Nexperia B.V.
Description: without the need for voltage translation. The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins support overvoltage and undervoltage protection through the integration of
- Supply Voltage (VS): 6 volts
- Operating Ambient Temperature: 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: systems without the need for voltage translation. The analog signal pins are bi-directional and are comprised of a single common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins support overvoltage and undervoltage protection through the
- Supply Voltage (VS): 6 volts
- Operating Ambient Temperature: 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: TelephoneStuff.com
Description: foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer multi-speaker systems - Easy wiring with snap-on connector - Connector provides loop-through to next speaker - Attachment point for seismic cable (safety cable) - Input terminal cover
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: Powder-coated perforated metal - Terminations: 4 terminal snap-lock input connector Package Contents: - (1) Orbit Pendant Speaker - (3) Suspension Cables - (3) Forged Eye Bolts - (3) Nuts - (1) Quick-Snap Clip - (1) Snap-Lock Input Connector
- Application: Security / Paging
-
Supplier: ValueTronics International, Inc.
Description: in ±5 V range Selectable internal source termination External trigger/pulse duration control input The Tektronix PG502 is a 250 MHz pulse generator plug-in for the TM500 system.
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Transcat, Inc.
Description: better contextual awareness. Each Unit Includes 71201-0101 - FLIR Ax8 Sensor T128390ACC - Ethernet Cable M12 to RJ45 T128391ACC - Cable, M12 to pigtail T199019 - PoE Injector and Cable Kit T199163 - Front Mounting Kit T199019 - Rear Mounting Plate Infrared camera with lens Printed
- Accuracy: 2 ±% Full Scale
Find Suppliers by Category Top
Featured Products Top
-
for small form factor pluggable (SFP) ports and Power over Ethernet (PoE). Quick LAN connections Switches feature auto-negotiating Fast Ethernet (10/100 Mbps) or Gigabit Ethernet (10/100/1000 Mbps) RJ45 ports MDI/MDIX crossover detection allows the RJ45 ports to (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
. Analog and Timer Functions The STM32F103C8T6 contains two 12-bit successive-approximation ADCs with a conversion time as short as 1 μs under the specified clock configuration. In the 48-pin device, up to 10 analog input channels are (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Shopping In Routers - Big Bruin
Planet DCSAGN - Pepwave Device Connector 300M DCS-AGN - Carrier Grade 802.11n Wireless Client Bridge - 300M DB, 802.11abgn 100mW Tx Power - Rugged Metal Enclosure - PoE Injector not included Rated: 0/10 0 Reviews. .... Peplink APOFLXGN - Pepwave AP One Flex Cloud-Managed Outdoor Wi-Fi AP, 802.11bgn, 300M (2Ã2), 400mW Tx Power, Switchable Directional or Omni Antenna,IP55 Enclosure, Passive PoE Input , 12V PSU and Passive PoE Adapter Included.
-
Other Networking Devices Selling Leads, Other Networking Devices Manufacturers, Other Networking Devices Exporters & Suppliers
Sell 4port passive power over ethernet poe injector . .... Power input :100-240V AC 50/60Hz Power output: 12V - 48V (up to 72W) Connector:RJ45 DC plug connector:2.1mm X...
-
ADMINISTRATION
GUIDE
Connects the Cisco VC240 camera to a PoE switch or router, or to a PoE power injector (not provided) for connection to a non- PoE switch or router. .... Connects the Cisco VC240 camera through the 3.5 mm input jack to an external speaker or .... N.C. 485B 485A AC24V AC24V GND DI DO + 12V GND: DI: DO: +12V: .
-
http://www.cisco.com/en/US/prod/collateral/wireless/ps5678/ps12236/ps12250/c02-697398_prod_ov.pdf
…class features, such as support for IPv6, Wireless-N technology, Power over Ethernet ( PoE ), quality of service .... • Compatible with Cisco Small Business Gigabit Power over Ethernet Injector . .... 802.3af Ethernet Switch, Cisco SB-PWR-INJ- 12V -xx power Injector or Local Power Supply (SB .... 802.11n, 2x2 multiple input multiple output (MIMO) .
-
DC/DC Converters for Industrial Market
…91% are achieved in the following configurations: 1.8V/40A; 3.3V/30A; 5V/20A; 7V/14A; 12V /8A; 15V/7A; 24V/4A .... The modules have at least a basic-grade isolation rating between input and output of 2250Vdc (reinforced .... • PoE midspan injectors suit industrial & outdoor applications .
-
net rj45 ethernet access - offers from net rj45 ethernet access manufacturers, suppliers, exporters & wholesalers
RJ45 10M/100M self-adaptive Ethernet, Power Input GOING POE 12V power power adapter POE Support POE 12V ,(4,5pin= + 12V ... .... Sell 16 Port Passive POE Injector .
-
Dc Jack Female Exporters, Dc Jack Female Selling Leads
[ Related Keywords : poe injector , poe splitter, power over ethernet, poe 12v ]. .... female) DC input : DC Jack (2.1mm) Video input (option): RCA connector S-video signal(optional):...
-
Shopping In Routers - Big Bruin
Peplink APOFLXGN Pepwave AP One Flex Cloud-Managed Outdoor Wi-Fi AP, 802.11bgn, 300M (2Ã2), 400mW Tx Power, Switchable Directional or Omni Antenna,IP55 Enclosure, Passive PoE Input , 12V PSU and Passive PoE Adapter Included. .... Wireless Client Bridge - 150M, 802.11bgn 500mW Tx Power - Rugged Metal Enclosure - PoE Injector not included Rated…
-
Korenix Unveils JetNet 3810G Industrial 8 PoE + 2 Gigabit Switch with 12V Power Booster – An Enhanced, Reliable PoE Connectivity Solution for Transit Surveil...
* Vehicle PoE: DC 12V ~24V input , deliver 8 port PoE @48V. .... PoE midspan injectors suit industrial & outdoor applications .
-
SynQor Expands offering for Railway & Transportation Applications
Available output voltages are 1.8V/40A; 3.3V/30A; 5V/25A; 7V/20A; 12V /12A; 15V/10A; 24V/6A; 30V/5A and 48V/3A. .... All models have at least 2250Vdc isolation rating between input and output. .... • PoE midspan injectors suit industrial & outdoor applications .
Indicates content that may require registration and/or purchase.