-
Supplier: Princess Auto Limited
Description: 12V DC Solenoid Activated Pneumatic Control Valve
- Valve Size: 0.125 inch
- Pressure Rating: 115 psi
- Valve Type: Control Valves
-
Supplier: PressureParts.Com
Description: Valve, Solenoid 1/2" Nc 110v Br 150psi
- Features: Solenoid Valves
-
Supplier: PressureParts.Com
Description: Valve, Solenoid 1/2" N/C 110v Br 150
- Features: Solenoid Valves
-
-
Supplier: Princess Auto Limited
Description: 12V DC Pneumatic Solenoid Valve
- Valve Size: 0.5 inch
- Pressure Rating: 215 psi
- Primary Material: Brass / Bronze
-
Supplier: Festo Corporation
Description: solenoid coil MSFG-12 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=12 V DC: 4.1 W
- Features: Solenoid Valves
-
Supplier: Newark, An Avnet Company
Description: SOLENOID 12V / BULK
-
Supplier: DigiKey
Description: SOLENOID PULL INTERMITTENT 12V
- DC: 12VDC
- Construction: Open Frame
- Action: Pull
-
Supplier: Accuris
Description: VALVES, SOLENOID, REFRIGERANT-12
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Continuous, 12DC
-
Supplier: Enting Water Conditioning, Inc.
Description: 1/2" Solenoid Valve (brass),110v
-
Supplier: Enting Water Conditioning, Inc.
Description: 1/2" Solenoid Valve (brass),240v
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Push, Continuous, 12VDC
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 4-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 3-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Littelfuse, Inc.
Description: impedance of 3.8 ohms.The four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 12 V dc insulated coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a
- Maximum Current: 750 amps
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum,
- Valve Size: 1.5 inch
- Flow (Cv): 36.3
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: International Polymer Solutions Inc.
Description: 12 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are suitable for
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Features: Electric, PTFE - Teflon®, Solenoid Valves, Threaded, Tube Fitting
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 4-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 3-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Allied Electronics, Inc.
Description: Solenoid,Push Type,Tubular,Intermittent,12VDC
-
Supplier: DeZURIK, Inc.
Description: 3V and 4V solenoid valves feature rugged, epoxy-encapsulated coils that are resistant to water, dust and corrosion. This epoxy-molded solenoid provides extra levels of safety and protection at no extra cost. In addition, solenoids are designed for long-term operation at minimal
- Features: Solenoid Valves
-
Supplier: Powell Electronics, Inc.
Description: Contactor, 3 Pole,12A
-
Supplier: Littelfuse, Inc.
Description: Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The Cole Hersee solenoid
- Maximum Current: 225 amps
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Push Type, Tubular, 12 VDC, Intermittent Duty
-
Supplier: Watts
Description: The WATTS ACV Solenoid Control Valve is designed to open fully or close drip-tight as commanded by a 3-Way Solenoid Pilot. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The valve also has provisions for manual operation
- Features: Solenoid Valves
-
Supplier: Clark Solutions
Description: internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.
- Valve Size: 1.2598432 inch
- Number of Ports/Ways: 2
- Power: 12 to 240 volts
- Flow (Cv): 17.55
-
Supplier: CO2Meter.com
Description: automatic control in case of a gas leak. It includes a 24V power supply. The SV-1030 Solenoid Safety Shut Off Valve works with these products: RAD-0002-ZR-HS2 Oxygen Deficiency Depletion Safety Alarm RAD-0102-6-HS2 Remote CO2 Storage Safety 3 Alarm For applications using flexible tubing we
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: First Sensor AG
Description: The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or manifold
- Valve Size: 0.125 inch
- Flow (Cv): 0.017 to 0.035
- Pressure Rating: 6 to 100 psi
- Number of Ports/Ways: 2 to 3
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE, PILOT OPERATED TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 32 TO 175 DEG F TEMPERATURE RATING Q340 THERMOCOUPLE, (2) 3/4 INCH X 1/2 INCH AND (1) 1/2 INCH X 3/8 INCH REDUCER BUSHING, NATURAL TO LP CONVERSION KIT,
- Pressure Rating: 0.5 psi
- Media Temperature: 32 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves, Threaded
-
Supplier: PressureParts.Com
Description: Valve, Solenoid 1/2" N/C 24vac Br 150
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, W/CONDUIT HOUSING, 12V. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Littelfuse, Inc.
Description: Designed for reversing motors such as those used to operate winches, hoists, windlasses, and snowplow blades, the Reversing Solenoids Series 75 A Motor Reversing Intermittent-Duty Solenoid Relay integrates two solenoids into one product for cost and space savings and simpler
-
Description: The MED12x1.50 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL
- Maximum Stroke: 15.24 mm
- Power Rating (DC watts or AC VA): 6 DC watts or AC VA
- Starting Force: 10.5649466192171 N
- Holding Force: 0.417037366548043 N
-
Supplier: First Sensor AG
Description: The media isolated LQX12 solenoid valves feature a diaphragm optionally made of EPDM or FFKM elastomer and are compatible with aggressive liquids and gases. The 12 mm valves achieve high flow rates of 25 l/min air at 50 psi (3.5 bar) and offer a manifold sub-base. Optionally, 3-way versions
- Valve Size: 0.25 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2 to 3
- Features: Electric, Other, PEEK, Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
Responding to market demands for miniature components with prices to match, Geeplus has altered the manufacturing process their popular 12mm bistable rotary solenoid in order to provide savings of up to 50% for volume applications. Click here for more information! (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
An ultra-small latching solenoid from Geeplus has no respect for size. Although it only measures 12x8x7mm at its widest points, their new S1L-0211 provides more than 2N of holding force. Geeplus says that this, the smallest solenoid they manufacture, is normally used in applications (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Two New PHu Models from Geeplus Allow Customers to Maximize Solenoid Performance Invaluable as a development tool, two new PHu modules, the 50 and 150, have been added to the Geeplus range. Operating with supply voltage from 8vDC to 50vDC, this (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Geeplus engineers have retooled the popular and versatile 12mm bistable rotary solenoid BRS1212-95, translating to savings of up to 50% for volume (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
open for 3,000 psi systems 250 Series Solenoid Valves: 2 position, 3-way normally open and normally closed for 3,000 psi systems. Optimized for 12 Vdc applications CB Solenoid Valves: 2 position, 3-way normally closed (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
and accurate results. Giving peak power of >1kW and capable of operating up to 50V, the new unit provides bipolar forward and reverse excitation of one device, or unipolar excitation of two devices. While the new PHu module allows the user to optimize excitation conditions for a solenoid (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
CR4 - Thread: Can a car alternator generate 110v?
I used a continuous duty 12v solenoid (from auto parts store) to disconnect the battery wire from the alternator, when I wanted the 110v. and wired two 110v outlets in the bed of the truck with #10 wire (hot and ground)...
-
http://dspace.mit.edu/bitstream/handle/1721.1/27970/22979911-MIT.pdf?sequence=2
Solenoid [Shindengen 90] Table E-III: Coil Data for the 224C- 12V Solenoid [Shindengen 90] .
-
Wisconsin powered Weldanpower AC 225
Maybe a 12v solenoid from some common automotive application, a current sensor, and a timer relay.
-
CR4 - Thread: Solenoid Valve Help Request
I know it needs to be a simple 2-way, 1/4", 12v solenoid ... but things like "maximum pressure difference" and "maximum working water PSI" are throwing me off.
-
SA 200 Exciter don't tach up
Maybe a 12v solenoid from some common automotive application, a current sensor, and a timer relay.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28008/26386958-MIT.pdf?sequence=2
Shindengen F224C- 12V solenoid (2) 2.
-
Sa-200 Idler Upgrades
Maybe a 12v solenoid from some common automotive application, a current sensor, and a timer relay.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36624/33858648-MIT.pdf?sequence=2
Shindengen F224C- 12V solenoid (2) 2.
-
SA 200 Exciter don't tach up
Maybe a 12v solenoid from some common automotive application, a current sensor, and a timer relay.
-
Solenoid Voltage...
They're cheap and easy to work with and I can use any of several kinds of 12v power supplies, since most of 12v solenoids draw less than 3 amps.
Indicates content that may require registration and/or purchase.