-
Supplier: GEEPLUS Inc.
Description: Standard products or slightly modified version of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: GEEPLUS Inc.
Description: actuators or proportional solenoid designs. The long stroke with flat force characteristic makes the super stroke solenoid a good replacement for small air cylinders in applications where a few linear actuators are needed, but where air supply is otherwise not
- Maximum Stroke: 20 to 35 mm
- Power Rating (DC watts or AC VA): 5.1 to 10 DC watts or AC VA
- Holding Force: 24 N
- Maximum "On" Time: 5 to 330 seconds
-
Supplier: DigiKey
Description: SOLENOID PUSH 5-30V
- Stroke or X-Axis Travel: 0.354 inch
- Rated Force: 2 lbs
- Motor Voltage: 5 to 30 volts
- Motor Type: Linear Motor
-
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 1.1 DC watts or AC VA
- Holding Force: 3.92 N
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 1.5 DC watts or AC VA
- Holding Force: 4.9 N
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Supplier: Allied Electronics, Inc.
Description: BTA Solenoid, 26 W Power Rating, 1200 V (RMS) Dielectric Strength Ledex® Series Many rotary solenoids are available from distribution inventory. If you're not sure of your exact requirement, you may consider using a stock model prototype as a quick and very inexpensive means to
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular Solenoid, 19.20 Ohms Coil Resistance, 10 W Power Rating, Coil Wire Size 28 AWG The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular solenoid, 20.70 Ohms Coil Resistance, 28 W Power Rating The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available with a choice of two
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular Solenoid, 37.41 Ohms Coil Resistance, 16 W Power Rating The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available with a choice of two
-
Supplier: Infineon Technologies AG
Description: also designed with SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) BTT6050-2ERA | PROFET™ + 24V |
- tON: 15,000 ns
- tOFF: 15,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 20
-
Description: Body 8. Plug 9. Upper Seat 10. Stem 11. Bonnet 12. Packing Spring 13&14. Nuts&Bolts 15. Spring Plate 16&17. Studs&Nuts 18. Locknut 19. Stem Connector 20. Actuator Trim Valve plug Three-way, V-port with linear characteristics Actuator Type Single-acting diaphragm actuator,
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Description: Body 8. Plug 9. Upper Seat 10. Stem 11. Bonnet 12. Packing Spring 13&14. Nuts&Bolts 15. Spring Plate 16&17. Studs&Nuts 18. Locknut 19. Stem Connector 20. Actuator Trim Valve plug Three-way, V-port with linear characteristics Actuator Type Single-acting diaphragm actuator,
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: Body 8. Plug 9. Upper Seat 10. Stem 11. Bonnet 12. Packing Spring 13&14. Nuts&Bolts 15. Spring Plate 16&17. Studs&Nuts 18. Locknut 19. Stem Connector 20. Actuator Trim Valve plug Three-way, V-port with linear characteristics Actuator Type Single-acting diaphragm actuator,
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: Actuonix Motion Devices
Description: L16-S Linear Actuator with Limit Switches L16-100-63-12-S
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.78740157480315 in/sec
- Rated Force: 22.48 lbs
- Motor Voltage: 12 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 17.56 inch
- Rated Speed: 0.56 in/sec
- Rated Force: 1,012 lbs
- Motor Voltage: 12 volts
-
Supplier: Portescap
Description: 20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature
- Stroke or X-Axis Travel: 0.5905515 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: PI (Physik Instrumente) L.P.
Description: To 1" Travel 0.05 Microns Minimum Incremental Motion Non-Rotating Tip Velocity to 2 mm/sec. Closed-Loop DC Motors Optional Stepper Motors Integrated Origin & Limit Switches Front Mount or Clamp Mount >5,000 Hours MTB
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.031496062992126 to 0.047244094488189 in/sec
- Rated Force: 10.116 to 15.736 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 2A / 0.91A / 0.38A Resistance/Phase : 1.2Ω / 5.5Ω / 31.6Ω Inductance/Phase : 1.95mH / 7.63mH / 65.1mH Power Input : 9.1W rotor inertia : 30gcm2 Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Weight : 240g
- Motor Voltage: 2.33 to 12 volts
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: Portescap
Description: 20DAM-L Linear Actuator Stepper Motor 20DAM-L The smallest of our linear actuator line, the 20DAM-L is a non-captive high performance linear actuator that provides a long stroke length and up to 110 oz of linear force in a 20 mm frame size. Product
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Actuonix Motion Devices
Description: T16-S Track Actuator with Limit Switches T16-300-22-12-S
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 1.811023622047245 in/sec
- Rated Force: 11.24 lbs
- Motor Voltage: 12 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 5.91 inch
- Rated Speed: 0.48 in/sec
- Rated Force: 112 lbs
- Motor Voltage: 12 volts
-
Supplier: Portescap
Description: 26DBM-L Linear Actuator Stepper Motor 26DBM-L The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for
- Stroke or X-Axis Travel: 1.8897648 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 7.52 inch
- Rated Speed: 1.05 in/sec
- Rated Force: 337 lbs
- Motor Voltage: 12 volts
-
Supplier: Actuonix Motion Devices
Description: L12-S Linear Actuator with Limit Switches L12-50-50-12-S
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.9842519685039375 in/sec
- Rated Force: 4.9456 lbs
- Motor Voltage: 12 volts
-
Supplier: Actuonix Motion Devices
Description: PQ12-S Linear Actuator with Limit Switches PQ12-63-12-S
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 0.5905511811023625 in/sec
- Rated Force: 10.116 lbs
- Motor Voltage: 12 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Standard Travel Range Compact and Cost-Effective Design 0.03 nm Resolution To 10 N Push/Pull Force Low Operating Voltage Self Locking, with no Heat Dissipation, Nanometer Stability Non-Magnetic and Vacuum-Compatible Working Principle
- Stroke or X-Axis Travel: 0.393701 to 4.9212625 inch
- Rated Speed: 0.393700787401575 in/sec
- Rated Force: 2.248 lbs
- Motor Voltage: -10 to 45 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Joyce/Dayton Corp.
Description: Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the
- Stroke or X-Axis Travel: 3 to 24 inch
- Rated Speed: 0.5666666666666678 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 12 volts
-
Supplier: Nook Industries, Inc.
Description: CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.
- Stroke or X-Axis Travel: 8 inch
- Rated Speed: 0.4 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 12 volts
-
Description: Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin’s new PROmech™ Series linear actuators are a complete linear motion solution. The PROmech Series LD28 is a
- Stroke or X-Axis Travel: 0.1968505 to 11.81103 inch
- Rated Speed: 787.40157480315 in/sec
- Motor Voltage: 10 to 30 volts
- Features: Adjustable Stroke
-
Supplier: Ewellix
Description: Benefits: Heavy-duty and reliable industrial actuator Easily integrated modular design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Highly efficient and lubricated for extended service life Robust and compact design
- Stroke or X-Axis Travel: 3.93701 to 15.74804 inch
- Rated Speed: 7.5984251968504 in/sec
- Motor Voltage: 12 to 400 volts
- Actuation Type: Electrical
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
-
Description: 1.ANT-38P is created specially for the bioclimatic pergola,where the waterproof,elegant design,trouble free,compact size are crucial. 2.With max load capacity 2500N,customized stroke length and forces,the ANT-38P can be used for different types and sizes of the pergolas and work smoothly,quietly
- Stroke or X-Axis Travel: 0.787402 to 15.74804 inch
- Rated Force: 562 lbs
- Motor Continuous Power: 0.067011019245141 HP
- Motor Voltage: 12 to 24 volts
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: Progressive Automations
Description: The high force industrial actuator is our most powerful linear actuator capable of lifting thousands of pounds easily. These high force units are the ideal actuators for industrial and engineering applications that require considerable amounts of force. They can be
- Stroke or X-Axis Travel: 4 to 40 inch
- Rated Speed: 0.25 in/sec
- Rated Force: 3,000 lbs
- Motor Voltage: 12 volts
Find Suppliers by Category Top
Featured Products Top
-
GEEPLUS Inc. manufactures custom linear solenoids to match your specifications. Standard linear solenoids, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Let's talk about two of the competitive technologies when it come to linear motion systems: linear actuators and solenoids. Both are designed to produce linear motion, but they do so in very different ways (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
-
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Linear actuators come in hundreds of different varieties. 6V, 12V, 24V, different stroke lengths, different gear ratios and control options etc. There's a lot out there to choose from. It can still be difficult however to find a device that suits your specific needs. In a previous post we (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
How to Select a Linear Actuator There are a number of different factors that can influence the choice of a linear actuator, some of these are described, the selection process aims to identify the least expensive device which can satisfy requirements of (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
mechanically locked while the solenoid is de-energized. Applying the rated 24 V AC or DC supply energizes the solenoid and releases the actuator so that the guard can be opened. This arrangement is frequently described as “locking on de-energization and (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Arduino Robotics
… batteries, 111, 539 sealed lead-acid batteries, 475–476 Seg-bot, 453–511 batteries, 475–477 12v supply, 476–477 charging … … Seg-bot, 491–492 PCBs, 246–253 Arduino clone circuit, 247–250 BJT H-bridge circuit, 250–253 shortcuts, 45–46 surface mount ACS714 current sensor, 311 soldering irons, 44, 48, 206 solenoid , 52 solid-state switches … … 133–135 gear motor, 88 linear actuator , 91 motor, 83, 91 …
-
Flexible Spacecraft Dynamics, Control and Guidance
Torque-rods consist of a solenoid wrapped around a ferromagnetic core. 9.3 Actuators Performances Linear dipole range <7.5W Linear supply voltage range ± 12V Scale factor stability .
-
Modeling and control of an airbrake electro‐hydraulic smart actuator
… ACU includes some analog blocks, as follows • the control circuits of the solenoid valves, which permit … … orifice u(t) which regulates the passage of oil to and from the chambers of the actuator . All the blocks, except the actuator, are modeled by linear dynamics, and are therefore represented with transfer … … circuit receives a voltage VR from the controller in the range ±Vmax =± 12V , and gener- ates …
-
Shopping In Other - Big Bruin
High performance solenoid drive system delivers virtually nonstop stapling ease. • Dayton Dc Gearmotor (17 Rpm) 12v , vented. … All Position Mounting, Motor Type Permanent Magnet Dc, For Industrial And Agricultural Valve Actuators Rated: 0/10 0 … • Linear Corp PBC Linear MRC20C, Linear Carriage, Carriage Height 21.20 mm .
-
Development of the Magnetic Field Apparatus
PCM-3718 Digital I/O Interface PCB This custom PCB is the interface between the PCM-3718 digital I/O port and the following electromechanical/electronic components and actuators : Cameras Video Signal Status indicators … … MEDUSA stepper motor Fixation pump Solenoid valves 1, 2, & … The voltages supplied by the PCM are ±5V, +10V, + 12V , +24V, and +28V. Imbibe Sequence - Day One: The MEDUSA linear stepper motor will be commanded to actuate thereby delivering the …
-
Motion control and its ground-based experiment of a tethered subsatellite with a controllable rigid arm
There are four groups of actuators to control the position and attitude of the simulator. Four solenoid valves, in two orthogonal directions, are mounted on the satellite simulator for position control. The DC/DC converter converts the output voltage to + 12V , ±15V, and 5V. The reaction wheel can provide a linear moment to control the attitude motion of the satellite simulator. .
-
Automated ultrasonic particle processing microsystem
The solenoid micro-valves were used to route the suspended sample to the required reservoirs and ultrasonic … + 12V The ultrasonic separator was a piezoelectric actuator manufactured using PZT26 (Ferroperm, Netherlands). The output signal is injected into a LT1210 ( Linear , UK) amplifier providing voltage gain.
-
Beginning Arduino Programming
… Arduino ADC has a 10-bit resolution, meaning that it will return a linear value from 0 … … and fan at the beginning of this chapter to complete this project, although just about any analog sensor could be used in place of the wind sensor and about any other DC fan, motor, solenoid , or other actuator could be used to … 82 It is possible to use a higher voltage fan, say + 12v DC, using a transistor to …
-
Design of the automatic control system of gripper-type picking up seedling mechanism
Solenoid valve actuator Considered the objective environment of field work, the power supply only can adopt the + 12V battery itself. acquisition of displacement signals chooses incremental linear grating encoding sensor.
-
CR4 - Thread: 12v Controlled Lens Covers
I was thinking along the lines of 4 linear actuators but these dont seem to retract when 12v is removed( has to be reversed polarity to pull the cover away), Solenoids would probably work better....with some sort of rc 4 channel controller.
Indicates content that may require registration and/or purchase.