-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation
- Stroke or X-Axis Travel: 7.1259881 to 31.49608 inch
- Rated Speed: 2.51968503937008 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum, Plastic
-
Supplier: Actuonix Motion Devices
Description: L16-S Linear Actuator with Limit Switches L16-100-63-12-S
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.78740157480315 in/sec
- Rated Force: 22.48 lbs
- Motor Voltage: 12 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 17.56 inch
- Rated Speed: 0.56 in/sec
- Rated Force: 1,012 lbs
- Motor Voltage: 12 volts
-
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 11.81 inch
- Rated Speed: 0.22 in/sec
- Rated Force: 225 lbs
- Motor Voltage: 12 volts
-
Supplier: Portescap
Description: 20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature
- Stroke or X-Axis Travel: 0.5905515 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 20DBM-L Linear Actuator Stepper Motor 20DBM-L The 20DBM-L high resolution non captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning. With 7.5 deg step angle, these high power linear
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 26DAM-L Linear Actuator Stepper Motor 26DAM-L The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26 mm frame size. Product Highlights High continuous linear force output for size Digitally
- Stroke or X-Axis Travel: 1.8897648 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Actuonix Motion Devices
Description: P8-S Linear Actuator with Limit Switches P8-10-50-12-S
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 1.181102362204725 in/sec
- Rated Force: 7.868 lbs
- Motor Voltage: 12 volts
-
Supplier: Actuonix Motion Devices
Description: P8-S Linear Actuator with Limit Switches P8-25-252-12-S
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.2440944881889765 in/sec
- Rated Force: 34.844 lbs
- Motor Voltage: 12 volts
-
Supplier: Portescap
Description: 26DBM-L Linear Actuator Stepper Motor 26DBM-L The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for
- Stroke or X-Axis Travel: 1.8897648 inch
- Rated Force: 7.68816 lbs
- Motor Voltage: 12 volts
- Device Type: Rod Type
-
Supplier: Actuonix Motion Devices
Description: PQ12-P Linear Actuator with Position Feedback PQ12-30-12-P
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 1.10236220472441 in/sec
- Rated Force: 4.0464 lbs
- Motor Voltage: 12 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: To 1" Travel 0.05 Microns Minimum Incremental Motion Non-Rotating Tip Velocity to 2 mm/sec. Closed-Loop DC Motors Optional Stepper Motors Integrated Origin & Limit Switches Front Mount or Clamp Mount >5,000 Hours MTB
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.031496062992126 to 0.047244094488189 in/sec
- Rated Force: 10.116 to 15.736 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 2A / 0.91A / 0.38A Resistance/Phase : 1.2Ω / 5.5Ω / 31.6Ω Inductance/Phase : 1.95mH / 7.63mH / 65.1mH Power Input : 9.1W rotor inertia : 30gcm2 Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Weight : 240g
- Motor Voltage: 2.33 to 12 volts
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 3.5 inch
- Rated Speed: 1.05 in/sec
- Rated Force: 337 lbs
- Motor Voltage: 12 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial Motion Controllers
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Supplier: DigiKey
Description: STEPPER MOTOR PM LINEAR ACT 12V
- Stroke or X-Axis Travel: 2.5 inch
- Motor Voltage: 12 volts
- Motor Type: Linear Motor
-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Standard Travel Range Compact and Cost-Effective Design 0.03 nm Resolution To 10 N Push/Pull Force Low Operating Voltage Self Locking, with no Heat Dissipation, Nanometer Stability Non-Magnetic and Vacuum-Compatible Working Principle
- Stroke or X-Axis Travel: 0.393701 to 4.9212625 inch
- Rated Speed: 0.393700787401575 in/sec
- Rated Force: 2.248 lbs
- Motor Voltage: -10 to 45 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Joyce/Dayton Corp.
Description: Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the
- Stroke or X-Axis Travel: 3 to 24 inch
- Rated Speed: 0.5666666666666678 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 12 volts
-
Supplier: Nook Industries, Inc.
Description: CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.
- Stroke or X-Axis Travel: 8 inch
- Rated Speed: 0.4 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 12 volts
-
Description: Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin’s new PROmech™ Series linear actuators are a complete linear motion solution. The PROmech Series LD28 is a
- Stroke or X-Axis Travel: 0.1968505 to 11.81103 inch
- Rated Speed: 787.40157480315 in/sec
- Motor Voltage: 10 to 30 volts
- Features: Adjustable Stroke
-
Supplier: Ewellix
Description: Benefits: Heavy-duty and reliable industrial actuator Easily integrated modular design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Highly efficient and lubricated for extended service life Robust and compact design
- Stroke or X-Axis Travel: 3.93701 to 15.74804 inch
- Rated Speed: 7.5984251968504 in/sec
- Motor Voltage: 12 to 400 volts
- Actuation Type: Electrical
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
-
Description: 1.ANT-38P is created specially for the bioclimatic pergola,where the waterproof,elegant design,trouble free,compact size are crucial. 2.With max load capacity 2500N,customized stroke length and forces,the ANT-38P can be used for different types and sizes of the pergolas and work smoothly,quietly
- Stroke or X-Axis Travel: 0.787402 to 15.74804 inch
- Rated Force: 562 lbs
- Motor Continuous Power: 0.067011019245141 HP
- Motor Voltage: 12 to 24 volts
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: Progressive Automations
Description: The high force industrial actuator is our most powerful linear actuator capable of lifting thousands of pounds easily. These high force units are the ideal actuators for industrial and engineering applications that require considerable amounts of force. They can be
- Stroke or X-Axis Travel: 4 to 40 inch
- Rated Speed: 0.25 in/sec
- Rated Force: 3,000 lbs
- Motor Voltage: 12 volts
-
Supplier: Venture Mfg. Co.
Description: Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar
- Stroke or X-Axis Travel: 12 to 40 inch
- Rated Force: 4,000 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Transmotec
Description: Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as standard.
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 786.8 lbs
- Motor Voltage: 12 to 24 volts
-
Description: Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin’s new PROmech™ Series linear actuators are a complete linear motion solution. PROmech Series actuators come
- Stroke or X-Axis Travel: 0.1968505 to 19.68505 inch
- Rated Speed: 787.40157480315 in/sec
- Motor Voltage: 10 to 30 volts
- Features: Adjustable Stroke
-
Supplier: Joyce/Dayton Corp.
Description: Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies
- Stroke or X-Axis Travel: 18 inch
- Rated Speed: 1.0666666666666689 in/sec
- Rated Force: 337 lbs
- Motor Voltage: 12 volts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking,
- Stroke or X-Axis Travel: 12 to 52 inch
- Rated Force: 1,500 lbs
- Motor Voltage: 12 to 120 volts
- Mounting Type: Clevis or Eye, Flange, Trunnion
Find Suppliers by Category Top
Featured Products Top
-
Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology – motor, linear drive and electronics – is self-contained within a set of rectangular columns that (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Linear actuators come in hundreds of different varieties. 6V, 12V, 24V, different stroke lengths, different gear ratios and control options etc. There's a lot out there to choose from. It can still be difficult however to find a device that suits your specific needs. In a previous post we (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Very Slim Design In-line Actuator for Easy Fit Bansbach’s easyE® in-line actuator is a slim design with a programmable controller. Offered in three sizes, steel or stainless steel. 12/24VDC, optional battery (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
application, you may need to use a separate power supply to meet the 12V requirement. The P8-R micro linear servo is ideal for projects where higher force or speed is required, and RC or Arduino control is preferred. Applications where minor actuator customization or remote position monitoring is necessary are also a good fit. Using our Ext-R board saves you designing a custom controller or a custom actuator. (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices -
linkage moves through an angle. The pivot heads permit up to ±12.5° of angular movement. Independent linearity varies by measurement range, reaching ±0.04% on the 750 mm version. The series also offers 0.01 mm repeatability and resolution better than 0.01 mm. The LWX Series is (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Advanced Designs and Researches for Manufacturing
… the X-axis and Z-axis through the two sliders mobile and two telescopic rod moving with … According to vibration theory, n degrees of freedom linear system of differential equations of motion are[3]: Stepper motor drive is actuator for changing the electric pulse into angular displacement. The + 12V power supply can be used for it.
-
Advanced Mechanical Design
… node of the actuator cylinder with rd1, couple the bottom node of the actuator cylinder with rd4 … The fitness function fn in our algorithm is constructed by linear transformation from each Meeting the telescopic equation )φˆ Taking the example of 12V /20Ah battery, when the terminal voltage of the cell reduces less than …
-
Proceedings of the 2nd International Conference on Intelligent Technologies and Engineering Systems (ICITES2013)
Performance test of large telescopic ROZBOT for LCD glass handling, in The IEEE International Conference on Industrial … … a ‘0’ write, the access transistor MA1 is biased into its highly conductive linear mode so that … The valve connected with the actuator is a two-port valve. + 12V .
-
Advanced Design and Manufacturing Technology III
This telescopic mechanism drives the displacement sensing reflective plate and the contact force sensing node, while the … The force calibration result is linear with averaging error 2.3 %. … 335 [6] P. Peng, A.S. Sezen, R. Rajamani and A.G. Erdman: Sens. Actuator A-phys. … the interference filter, we can deserve four groups of DC voltage: +5V, ± 12V , double +24V wanted …
-
Industrial Instrumentation and Control Systems II
Telescopic motion of the two foot cylinders is done through the reversing valve 2. With an attached high-speed linear motor servo unit, a new derived CNC lathe system based on … A moving magnet voice coil motor is designed as the actuator to provide sufficient stroke and driving … As indicated in Fig. 2, a photovoltaic solar panel (YB-B15- 12V ) is adopted to transform solar …
-
Advanced Measurement and Test III
… but it requires for multiple executing mechanism to complete the radial and axial telescopic movement of each … Keywords: light dimming algorithm; linear programming; wireless sensor networks; users' Accurate position control of PAM actuator in LabVIEW environment, Intelligent Systems and Informatics, 2009, Page(s): 301 … … to components like GSM, GPS, microcontroller and 24 bit ADC circuit using a 12V /3.2A battery .
-
Manufacturing Process and Equipment
The existing outdoor hanger is generally fixed on the wall or floor, Rainproof telescopic hanger also is … Actuator structure design The + 12V DC power is transformed into +5V DC which the controller can use. [8] B.Kazmeier and D.G.Feldmann.Electro-hydraulic low power linear drive-system reformation and controls …
-
Engineering Solutions for Manufacturing Processes
Vibration control of a telescopic handler using time delay control and commandless input shaping technique. In mechanical system, linear motor has many advantages to supply high acceleration such as large torque or … … tricycle type mobile robots, a vertical rolling wheel, and a rigid spacecraft with two torque actuators , etc. The control system uses a voltage of 24 volts, which are cascaded two 12V - battery.
-
Advances in Mechanics Engineering
Research on Extended Structure for Telescopic KE Projectile [D]. + 12V However, the back-stepping design method usually assumes that the unknown parameters with linear parameterized form of … The three-dimensional micro-displacement platform is the actuator of the movement.
-
Manufacturing Engineering and Automation II
The United States VARCO company introduced the electronic driller by ETN brake for actuator , the United States … … According the Fig.2, it’s clear that we take different protective strategies for + 12V power line and … Using the least squares method for linear fitting, linear compensation method was used to eliminate the error … For some telescopic boom equipment, barycenter is changing when it works, and the barcircle.
Indicates content that may require registration and/or purchase.