-
Supplier: RS Components, Ltd.
Description: Block RKD 40/2x12 Toroidal Transformer
- Agency: RoHS Compliant
-
Supplier: Avel Lindberg, Inc.
Description: Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead, Primary
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 4.17 amps
- Power Rating (VA): 100 VA
-
Supplier: Airlink Transformers
Description: CM1000212 - Standard Range Toroidal Transformers 1000VA 230v to 2x12v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 40 amps
- Power Rating (VA): 1,000 VA
-
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Transformers The auto toroidal transformer construction offers important advantages in comparison with an E/I lamination core transformer, like smaller physical size and weight, 30-70% reduction (depending on secondary voltage) and very low magnetic strayfields. The
- Maximum Primary Voltage Rating: 120 to 230 volts
- Output Type: AC
- Features: Autotransformer, Step-Down Transformer, Step-Up Transformer, Toroidal Core
-
Supplier: Standex-Meder Electronics
Description: compact than traditional EI laminated transformers. Custom toroid transformer dimensions may be varied to accommodate alternate dimensional requirements such as low profile or slim line equipment. Low stray magnetic fields compared to traditional EI laminated transformers. Low
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 15 to 500 VA
- Primary Frequency: 50 / 60 Hz
- Agency: CSA, UL
-
Supplier: Newark, An Avnet Company
Description: 225VA TOROIDAL TRANSFORMER 2X12V; Power Rating:225VA; Secondary Voltages:2 x 12V; Secondary Current Nom:9.38A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 300VA TOROIDAL TRANSFORMER 2X12V; Power Rating:300VA; Secondary Voltages:2 x 12V; Secondary Current Nom:12.5A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 100VA TOROIDAL TRANSFORMER 2X12V; Power Rating:100VA; Secondary Voltages:2 x 12V; Secondary Current Nom:4.15A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
Supplier: Hengda Electronic Factory
Description: It adopts self-made low dissipation high quality ring core (PO less than 0.9w/Kg), small volume, high efficiency and low temperature rise. The patent technology realizes the needle distance and the distance can be adjusted according to the requirements of the customers. Epoxy resin vacuum filling,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 12 VA
-
Supplier: Newark, An Avnet Company
Description: TOROIDAL TRANSFORMER; Power Rating:50VA; Secondary Voltages:2 x 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:92.2mm RoHS Compliant: Yes
-
Supplier: Triad Magnetics
Description: Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 volts
- Power Rating (VA): 160 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 6 volts
- Power Rating (VA): 100 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Features: Audio Transformer, Industrial Control Transformer, Signal / RF Transformer
-
Supplier: Block USA, Inc.
Description: 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a mains
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 20 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Features: Audio Transformer, Industrial Control Transformer, Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 160 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: TRIAD toroidal chassis mount World Series transformers from Triad Magnetics are designed to meet most International Safety Agencies. The toroidal construction inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI
-
Supplier: Allied Electronics, Inc.
Description: Features: Low Profile Space Saving and Light Weight Due to High Efficiency Toroidal Design Low EMF Radiation Dual Primary 117/234 V 50/60 Hz Operation 4000 VRMS Hi-Pot Test Dual Secondaries for Series or Parallel Connection Recognized to UL506 CSA Certified to C22.2 #66 CE Certified to IEC
-
Supplier: Allied Electronics, Inc.
Description: Features: Low Profile Space Saving and Light Weight Due to High Efficiency Toroidal Design Low EMF Radiation Dual Primary 117/234 V 50/60 Hz Operation 4000 VRMS Hi-Pot Test Dual Secondaries for Series or Parallel Connection Recognized to UL506 CSA Certified to C22.2 #66 CE Certified to IEC
-
Supplier: Allied Electronics, Inc.
Description: Features: Low Profile Space Saving and Light Weight Due to High Efficiency Toroidal Design Low EMF Radiation Dual Primary 117/234 V 50/60 Hz Operation 4000 VRMS Hi-Pot Test Dual Secondaries for Series or Parallel Connection Recognized to UL506 CSA Certified to C22.2 #66 CE Certified to IEC
-
Supplier: Hengda Electronic Factory
Description: It adopts self-made low dissipation high quality ring core (PO less than 0.9w/Kg), small volume, high efficiency and low temperature rise. The patent technology realizes the needle distance and the distance can be adjusted according to the requirements of the customers. Epoxy resin vacuum filling,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 12 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Features: Industrial Control Transformer, Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 30 VA
- Features: Electronics Transformer, Power / Power System / Distribution Transformer, Power Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Powell Electronics, Inc.
Description: TOROID, 80VA, 50HZ, 12/12V
- Power Rating (VA): 80 VA
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: PWR XFMR TORO 50VA CHAS MT
- Maximum Secondary Voltage Rating: 6 to 12 volts
- Maximum Secondary Current Rating: 4.17 amps
- Power Rating (VA): 50 VA
- Mounting: Chassis Mount
-
Description: PWR XFMR TORO 25VA CHAS MT
- Maximum Secondary Voltage Rating: 6 to 12 volts
- Maximum Secondary Current Rating: 2.08 amps
- Power Rating (VA): 25 VA
- Mounting: Chassis Mount
-
Supplier: DigiKey
Description: PWR XFMR TOROIDAL 80VA CHAS MT
- Maximum Primary Voltage Rating: 117 to 234 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Maximum Secondary Current Rating: 3.33 to 6.66 amps
- Power Rating (VA): 80 VA
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers 120W POE Planar 12V 10A 50uH
-
Supplier: Data Device Corporation (DDC)
Description: Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 0.487 amps
- Power Rating (VA): 7.3 VA
-
Supplier: Radwell International
Description: TOROIDAL TRANSFORMER, MEDICAL, 2.5KVA; POWER RATING:2.5KVA; SECONDARY VOLTAGES:2 X 50V; WINDING TYPE:MULTI PRIMARY, DUAL SECONDARY; TOROID CENTER:POTTED; TRANSFORMER MOUNTING:CHASSIS MOUNT; TRANSFORMER TERMINALS:WIRE LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
- Features: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1215548-VPM36-1390 Category: Transformers>Power Transformers Series: Toroidal Medical, VPM Type: Toroidal Termination Style: Wire Leads Package: Box Height - Seated (Max): 38.00mm Standard Package: 1 Power - Max: 50VA Weight: 1.1 lbs (499 g)
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Landscape Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications.
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 to 15 volts
- Features: Other, Signal / RF Transformer
-
Supplier: Tamura Corporation of America
Description: • 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 12.6 volts
- Maximum Secondary Current Rating: 3.8 amps
- Power Rating (VA): 24 VA
Find Suppliers by Category Top
Featured Products Top
-
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Isolation power transformers are the ideal solution. Medical Grade Isolation power transformers from Triad offer a number of benefits over transformers from other manufacturers. Their toroidal construction allows for them to be manufactured in much smaller sizes than standard EI transformers (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
inductors (including gold, silver and copper) Copper and Litz wire inductors Ferrite and iron core inductors High current inductors Toroid inductors and common mode toroid inductors Transformers Custom Inductors (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Toroidal Transformer - Toroidal Transformer Manufacturers, Suppliers
220v 12v Toroidal Transformer .
-
networking transformer - offers from networking transformer manufacturers, suppliers, exporters & wholesalers
Sell 99va 220v 12v toroidal transformer for electrical equipment ...
-
electric transformer - offers from electric transformer manufacturers, suppliers, exporters & wholesalers
Sell 99va 220v 12v toroidal transformer for electrical equipment ...
-
toroidal transformer - offers from toroidal transformer manufacturers, suppliers, exporters & wholesalers
Sell 99va 220v 12v toroidal transformer for electrical equipment ...
-
electrical equipment - offers from electrical equipment manufacturers, suppliers, exporters & wholesalers
Sell 99va 220v 12v toroidal transformer for electrical equipment ...
-
Electrical Transformer - Electrical Transformer Manufacturers, Suppliers
12v 24v Toroidal Transformer &Waterproof Transformer for Electrical Control&50hz Transformer .
-
electrical transformer ( Page 2 ) - offers from electrical transformer manufacturers, suppliers, exporters & wholesalers
12v 24v Toroidal Transformer &Waterproof Transformer for Electrical ...
-
power transformers ( Page 7 ) - offers from power transformers manufacturers, suppliers, exporters & wholesalers
220v 12v Regulator Coil Power 100va Toroidal Transformer for UPS ...
-
Balanced Phono-Amps
… 320 63ff, 177 That 1648 687 thermal noise 31 Thorens TEP3800 632 threshold voltage 89ff third octave 202ff Tietze, U. 737 time constants 9ff, 14, 340, 405, 505, 519, 526 toroidal transformer 300, 337 Toshiba 65 TQ2- 12V relay 679 trackability test …
-
The Sound of Silence
… Corporation, 66 Thermal noise, 31 Third (3rd) octave, 202, 202ff, 286ff, 383 Thorens TEP3800, 632 Threshold voltage, 89ff Tietze, U., 737 Time constants, 9ff, 14, 340, 405, 505, 519, 526 Toroidal transformer , 300, 337 Toshiba, 65 TQ2– 12V relay, 679 Trackability test …
Indicates content that may require registration and/or purchase.