-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 1.5 inch
- Flow (Cv): 36.3
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Radwell International
Description: SOLENOID VALVE VACUUM 12VDC 20PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: International Polymer Solutions Inc.
Description: 12 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Features: Electric, PTFE - Teflon®, Solenoid Valves, Threaded, Tube Fitting
-
-
Supplier: Schmalz Inc.
Description: Solenoid valve for use at high volume flow rates in systems with large cross sections Control of vacuum and venting of the suction cup Suitable for neutral or filtered air
- Valve Size: 0.4724412 inch
- Features: Solenoid Valves
-
Supplier: Schmalz Inc.
Description: Solenoid valve for use at high volume flow rates in systems with large cross sections Control of vacuum and venting of the suction cup Suitable for neutral or filtered air
- Valve Size: 0.4724412 inch
- Features: Solenoid Valves
-
Supplier: Schmalz Inc.
Description: Solenoid valve for use at high volume flow rates in systems with large cross sections Control of vacuum and venting of the suction cup Suitable for neutral or filtered air
- Valve Size: 0.9842525 inch
- Features: Solenoid Valves
-
Supplier: Schmalz Inc.
Description: Solenoid valve for control at high nominal flow rates Control of vacuum, blow off and venting of the suction cup NO function ensures the workpiece is held even in the case of a power failure For handling tasks with very short switching times Vacuum valve suitable
- Valve Size: 0.1968505 inch
- Features: Pneumatic, Solenoid Valves
-
Supplier: Festo Corporation
Description: High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 176 to 14 F
- Media: Air, Compressed Air, Gas (general)
- Features: Brass / Bronze, Electric, Solenoid Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series EASY-NO for pressure, drain, and vacuum service; designed for applications requiring a valve to remain open when de-energized, or when it would be dangerous for a valve to close during a power failure. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 18 to 70 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.1
-
Supplier: Cole-Parmer
Description: • Direct acting, normally closed (NC) • Encapsulated plug-in coils • Buna N seat material • DIN 43-650 electrical connection • IP65 and NEMA 4 rated connection Forged brass-body solenoid valve is designed for use in low- and medium-vacuum systems, fuel oil and gas burners,
- Power: 110 volts
- Flow (Cv): 3.1
- Features: Brass / Bronze, Solenoid Valves
-
Supplier: IMI Norgren
Description: Vaccon vacuum check valves seal and hold vacuum for safe, energy efficient operations for clamping, pick and place and vessel evacuation applications. Vaccon vacuum check valves are designed specifically for vacuum applications. They offer high flow capacity
- Port Size / OD: 0.88 inch
- Valve Actuation: Electric - Solenoid
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr), Rough / Low (< 760, > 1 torr)
- Port Flange & Seal Type: NPT Female, NPT Male
-
Supplier: Valcor Engineering Corporation
Description: Description The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with no minimum pressure required for operation. 1 PSI minimum pressure differential is
- Valve Size: 0.25 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Power: 10 to 15 volts
-
Solenoid Valves - Cole-Parmer 2-Way Direct Lift Solenoid Valve; normally closed 12VDC -- GO-01540-03Supplier: Cole-Parmer
Description: • Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg vacuum. Maximum fluid temperature is 158
F (70 C). All valves have 15" lead wires. Valves are compact - Pressure Rating: 60 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: VACUUBRAND, Inc.
Description: These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The sealing material
- Port Size / OD: 0.6299216 inch
- Operating / Bake-out Temperature: 122 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
-
Supplier: Cole-Parmer
Description: • Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg vacuum. Maximum fluid temperature is 158
F (70 C). All valves have 15" lead wires. Valves are compact - Pressure Rating: 18 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg vacuum. Maximum fluid temperature is 158
F (70 C). All valves have 15" lead wires. Valves are compact - Pressure Rating: 30 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Allied Electronics, Inc.
Description: Direct Operated 2 Port Solenoid Valves For Air, Vacuum, Water, Steam and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom (A
-
Supplier: Allied Electronics, Inc.
Description: Direct Operated 2 Port Solenoid Valves For Air, Vacuum, Water, Steam and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom (A
-
Supplier: Festo Corporation
Description: Combinations of switching valves with vacuum generators are possible on a valve manifold With solenoid valve vacuum shut-off With optional ejector pulse
- Operating Temperature: 32 to 122 F
- Features: Other, Venturi Air Jet
-
Supplier: Travaini Pumps USA
Description: valve High efficiency discharge separator element Complete charge of long life sealing fluid type TR 1001-22 High efficiency air cooled heat exchanger oversized for ample cooling. Seal liquid solenoid valve, Y-strainer and stop valve High temperature switch to protect
- Ultimate Operating Vacuum: 379 to 10.7 torr
- Pumping Speed: 200 CFM
- Motor Power: 15 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box
- Port Size / OD: 0.4724412 inch
- Operating / Bake-out Temperature: 14 to 176 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
-
Supplier: Clippard
Description: The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Edwards Vacuum
Description: same as the H series Microvac rotary piston pump. This pump is fitted with a 230/460V coil for control of the oil solenoid valve which prevents the pump from flooding with oil in the case of power failure or a loss of vacuum.
- Ultimate Operating Vacuum: 0.025 to 0.02 torr
- Pumping Speed: 149.94 CFM
- Motor Power: 7.37121211696551 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Supplier: Assured Automation
Description: accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Substantial PFA liners for 3" through 12" sizes and PTFE liners for 14" through 24" size. Benefit is resistance to permeation leading to extension of
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: Travaini Pumps USA
Description: and stop valve ♦ Seal water flow control ♦ Inlet check valve ♦ Vacuum gauge ♦ Globe Valve* ♦ Y-Strainer* ♦ Temperature Gauge*
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 117.6 CFM
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Description: • Size1, 2 and 3 • Ceramic technology for long life operation • From vacuum up to 12 bar applications • Internal or external pilot supply with same valves • Pressure supply possible on exhaust port
- Valve Size: 2.7952771 inch
- Pressure Rating: -13.053393 to 174.04524 psi
- Media Temperature: 14 to 140 F
- Number of Ports/Ways: 5
-
Supplier: Radwell International
Description: VALVE, SOLENOID ACTUATED, PNEUMATIC, SERIES E, 1/8 INCH NPT PORT, VACUUM-500 PSI, 3 WAY, 3/2 NORMALLY CLOSED, 24 VDC, EPOXY FORMED COIL WITH 1/2 INCH CONDUIT HUB, NEMA 4, 3/64 INCH BOTTOM ORIFICE, 1/16 INCH TOP ORIFICE. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid valve, timer or sequence signal, and
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid valve, timer or sequence signal, and
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid valve, timer or sequence signal, and tubing and fittings.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line, Single Line / Single Point
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid valve, timer or sequence signal, and
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: InspectorTools
Description: complement to other forms of leak detection and is ideal for a wide range of service and preventative maintenance applications. Detects Refrigeration leaks, pressurized gas leaks, vacuum leaks, dry nitrogen gas leaks, steam leaks, etc. It will detect any gas under pressure or vacuum
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: / 4, G3 / 8, G1 / 2, G3 / 4, G1 thread for pneumatic Dynamic sealing technology Imported high-precision bearings Wear-resistant, high speed, low torque Can mix power lines, signal lines, Ethernet, industrial buses, control lines, solenoid valves, induction lines, etc.; The standard is
- Number of Circuits: 57
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Can mix power lines, signal lines, Ethernet, USB, industrial bus, control lines, solenoid valves, induction lines, etc.; The standard is flange installation, and hollow shaft installation can be customized; The media that can pass through are: compressed air, hydrogen, nitrogen,
- Number of Circuits: 18
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Clippard
Description: NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 6
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
Find Suppliers by Category Top
Featured Products Top
-
stock valve to be used for vacuum or pressure. A poppet seat ensures bubble-tight shutoff. Available in 1/2″, 3/4″, and 1″ sizes (EASMT) or 1/4″ and 1/2″ (EASYMT). The EASMT has a larger orifice, which permits higher flow with a slight reduction in pressure (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT True Blue® Solenoid Valves Series EASMT & EASYMT for pressure, drain, and vacuum service; designed for all types of aggressive chemicals, salt solutions, acids, caustics, and (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
The VUVG is setting a new benchmark for solenoid valves. It makes applications easier and less expensive. Its small footprint with its high flow rate to small size ratio makes it the best in its class. And of course it is easy to order, install and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
open for 3,000 psi systems 250 Series Solenoid Valves: 2 position, 3-way normally open and normally closed for 3,000 psi systems. Optimized for 12 Vdc applications CB Solenoid Valves: 2 position, 3-way normally closed (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC
More Information Top
-
Development of a micro mobile robot in the abdominal cavity
The suction control was achieved by using a digital solenoid valve for the vacuum pressure generated by a compressor. … is a pressures sensor in the valve, which outputs 0v for adsorption, and 12v for sucker released.
-
Automation of surface cleaning and sample addition for surface balances
+ 12V unreg . I . A, buffer reservoir; B, DC metering pump; C, solvent AC syringe pump; D, autosampler: E. solenoid valve ; F, vacuum reservoir.
-
CR4 - Thread: Solenoid Valve Help Request
Solenoid Valve Help Request … with a 1/4" fitting --- I need to connect it to a 1/4" venturi vacuum chamber via a … I know it needs to be a simple 2-way, 1/4", 12v solenoid ... but things like "maximum …
-
Evaluation of aftermarket CNG conversion kits in light-duty vehicle applications. Final report
When + 12V was applied to the relay it would open the circuits. With the initial installation problem solved, final assembly was completed by installing the vacuum hose connections for the fuel control valve and the vacuum control solenoid .
-
CR4 - Thread: 40 Amp 24VDC Reed Switch.
518APH- 12V ) This magnetic switch allows for SWICHGAGE® and/or NC contacts to be wired "closed ... • Murphy Monitoring & Control Equipment The Murphy solenoid valve cuts off the fuel supply when the current is switched off by a magnetic switch 518APH. • Murphy level switch,model EL150K1,Pressure and vacuum swichgage ...
-
CR4 - Thread: Vacuum ... More or Less?
The power valve is supposed to help in "low vacuum " situations. All I can tell you it's 2 wires 12v to solenoid which controls downshift.
-
A high precision hydraulic moving mirror drive for use in Fourier transform spectroscopy
… and it can be inconvenient to use air bearings if measurements are to be made in vacuum . Hydraulic pressure is derived from a cylinder of oxygen-free nitrogen, A, and a system of solenoid -operated spool valves , B, is used to control the gas pressure over a pair of oil reservoirs, DI and D2. … D2 to drive the piston forward, the appropriate solenoid is actuated with a + 12V signal which opens …
-
An ion mobility spectrometer sensor system for subsurface use
+ 12V Battery-Based Power System Solenoid A six-way valve (VICI Valco Instruments Co., Houston, TX) was used to collect soil gas samples … … mL sample loop was filled with a gaseous sample by creating a small vacuum with a venturi …
-
Automatic control of pore size distribution measurement in solids
It is not necessary for desorption to proceed to full vacuum in the system. The adsorb and desorb dosers follow the design of Ballou and Doolen and employ throttled Skinner solenoid valves . … a safe condition and it was also arranged that any fault in the 12v power supplywould have …
-
Material and Environmental Science, Building Engineering, Biomedical and Bioinformatics Technologies
When the water in the solar collectors is heated predetermined temperature limit, the electric contact thermometer will immediately send signal to the controller to open the solenoid valve and pull the hot water to the water tank. Solar collectors’ options: From a comparison (picture 2) between vacuum tube collectors and flat-plate collector we … In conclusion, battery of 12V /1200Ah is selected, elevator of 12V/200Ah is applied,2 series connection and …
Indicates content that may require registration and/or purchase.