-
Supplier: Newark, An Avnet Company
Description: 47uF 200V 16x33 130 Rad
-
Supplier: Newark, An Avnet Company
Description: CAP, AEC-Q200, 130UF, 650V, FILM, RADIAL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CAP, AEC-Q200, 130UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:130µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CAP, AEC-Q200, 130UF, 500V, FILM, RADIAL ROHS COMPLIANT: YES
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Film Capacitor, Polypropylene, 400V, 5% +Tol, 5% -Tol, 130uF, Stud Mount Product overview: C44AFGP6130ZA0J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 130 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 100V, 130 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 100V,
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 47uF 50V Aluminum Electrolytic Capacitor, Radial, 130mA Product overview: ECA-1HM470B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 10uF 200V 20% (8 X 16mm) Radial 3.5mm 200mA 2000h 130°C Automotive Bulk Product overview: 200RX3010M8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers
- Capacitance Range: 10,000,000 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -25 to 130 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Utmel Electronic Limited
Description: CAP ALUM 130UF 250V QC TERM
-
Supplier: ODG (Origin Data Global)
Description: 220uF 25V 130mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 220uF 25V 130mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Utmel Electronic Limited
Description: 10uF -40℃~+130℃ 50V ±20% Straight,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: 100uF -40℃~+130℃ 16V ±20% Straight,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 68uF 25V 2.1Ω@100kHz ±20% 130mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- ESR: 2,100 milliohms
-
Supplier: Allied Electronics, Inc.
Description: life with full ripple current, rated voltage, 85°C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations. Capacitance Range:
-
Supplier: DigiKey
Description: TANT 20% 16V 100UF D LSR 130
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 130 milliohms
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 16V 1000uF Polymer ±20% Plugin,D10xL13mm Solid Capacitors ROHS
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 900UF 63V AXIAL
- Capacitance Range: 900 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -40 to 105 C
-
Description: CAP ALUM 3000UF 40V AXIAL
- Capacitance Range: 3,000 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 40 volts
- Operating Temperature: -40 to 105 C
-
Description: CAP TANT 47UF 20% 25V 2917
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 10UF 10% 35V 2917
- Capacitance Range: 10.000000000000002 microF
- ESR: 130 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Richardson RFPD
Description: AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination
- Capacitance Range: 0.000013000000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Richardson RFPD
Description: Mil-PRF-55681 qualified to S level. Offered in a range of sizes, dielectrics, and terminations, which are covered by CDR11, CDR12, CDR13 and CDR14 styles. These parts offer the same performance as our SQ Series. These parts are qualified to the DLA drawings listed in the “Technical Information”
-
Supplier: RS Components, Ltd.
Description: Film Capacitor 130uF 400 V dc/250 V ac
- Applications: Automotive
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Polypropylene
-
Supplier: RS Components, Ltd.
Description: Capacitor Al 130deg 470uF 25V 8x16
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Radwell International
Description: CAPACITOR, MOTOR START, 130 UF, 165 V, QUICK CONNECT TERMINALS, 35 X 79MM. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 130 microF
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.2 Cap (uF): 6.8 DC Voltage: 20.0 DCL Max (uA): 6.0 DF Max: 13.0 Dia (in): 0.105 Len (in): 0.35 MTP Cross: MTP685M020P1D RoHS: No : /technical-resources/tantalum-products/technical-guides/
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 0.2 (+/- %)
- DC Rated Voltage Range (WVDC): 20 volts
- Leakage Current: 6 microamps
-
Supplier: Lumina Power, Inc.
Description: to meet any requirement imaginable. Call us with your custom requirement. Custom High Voltage Discharge Boards Lumina Power now offers the laser and pulsed power market custom HV boards for capacitor charging circuits. Combined with any of the Lumina Power capacitor chargers, these
- Type: DC Power Supply, Laser Power Supply
Find Suppliers by Category Top
Featured Products Top
-
have excellent adhesion to many common substrates, as well as good dielectric properties and resistance to extreme temperatures (from -55C to 200C). They are designed to provide flexible bonding in electronic assembly, sealing modules and housings, as well as assembly of components. At room (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
-release voltage 8% minimum of rated voltage Maximum coil voltage 130% for up to 10 minutes at 23°C Rated resistive load 60 A at 400 VDC; 100 A at 120 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
A Novel ZVS Active Clamped Asymmetrical Dual Switch Forward Dc-Dc Converter
…main parameters are specified as follows: Input voltage Vin: 200 V~400 V Output voltage VO: 54 V Output current IO: 0~5 A Operation frequency f: 130 kHz Main circuit components … diode DC: 1N5405 Clamping capacitor CC: 1 uF /630 V Saturable reactor .... vT: [ 200V /div] .
-
Frequency Stabilization of Variable Oscillators
In this case the stabil- able error range so that the sum equals 130 , which is ity .... + 200V +250V~~~~~~~~~~~~~~~~RESONATES100KC IOK~~~~~~~~~~~~~~~~~1000p100KC fIOKSH7~~~~~~~~~~~~~~~745fs.M. .... filament voltage variations of the frequency determining capacities C1 and C2 are + 10 per cent at 250 v on the plate and 6.3 filament volt- shunted by 22 ,y4f in series with a 1000-,u, uf capacitor , age, respectively, resulted in…
-
Current-fed DC/DC converter with reverse block IGBT for fuel cell distributing power system
Input voltage Vi: 90~ 130 V DC. .... Resonance capacitor Cr1: and Cr2: 20 nF. .... bridge inverter is controlled by a DSP controller with the parameters: C3~C4: 4000 uF , Output filter Cf .... Up: Diode D11 current 2A/div, low: Diode D11 voltage 200V /div, t: 10us/div .
-
Line voltage regulation of urban transit systems using supercapacitors
Converter capacitor (DC line side). .... 6000 uF . .... a) phase current (500A/div), (b) line to line voltage (2kV/div), (c) line voltage ( 200V /div), (d) motor .... 16.074 m Grade (Distance) 0.0% ( 130 m) .
-
Vishay PCS - IRFPG50PBF - Transistors & Modules - MOSFET Transistors - Allied Electronics
130 ns. .... MOSFET, Power;N-Ch;VDSS 200V ;RDS(ON) 0.04Ohm;ID 50A;TO-247AC;PD 300W;VGS .... Passive Components > Capacitors . .... Capacitor;Polypro Metallized;Cap 1 uF ;Tol 5%;Vol-Rtg 400/270 VDC/VAC;Axial .
-
Ion Mass Spectrometry on the Alcator C-Mod tokamak
…5 6 Case Grounded 0.1uf 200 VDC - + 0.1uf 200VDC 20KΩ S106K 20KΩ S106K 20KΩ S106K 3583 +100V - 200V 2 7 1 5 … Case Grounded 0.1 uf 200 VDC - + 200kΩ RN65C … PC402 4-20pf variable capacitor 330uH 330uH PC402 4 … Directory USER10:[NACHTRIEB.OMEGATRON.WIDGET] OTRON_IVCHAR.PRO;66 OTRON_IVCHAR.WID;8 OTRON_RESONANCES.PRO; 130 OTRON_RESONANCES.WID;9…
-
International Rectifier - IRF540NPBF - Transistors & Modules - MOSFET Transistors - Allied Electronics
130 W. .... MOSFET, Power;N-Ch;VDSS 200V ;RDS(ON) 0.35Ohm;ID 9A;TO-220;PD 75W;VGS .... Passive Components > Capacitors . .... Capacitor;Aluminum Electrolytic;100 uF ;20%;50 VDC;Radial;8x11mm;ESR 1.59 Ohms .
-
http://www.loadparts.com/catalog_6.htm
…1206-025W-200V-TK200-30% - Loadparts Search Engine Results">ROEDERSTEI 68R0-1206-025W- 200V -TK200-30% - Loadparts … /a>
- Bill Of Materials - HP ProLiant DL580 Gen8
…"x":634.7459479371316,"y": 1301.2702603143418},{"x":650,"y":1297},{"x":651.3891822200393,"y":1284},{"x":601.7783644400786,"y":1208.2540520628684},{"x":560.8810780943026,"y":1205.5243123772102},{"x":561,"y":1198},{"x":550,"y":1193.4756876227898},{"x":536,"y":1189},{"x":515.3891822200393,"y":1181.7459479371316},{"x":504.8648698428291,"y":1182.7297396856582},{"x":495.96758349705306,"y":1194.1189219056973},{"x":508.25951620825145,"y":1201.3188850687625},{"x":516.7027873280942,"y":1200.1620825147347},{"x":557.7461321218075,"y":1222.026952357564},{"x":568.3407416502947,"y":1259.6594425343812},{"x":575.0380648330058,"y":1266.8756139489194},{"x":597.8218934184675,"y":1263.9025663064833},{"x":624.5246807465619,"y":1275.5458005893909},{"x":626.1354985265225,"y":1300.4971758349704},{"x":617.3409258349704,"y":1329.8756139489194},{"x":585.9570235756385,"y":1368.5243123772102},{"x":568.6758349705304,"y":1360.2161714145384}],"rotation":0,"attr":{"fill":"#B56712","fill-opacity":0.6,"stroke":"#58D3F7","stroke-width":"1"},"photoScale":-1,"preventTransform":false} . .... Capacitor . .... Electrolytic Aluminum Conductive Polymer, 16V, 270 uF , 105C, 20%, Low ESR. .... 2122-3C-LF, Input:, 100V~50-60Hz - 9.3A, 110V-120V~50-60Hz- 9.5A, 200V -240V ~6.6A…- Elements of the applied electronics
< 100 by -200V . .... Flow voltage UF . .... acts as normal bridge rectifier with the series circuit C1-C2 as charging capacitor (s. section 4 .... 130...5 by 1 ms . - Bill Of Materials - HP ProLiant DL580 Gen8
Indicates content that may require registration and/or purchase.