-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of the
- Horsepower: 3 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of the
- Horsepower: 2 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Fluid Equipment Development Company
Description: frame, TEFC motor for easy repair Compact footprint for saving space Centerline discharge for easy piping and self venting design Back wear ring eliminates motor thrust load and extends shaft seal life The SLP pump series is a low pressure end suction, close-coupled horizontal pump for
-
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of the
- Horsepower: 2 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of the
- Horsepower: 3 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Serfilco, Ltd.
Description: Material: SS304, PP, PE, PPSMetal/plastic Performance: 15-150 gpm Features • Corrosion resistant materials SS casing, fiberglass reinforced polyester, PP, or PPS • Suction lift to 20' • Flows to 170 gpm or 75' TDH • Dual ports 1-1/2" and 2", NPT or BSP • Built-in check valve and
- Features: Centrifugal Pumps
-
Supplier: Hansen Technologies Corporation
Description: feature single impeller construction supplemented by an axial flow inducer stage. Both models have low NPSH requirements. GPM range is 7 to 300 GPM and temperature range is -60°F to +194°F (-50°C to +90°C) and to -150°F (-101°C) with special construction.
- Features: Centrifugal Pumps
-
Supplier: BakerCorp
Description: Flow Range: 225 gpm – 425 gpm Suction Lift: Up to 20' Max: Shut Off Head Range: Up to 98' Max Solids Size: Up to 1 1/2' Max Operating Temp: 150º F Fuel: Gasoline Run Time per Full Tank: Two hours Fuel Capacity: 1 gallon – 1.5 gallons Operating Speed: 2,000 rpm – 3,600 rpm
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Features: Aluminum, Centrifugal Pumps, Utility Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Screw Pumps, Triplex Pumps, Well Stimulation Pumps
- Pump Type: Condensate Pumps, Sanitary Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps
-
Supplier: Serfilco, Ltd.
Description: Column length 14" or 17 Specifications The Series 'EF' Vertical Pump represents the next generation of molded pumps from SERFILCO with flows to 400 gpm at 60 Hz. It is a robust design to meet the most demanding applications while providing the economy of operation found in all
- Features: Centrifugal Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft bearings. The bowls are
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 345.998805 psi
- Power Source: AC Powered
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps, Turbine Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PP Performance: 50-400 gpm Features • Non-metallic solution contact PPP high temperature polypropylene or CPVC • Centrifugal, quiet, vibration free • Single or double mechanical seal with EPDM or FKM elastomers • Chemical duty motor • ANSI dimensional - with optional
- Features: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 4 inch
- Horsepower: 20 to 26 HP
- Maximum Discharge Flow: 500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 10 inch
- Horsepower: 113 to 125 HP
- Maximum Discharge Flow: 3,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Serfilco, Ltd.
Description: Material: Cast SS316 Performance: 15-150 gpm Features • Flows to 180 gpm or 90 ft. TDH @ 60 Hz • Available in13", 20", 32" and 44" • Available in two sizes - 1 1/4" x 1" and 2" x 1 1/2" NPT • Motors are standard NEMA 'C' face (.75 - 5.0 HP) • Centrifugal - quiet,
- Features: Centrifugal Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 6 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 1,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Food grade stainless steel, very safe and reliable Advanced magnetic driving technology for static seal, without any leakage forever High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material is high temperature 150ºC resistant. Material is flame
- Horsepower: 0.0308250688527649 to 0.0469077134715987 HP
- Maximum Discharge Flow: 6.6 GPM
- Media Temperature: 302 F
- Water Temperature: 302 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm –
- Discharge Size: 4 inch
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm –
- Discharge Size: 6 inch
- Maximum Discharge Flow: 500 to 2,600 GPM
- Maximum Discharge Pressure: 127 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm –
- Discharge Size: 6 inch
- Maximum Discharge Flow: 200 to 2,300 GPM
- Maximum Discharge Pressure: 100 psi
- Media Temperature: 160 F
-
Supplier: Magnatex Pumps, Inc.
Description: Extremely rugged design, virgin PFA injection molded casing, magnetic drive, sealless, SiC rear casing, designed to ANSI dimensions. Rear casing can be flushed for solids. Maximum Flow: 140 gpm Maximum Head: 250 ft Maximum Temperature: 300° F Maximum Power: 30 hp Maximum Working Pressure:
- Horsepower: 30 HP
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 150 psi
- Media Temperature: 300 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: as energy costs continue to climb. Whenever end suction frame mounted pumps are needed, the 2000 Series pump offers more benefits per dollar spent than any other pump at any price. End Suction Frame Mounted – Models 100 and 150 Capabilities: Capacity: to 3100 GPM
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: KSB AG
Description: Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data Drive IEC
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,386.9029999999998 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
-
Supplier: KSB AG
Description: Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc.
- Horsepower: 120.6198346412538 HP
- Maximum Discharge Flow: 13.208599999999999 to 3,258.1213333333335 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: KSB AG
Description: Design Horizontal, long-coupled volute casing pump in back pull-out design with ratings and main dimensions to EN 733, single-stage, with replaceable casing wear rings. Design to ATEX. Applications Heat transfer systems (DIN 4754, VDI 3033) or hot water recirculation (DIN 4752). Overview of
- Maximum Discharge Flow: 4.402866666666667 to 3,258.1213333333335 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
- Water Temperature: 662 F
-
Supplier: KSB AG
Description: Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of bearing Rolling element
- Horsepower: 1,340.22038490282 HP
- Maximum Discharge Flow: 44.028666666666666 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the
- Horsepower: 5.36088153961128 to 14.742424233931 HP
- Maximum Discharge Flow: 92.4602 to 387.4522666666666 GPM
- Pump Type: Cantilever Pumps, Sump Pumps
- Features: Centrifugal Pumps, Plastic
-
Supplier: Cornell Pump Company
Description: through 10" discharge size Flows to 6600 GPM and Heads to 400 feet Features and Benefits* Replaceable wear rings Double volute External balance line Fully machined impellers Heavy-walled castings Replaceable shaft sleeves Flywheel configurations available Various Mounting Configurations
- Discharge Size: 1.25 to 10 inch
- Maximum Discharge Flow: 90 to 6,600 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps, Stainless Steel, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: ARGAL s.r.l.
Description: MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858 HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this range are strong, produced in their components with high thickness to give a product with the
- Discharge Size: 16 to 20 inch
- Horsepower: 1.00516528867711 to 268.044076980564 HP
- Maximum Discharge Flow: 44.028666666666666 to 4,402.866666666667 GPM
- Media Temperature: -58 to 302 F
-
Supplier: GN Solids control Co., Ltd.
Description: GNG Series Centrifuge feed pump is a positive displacement pump, also called a screw pump. The GNG positive displacement pump is an ideal pump for feeding the decanter centrifuge without shearing or agitating the drilling mud. The main parts are screw shaft (rotor)
- Discharge Size: 3 to 6 inch
- Horsepower: 5.36088153961128 to 60.3099173206269 HP
- Maximum Discharge Flow: 44.028666666666666 to 1,188.7740000000001 GPM
- Features: Centrifugal Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: ARGAL s.r.l.
Description: SHORT COUPLED SELF PRIMING PUMP ZMA is a family of horizontal self priming pumps, versatile and reliable. Are designed to pump aggressive chemical liquids and designed to the smallest detail to maximize operative life and ease of use of pumping assembly and eclectic motor. Short
- Discharge Size: 1.25 to 2 inch
- Maximum Discharge Flow: 57.23726666666666 to 220.14333333333335 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
Find Suppliers by Category Top
Featured Products Top
-
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle for use in establishing ''as low as ...
Acid tanks, 250 gal, SS (2) Centrifugal pump, 150 gpm Centrifugal pump , 75 gpm Centrifugal pump, 12 gpm (2) Centrifugal pump, 15 gpm .
-
Technology for the Recovery of Fuel and Adsorbent Carbons from Coal Burning Utility Ash Ponds and Landfills
Water was pumped from the closest available water source (≈300 ft) with a gas operated 150 gpm centrifugal pump (Figure 47) to a 2000 gallon process water storage tank (Figure 48) that was located adjacent to the processing plant.
-
Ability of Drilling Mud To Lift Bit Cuttings
A 150 GPM centrifugal pump driven by an electric motor was used with the smaller apparatus and flow rates were varied with a by-pass valve, .
-
316 SS High Purity Liquid Centrifugal Pump 150 GPM 158 ft 208 230 460V from Cole-Parmer
316 SS High Purity Liquid Centrifugal Pump 150 GPM 158 ft 208 230 460V (Representative photo only .
-
340 representative sampling verification tank sampling and analysis plan
The backup pump is a centrifugal pump rated at 150 gpm at 60' TDH.
-
Technoeconomic Boundary Analysis of Biological Pathways to Hydrogen Production
Centrifugal Pump , 876 GPM , 150 ft. head $ 37,983 .
-
Distillation Column Flooding Predictor
Water was supplied to the top of the column from the re-circulation tank via a centrifugal pump capable of discharging 150 gpm .
-
http://www.nasa.gov/centers/wallops/pdf/158750main_w19990726.pdf
4000# Lee forklift, 4000# Big Joe pallet truck, 2000# Ruger pallet lift; 1989 Chrysler Dakota pickup; 3-axle flatbed trailer includes 175HP Cummins engine, 2500 GPM Centrifugal Fire Allis Chalmers pump , 150 -GAL steel tank and 18long x 8' wide aluminum enclosure …
-
Design and Construction of the NSTX Bakeout, Cooling and Vacuum Systems
The primary circulating pump for NSTX is a 100 hp centrifugal pump capable of providing 600 gpm at 150 psig.
-
Greenridge Multi-Pollutant Control Project Preliminary Public Design Report
This water is then fed to the absorber vessel by a 150 - gpm capacity, high- pressure centrifugal pump , and injected through a single lance.
Indicates content that may require registration and/or purchase.