-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE 150 A, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, POWERTAB-1, Rectifier Diode Product overview: VS-150EBU04 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It
- Tj: -55 C
- IO: 150 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 150A, Diode and Rectifier, Single
- Tj: -55 C
- IO: 150 amps
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 150A, Diode and Rectifier, Single Diodes. This listing
- IO: 150 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 150A, Diode and Rectifier, Single Diodes.
- Tj: -65 C
- Features: Other, Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 150VWM 243VC DO214AC
- VR: 150 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 243 volts
-
Supplier: ODG (Origin Data Global)
Description: 150V 15A TO-252-2L Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Littelfuse, Inc.
Description: This LC03-3.3BTG series provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet and T3/E3 interfaces. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package.
- VR: 3.3 volts
- CT: 9 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 150V 20%
- Package: DO-41
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 1097406-SMAJ150A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Family Name: SMAJ150A Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ)
- Tj: -55 to 150 C
- VWM: 150 volts
- IPPM: 1.6 amps
- Clamping Voltage (VC): 243 volts
-
Supplier: DigiKey
Description: 243V Clamp 6.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
- VR: 150 volts
- Tj: -65 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 243 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1251768-SMF150A Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Varactor Diodes TUNING VARACTOR DIODE
- Features: Varactor Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 60A 150Vrrm
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1097983-SMCJ150A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Case / Package: SMC (DO-214AB) STAND-OFF Voltage (Vwm): 150V
- VWM: 150 volts
- IPPM: 6.2 amps
- Clamping Voltage (VC): 243 volts
- VBR: 167 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 150VWM 243VC SMD
- Tj: -65 to 150 C
- Peak Pulse Power: 3,000 watts
- Clamping Voltage (VC): 243 volts
- VBR: 167 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 150V 60A SPD-2A
- VF: 0.87 volts
- VR: 150 volts
- Features: Other, Rectifier Diode
-
Description: DIODE MOD SCHOTT 150V 40A D618
- VF: 0.99 volts
- VR: 150 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 3.00W, 150.0V, ±5%, DO-214AA (SMB)
- VZ: 150 volts
- Features: Other, Zener Diodes
- Package: SMB
-
Supplier: Littelfuse, Inc.
Description: Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP150A
- VR: 150 volts
- Clamping Voltage (VC): 243 volts
- VBR: 167 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 150 volts
- ZZT: 1,500 ohms
- PD: 500 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 064102-SBR30A150CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 880mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating
- VF: 0.88 volts
- VR: 150 volts
- IR: 0.1 mA
- Tj: -65 to 175 C
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY, 150V 80A TO-247 PKG
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SBR 150V 15A TO220AB
- VF: 0.88 volts
- IF: 30,000 mA
- VR: 150 volts
- IR: 0.1 mA
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Diode Type: PIN Diodes
- Features: RF Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: KDZLV150 is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 140 to 160 volts
- PD: 1,000 milliwatts
- Pin Count: 2
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 600W, 150V, DO-204AC (DO-15)
- Peak Pulse Power: 600 watts
- VWM: 150 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Direction: Unidirectional
-
Supplier: Newark, An Avnet Company
Description: RF DIODE, 150V, 0.1A, SOD-323; Diode Configuration:Single; Resistance @ If:0.85ohm; Reverse Voltage:150V; Diode Case Style:SOD-323; No. of Pins:2 Pin; Diode Capacitance:0.23pF; Forward Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF DIODE, 150V, 0.2A, SC-79; Diode Configuration:Single; Resistance @ If:1.5ohm; Reverse Voltage:150V; Diode Case Style:SC-79; No. of Pins:2 Pin; Diode Capacitance:0.35pF; Forward Current:200mA; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RB088LAM150 is a super low IR schottky barrier diode, suitable for general rectification.
- VF: 0.9 volts
- IF: 5,000 mA
- VR: 150 volts
- VRRM: 150 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RB558VAM150 is super low IR high reliability Schottky Barrier Diode, suitable for general rectification.
- VF: 0.95 volts
- IF: 500 mA
- VR: 150 volts
- VRRM: 150 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RB168LAM150 is Schottky Barrier Diode for general rectification.
- VF: 0.84 volts
- IF: 1,000 mA
- VR: 150 volts
- VRRM: 150 volts
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 150V, 0.1A, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):100mA; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:5A; Operating Temperature RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RB058LAM150 is Schottky Barrier Diode for general rectification.
- VF: 0.84 volts
- IF: 3,000 mA
- VR: 150 volts
- VRRM: 150 volts
Find Suppliers by Category Top
Featured Products Top
-
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
telecommunication systems will find the MBRS540T3G particularly beneficial due to its robust performance in demanding environments. The diode's ability to handle high current and operate in a wide temperature range from -55°C to +150°C makes it a versatile choice for various applications. Its (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum. The X (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. USHIO LASER DIODES Ushio Laser Diodes are (read more)
Browse Diode Lasers Datasheets for World Star Tech -
VMI offers film-assisted molding and laser marking to our over-molded SMF and SXF diode manufacturing. Our improved surface mount diode process uses film-assisted technology to produce highly repeatable and reliable molded parts with laser marking for clean easy (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI's SMF150HT — in the Smallest Footprint Possible for a 15kV Diode! Suitable to operate at 175 degrees Celcius for rugged environments including downhole applications, it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. Ushio Infrared (IR) and Near-IR Laser Diodes: Available at (read more)
Browse Diode Lasers Datasheets for World Star Tech -
, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. Ushio IR and near IR laser diodes are available at 705nm, 730nm, 830nm and 850nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. Ushio IR and near IR laser diodes are available at 705nm, 730nm (read more)
Browse Diode Lasers Datasheets for World Star Tech
Conduct Research Top
-
Paralleling TVS Diodes for Higher Power Capability
waveshapes using the Pulse vs Time Curves (usually provided with the data sheets), since the usual requirement is that matching in terms of clamping diode voltage is necessary in order to share pulse current equally. Current Sharing. This is demonstrated in Figure 1, where we have a 300V transient of 150A