-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Copper, 35mm x 15mm DIN Rail, 1 Meter (Pkg. Qty. 5)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 15mm DIN Rail, 1 Meter (Pkg. Qty. 5)
-
Supplier: Newark, An Avnet Company
Description: DIN RAIL CUTTER, 35Mm x 15MM, 35Mm x 7.5MM AND 15MM DIN RAILS; Product Range:-; Features:35Mm x 15mm, 35Mm x 7.5mm and 15mm DIN Rails; Handle Colour:Red RoHS Compliant: Yes
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Zinc Plated, Chromated Steel, 15mm x 5.5mm Mini DIN Rail, 1 Meter (Pkg. Qty. 5)
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmWx15mmHx1 Meter, Perf,
- Connector Type: DIN Connector
-
Supplier: DigiKey
Description: "DIN RAIL 35MMX15MM UNSLOTTED 15"""
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
Supplier: Allied Electronics, Inc.
Description: DIN rail, material: Galvanized, perforated, height 15 mm, width 35 mm, 2 meters
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks PTFIX 18X1,5-NS15AFE 1.5 mm2 DIN RAIL MNT
- Number of Contacts: 18
- Conductor Size (North American): 26 to 16 AWG
- Voltage Rating: 500 volts
- Current Rating: 17.5 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 15mm DIN Rail, 1 Meter (Pkg. Qty. 5)
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmX15mmX2 Meter, Solid
- Connector Type: DIN Connector
-
Supplier: Newark, An Avnet Company
Description: DIN-RAIL UNPERF (35MM X 15MM)
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmwx15mmHx2 Meter, Perf,
- Connector Type: DIN Connector
-
Supplier: Allied Electronics, Inc.
Description: DIN rail, material: Aluminum, perforated, height 5.5 mm, width 15 mm, (2 meters)
-
Supplier: DigiKey
Description: 5.2MM HYBRID (IDC/SCREW) TB
- Contact Size (AWG): 16 to 24 AWG
- Voltage Rating: 800 volts
- Connector Type: DIN Connector
-
Supplier: Newark, An Avnet Company
Description: 35X15 MM SLOTTED DIN RAIL 1M ROHS COMPLIANT: YES
-
Supplier: Radwell International
Description: (5604253) RAIL MOUNTED SINGLE RECEPTACLE FOR MOUNTING ON 35 MM DIN RAIL, BLACK,15 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Top Hat Rail, pierced, 500 x 35 x 15mm,
-
Supplier: Newark, An Avnet Company
Description: DIN RAIL 35X15MM SOLID 2M
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Mounting bracket for installation of enclosures, PCB and other parts onto 35mm DIN Rail. Can be easily detached. Bulk packaging is available. Replacement product for the discontinued CKD-80. Max load : 1.5kg
-
Supplier: OKW Enclosures, Inc.
Description: Modular DIN rail enclosures and open PCB holders Extensive range of DIN rail cases for mounting to standard DIN EN 60715 rails, or for panel mounting. Also, open DIN rail PCB supports/holders for individual component mounting and simple
- Length / Height: 3.3858286 to 3.543309 inch
- Width/Diameter: 1.3779535 to 6.20079075 inch
- Depth: 1.2204731 to 2.3228359 inch
- Material: ABS
-
Supplier: WAGO
Description: Mounting carrier; 1.5 mm thick; carbon steel; for DIN-35 rail mounting; 28 mm
-
Supplier: RS Components, Ltd.
Description: End cover for 1.5sq.mm DIN rail terminal
-
Supplier: TelephoneStuff.com
Description: Has a dual snap design that allows all Hubbell DIN Rail utility boxes to be mounted vertically or horizontally. Spring loaded DIN Rail snaps provide secure fastening to any 35 mm DIN Rail. Terminal blocks feature a setscrew design for easy wiring. Its
- Type: Duplex Outlet Cover
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Termination Style: Push In, Spring Current - IEC: 1.5 A Voltage - IEC: 800V Color: Gray Features: Diode Package: Bulk Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross
- Connector Type: DIN Connector
-
Supplier: icotek Corp
Description: transmission of the cutting device, only little effort is required. The DIN-RC 1 is suitable for cutting: DIN TS35 rails 35 x 7.5 mm DIN TS35 rails 35 x 15 mm The DIN-RC 2 is suitable for cutting: DIN TS35 rails 35 x 7.5
-
Supplier: BEI Sensors
Description: DIN Rail (EN 50 022, 35mm x 7.5mm) mountable power supply makes it easy to fit into small enclosures. It couldn't be simpler to install. With DIN rail mounting, it's a snap to put it right into your existing cabinet.
- DC Input Voltage: 110 to 350 volts
- Input Frequency: 45 to 65 Hz
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 1.5 to 4 amps
-
Supplier: Radwell International
Description: EATON MINIATURE SUPPLEMENTARY PROTECTOR, 15A, 277 VAC / 48 VDC, 1-POLE, C CURVE, THERMAL MAGNETIC, 10KA @ 277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 277 volts
- Rated DC Voltage: 48 volts
-
Supplier: Heilind Electronics, Inc.
Description: PI BIFT TB 1.5MM2 L2 CON 1/1 DIN RAIL TB PUSH
-
Supplier: OMEGA Engineering, Inc.
Description: The AVK Series Feed Through Terminal Blocks offer savings in cost, space and time. These terminal blocks mount on standard 35 x 15mm and 35 x 7.5 mm DIN rails and are design to meet world wide standards. The AVK terminal blocks come in all wire ranges and no pre-treatment of the
- Number of Contacts: 2
- Conductor Size (North American): 26 to 0 AWG
- Voltage Rating: 600 to 1,000 volts
- Current Rating: 20 to 192 amps
-
Supplier: Daburn Electronics & Cable
Description: With overload and short circuit protection, our 15 watt single and dual output DC-DC converter features internal input fuse and reverse polarity protection, a reliable snap-on for DIN Rail TS-35/7.5 or TS-35/15 and overload and short circuit protection. This design also
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.02 to 0.773 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -1.5 to 4.5 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1104842-AE40-EW-S15-DIN Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies Series: AE40-EW-DIN (40W) Package: Tray Standard Package: 8 Power (Watts): 40W Input Type: DC Voltage - Isolation: 4 kV Number of
- Output Power: 40 watts
- Operating Temperature: -25 to 70 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
housed in a compact rugged metal enclosure, with overall dimensions of 35mm x 124mm x 125mm (W x H x D) and is suitable for mounting on TS-35/7.5 and TS-35/15 DIN rails. The operating ambient temperature is -40oC to +70oC with no derating. Both models are safety certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
and a QR code for access to the latest technical documentation. Thanks to their modular/compact housing, they can be installed in either enclosures or industrial panels by clipping on an omega (DIN) rail. This generation of wide operating range universal power supplies integrates new functions (read more)
Browse Power Supplies Datasheets for DigiKey -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
approximate 200g weight, accepts cable in AWG26-14 (0.15 - 2.5 mm2) for N, L and DC terminals, and is compatible with standard DIN RAIL TS 35/7.5 or TS 35/15 vertical mounting. This TPS030 30W power supply is CE and ROHS compliant, meets EN61347-2-13 LED safety certification, EN61000-3-2 and EN (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
good signals are fitted as standard. The DDA series is highly efficient, up to 95%, reducing internal waste heat for reliable operation. The models are 123.4mm high, 115mm deep and have a very narrow 36.5mm width, providing additional space on the DIN rail. Safety certifications include IEC (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Mounts on standard 35 mm DIN rails or panels (read more)
Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
power supply, providing long-term reliability for users. This power supply accepts a wide input range of 90-264VAC/120-370VDC, making it a 90-264VAC/120-370VDC input power supply, compatible with global power grids. It delivers a 12-15V output, part of the 12-15V/24-28V output din rail (read more)
Browse DC Power Supplies Datasheets for TPS Elektronik GmbH -
compatible with standard DIN RAIL TS 35/7.5 or TS 35/15 vertical mounting, accepts cable in AWG26-14 (0.15 - 2.5 mm²) for N, L and DC terminals, and operates in 0°C - 70°C ambient temperature with derating from 50°C to 70°C. This TPS150 150W power supply is UL, CE and TUV (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
Electronic Housings for Industrial Application
EN 60715 also defines the 15 x 5.5 mm and 35 x 15 mm DIN rail variations .
-
Bussmann®
Circuits per Foot: 60 Circuit Jumper: JN512, 12 circuits Wire Size: AWG #12-22 CU Screw Size: #4-48 Mounting Options: C-rail, 15mm DIN rail Marking Tape: AT512 Torque Rating: 12 in/lb max.
-
Altech Corp. - CGMT4 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Mini feed through 15mm DIN rail .
-
TE Connectivity - 3-1437652-9 - Terminal Blocks and Strips - Terminal Strip Connectors - Allied Electronics
Mini Feed-Through 15 mm DIN Rail , Fuse Blocks, 25 A Current Rating .
-
TE Connectivity - 5-1437652-4 - Terminal Blocks and Strips - Terminal Strip Connectors - Allied Electronics
Mini Feed-Through 15 mm DIN Rail , Fuse Blocks, 25 A Current Rating .
-
Switch Installation
If you are using a 15 - mm DIN rail , rotate all of the feet (see Figure 2-21) to the extended positions.
-
I/O Modules and Instruments
Common DIN rail widths include 15 mm , 35 mm, and 75 mm.
-
Dataline and DC Signal Surge Suppressors
Common DIN rail widths include 15 mm , 35 mm, and 75 mm.
-
SIMATIC NET
PROFIBUS Networks
By snapping it on to a 15 x 35 mm standard DIN rail (DIN EN50022-35x15) .
-
American Electrical, Inc. - C20A1P - Circuit Protection - Circuit Breaker - Allied Electronics
DIN RAIL TS 35 X 15MM SLOTTED 2M LENGTHZINC PLATING .
Indicates content that may require registration and/or purchase.