-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener,
- PD: 0.15 milliwatts
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 15Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 15Ohm, 500mW, Single
- Tj: -65 C
- VZ: 10 volts
- ZZT: 15 ohms
- PD: 500 milliwatts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1.5W, 15V, SMA; Zener Voltage Nom:15V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 13.8V~15.6V 500mW 15V LL-34 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 15 volts
- ZZT: 30 ohms
- PD: 500 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 15V, 2W, Single Zener Diodes. This listing supports clearer product
- Tj: 150 C
- VZ: 14.7 volts
- ZZT: 5 ohms
- PD: 2 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Constant Voltage Regulation Transient Suppressors / Diode Zener Single 15V 10% 2000mW 2-Pin M-FLAT T/R Product overview: CMZ15 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage
- Features: Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 10W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1.5W, 22V, SMA; Zener Voltage Nom:22V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxB Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1.5W, 10V, SMA; Zener Voltage Nom:10V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual 250mW
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: SOD-523 15V 0.2W Diodes Zener
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER, 3W 15V, AXIAL
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 0.125W, VR=15V
- VF: 0.9 volts
- Tj: -55 to 125 C
- VZ: 15 volts
- PD: 125 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV15 is small mold type zener diode for voltage regulation.
- VZ: 13.5 to 16.5 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV15B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 14.34 to 14.98 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV15B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 14.7 to 16.5 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 15V 1W SMA
- VF: 1.2 volts
- IF: 200 mA
- VR: 11.4 volts
- IR: 0.001 mA
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 51V 1.5W
- VF: 1.5 volts
- IR: 0.0005 mA
- Tj: -65 to 150 C
- VZ: 51 volts
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 24.0V 1W 5% DO-41/DO-15
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 56V 1.5W
- VF: 1.5 volts
- IR: 0.0005 mA
- Tj: -65 to 150 C
- VZ: 56 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.50W, 15.0V, ±5%, MiniMELF Glass (SOD-80)
- VZ: 15 volts
- Package: MiniMELF, SOD-80
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV15B is Zener Diode for Voltage Regulation.
- VZ: 14.7 to 16.5 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 24.0V 10W DO-4 5% ANODE CASE
-
Supplier: ROHM Semiconductor USA, LLC
Description: UFZV15B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation.
- Tj: -55 to 150 C
- VZ: 14 to 14.79 volts
- PD: 500 milliwatts
- Pin Count: 2
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 10.5 volts
- IR: 0.0001 mA
- Tj: -55 to 150 C
- VZ: 15 volts
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 10 volts
- ZZT: 1 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: DigiKey
Description: Zener Diode 15V 200mW ±6% Surface Mount SOT-323
- Tj: -65 to 125 C
-
Supplier: RS Components, Ltd.
Description: Zener Diode 5W Surmetic 15V 5% Axial
- Pin Count: 2
- Package: DO-15
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 5.6V 5W 5% AXIAL LEADED
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-35
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1367429-BZX55B15 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 38 pct. Mfr: Taiwan Semiconductor Corporation
- VF: 1 volts
- IR: 0.1 mA
- Tj: -55 to 175 C
- VZ: 15 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Zener Diodes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 15V 3W DO204AL
- VF: 1.2 volts
- IR: 500 mA
- Tj: -65 to 150 C
- VZ: 15 volts
Find Suppliers by Category Top
Featured Products Top
-
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
the option of high voltage diodes in a clear epoxy package without embedded LEDs — available in 10kV, 15kV and 20kV. These high-voltage, hermetically (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
10kV, 15kV, 20kV & 25kV Optocouplers • High Gain • High Isolation • Small Footprint Manufactured in the USA, VMI's OC100G, (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
biomedical instrumentation. Key Features: Wavelength: 450 nm Optical Output Power: Up to 1.6 W Operating Current: Typical 1.2 A; Maximum 1.5 A Operating Voltage: Typical 4.8 V; Maximum 6.0 V (read more)
Browse Diode Lasers Datasheets for World Star Tech -
supplies and test equipment and are well suited to applications requiring high voltage isolation or remote sensing capabilities. VMI offers 10kV-25kV Optocouplers. See our Specs (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
accepting high input voltage and where size and weight are constraining factors. The HVI 2K-F6W units operate between 700Vdc to 900Vdc input range, 800Vdc nominal. Regulated single output voltage options include 24Vdc, 28Vdc, 36Vdc, 48Vdc, 110V or custom. An optional built (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
IGBT gate drive circuit with in-built protection and immunity to transient fault
If the fault condition persists even after this delayedperiod of 10w .,the IGBTis finally switchedoff. t to Zener drop of DZIand 9). … the input of Q2 is low and thevoltage at C is pulled to the supply voltage (+ 15V ). … overcurrent occurs due to fault, the IGBT desaturation is sensed by the fastrecovery diode DS and the …
-
Physics of Semiconductor Devices
The growth rate is relatively less at very low ( 10w ) and very high RF powers (90w) [10]. 2) FE measurements of as grown VA-SWCNT were detected in a diode mode. calculations is 200 Amp cm-2 and a value of # equal to 15V -1 (Casey and … Model for Zener tunneling or band to band (BTB) tunneling current through a n+ /p junction .
-
INSTRUMENTATION AND CONTROLS DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING SEPTEMBER 1, 1966.
2 EACH 1N4100 + 15v ,072ma … in the design and fabrication of the system, and failures of transistors and diodes usually expected during … The ramp signal generated by amplifier 1 and limited by the Zener diode across the feedback capacitor … 0-RINGS (POLYURETHANE) PACKING (GRAPHITE ASBESTOS) •—-UPPER BODY (TANTALUM OR TANTALUM- 10W ) DIAPHRAGM (TANTALUM 10W .
-
Handbook of Visual Display Technology
Vg = – 15V Vg = 0V … semiconductor, B/W black and white, FET field- effect transistor, OLED organic light emitting diode AMOLED active-matrix … In typical driving circuits, a Zener diode supplies the cathode bias (Ek) and is set higher than … 10w .
-
Handbook Of Biological Confocal Microscopy
Combineddye+TI:Saresonatordesign,singlefrequencyringdyelaser,accommodatesbothlow(<8W)andhighpower(> 10W )pumplasers,LiO2andKTPfrequencydoublingextendsrangedownto270nm,AutoscanII completeautomation.Exampleofcostsforasecondhand899system,withoutTi:Sa:~12,000USD. >10k<1k5322000n.a.&<125<276or80<121.4<1TEM00V/99<1.3 &Vanguardpump diode Coherent&<1.3k532&2/5/6/8/n.a … – 15v –10v … towards this goal, it is common (but sadly not universal) to place a zener diode between these …
-
http://dspace.mit.edu/bitstream/handle/1721.1/28384/56960765-MIT.pdf?sequence=2
Figure 6.2: Circuit Diagram of ± 15V Regulated Power Supply diode Z1. 1N965 diodes were chosen for the zeners , while 1N4001 diodes, for the rectifier and the reverse-polarity … -2.40- . 10W 4V .
-
Industrial Instrumentation and Control Systems II
The circuit parameters of the flyback converter are as follows: Vin=48V, Vo= 15V , fs=100kHz(Ts … … rectifier circuit of Dc charger, the upper and lower bridge arms has a diode is conducted to … … circuit unit comprises the CIRCU124 unit (general circuit unit) and CIRCU125 unit (public or Zener diode means). This model is simulated by using a real sample data sets ( 10w ) in xx mobile company.
-
CMOS Circuits for Electromagnetic Vibration Transducers
… cell with efficiency of <10% under indoor light intensity of not more than 10W /m2 is significantly … … scavenge rather little energy with spe- cial antennas, impedance matching rectifiers, and particular diode designs [65, 66 … … cantilever through bending a 77Hz resonant structure could be tuned with only ± 15V in a range … PT1 Model, Rin= 10MΩ, GBW = 100Hz, Adc= 100dB, Rout= 1 Ω, and zener limiters (Is= 5nA) ST .
-
Manufacturing Engineering and Automation II
White light emitting diode (white LED) is a type of green illumination resource of environmental protection and … According to the investigation of C. Zener and J. H. Hollomon [10], the strain rate of the … The roller burnishing processes were performed under lubricated condition (lubricant: SAE 10W -30) by clamping the burnishing … Drive motor needs external 12~ 15V DC power supply, drive voltage is divided into 256 voltage levels …
-
Electronics and Signal Processing
4 10w … k=106 , while the DC bias power source of the circuit is only - 15v and +15v, the … Main circuit switching devices use IGBT and anti-parallel diode , and as an ideal switch, the switch … … motor can suppress the kickback voltage of DC motor without large capacitor, power Zener diode, and it …
Indicates content that may require registration and/or purchase.