-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 15V, 2W, Single Zener Diodes. This listing supports clearer
- Tj: 150 C
- VZ: 14.7 volts
- ZZT: 5 ohms
- PD: 2 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener,
- PD: 0.2 milliwatts
- Features: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 2.3W. This listing supports clearer product
- PD: 2.3 milliwatts
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3.2W, Single Zener
- Tj: -55 C
- VZ: 15 volts
- ZZT: 9 ohms
- PD: 3,200 milliwatts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 13.8V~15.6V 500mW 15V LL-34 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 15 volts
- ZZT: 30 ohms
- PD: 500 milliwatts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 15 Volt 2 Watt 5%
- Package: DO-15
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: SOD-523 15V 0.2W Diodes Zener
- Features: Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1.5W, 15V, SMA; Zener Voltage Nom:15V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER, 3W 15V, AXIAL
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 0.125W, VR=15V
- VF: 0.9 volts
- Tj: -55 to 125 C
- VZ: 15 volts
- PD: 125 milliwatts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1.5W, 6.2V, SMA; Zener Voltage Nom:6.2V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5913BT3 Series RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV15 is small mold type zener diode for voltage regulation.
- VZ: 13.5 to 16.5 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 2.3W, 15V, DO-219AB; Zener Voltage Nom:15V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series; Qualification:- RoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 15V 2W M-FLAT
- Features: Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 14.34 to 14.98 volts
- PD: 150 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV15B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 14.7 to 16.5 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 51V 1.5W
- VF: 1.5 volts
- IR: 0.0005 mA
- Tj: -65 to 150 C
- VZ: 51 volts
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 24.0V 1W 5% DO-41/DO-15
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.50W, 15.0V, ±5%, MiniMELF Glass (SOD-80)
- VZ: 15 volts
- Package: MiniMELF, SOD-80
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 15V 1W SMA
- VF: 1.2 volts
- IF: 200 mA
- VR: 11.4 volts
- IR: 0.001 mA
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV15B is Zener Diode for Voltage Regulation.
- VZ: 14.7 to 16.5 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- VZ: 13.5 to 16.5 volts
- PD: 500 milliwatts
- Pin Count: 2
-
Supplier: Allied Electronics, Inc.
Description: DIODE ZENER 3W 6.2V AXIAL
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 4 volts
- IR: 0.003 mA
- Tj: -55 to 150 C
- VZ: 6.2 volts
-
Supplier: DigiKey
Description: Zener Diode 15V 100mW ±2% Surface Mount VMN2
- Tj: -55 to 150 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1367464-EDZVFHT2R15B Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series:
- IR: 0.1 mA
- Tj: 150 C
- VZ: 15 volts
- ZZT: 42 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 15V 2W DO204AC
- IR: 500 mA
- Tj: -55 to 175 C
- VZ: 15 volts
- ZZT: 7 ohms
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable
- VF: 0.9 to 0.0009 volts
- IF: 200 mA
- Tj: 150 C
- PD: 250 milliwatts
-
Supplier: RS Components, Ltd.
Description: Zener Diode 5W Surmetic 15V 5% Axial
- Pin Count: 2
- Package: DO-15
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-35
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 5.6V 5W 5% AXIAL LEADED
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 8.2 volts
- ZZT: 0.8 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced. About VMI... VMI specializes in high voltage (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
them great for high voltage switching power supplies where speed is standard. Check out VMI's other standard axial-lead glass-body diodes ranging from 2kV to 20kV Vrwm, and 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
biomedical instrumentation. Key Features: Wavelength: 450 nm Optical Output Power: Up to 1.6 W Operating Current: Typical 1.2 A; Maximum 1.5 A Operating Voltage: Typical 4.8 V; Maximum 6.0 V (read more)
Browse Diode Lasers Datasheets for World Star Tech -
accepting high input voltage and where size and weight are constraining factors. The HVI 2K-F6W units operate between 700Vdc to 900Vdc input range, 800Vdc nominal. Regulated single output voltage options include 24Vdc, 28Vdc, 36Vdc, 48Vdc, 110V or custom. An optional built (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. Ushio IR and near IR laser diodes are available at 705nm, 730nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8840/practicalimpleme00alle.pdf?sequence=1
diode limits the maximum voltage input to the AD215 in the event that the voltage device from excessive current should the zener fail during a voltage transient. <490Q«1/ 2W + 15V .
-
Diplex Doppler radar for automotive obstacle detection
50 100 2w 500 lo00 INPUT (mV r m … Demodulator Filter: This circuit, as seen in Fig. 7, provides a regulated Gunn diode supply voltage, 100 … The reference voltage for the regulator consists of zener diodes D2 and D3, anddiodes DPD6 providing tempera … + 15V .
-
FPS camera sync and reset chassis
The large amplitude pulses (used toprovide immunity tonoise spikes or other transients that maybe induced on the FIDU signal cable) are split bypower splitters, transformer-isolated, attenuated to logic levels,and clipped by Zener diodes before being coupled to the FPS camera … HQRIZ IN 75UI/ 2W • 15V .
-
Electronics for engineers and natural scientists
The Warmequelle 2w git) t the power loss Ptot from. Maintaining, the thyristor like a diode blocks the negative half wave. as that of Zener diodes of the same voltage. ^HL-CMOS/15V = l O V.
-
Basic course power electronics
… direct feedback of the collector potential on the gate over an element with zener -characteristic (Zclamp in … +15V To observe is the commutation of the current of the bottom diode D4 at the driving circuit on the transistor T1. 2w .
-
Physics of Semiconductor Devices
Power density up to 2W /mm has been achieved at C-band on devices fabricated on HEMT … The reverse leakage current (I0) and SBH (!b) were determined using the following diode equation: [8] Zener C Phys. Rev. 82 403 (1951). calculations is 200 Amp cm-2 and a value of # equal to 15V -1 (Casey and …
-
Handbook Of Biological Confocal Microscopy
2w This occurs at a simple p–n junction but can be observed in p–i–n diodes , Schottky barrier diodes … – 15v –10v … towards this goal, it is common (but sadly not universal) to place a zener diode between these …
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
… the voltage of the bridge into a current that is limited by the zener voltage and which … + 15V When jumper JP1 is closed, the output swing is clamped at approximately 2 V by diodes D3–D8. R4 10k, 2W D3 FDH300 -15V 9 10 6 14 15 1 IC2 EIN .
-
Handbook of operating and maintenance instructions for XE-1 engine control system. Volume I
DVM indicates - 15V . diodes CRl and CR3 and the load overvoltage protection zener diodes CR2 and CR4. RESISTOR.IK, l/ 2W ,tS% RESISTOR.
-
Machinery Electronics and Control Engineering II
… MAX532, it is low in power consumption, output voltage, dual power + 12V ~ + 15V power supply, as … … rectifier to increase the voltage gain and confine the voltage across the output diodes to the output … … there is power supply with clutter, so when I design, I will use zener voltage as components … 2w ∞ 1 2l ∞ 1 .
Indicates content that may require registration and/or purchase.