-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3W, Single
- Tj: -55 to 150 C
- VZ: 15 volts
- ZZT: 9 ohms
- PD: 3 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.3W, Single
- Tj: -55 C
- VZ: 15 volts
- ZZT: 4 ohms
- PD: 1,300 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation,
- Tj: -55 C
- VZ: 15 volts
- ZZT: 30 ohms
- PD: 300 milliwatts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3.25W, Single Zener Diodes. This listing
- Tj: -65 C
- VZ: 15 volts
- ZZT: 10 ohms
- PD: 3,250 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER, 3W 15V, AXIAL
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 13.8V~15.6V 500mW 15V LL-34 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 15 volts
- ZZT: 30 ohms
- PD: 500 milliwatts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 3W, 15V, SMB; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant:
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes BZX84W-B3V3 SC-70
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 3W, 20V, DO-15; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-15; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: SOT-323 3.3V 0.2W Diodes Zener
- VF: 1.2 volts
- IR: 0.005 mA
- Tj: -55 to 150 C
- VZ: 3.3 volts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 3W, 24V, DO-15; Zener Voltage Nom:24V; Power Dissipation:3W; Diode Case Style:DO-15; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 51V 1.5W
- VF: 1.5 volts
- IR: 0.0005 mA
- Tj: -65 to 150 C
- VZ: 51 volts
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 56V 1.5W
- VF: 1.5 volts
- IR: 0.0005 mA
- Tj: -65 to 150 C
- VZ: 56 volts
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 3W, 15V, DO-214AA (SMB)
- VZ: 15 volts
- Features: Other, Zener Diodes
- Package: SMB
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 0.125W, VR=15V
- VF: 0.9 volts
- Tj: -55 to 125 C
- VZ: 15 volts
- PD: 125 milliwatts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 12V 3W DO15
- VF: 1.2 volts
- Tj: -55 to 150 C
- PD: 3,000 milliwatts
- Package: DO-15
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV15 is small mold type zener diode for voltage regulation.
- VZ: 13.5 to 16.5 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV15B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 14.34 to 14.98 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV15B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 14.7 to 16.5 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C3V3L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 3.1 to 3.5 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 1 volts
- IR: 0.005 mA
- Tj: -55 to 150 C
- VZ: 3.3 volts
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 24.0V 1W 5% DO-41/DO-15
-
Supplier: DigiKey
Description: Zener Diode 3.3V 200mW ±6% Surface Mount SOT-323
- Tj: -65 to 125 C
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV15B is Zener Diode for Voltage Regulation.
- VZ: 14.7 to 16.5 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 15 volts
- ZZT: 6.4 ohms
- PD: 3,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE; 24V; 3W; SMB; 19OHMSZENER IMPEDANCE, MAXIMUM
-
Supplier: Allied Electronics, Inc.
Description: DIODE ZENER 3W 6.2V AXIAL
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1367425-CZRZ3V3B-HF Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape
- VF: 0.9 volts
- IR: 0.02 mA
- Tj: -55 to 125 C
- VZ: 3.3 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 15V 3W DO15
- VF: 1.2 volts
- IR: 500 mA
- Tj: -55 to 150 C
- VZ: 15 volts
-
Supplier: RS Components, Ltd.
Description: Zener Diode 5W Surmetic 15V 5% Axial
- Pin Count: 2
- Package: DO-15
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
biomedical instrumentation. Key Features: Wavelength: 450 nm Optical Output Power: Up to 1.6 W Operating Current: Typical 1.2 A; Maximum 1.5 A Operating Voltage: Typical 4.8 V; Maximum 6.0 V (read more)
Browse Diode Lasers Datasheets for World Star Tech -
accepting high input voltage and where size and weight are constraining factors. The HVI 2K-F6W units operate between 700Vdc to 900Vdc input range, 800Vdc nominal. Regulated single output voltage options include 24Vdc, 28Vdc, 36Vdc, 48Vdc, 110V or custom. An optional built (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
Vo2s = 4V, Vos= 15V Ph.0. 3W 1N4734 Motorola Zener monolithic zener diode from gate-to-source.
-
Handbook Of Biological Confocal Microscopy
… involves three photons of fre- quency w that are destroyed to create one photon of frequency 3w . diode – 15v –10v … towards this goal, it is common (but sadly not universal) to place a zener diode between these …
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
Resistor R4 and zener diode D1 protect the A/D input from output voltages produced by IC1D, which may be beyond the acceptable input range. C1 + 15V 1uF, 25V -15V TRIGGER CLOCK ADJUST C4 C5 SW ROTARY 4P- 3W + 12V .
-
INSTRUMENTATION AND CONTROLS DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING SEPTEMBER 1, 1966.
7500 3w ,WW The diode pump circuit, which has long been recognized as an ideal circuit for removing precise quantities … + 15v , 0.72 ma The ramp signal generated by amplifier 1 and limited by the Zener diode across the feedback capacitor …
-
Hut, The engineer knowledge
10 A' W/(mK) 10-3W/(mK) V … charge transport is the current auBer also electrolytes in metallic conductors in semiconductors ( diodes , transistors, Integrated circuit … (// AmQX=15V=-^Amin ; … of diodes is determined by image 25-17 a by the current increase in the zener -region.
-
ADVANCED TECHNOLOGY AND PARTICLE PHYSICS PROCEEDINGS OF THE 7TH INTERNATIONAL CONFERENCE ON ICATPP-7
The pinch-ofF voltage is about —1. 15V , while the drain saturation current, Id ss , is about … Electroluminescence spectra of ZnO - GaN:Mg diode heterostructures at temper- atures: 1-80 K; 2-300 K. - 3W During this total dose test campaign we tested and analyzed: 6 Zener diodes, 5 Schottky diodes, 5 …
-
Page 28. Semiconductor parts with 130 in root number
130 V, 5 mA, zenblock; zener with integrated blocking diode 50 Watt, input voltage range:8- 15V , output voltage 12V (4A) DC/DC converter CA3130AE/ 3W .
-
Automation Equipment and Systems
… 0.4 µs max acquisition time ), a 3.5 µs ADC, and a buried- zener voltage reference. The main proposed applications for SiC are passivation material for power diodes , solar cells, high temperature gas … Fatigue Crack Growth of Ti- 15V -3Cr-3Sn-3Al Alloy Temperature, T(K) Reference Data THW Method 3w Mtheod .
Indicates content that may require registration and/or purchase.