Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. 20.1" Active Matrix LCD Panel with TV Tuner, S-Video and Composite Video Inputs The V-LCD20 is a broadcast quality LCD monitor offering 8-bit color with 640 x 480 pixel resolution. The V-LCD20 works as a VGA, NTSC/PAL or S-Video monitor with a
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: ToteVision 19" with audio, S-Video, component, NTSC/PAL, RGB, BNC IN/OUT, 16.7M colors, 1280 x 1024, 250 Nit, contrast 500:1, AC incl., VESA Hot key allows toggeling between video, S-Video, and PC modes Front controls Active Matrix technology eliminates distortion Built-in removeable desk stand
- Features: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. with Built-in TV Tuner and Audio The V-LCD15 is a high resolution broadcast quality LCD monitor. The V-LCD15 offers 24-bit true color with 1024 x 768 resolutions, making these true high-resolution LCD screens. The V-LCD15 works as an XGA (SXGA),
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
-
Supplier: Visual Sound, Inc.
Description: seamless motion imaging in movies, games and internet-streamed content. A super-fast 5ms (milliseconds) response time helps prevent the motion judder, blurring and ghosting that can happen on slower monitors. Adjustable brightness with MagicEco™ Save energy and your eyes with MagicEco™, which
- Features: Flat Panel Monitor
-
Description: UNIVUE-8 8" LCD Touch Monitor 800x600 Resolution 2 USB 2.0 Ports optional CAT5 powered from UnivuePC Up to 15 feet cable operation
- Screen Diagonal: 8 inch
- Image Resolution: 800 x 600
- Applications: Computer
- Style: External
-
Supplier: New Vision Display
Description: Introducing the world's first color reflective LCD computer monitor. This 32” RLCD computer monitor is the first in the world of its kind. Made primarily for indoor use, this monitor combines familiarity with groundbreaking innovation. It has no backlight, using only the
- Diagonal Screen Size: 32 inch
- Screen Width: 28.5 inch
- Voltage Rating: 12 volts
- Environmental Temperature: -4 to 158 F
-
Supplier: DoubleSight Displays
Description: Experience the future of LCD Monitors today with the latest release from DoubleSight Displays. Whether for Home or Office, Graphic Design to Games, the new DS-307W Series Wide Screen LCD Monitors provide sharp, crystal clear images and fast response times which make them
- Diagonal Screen Size: 30 inch
- Screen Width: 27.75 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Computer Express L.L.C.
Description: • SVGA~XGA TFT LCD (LVDS Interface) • Analog RGB Input • H : 35 - 61kHz • V : 55 - 76Hz
- Technology: Thin Film Transistor (TFT)
-
Supplier: DoubleSight Displays
Description: Experience the future of LCD Monitors today with the latest release from DoubleSight Displays. Whether for Home or Office, Graphic Design to Games, the new DS-277W Series Wide Screen LCD Monitors provide sharp, crystal clear images and fast response times which make them
- Diagonal Screen Size: 27 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
- Features: Audio Capabilities, Flat Panel Monitor, Other Input Types, Other Screen Resolution
-
Supplier: CableOrganizer.com, Inc.
Description: LCD Monitoring/Command Desk - Middle Atlantic
- Features: Office/Home
-
Supplier: Newark, An Avnet Company
Description: PORTABLE LCD MONITOR, 15", 1024X768; Product Range:PMA-1115; Plug Type:- RoHS Compliant: Yes
-
Supplier: General Digital Corporation
Description: General Digital was challenged by a military prime contractor to manufacture a high definition 24.0" diagonal LCD monitor, suitable for operation in military Naval vessels. The monitor is designed with the intent of meeting a multitude of MIL-STD requirements (see below). In
- Diagonal Screen Size: 24 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 140 F
-
Supplier: General Digital Corporation
Description: configured with an LCD video controller that converts analog video signals into the proper signals required to drive the LCD panel of choice. General Digital™ offers LCD video controllers capable of supporting both analog and digital LCD displays. It is the LCD
- Diagonal Screen Size: 24 inch
- Screen Width: 5.2 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: DoubleSight Displays
Description: The DS-2200WA Dual Monitor is an All-in-One turnkey solution providing 2 High Resolution Monitors, 1 Dual Monitor Flex Desktop Stand and all of the cabling needed. All required components are preassembled and ship in one box which saves time and money. The DS-2200WA's Flex Stand
- Diagonal Screen Size: 21.5 inch
- Screen Width: 40 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: The high brightness LCD monitor AMG-17IPPC02T3 offered by Amongo is built with the following benefits: Branded LCD panels with perfect image quality and wide viewing angles; Built with industrial-grade components for a reliable 24/7 continuously operation; 10-points PCAP
- Diagonal Screen Size: 17 inch
- Screen Width: 13.303944192 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: TelephoneStuff.com
Description: Increase usable space inside your equipment cabinet or rack using the new LCD Monitor Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, CPI's LCD Monitor Shelf-with a sleek, 15" screen-uses less than
- Type: Shelving
-
Supplier: Security Camera Warehouse
Description: (7 kg) Power Supply AC 100~240V 50/60Hz Dimensions 20.08" x 16.54" x 7.48" (510 x 420 x 190 mm) 22" Professional LCD Monitor 1680 x 1050 / 1000:1 Contrast Vitek VTM-LCD220P Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating No Wide Dynamic
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Teguar Corporation
Description: another touchscreen panel PC. The touchscreen monitor provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software. 8" LCD with 800 x 600 Resolution Rugged Die Cast Aluminum Chassis IP66 Compliant
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 8 inch
- Image Resolution: 800 x 600
- Sensor Type: Capacitive, Resistive
-
Supplier: General Digital Corporation
Description: General Digital adapted our sunlight readable Impact Monitor Kit so that we could integrate it into a customer-specified stainless steel, waterproof enclosure. The intent of this design was to provide the customer with a solution capable of surviving harsh outdoor environments including rain,
- Diagonal Screen Size: 15 inch
- Environmental Temperature: 14 to 158 F
- Color: Color
- Input Types: Composite, DVI, VGA
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial PCAP touch LCD monitor AMG-17OPGD01T3 made by Amongo features as below: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 longtime use; Durable mechanical design to meet tough
- Pixel Pitch: 0.264 mm
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 13.303944192 inch
- Effective Screen Height: 10.6431553536 inch
-
Supplier: American Portwell Technology Inc.
Description: 15" Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional DMC 5-Wire or ELO SAW Touch Screen
- Diagonal Screen Size: 15 inch
- Screen Width: 11.9733529223 inch
- Horizontal Viewing Angle: 60 Degrees
- Vertical Viewing Angle: 40 to 60 Degrees
-
Supplier: TelephoneStuff.com
Description: Increase usable space inside your equipment cabinet or rack using the new LCD Monitor+Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor+Shelf-with a sleek, 15" screen, uses less than 2
- Type: Shelving
-
Supplier: TelephoneStuff.com
Description: Increase usable space inside your equipment cabinet or rack using the new LCD Monitor Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor Shelf-with a sleek, 17" screen, uses less than 2
- Type: Shelving
-
Description: SPECIFICATIONS: • Resolution: 1024 x 768 • Colors: 16.7 million • Brightness: 200 cd/m2 • Dimensions: 11.875" Wide x 9.375" High x 1.375" Deep (Standard Stand is 6" Deep) • Power: 110 VAC operation • 12 Volt 2 Amp Power Supply • Input Connections: VGA, NTSC and Power • A/C Connection • Controller:
- Diagonal Screen Size: 12.1 inch
- LCD Matrix Type: AMLCD
- Color: Color
- Input Types: Composite, VGA
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video Output: 75 Ohms BNC
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Description: Extended Life 12.1 VGA LCD Monitor with USB Resistive Touch "Increased Brightness" option available on this model. Extended Life 12.1 VGA LCD Monitor with USB Resistive Touch
- Diagonal Screen Size: 12.1 inch
- Color: Color
- Features: Other Input Types
- Mounting: Panel Mount
-
Supplier: Amongo Technology Co., Ltd.
Description: The open frame LCD monitor AMG-24OPHA01N1 provided by Amongo is welcomed by the customers for the following benefits: Branded 24 inch widescreen LCD panels with perfect image quality and wide viewing angles Built with industrial-grade components for a reliable 24/7/365 operation
- Diagonal Screen Size: 24 inch
- Screen Width: 20.919696336 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 178 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade panel mount LCD monitor AMG-17IPPC01T1 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a
- Diagonal Screen Size: 17 inch
- Screen Width: 13.303944192 inch
- Voltage Rating: 2 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: Teguar Corporation
Description: mounted, the front bezel is IP66 rated and protected from liquids and dust. 10.1" LCD with 1280 x 800 Resolution Rugged Die Cast Aluminum Chassis Optional Sunlight Readable 1000 Nit LCD Optional Optical Bonding IP66 Compliant Front Panel Available with Resistive or Projected Capacitive
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 10.1 inch
- Sensor Type: Capacitive, Resistive
- Screen Type: LCD / Flat Panel
-
Supplier: Classic Automation LLC
Description: Simatic - SCD 1597-ETS, LCD MONITOR 15" FLUSH MOUNTED WITH TOUCH AND HIGH-GRADE STEEL FRONT, UL1950/IP54, 30-97 KHZ OPT. RESOLUTION 1024X768 COLOR TFT, OSD, 15 CONTACT/ 3ROW SUB-D
-
Supplier: Acnodes Corporation
Description: 9U quad split rackmount LCD display 19 inch 1280 x 1024 industrial LCD monitor VGA + QD (Composite BNC x 4) 1 x D-sub 9 pin RS-232 remote port 1 x VCR-in/out & 1 x D-sub 9 pin alarm I/O Front membrane buttons for Quad & OSD function Auto-sensing 100 to 240VAC, 50 / 60Hz power
- Computer Type: Computer Terminal
-
Supplier: NEC Display Solutions
Description: The 21" NEC MultiSync LCD2190UXp-BK, featuring the latest S-PVA (Super Patterned Vertical Alignment) LCD technology, delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that
- Diagonal Screen Size: 21.3 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: SFCable.com
Description: Replacement LCD Monitor & LCD TV 36Watt 12V 3A AC Adapter with 5.5x2.5mmB plug, USA 2-Prong Cord
- DC Output Voltage: 12 volts
- DC Output Current: 3 amps
- DC Output Power: 35.999999999999986 watts
- Type: AC/DC Adapter
-
Supplier: SFCable.com
Description: 1 x Sunglasses Hidden Camera with earphone. 1 x 2.4" LCD Monitor with Built-in 1GB SD memory. 1 x Earphone for LCD monitor, 1 x Monitor bag. 1 x 3' of 3.5mm Stereo male to 3 RCA male cable. 1 x 2.5' A-M/Mini 5 Pin USB 2.0 Cable. 1 x Video encoder software CD. 1 x 5
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: ZGC, Inc.
Description: Marshall 7" Marshall HD LCD Monitor (SDI) Leading edge technology in LCD imaging for broadcast & Professional video applications featuring High Resolution, TFT-Megapixel screen with 1.2 million pixels & cpmpletely digital signal processing. The V-R70P-HDSDI features: Durable
- Diagonal Screen Size: 7 inch
- Screen Width: 7.6 inch
- Voltage Rating: 10 to 17 volts
- Features: Flat Panel Monitor, Other Input Types, Other Screen Resolution
Find Suppliers by Category Top
Featured Products Top
-
an SD card. For real-time current, voltage and power consumption measurements at a glance, the PCE-PA 8000 features an easy-to-read 3.7" / 94 mm (320 x 240 pixel) LCD screen with backlight. Order your PCE-PA 8000 (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
High End Process Monitoring for Metal Forming and Sheet Metal Forming X7 The X7 is an in-process monitoring system for metal forming processes such as cold, warm and (read more)
Browse Process Monitors Datasheets for Marposs Corp -
monitoring a wide range of gases in ambient air, SA-XDS systems utilize Smart Sensors, each with a combination of optional gas types, range of sensitivity and alarm levels. The system controller is equipped with an intuitive full-script Human Machine Interface (HMI) featuring a color LCD. On startup (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
The new Bonomi SP Series smart valve positioner uses a microprocessor to position a pneumatic valve actuator for continuous valve control while monitoring and recording operating data. It can be used with virtually any size pneumatic actuator, single or double acting (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield Available resolutions: 2-megapixel (1600 x 1200) 29-megapixel (6576 x 4384) 43 (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
: 2-megapixel (1600 x 1200) 8-megapixel (3296 x 2472) 29-megapixel (6576 x 4384) 61-megapixel (9568 x 6380) Purpose-Built for High-Speed Manufacturing A production line is a harsh environment and reliable communications can (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
HCI. The BSGS Large Flow Specialty Gas Supply Cabinet is an advanced solution for safely managing specialty gases in industries such as semiconductors, LCD manufacturing, and solar energy. Designed to handle toxic, flammable, or corrosive gases, this 3-cylinder gas storage cabinet (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
With this EMF measuring device it is possible to measure magnetic fields up to 999.9 mG directly. At the same time, the EMF measuring device displays the strength of the magnetic field numerically using an X, Y and Z axis. The EMF measuring device is (read more)
Browse EMF Meters Datasheets for PCE Instruments / PCE Americas Inc. -
capacitive touch TFT LCD display screen Rich peripheral interfaces: Supports keyboard, mouse, storage, host computer, remote control, Web control, multi-device synchronization, presentation monitoring, 3.5mm headphone jack, etc. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions
Conduct Research Top
-
Mini HOWTO: Getting Perfect Fonts on Mandrake 10.1
. If you have larger fonts or lower resolutions (or an LCD), you might want to leave antialiasing on. For LCD monitors, you might get particularly good results with sub-pixel hinting on. Try
More Information Top
-
Can the GeForce Drive two 30" at Full Rez? - Page 4 - MacRumors Forums
But not to worry, some consolation - 20-inch 1600x1200 LCD monitors are now rapidly dropping in price down to the high-end home levels: watch out for some interesting entries on our pages soon...
-
Turbulence degradation and mitigation performance for handheld weapon ID
The test was administered on a desktop computer and viewed using a 1600x1200 LCD monitor with an average luminance of about 15 fL.
-
A multiscale interaction technique for large, high-resolution displays
Participants performed the tasks on a large, high resolution display, called the “Gigapixel” display, consisting of 50 tiled 1600x1200 pixel LCD monitors , arranged in ten columns of five monitors each, for a total of 96 million pixels (96 megapixels).
-
Human Aspects of Visualization
In all conditions, images were displayed on the central Tiled Display (5x4 lcd - monitors , resolution 1600x1200 , 38 Megapixels) in the middle of the lab (Figure 4, right image).
-
Human Interface and the Management of Information. Interacting in Information Environments
…panorama visualization is realized in two different versions: a tiled wide angle backprojection system with one row of a high resolution SXGA projectors (1280 x 1024 Pixels) [2] and a display based system with four high resolution LCD - monitors (UXGA, 1600x1200 Pixels).
-
Techist - All Things Tech - General advice please!
this is the only LCD monitor I found that supports 1600x1200 resolution, it's 20" .
-
Remote airport traffic control center with augmented vision video panorama
The Augmented Vision Videopanorama (AVP-) HMI for a single operator / single airport surveillance in its initial version is based on four 21"- LCD - monitors (UXGA, 1600x1200 Pixels) for displaying the reconstructed panorama and a separate one integrated in the console, for…
-
Bluetooth Keyboard, Mouse & D-Link - NEW - MacRumors Forums
Dell 20" LCD 1600x1200 , 16ms, GREAT monitor .
-
Redundancy of stereoscopic images: Experimental Evaluation
Specifically, LCD monitor ACER AL-2021 with resolution 1600x1200 pixels and CRT monitor MAG 786PF with resolution 1024x768 pixels were used.
-
GTX or GTS? - Techist - All Things Tech
Im planning to run at resolutions of like 1600x1200 , whatever my native resolution of my future LCD monitor is .
Indicates content that may require registration and/or purchase.