-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16 AMP SILCON RECTIFIER DO4 KK / Diode Standard 200 V 16A Stud Mount DO-4 Product overview: 16F20 from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability.
- Tj: -65 C
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Radwell International
Description: SEMICONDUCTOR, 25 AMPS, 1.6 KV, STUD MOUNT, 1600 VOLTS, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RECTIFIER, DIODE, 400 AMP, 1200 VOLT, STUD REVERSE POLARITY (ANODE TO STUD), STUD BASE DO-205AB (DO-9) 3/4" 16UNF-2A. FREE 2 YEAR RADWELL WARRANTY
- IFSM: 400 amps
- Diode Applications: Rectifier Diode
-
-
Supplier: Waytek, Inc.
Description: battery protection +12VDC control & ground inputs Internal diode protection for inductive load switching Power lugs: 3/8 16 brass studs Environmentally sealed Max inrush 500A @ 1.0 sec
- Current Rating: 300 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: battery protection +12VDC control and ground inputs Internal diode protection for inductive load switching Power lugs: 3/8" 16 brass studs Environmentally sealed Max. inrush 500A @ 1.0 sec
- Current Rating: 200 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: TE Connectivity
Description: Termination & Connection Type : 6-32 UNJC-3A Stud Main Termination & Connection Type : 5/16-24 UNF-2A Stud Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC [-67 - 165 DEGF ]
- DC Coil Voltage: 28 volts
- Coil Resistance: 145 ohms
- Coil Nominal DC Power: 6 watts
- Operating Temperature: -67 to 165.2 F
-
Supplier: Waytek, Inc.
Description: not only outstanding surge current capability for starting high inrush current loads but also maximum voltage spike suppression for loads. InPower SSC21-100 Smart Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Circuitry: SPST Amp Rating: 100A Terminals: (2)
- Maximum Switching Current: 100 amps
- Operating Temperature: 185 F
- Type: Electrical Contactor
- Features: Other
-
Supplier: Waytek, Inc.
Description: 7.5 to 20VDC Terminals: (2) 3/8"-16 stainless steel studs, with locking nuts Dimensions: 2.90" x 4.40" x 1.10" Remotely operate high-current circuits Low resistance; voltage spike protection for inductive loads; max. current rating temperature 185°F (85°C) Electronic, solid-state
- Maximum Switching Current: 200 amps
- Maximum DC Switching Voltage: 7.5 to 20 volts
- Operating Temperature: 185 F
- Type: Electrical Contactor
-
Supplier: New Yorker Electronics Co., Inc.
Description: Rectifier, Super Fast, Dual, 16A, 200V, TO-220-AB
- IF: 16,000 mA
- Features: Other, TO-220
- Diode Applications: Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030203-16CYQ045C Forward Voltage: 710 mV Peak Non-Repetitive Surge Current: 150 A Forward Current: 16 A Number of Pins: 3 Categories: Schottky Diodes
- VF: 710 volts
- IF: 16,000 mA
- Tj: -55 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229083-16CYQ100CSCS Packaging: Bulk Forward Voltage: 950 mV Peak Non-Repetitive Surge Current: 250 A Forward Current: 16 A Number of Pins: 3 Categories: Schottky
- VF: 950 volts
- IF: 16,000 mA
- Tj: -55 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: 1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 16 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be
- VF: 1.65 volts
- IF: 16,000 mA
- IR: 5,500 mA
- IFSM: 140 amps
-
Supplier: Infineon Technologies AG
Description: 650 V silicon power diode in TO-220 real2pin package Rapid 2 switching 650 V, 15 A emitter controlled power silicon diode in a TO-220 real2pin package is designed for applications switching between 40 kHz and 100 kHz. Summary of Features Lowest reverse recovery charge (Qrr): forward
- VF: 1.6 volts
- IF: 15,000 to 30,000 mA
- IR: 0.04 mA
- trr: 47 ns
-
Supplier: Micross Components, Inc.
Description: Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains center taps (positive and negative) and doublers. With off-the-shelf voltage ratings as high as 48kV and current
- IF: 16,000 mA
- VR: 2,000 volts
- trr: 2,000 ns
- Features: Other
-
Supplier: Micross Components, Inc.
Description: Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains center taps (positive and negative) and doublers. With off-the-shelf voltage ratings as high as 48kV and current
- IF: 16,000 mA
- VR: 4,000 volts
- trr: 2,000 ns
- Features: Other
-
Supplier: Richardson RFPD
Description: With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet
- IF: 16,000 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive centertap Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability Low thermal resistance Low power loss
- VF: 1.5 volts
- IF: 16,000 mA
- IR: 0.01 to 0.5 mA
- trr: 50 ns
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER, STANDARD, SINGLE, 800V, 25A, DO-203AA; Diode Module Configuration:Single; Forward Current If(AV):16A; Forward Voltage VF Max:1.1V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:400V
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER, FAST, SINGLE, 16A, 1KV, DO-203AA; Diode Module Configuration:Single; Forward Current If(AV):16A; Forward Voltage VF Max:1.4V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:1kV
-
Supplier: Elite Semiconductor Products, Inc.
Description: Schottky Recitifier Center Tap Devices 6.6-60 Amps
- VF: 0.6 volts
- IF: 16,000 mA
- VR: 80 volts
- IR: 7 mA
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Schottky 60V 16A 2-Pin(2+Tab) TO-220AC
- VF: 0.75 volts
- IF: 16,000 mA
- IR: 0.5 mA
- Tj: -65 to 150 C
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Current Axial Plastic Rectifiers
- VF: 0.9 to 1.25 volts
- IF: 6,000 to 100,000 mA
- VR: 200 volts
- IR: 0.025 to 1 mA
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VF: 0.85 volts
- IF: 16,000 mA
- VR: 100 volts
- IR: 0.5 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: General Purpose Plastic Rectifier
- VF: 0.9 to 1.3 volts
- IF: 6,000 to 100,000 mA
- VR: 800 volts
- IR: 0.005 to 1 mA
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER, FAST, SINGLE, 16A, 100V, DO-203AA; Diode Module Configuration:Single; Forward Current If(AV):16A; Forward Voltage VF Max:1.4V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:100V
-
Supplier: Semikron, Inc.
Description: Discrete diodes SEMIKRON offers discrete diodes in three major packaging styles; axial epoxy diodes for PCB mounting, stud screw fit diodes that are convenient for applications like welding and rotating rectifiers in brushless generators due to their robustness and
- IF: 1,000 to 6,000,000 mA
- VRRM: 200 to 8,000 volts
- IFSM: 60 to 60,000 amps
- Diode Type: Avalanche Diodes, General Purpose (PN Junction Diodes), Step-recovery Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: High Surge Current Capability Stud Cathode and Stud Anode Version Wide Current Range Types Up to 1200 V RoHS Compliant Designed and Qualified for Industrial and Consumer Level Battery Charges Converters Power Supplies Machine Tool Controls
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 40V 16A TO220AC
- VF: 0.63 volts
- IF: 16,000 mA
- VR: 40 volts
- IR: 0.2 mA
-
Supplier: Newark, An Avnet Company
Description: FAST RECTIFIER, COMMON ANODE, 16A TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Dual Common Anode; Forward Voltage Max:975mV; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: High Surge Current Capability Stud Cathode and Stud Anode Version Wide Current Range Types Up to 1200 V RoHS Compliant Designed and Qualified for Industrial and Consumer Level Battery Charges Converters Power Supplies Machine Tool Controls
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 100V D2PAK
- VF: 0.77 volts
- IF: 16,000 mA
- VR: 100 volts
- IR: 0.0036 mA
-
Supplier: Frontier Electronics Corp.
Description: The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier SMD Schottky diodes have a forward voltage drop (VF range of
- VF: 0.38 to 0.92 volts
- IF: 1,000 to 20,000 mA
- VR: 20 to 200 volts
- IR: 0.2 to 1 mA
-
Supplier: Littelfuse, Inc.
Description: Littelfuse DURB1640CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in
- VF: 1.3 volts
- IF: 16,000 mA
- IFSM: 80 amps
- Features: Fast / Ultra Fast Recovery Rectifier
-
Supplier: Allied Electronics, Inc.
Description: 16 A Forward Current, 1.23 V Forward Voltage, 12 mA Reverse Current, Silicon Power Rectifier Diode High surge current capability High voltage available Designed for a wide range of applications Available in anode-to-case or cathode-to-case style The NTE5910 and TE5911 are low power
-
Supplier: Semikron, Inc.
Description: Diode and thyristor bare die products CAL (Controlled Axial Lifetime) freewheeling diodes are available in 600V/650V, 1200V, and 1700V voltage classes with current ratings up to 200A. Depending on the target application’s frequency, variants with custom designed switching properties
- IF: 6,000 to 770,000 mA
- IFSM: 36 to 9,450 amps
- Diode Type: General Purpose (PN Junction Diodes)
- Diode Applications: Rectifier Diode
Find Suppliers by Category Top
More Information Top
-
BC Components / Vishay - VR68000001005JAC00 - Passive Components - Resistors - Allied Electronics
AMP ;TERMINAL;RING TONGUE; 16 -14AWG;BLUE; STUD SIZE 6. .... Diodes > Rectifier & Schottky Diodes .
-
Diodes for a bridge rectifier
You really want 3/8" or 1/2" stud diodes which means 150 to 300 amp units. .... 16 .
-
NASA Aircraft Management Information System
…BD N 000000000 0 0 L/P BRUSHES PBB-5/32 EA $12.77 09 BD N 000000000 0 0 L/P BRUSHES PC- 16 EA $0.00 09 … 0 0 L/P SEMICONDUCTOR DIODE PC100KARVWP EA $0.00 … 005133502 0 0 L/P AMP ,SIG.COND. .... 1-2-38 EA $0.01 09 BH N 005080092 0 0 L/P STUD , TURNLOCK PERK01220 EA…
-
NTE Electronics, Inc. - NTE6154 - Diodes - Rectifier & Schottky Diodes - Allied Electronics
AMP ;RECEPTACLE; 16 -14AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS. .... Terminal, Ring Tongue, 2AWG, Stud Sz 5/16. .... Diodes > Rectifier & Schottky Diodes .
-
APEM Components - 8642AB - Switches - Pushbutton - Allied Electronics
AMP ;TERMINAL;RING TONGUE;22-16AWG;RED; STUD SIZE 8. .... PIDG R 22- 16 COMM 22-18 MIL 6. .... LED (Light Emitting Diode ) > LEDs .
-
VCC Optoelectronics - SMB200CTP - Optoelectronics & Lighting - Lenses - Allied Electronics
AMP ;TERMINAL;RING TONGUE;22-16AWG;RED; STUD SIZE 10. .... Terminal, Spade Tongue, 22- 16 AWG, Red, Stud Sz 6. .... LED (Light Emitting Diode ) > LED Mounting Hardware .
-
General Semiconductor / Vishay - 1N5399-E3/51 - Diodes - Rectifier & Schottky Diodes - Allied Electronics
AMP ;TERMINAL;RING TONGUE; 16 -14AWG;BLUE; STUD SIZE 5/16. .... Diodes > Rectifier & Schottky Diodes .
-
Essentra Components - TCBS-6-01 - Spacer - Nylon Snap-In - Allied Electronics
Contact; Pin; 16 ; Brass; Signal; BrightTin-Lead; Commercial; Crimp; 13 A; AMP . .... Terminal, Ring Tongue, 16-14AWG, Stud Sz 6. .... Diodes > Rectifier & Schottky Diodes .
-
Silicon pixel detector for x-ray spectroscopy
The PAC5 integrated circuit shown in Fig. 4a, has 16* 16 pixels each with a bond pad for Gold- stud bonding to the silicon detector. .... This reset technique requires the pre- amp to he reset every lOOms with IpA leakage current. .... Diode , - - - - (,uard .
-
KEMET - T350K226K035AT - Passive Components - Capacitors - Allied Electronics
AMP ;TERMINAL;RING TONGUE; 16 -14AWG;BLUE; STUD SIZE 6. .... Diodes > Rectifier & Schottky Diodes .
Indicates content that may require registration and/or purchase.