Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Rotary Switch, 200 A Current Rating Hexadecimal Octal BCD (Adjusted) Quadrative Custom (4-Bit, 16 position maximum).
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH; No. of Switch Positions:4 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, 16, 22.5°; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:SMR13016 Series; Illumination:Non Illuminated RoHS Compliant: Yes
-
-
Supplier: DigiKey
Description: Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
- Angle Between Positions: 30 degrees
- Number of Decks: 5
- Number of Poles per Deck: 1
- Maximum Current Rating: 12 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Coded Rotary Switches Rotary DIP Switch, Right angle, standard output, hex 16 position, continuous rotation, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIP ROTARY SWITCH, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DR Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Rotary Switch, Military, 15°, 2 deck, 1 pole/deck, 16 positions/pole, shorting
-
Rotary Switches - Rotary Switch, 4 Pole, 3Pos; No. Of Switch Positions Schneider Electric -- 16B9592Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, 4 POLE, 3POS; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:Harmony Series; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CLASSIC RANGE ROTARY SWITCHES, 16AMP MINIROTARY SWITCH, 3 POSITION SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Switch, DIP, Rotary, 16 Position, FlushActuator, BCD Compliant, Solder Tail
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1073441-57M22-01A16N Category: Switches>Rotary Switches Series: 57 Number of Positions: 16 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V
-
Supplier: Accuris
Description: Detail Specification for Rotary Switches of Certified Quality (Low Current Rating) 16 Positions Maximum
-
Supplier: APEM Components, Inc.
Description: The most robust seal offered on any DIP rotary. 4 to 16 position DIP rotaries with extensive coding. Thru-hole mounting, completely sealed for process compatibility.
-
Supplier: APEM Components, Inc.
Description: Ultra-compact size with 10 or 16 positions available in thru-hole or surface mount. Completely sealed for process compatibility. Tape and reel packaging for SMT models.
-
Supplier: Littelfuse, Inc.
Description: Three knob pull positions: In = Headlamps Off; Mid = Parking Lights and Tail Lights On; Out = Headlights and Tail Lights On With 30A at 12V circuit breaker, ivory knob imprinted ‘Lights’. Three screw terminals, plated steel case, silver contacts, mounting stem with 7/16"-28 thread.
- Maximum Current: 30 amps
- Switch Function: Maintained Contact
- Pushbutton Material: Metal
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Rotary Switch,16 Position
- Number of Positions Available (# of actuators): 16
- Terminal Type: Other Terminal Type
-
Supplier: Waytek, Inc.
Description: Carling Technologies RV16D2FCHCB-K9C Rotary Switch Category: Rotary Switches Manufacturer: Carling Technologies On-Off-On 3 position SPDT rotary switch IP67 water/dust resistant Easy Install: 0.250" Quick Connect Terminals Same terminal positioning as V-Series
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three
-
Supplier: Electro Standards Laboratories
Description: from Position A to Position B and reversely from Position B to Position A for all 16 channels. Each channel has a device connected to the RJ11/12 Common port with access to two other devices connected to the RJ11/12 A and B ports. With each of its sixteen channels,
- Number of Ports: 48 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: NKK Switches
Description: Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high
- Maximum Current Rating: 12 amps
- Maximum AC Voltage Rating: 125 volts
- Features: Other
-
Supplier: Accuris
Description: SWITCH, ROTARY, ENCLOSED, WATERTIGHT, 6 SECTION, 16 POSITION, 125 VOLTS ALTERNATING CURRENT, 5 AMPERE, SYMBOLS 2785 (DECK MOUNTED) AND 2786 (BULKHEAD MOUNTED)
-
Supplier: NKK Switches
Description: Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high
- Maximum Current Rating: 12 amps
- Maximum AC Voltage Rating: 125 volts
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, No Knob, Incandescent, Maintained, B Cam, No Contacts, Stab Terminals
- Actuator Type: Keylock, Knob Shaft
-
Supplier: Allied Electronics, Inc.
Description: Selector Switches, DPDT Switch Type, 24 VDC⁄120 VAC Voltage Rating General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load)
-
Supplier: Accuris
Description: SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, TWO-POSITION, SPRING-RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2637.1
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376140-D3V-16-1C25 Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Omron Electronics Inc-EMC Div Series: D3V Package: Bulk Product Status: Active Base
- Features: Rotary Limit Switch
-
Supplier: DigiKey
Description: Magnetoresistive Sensor Angle, Linear, Rotary External Magnet, Not Included Gull Wing
- Operating Temperature: -40 to 257 F
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Festo Corporation
Description: Used to detect rotation of the shaft on rotary actuators DRVS and DSM The sensor can be quickly assembled without having to manually search for switching points Simple and reliable operation using just one pushbutton directly on the device
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: DigiKey
Description: Dip Switch Hexadecimal 16 Position Through Hole Rotary with Shaft Actuator 100mA 50VDC
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -40 to 185 F
- Terminal Type: Other Terminal Type
-
Supplier: Radwell International
Description: ROTARY LIMIT SWITCH, 4 POSITION, 690 VOLTS, 4KV, 16 AMPS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 16 amps
- Features: Rotary Limit Switch
Find Suppliers by Category Top
Featured Products Top
-
accessories including Auxiliary Limit Switches, NEMA 7 and 9, Timers, Modulating Controls, and Continuous Position Indication. The DE Series actuators are compact, providing a high output-to-size ratio. In addition, the DE Series has a multitude of features not normally found in this class of (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automationPolyester Powder coatings for additional protection against (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Counts to 44-Turns . . . Even When You Lose Power The MC1-2800 Rotary Sensor counts turns, measures angles down to the last degree, and remembers shaft positions even when power is lost. MC1-2800 Rotary Sensors provide (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating. Subscribe to Email Updates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
scenarios where 360° continuous rotation is required, separate electrical slip rings and pneumatic rotary unions often lead to space constraints, alignment difficulties, and increased failure points. Our integrated slip ring addresses these issues by combining 16 electrical circuits (10 power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
The model A37 mini encoder is a 12-bit single-turn absolute rotary encoder with opto-electronic technology. These encoders are used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Mechanical features include a 37-mm (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
applications in infrared cameras, medical and scientific instruments, laser technology, optical fibre switches and surveillance cameras, Geeplus miniature rotary solenoids also find applications in small status (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
. Mounting: Universal, ISO 5211 F03 or F04 mounting pad Manual Over Ride: Standard except on 12Vdc, 24Vdc, 24Vac, and NEMA 7. Lubrication: Permanent Temperature: -40° F to +140° F (heater required at 0 F. and below). Weight: 5Lbs. Switches: 16 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
up to 4 separate cables (with diameters of 8 to 14 mm). And up to 27 electrical wires must be connected. Wafer inspection systems in the semiconductor industry typically consist of a stack of XYZ linear stages plus a theta rotary unit. So there can easily be perhaps 16 connectors at the final
More Information Top
-
Amperite - 12DSWRDC-DIN - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Timing is user selectable by means of a 16 position rotary switch and potentiometer allowing the time delay within the range to be set precisely.
-
A fast sampling time-resolved ESR spectrometer for photoflash experiments with gases
The multiplexer block in figure 2 can be thought of as the electronic analogue of a 16 position rotary switch which samples each of the 16 channel outputs once during each revolution.
-
FONET intercom system
A 16 - position rotary switch and three-position backlit keypad control the operation of each unit.
-
! ýASl. 0 Fr TE 0 ,;
By regulating both the therefore The wattage, voltage and amperage means of a meter panel which houses two ammeters, one voltmeter and a 16 - position rotary switch . are monitored by wattameters, two .
-
Omron Electronic Components - A6R-161RF - Switches - DIP - Allied Electronics
16 Positions Rotary DIP Switch , PCB Mounting, Contact Resistance 200 Milliohms .
-
Amperite - 24DSWRDC-DIN - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Timing is user selectable by means of a 16 - position rotary switch and potentiometer allowing the time delay within the range to be set precisely.
-
Optics derotator servo control system for SONG Telescope
CAN address selection is by a 16 - position rotary switch .
-
Advanced Light Source control system upgrade - Intelligent local controller redesign
Front panel controls consist of a pair of rotary 16 - position switches used to set the IP address of the IRM and a single push button.
-
Correcting Airborne Laser Scanning Intensity Data for Automatic Gain Control Effect
It can be adjusted in a 16 - position rotary switch .
-
Programming the EDSAC: Early Programming Activity at the University of Cambridge
by means of a 16 - position rotary switch .
Indicates content that may require registration and/or purchase.