-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon RF Capacitors / Thin Film 250volts 1.6pF NP0 Product overview: 600F1R6BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.0000016000000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1041719-940C16P15K-F Category: Capacitors>Film Capacitors Series: 940C Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Pulse, DV/DT Standard Package: 25 Capacitance: 0.15 µF Tolerance: ±10% ESR
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Win Source Electronics
Description: Resistance): 6 mΩ Dielectric Material: Polypropylene Number of Pins: 2 Diameter: 31.4 mm Categories: Film Capacitors Case / Package: Axial Alternative Parts (Cross-Reference): 940C20P47K-F; 940C12P47K-F; 940C16P47K-F; MKP1845447255; V-730P474X9250; MKP1845447405; Popularity: Low Fake Threat
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 1,600 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 0.5pF C0G 01005 Tol 0.25pF Product overview: CU02CGR50C16AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 0.0000005 microF
- AC Rated Voltage (WVAC): 16 volts
- Electrostatic Capacitors: Ceramic
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 0.2pF C0G 01005 Tol 0.1pF Product overview: CU02CGR20B16AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 0.00000020000000000000002 microF
- AC Rated Voltage (WVAC): 16 volts
- Electrostatic Capacitors: Ceramic
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 16V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 16V, 0.1pF, Ceramic Capacitors. This listing supports
- Capacitance Range: 0.000001 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: 0.68µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
- Capacitance Range: 0.6799999999999999 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 460 volts
-
Supplier: ODG (Origin Data Global)
Description: 470uF 25V ±20% Plugin,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 16.5UF 10% 250VAC RAD
- Capacitance Range: 16.500000000000004 microF
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -40 to 85 C
- ESR: 8 milliohms
-
Description: CAP FILM 0.22UF 1.6KVDC AXIAL
- Capacitance Range: 0.22000000000000003 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 105 C
- ESR: 7 milliohms
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.47UF 1.6KVDC AXIAL
- Capacitance Range: 0.47000000000000003 microF
- ESR: 6 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Resistance): 4 mΩ Dielectric Material: Polypropylene Number of Pins: 2 Diameter: 47 mm Categories: Film Capacitors Case / Package: Axial Alternative Parts (Cross-Reference): 940C16W1P5K-F; 940C12W1P5K-F; 940C8W1P5K-F; B32774D1155K000; B32774D1155K; B32656S7155K577; Popularity: Low Fake Threat
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 1,600 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polypropylene Capacitors, for Pulse, Snubber 0.22µF 1600V
- Capacitance Range: 0.22000000000000003 microF
- DC Rated Voltage Range (WVDC): 1,600 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 3300UF 20% 16V SMD
- Capacitance Range: 3,300 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive, Bypass Capacitors
-
Supplier: DigiKey
Description: 3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
- Capacitance Range: 3,300 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 35 milliohms
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Snubber Capacitors / Axial Snubber
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Capacitance Range: 16.500000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Description: Capacitors - Tantalum Capacitors
- Technology: Monolithic / Single Layer
-
Supplier: Richardson RFPD
Description: Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 1,600 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2nF ±20% Y1 400V Plugin,P=10mm Suppression Capacitors ROHS
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 400 volts
- Capacitance Type: Fixed
-
Description: CAP ALUM 100UF 20% 16V SMD
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 85 C
- Applications: Automotive, Bypass Capacitors
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 16 Volts 1000pF 10%
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 180uF 50V ±20% Plugin,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 180.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: VAST STOCK CO., LIMITED
Description: Mica Capacitors 2000pF 1000V +/-5%
-
Supplier: Win Source Electronics
Description: Mounting: Through Hole Capacitance: 1800pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 0.984" L x 0.295" W (25.00mm x 7.50mm) Popularity:
- Capacitance Range: 0.0018000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Newark, An Avnet Company
Description: Tantalum Capacitor, TANTALEXr, 170D Series, 33 F, 10%, 35 V, Axial Leaded
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Higher dV/dt Capability and Flatter Insertion Loss Ideal for snubber and RF applications, CDV16 mica capacitors now handle dV/dts up to 275,000 V/?s and they assure controlled, resonance-free performance through 1 GHz. CDV16/CD16 mica capacitors excel in both snubber applications and
- Capacitance Range: 0.00047000000000000004 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 350 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.6pF 25volts C0G +/-0.25pF
- Capacitance Range: 0.0000016000000000000001 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
- Electrostatic Capacitors: Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 47uF 16V 3Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: Surface Mount Tantalum Capacitor, TPS Series, 100 F, 20%, 16 V, 2312 [6032 Metric], F RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Surface Mount Tantalum Capacitor, TAJ Series, 100 F, 20%, 16 V, 2312 [6032 Metric], F RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 150pF 16 volts 10%
- Capacitance Range: 0.00015000000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 16V F CASE
-
Supplier: Allied Electronics, Inc.
Description: Capacitor; Tantalum; Cap 150 uF; Tol 10%; Vol-Rtg 16 VDC; Radial; Case F
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, PHE448 Series, 0.01 F, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation. VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3000 VDC, capacitance values from 1.5 pF to 82 nF, and a temperature (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
As power electronics continue to move toward higher switching frequencies and greater power densities, capacitor performance plays a critical role in system efficiency, thermal management, and long-term reliability. The W82 (MMKP82) series film capacitors are designed to meet the demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
paramount. Capacitance values range from 740µF to 100,000µF at working voltages of 16 to 250 WVDC with ripple current ratings up to 10 Amps @ 105 °C. The snap-in series is available in two pin configurations in the smaller diameters with 4 and 5 pin options in the (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
FlexiCap™ Polymer termination) 2211YA250392KETSP (2211, 250Vac Class Y2/X1 safety rated (5kV impulse) with TUV & UL certification. 3.9nF ±10%A X7R (2R1) to AEC-Q200 – With FlexiCap™ Polymer termination) 2220YA250103KETB16 (2220, 250Vac Class Y2/X1 safety (read more)
Browse High Voltage Capacitors Datasheets for Knowles Precision Devices -
Eaton supercapacitors are high reliability, high power, ultra-high capacitance energy storage devices utilizing electric double layer capacitor (EDLC) construction combined with proprietary materials and processes. This combination of advanced technologies allows Richardson RFPD to offer a wide (read more)
Browse Supercapacitors Datasheets for Richardson RFPD