-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 18.5KW; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:18.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PH, 22A, 690VAC, 18.5KW; Motor Starter Type:Soft Starter; Power Rating:18.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:22A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3P, 38A, 18.5KW, 690VAC
-
-
Supplier: Accuris
Description: Guidelines for Selecting IEEE and API Standards for AC Motors 250 HP (185 kW) and Larger
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other Output Power: 0.25 HP
- Continuous Current: 1.1 amps
- Shaft Speed: 380 to 1,500 rpm
- Diameter / Width: 5.511814 inch
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 1-PH, 3KW, 240VAC; Motor Starter Type:Soft Starter; Power Rating:3kW; No. of Phases:Single Phase; No. of Poles:1 Pole; Current Rating:25A; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Boston Gear
Description: These motors are offered in three model types: brake motors, washdown duty and inverter duty models. These motors should be used in environments where dust or other particles might enter an open drip proof motor. Features and Benefits Motor cooling is efficiently
- Other Output Power: 0.1667 to 75 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC.
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Boston Gear
Description: B motors are available from 1/6 to 10HP and cover voltage ranges from 115 to 575 VAC. These motors are available as brake motors, washdown duty motors, and inverter duty models. Features and Benefits Boston Gear's fan-free design keeps dust and other particles from moving
- Other Output Power: 0.1667 to 10 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Westinghouse Electric Corporation
Description: A premier line of industry-leading AC and DC motors and generators that drive innovation in industries from petroleum and paper to mining and marine propulsion.
- Other Output Power: 0.33 to 2,000 HP
- Shaft Speed: 900 to 3,600 rpm
- Output Power: 1 HP, 1/2 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/4 - 30 HP BlackMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV). This three phase motor is designed for inverter or vector applications where up to 1000:1 constant torque speed range is required. Typical uses include: Material handling, machine tools, conveyors,
-
Supplier: Johnson Electric Group
Description: Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact
- Other Output Power: 0.331 to 612.48 HP
- Shaft Speed: 12,242 to 17,200 rpm
- Diameter / Width: 2.3 inch
- Output Power: 1 HP, 1/2 HP, 2 HP, 300 W, 5 HP / 3.6 KW
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/8 - 10 HP; 1800 RPM MicroMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV), 20:1 constant torque (TEFC) in a totally enclosed design. This three phase motor is designed for direct replacement of PMDC or any other variable speed applications where up to 1000:1
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2-30 HP, vector duty The SyMAX® motor is the next generation of technology in motor efficiency and performance. The SyMAX permanent magnet AC motors offer unique solutions for today’s demanding applications. This product’s unparalleled power density, unprecedented
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1-350 HP The BlueMAX is a totally enclosed, three phase motor designed for inverter or vector applications where up to a 2000:1 constant torque speed range is required. Typical uses include: Material handling, machine tools, conveyors, crane and hoist, metal processing, test stands, pumps,
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
-
Supplier: Accuris
Description: MOTOR GENERATORS, 300 KW DC TO AC, AC TO DC SUBMARINE SERVICE
-
Supplier: Classic Automation LLC
Description: ACS 310 - AC Motor Drive
-
Supplier: DigiKey
Description: 1.8µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
- Capacitance Range: 1.8 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Kollmorgen Corporation
Description: ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related to the
- Continuous Torque: 11.5625 to 93.75 In-lbs
- Rotor Inertia: 0.02 to 0.69 oz-in-sec²
- Shaft Speed: 72 rpm
- NEMA Frame Size: 23 to 42 #
-
Supplier: Accuris
Description: Motor Generators, 300 KW DC to AC, AC TODC Submarine Service
-
Supplier: Galco Industrial Electronics
Description: Single Unit Manual Switch, 30A,
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 75 Amps. 25 HP,Frame Size D, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
Supplier: Accuris
Description: Electronic Entry Data Sheets for AC Induction Motors Up to and Including 500 HP (370 kW)
-
Supplier: DigiKey
Description: AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC
- Other Output Power: 1.34022038490282 HP
- Continuous Torque: 28.14375 In-lbs
- Shaft Speed: 3,000 rpm
- Operating Temperature: 32 to 131 F
-
Supplier: Classic Automation LLC
Description: FREQROL - 35 AMP 18.5KW 460VAC
-
Supplier: Allied Electronics, Inc.
Description: Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC
-
Supplier: Allied Electronics, Inc.
Description: Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC
-
Supplier: Classic Automation LLC
Description: PowerFlex - AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty, IP20 / Type 1
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 230 to 275 amps
- Motor Voltage: 100 to 200 volts
- Single Phase Power Rating: 15 to 125 HP
- Three Phase Power Rating: 60 to 125 HP
-
Supplier: Kollmorgen Corporation
Description: The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector
- Other Output Power: 0.234538567357993 to 15.8146005418533 HP
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
- Rotor Inertia: 0.013169916 to 12.5468232 oz-in-sec²
-
Supplier: RS Components, Ltd.
Description: Dold BL9025 3AC200-480V 50/60Hz 11kW
- Features: AC Motor Starter
- AC Motor Phase: Three Phase Motor
-
Supplier: Atlas Copco Industrial Technique AB
Description: recommendation and the 3D plans in about a minute. LZL05-L-M-AC is an ATEX certified air motor delivering a maximum power of 0,63kW / 0,84hp. The motor is reversible Air consumption at maximum power: 25l/s / 52cfm Free speed r/min Min starting torque: 4,8Nm / 3.5 ft lb Speed at
- Required Torque: 1.4749262536873156 Ft-lbs
- Air Consumption: 52.972000082233 SCFM
- Rated Free Speed (output): 3,000 rpm
- Weight: 8.5995 lbs
Find Suppliers by Category Top
Featured Products Top
-
: PU.5442220-7107-ALG; nominal voltage 230 V at 50 Hz No-load speed: 18,600 rpm At the maximum-efficiency point: 11,000 rpm, 160 mN·m, and 185 W output Custom Configuration Power Motor offers custom motor design. The final PU.5442 (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications. The unit operates from a three-phase line input of 400Vac (340-446Vac range) and delivers a 200Vdc single output. Similar power supplies that operate from (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
AC drives with integrated hydraulic pump GA series for offline cooling circuits where pressure spikes occur within the (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Sigma-X is a complete family of servo motors and SERVOPACK amplifiers from 3W to 15kW, easily paired with a Yaskawa machine controller to create a motion automation system with the industry’s highest quality and reliability. Sigma-X takes servo response to a higher level to maximize your (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
engineered to meet the complex demands of modern industrial and robotics applications—delivering exceptional electrical performance, ruggedness, and design flexibility. Hirose KW30 Series Connectors: Compact Power for Industrial and Robotic Applications The (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
The new Rosenberg CEI model 575V EC motor, operating at up to 7.4 kW, is our most powerful EC fan motor to date. It is now available in a 500-mm plug fan module, paired with our 2025 AHR Innovation-award-winning I-Series backward-curved impeller. The new (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
) Motor capacity (kW) 3.7 5 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
productive, billable work. Not only does the battery power four motors on quadcopter models, it must also deliver current to a high-resolution video camera running at 720p or 1080p. Depending upon the typeLight bulb induction of drone, the battery must also power an on-board CPU, memory and a GPS (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
High performance electric cars are on the grid | In-depth | The Engineer
It has a top speed of 130mph thanks to a powerful 185kW , three-phase, four-pole AC induction motor that can spin up to 13,000 rpm and is claimed to be up to 95 per cent efficient.
-
The Research Report on Application of Low-carbon Technology in Expo 2010 Shanghai
Sunwin hybrid buses is equipped with 5.88 L 185 kW diesel engines, 576 V, 60Ah lithium- ion iron phosphate battery, 110 kW AC induction drive motor and hybrid system consisting of 70 kW, ISG Integrated Starter/generator, with a maximum speed of…
-
Sealion G2
…kg Through frame lift: 7,000 kg Payload: 2,11 kg of lead Operating depth: 2,500 m Power: Motor : 2 × 2,850 V AC at 75 kW (100 hp) Hydraulic pump … at 60 Hz Output: 185 l/m at 50 Hz…
-
Southern
Southern electric multiple-units Builders Class Cars per unit Motor cars per unit Motored axles/car Power/ motor kW Speed km/h Cars in service First built … BREL English Electric 455 4 1 4 185 120 184 1982 BREL … 750 V DC/25 kV AC ).
-
Evaluation of HFC-245ca for commercial use in low pressure chillers. Final report, Volume II: Chiller test data
…41 j 36.96 ' 39.33 41.19 41.41 7151 MOTOR VOLTAGE - AB 1 Volts I 467 1 4% 4% ' 468 464 7161 MOTOR VOLTAGE - AC Volts i 4% l … I 470 465 7171 MOTOR VOLTAGE - CB Volz I .... 185 166 1� IUNIT POWER KW p 145 i 142 i 135 ' 118 ; 111 721 7VIAVERAGE VOLTAGE Voll 467 467 i 4% ' 4* !
-
1979-1980 Conference Index
…E. E.; IECEC 79 239-244 solar power satellites; antenna mounted GaAs FETs as dc-microwave converters; Nalos, Ervin J.; IECEC 79 1506-1511 Power conversion, dc- ac ; cf. Choppers; Motor drives Power conversion, dc-dc Hl- kW solar array simulator; Smith … regulation performed by energy storage reactor and transformer; Matsuo, Hirofumi; PESC 79 169- 185 multiple output switching…
-
Automotive Development Processes
375 volt AC induction air-cooled electric motor Max net power. .... 185 kW (248 HP) @ 4500-8500 rpm Max rpm .
-
Plug-in hybrids and new energy storages
AC Motor . .... 185kW .
-
Technologies for Saving Energy in Railway Operation: General Discussion on Energy Issues Concerning Railway Technology
For instance, the Shinkansen 0 series, born in 1964, had DC motors of 185 kW and 485 kg, and all 16 cars had motors . .... The Shinkansen 300 series, introduced in 1992 as the first AC Shinkansen train, had just 12 motor…
-
A fuzzy control scheme for integration of DGs into a microgrid
Distribution lines: AAAC type (4* 185 ), X(Ω/km)=0.236, R(Ω/km)=0.204 AC system: 380 V, 50 Hz, base p.u.:100 kW , 380 V. .... 13kVar, 380 V R-L load2: 36kW, 10kVar, 380 V Squirrel- Cage Induction Motor : 20hp, 400 V…
Indicates content that may require registration and/or purchase.