-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish,
- Diameter / Size: 0.063 inch
- Length: 0.125 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: National Bolt & Nut Corporation
Description: offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins meet ANSI B18.8.2 dimensional specifications. Other materials and finishes available. For further information, call or send an
- Diameter / Size: 0.0625 to 1 inch
- Length: 0.1875 to 4 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: G.L. Huyett
Description: Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial sizes,
- Diameter / Size: 0.0312 to 1.5 inch
- Length: 0.125 to 6 inch
- Features: All Dowel Pins, Other
- Design Units: English, Metric
-
-
Supplier: National Bolt & Nut Corporation
Description: offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins meet ANSI B18.8.2 dimensional specifications. Other materials and finishes available. For further information, call or send an
- Features: All Dowel Pins
- Design Units: English, Metric
- Pin Type: Oversize Dowel, Straight Dowel
-
Supplier: Reid Supply
Description: These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003"
- Diameter / Size: 0.625 inch
- Length: 3 inch
- Features: All Dowel Pins, Other
- Pin Type: Pull Dowel Pin, Straight Dowel
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish,
- Diameter / Size: 0.125 inch
- Length: 0.875 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: DME Company
Description: This tapered dowel pin is used to align the end plug and prevent it from rotating. If constructed by the moldmaker from raw stock, it must conform to ANSI B18.8.2-1978 standard.
- Diameter / Size: 0.193 inch
- Length: 1.5 inch
- Features: All Dowel Pins, Other
- Pin Type: Straight Dowel
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish,
- Diameter / Size: 0.125 inch
- Length: 1 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish,
- Diameter / Size: 0.125 inch
- Length: 0.375 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: Hartford Technologies, Inc.
Description: Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture.
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Features: All Dowel Pins
- Material: Stainless Steel, Steel, Hardened and Ground, Steel, Unhardened
-
Standards and Technical Documents - Machine Dowel Pins - Hardened Ground (Metric Series) -- B18.8.5MSupplier: Accuris
Description: Machine Dowel Pins - Hardened Ground (Metric Series)
-
Supplier: ASME Standards and Certification
Description: This Standard is intended to cover the complete dimensional and general data for taper pins, dowel pins, straight pins, grooved pins, and spring pins recognized as American National Standard, which are widely used in general industrial applications. Also
-
Supplier: ASME
Description: This Standard is intended to cover the complete dimensional and general data for taper pins, dowel pins, straight pins, grooved pins, and spring pins recognized as American National Standard, which are widely used in general industrial applications. Also
-
Supplier: Accuris
Description: Spring Pins: Coiled Type, Spring Pins: Slotted, Machine Dowel Pins: Hardened Ground, and Grooved Pins
-
Supplier: W.M. Berg
Description: DOWEL SOFT PINS
- Diameter / Size: 0.078 inch
- Features: All Dowel Pins
- Design Units: English
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, &
- Length: 2.5 inch
- Features: All Dowel Pins, Other
- Design Units: English
- Pin Type: Pull Dowel Pin, Straight Dowel
-
Supplier: Jergens, Inc.
Description: Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product
- Length: 0.5 inch
- Features: All Dowel Pins, Other
- Design Units: English
- Pin Type: Pull Dowel Pin, Straight Dowel
-
Supplier: Accuris
Description: TAPER PINS, DOWEL PINS, STRAIGHT PINS, GROOVED PINS, AND SPRING PINS (INCH SERIES) INCLUDING GROOVED DRIVE STUDS AND GROOVED T - HEAD COTTER PINS (R 1989)
-
Supplier: CORE Manufacturing
Description: Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless
- Diameter / Size: 0.25 to 8 inch
- Features: All Dowel Pins, Clevis Pin, Coiled Spring Pin, Cotter Pin, Extended / Hammerlock, Other, Roll / Slotted Spring Pin, Search All Cotter Pins and Wire Clips, Search All Hitch and Linch Pins, Search All Spring Pins
- Design Units: English
- Material: Stainless Steel, Steel, Unhardened
-
Supplier: National Bolt & Nut Corporation
Description: fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel pins, cotter
- Diameter / Size: 0.0625 to 0.5 inch
- Length: 0.5 to 6 inch
- Pin Type: Cotter Pin, Extended / Hammerlock
- Design Units: English
-
Supplier: National Bolt & Nut Corporation
Description: and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins,
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Description: Ondrives.US produces instrument quality, precision ground steel shafts and dowel pins in many materials, diameters, and lengths. Most precision shafts are available for same day shipment. Offered in 3 variations. This is a general purpose, non magnetic stainless steel. It may show
- Shaft Diameter or Width: 4.762497428251389 mm
- Shaft Diameter: 4.762497428251389 mm
- Additional Operations: Chamfered End, Precision Ground
- Features: Precision Grade
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 20,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 30,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 35,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
Find Suppliers by Category Top
Featured Products Top
-
DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
supplements SPIROL's Coiled Pins and Alignment Bushings that are also used for alignment. This new precision line is offered in five standard diameters: Ø6, Ø8, Ø10, Ø12 and Ø16mm. Special sizes can be designed upon request. When required, the GD100 (read more)
Browse Dowel Pins Datasheets for SPIROL -
), ASME B18.8.4M Type B (Metric), and ASME B18.8.2 (Inch) are available from stock. ISO 8752 (EN 28752) Specifications (read more)
Browse Spring Pins Datasheets for SPIROL -
are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today. (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
premium cotter pins meet ANSI B18.8.1 dimensional specifications and feature a chisel point for easy insertion. Other materials and finishes available. For further information, call or send an information request. Follow us on: (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral integration than traditional 8 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
-volume production environments requiring insertion forces up to 1,500 lbs (6.7 kN). The Model PMH efficiently installs Pins, Inserts, and Compression Limiters up to 10 mm (3/8”) in diameter. Engineered for flexibility, the machine features quick and easy tooling changeovers to support a (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
outside of the unit. US8: 1 sensor (home position); USW12, 16, and 20: 3 sensors (home position and ends). 5.Easy assembly For the standard unit, both table and base have dowel pin holes, and the base has elongated holes. These facilitate (read more)
Browse Linear Actuators Datasheets for THK America, Inc.
More Information Top
-
DBC Industrial Supply Co., Inc. - Fasteners
3/8 X 1/2 18 - 8 Stainless Dowel Pins .
-
DBC Industrial Supply Co., Inc. - Fasteners
1/2 X 1 18 - 8 Stainless Dowel Pins .
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
…2R inner container -ASME SA-240,grade 304L plate and sheet;ASME SA-312, grade TP304L seamlessor welded pipe; ASME SA-182, grade F304L flanges; ASME SA-276, Type 304L round bar; ASME B18.8.2, Type 18 - 8 stainlesssteel dowel pins .
-
Fresh-Core Reload of the Neutron Radiography (NRAD) Reactor with Uranium(20)-Erbium-Zirconium-Hydride Fuel
A 0.1875 in. (0.47625 cm) diameter, 1.5 in. (3.81 cm) long, 18 - 8 stainless steel dowel pin holds the guide tube base and bottom adapter together.
-
Annex D-200 Area Interim Storage Area Final Safety Analysis Report [FSAR] [Section 1 & 2]
…ASME SA-240, grade 304L plate and sheet; ASME SA-312, grade TP304L seamless or welded pipe; ASME SA-I 82, grade F304L flanges; ASME SA-276, Type 304L round bar; ASME B18.8.2, Type 18 - 8 stainless steel dowel pins .
-
Dowel Pins - Pins - Grainger Industrial Supply
• Dowel Pin , Standard, 18 - 8 Stainless Steel, Plain Finish, 3/4 In Overall Length, 3/8 In Nominal Dia, Dia 0.3751 to 0.3753 In, Length Tolerance +/-0.01 In, Single Shear Strength 40,000 Min PSI, Double Shear Strength 8650…
-
$20-$25 Pins - Fasteners - Grainger Industrial Supply
• Dowel Pin , Standard, 18 - 8 Stainless Steel, Plain Finish, 1 1/4 In Overall Length, 1/8 In Nominal Dia, Dia 0.1251 to 0.1253 In, Length Tolerance +/-0.01 In, Single Shear Strength 40,000 Min PSI, Double Shear Strength…
-
$15-$20 Fasteners - Grainger Industrial Supply
• Dowel Pin , Standard, 18 - 8 Stainless Steel, Plain Finish, 1/4 In Overall Length, 1/8 In Nominal Dia, Dia 0.1251 to 0.1253 In, Length Tolerance +/-0.01 In, Single Shear Strength 40,000 Min PSI, Double Shear Strength 930…
-
Grainger.com
• Dowel Pin , Standard, 18 - 8 Stainless Steel, Plain Finish, 1 1/2 In Overall Length, 1/8 In Nominal Dia, Dia 0.1251 to 0.1253 In, Length Tolerance +/-0.01 In, Single Shear Strength 40,000 Min PSI, Double Shear Strength…
-
DBC Industrial Supply Co., Inc. - Fasteners
Home > Fasteners > Dowel Pins > Import > Stainless Steel ( 18 - 8 ) .
Indicates content that may require registration and/or purchase.