-
Supplier: Allied Electronics, Inc.
Description: EconoVue Series is among the most compact M18 cylindrical Series on the market. It offers five sensing modes in straight and right-angled housings for both DC and universal AC/DC supply voltages. Features: Standard DC Sensor Has Compact Footprint, Housing Length Is
- Body: Cylindrical
- Operating Distance: 787 inch
-
Supplier: Allied Electronics, Inc.
Description: EconoVue Series is among the most compact M18 cylindrical Series on the market. It offers five sensing modes in straight and right-angled housings for both DC and universal AC/DC supply voltages. Features: Standard DC Sensor Has Compact Footprint, Housing Length Is
- Body: Cylindrical
- Operating Distance: 787 inch
-
Supplier: Allied Electronics, Inc.
Description: The V18 Series is Pepperl + Fuchs top of the line 18 mm cylindrical photoelectric sensor. Features: Visible Red and Class 2 Laser Light Sources Straight and Right-Angle Housings Automatic Cross Talk/Mutual Interference Protection
- Body: Cylindrical
- Operating Distance: 15.75 inch
-
-
Supplier: Locon Sensor Systems, Inc.
Description: At a glance: Short: housing length 50 mm (cable model) / 60 mm (connector model) Long operating distances High switching frequency: 1000 Hz All devices with visible red light Glass window, therefore scratch resistant and easy to clean
- Beam: Visible
- Body: Cylindrical
- DC Load: 3-Wire NPN, 3-Wire PNP
- Load: DC Load
-
Supplier: Allied Electronics, Inc.
Description: EconoVue Series is among the most compact M18 cylindrical Series on the market. It offers five sensing modes in straight and right-angled housings for both DC and universal AC/DC supply voltages. Features: Standard DC Sensor Has Compact Footprint, Housing Length Is
- Body: Cylindrical
- Operating Distance: 17.72 inch
-
Supplier: Locon Sensor Systems, Inc.
Description: At a glance: Smallest fully self-contained photoelectric proximity switch on the market Long operating distances Standardized sizes: Ø 4 mm smooth and M5 threaded Glass window, therefore scratch resistant and easy to clean Excellent
- Beam: Visible
- Body: Cylindrical
- DC Load: 3-Wire NPN, 3-Wire PNP
- Load: DC Load
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PHOTOSWITCH Photoelectric Sensor, 300mm (12in), Standard Diffuse, Sink (NPN), 4-pin DC Micro QD
- Body: Cylindrical
- Operating Distance: 11.81 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PHOTOSWITCH Photoelectric Sensor, 300mm (12in), Standard Diffuse, Source (PNP), 4-pin DC Micro QD
- Body: Cylindrical
- Operating Distance: 11.81 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PHOTOSWITCH Photoelectric Sensor, 50mm (2in), Background Suppression, Sink (NPN), 4-pin DC Micro QD
- Body: Cylindrical
- Operating Distance: 1.97 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PHOTOSWITCH Photoelectric Sensor, 50mm (2in), Background Suppression, Source (PNP), 4-pin DC Micro QD
- Body: Cylindrical
- Operating Distance: 1.97 inch
-
Description: M18 housing through beam optical sensor, fantastic solutions for entry control systems with good anti-sunlight capability. Optional sensing distance up to 10m or 20m. Output ways by NPN/PNP NO/NC dark on and light on, and conntection ways by M12 connector or 2m pre-wire cabling.
- Beam: Infrared
- Mode: Light-on, Dark-on
- Operating Distance: 394 to 787 inch
- Operating Temperature: 5 to 131 F
-
Supplier: Banner Engineering Corp.
Description: Overview Robust nickel-plated sensors with 18 mm threaded lens for the demanding environmental challenges Features T-style housing with 18 mm threaded lens Product line includes models with enhanced immunity to noise, including high
- Beam: Visible
- Body: Cylindrical
- Operating Distance: 0.9843 to 787 inch
- Operating Temperature: -40 to 158 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: The PA18CAD10... is part of a family of inexpensive general purpose diffuse reflective sensors in industrial standard 18 mm cylindrical ABS housing. The sensors are useful in applications where high-accuracy detection as well as small size is required.
- Beam: Visible
- Body: Cylindrical
- DC Load: 4-Wire NPN, 4-Wire PNP
- Load: DC Load
-
Supplier: VAST STOCK CO., LIMITED
Description: Photoelectric Sensors PHOTOELECTRIC SENSOR CYLINDRICAL M18
-
Supplier: Fargo Controls, Inc.
Description: Features: Starting as low as $31.50 each Mating M12S2M... connector with 2 meters of cable included with all connector versions Sensitivity adjustment on select units Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
- Body: Cylindrical
- DC Load: 3-Wire PNP
- Load: DC Load
- Operating Distance: 1.18 inch
-
Supplier: BERNSTEIN AG
Description: material of the enclosure. You will find the BERNSTEIN cylindrical housings Ø 20 mm below. Product advantages: Diffuse-reflection sensor in stainless steel enclosure Ø20 enclosure without dirt-collecting edges Analogue output Protection
- Beam: Infrared
- Body: Cylindrical
- Operating Distance: Up to 7.87 inch
- Operating Temperature: 23 to 158 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: The PH18CNB20 is part of a family of inexpensive general purpose diffuse reflective sensors with background suppression in industrial standard 18 mm cylindrical and square ABS housing. The sensors are useful in applications where high-accuracy detection as
- Body: Rectangular
- DC Load: 4-Wire NPN, 4-Wire PNP
- Load: DC Load
- Operating Distance: 7.87 inch
-
Supplier: Intellisense Microelectronics Ltd.
Description: Features: Co-axial M8 diffuse reflective photoelectric sensor Small laser beam spot f1mm Able to detect tiny objects, such as metallic wires and semiconductor chips Adjustable distance Switch light on or dark on by out
- Body: Cylindrical
- DC Load: 3-Wire PNP, 4-Wire NPN, 4-Wire PNP
- Mode: Light-on, Dark-on
- Operating Distance: 3.94 inch
-
Supplier: RS Components, Ltd.
Description: Die-cast zinc brackets attached with a single screw. Small and large sizes, to fit a wide range of cylinders: For 32 to 100mm see stock no. 313-2324, For 63 to 160mm diameters see stock no. 313-2346 Accessory Type = Mounting Clamp
-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely
- Body: Cylindrical
- Load: DC Load
- Operating Distance: 2.36 to 31.5 inch
- Operating Temperature: -13 to 131 F
-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely
- Beam: Infrared
- Body: Cylindrical
- Load: DC Load
- Mode: Light-on
-
Supplier: Locon Sensor Systems, Inc.
Description: Universal Heavy Duty Photoelectrics Cylindrical Housing Size of M18 and M30 Diffuse sensing range of up to 2M Fiber Optic Diffuse sensing range of up to 500mm Fiber Optic Thru-Beam sensing range of up to 3M
- Beam: Visible
- Body: Cylindrical
- DC Load: 4-Wire NPN, 4-Wire PNP
- Fiber Optic: Glass
-
Supplier: OMRON Automation and Safety
Description: High performance photoelectric sensor in compact M18 housing The E3FB/E3RB family provides a wide range of high quality M18 cylindrical sensors, with models designed for standard or special applications. Nickel-plated brass housing Compact size with
- Technology: Photoelectric Sensors
-
Supplier: OMRON Automation and Safety
Description: High performance photoelectric sensor in compact M18 housing The E3FA/E3RA family provides a wide range of high quality M18 cylindrical sensors, with models designed for standard or special applications. Simplicity in selection and installation Compact size
-
Supplier: GIMATIC S.r.l.
Description: Optical sensors • M18x1 mm photoelectric sensors. • 100 mm background suppression without adjustment. • PNP/NPN digital output, with programmable LO (Light Operate) or DO (Dark Operate) pulse logic. • Built-in LED indicator. • M12, 4 pin connector output. •
- Body: Cylindrical
- DC Load: 4-Wire NPN, 4-Wire PNP
- Load: DC Load
- Mode: Light/Dark Programmable
-
Supplier: Win Source Electronics
Description: : Inductive Sensing Distance: 0.197" (5mm) Material - Body: Nickel-Plated Brass Indicator: No Indicator Voltage - Supply: 10V ~ 30V Package / Case: Cylinder, Threaded - M18 Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level:
- Operating Distance: 0.1970 inch
- Technology: Photoelectric Sensors
-
Supplier: Automation24, Inc.
Description: The M18 diffuse reflection sensor with background suppression OGH301 - OGH-DPKG/US from ifm features a range of 0-100 mm and dark-on switching. Thanks to the fixed setting, easy set-up is ensured. The diffuse reflection sensor OGH301 - OGH-DPKG/US is of tested quality,
- Body: Cylindrical
- Mode: Dark-on
- Operating Distance: 3.94 inch
- Operating Temperature: -13 to 176 F
-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely
- Beam: Infrared
- Body: Cylindrical
- Load: DC Load
- Mode: Light-on
-
Supplier: Pepperl+Fuchs SE
Description: Thru-beam sensor, cylindrical design (smooth), stainless steel housing, detection range 250 mm, infrared light, dark on, DC version, PNP output, fixed cable
-
Supplier: Monarch Instrument
Description: -target" green LED indicator. Model ROLS-P: Remote Optical Laser Sensor with 8 ft. cable, 1/8" (3.5mm) phone plug connector, mounting bracket with jam nuts and 12 inches of T-5 Tape. Model ROLS-W: Remote Optical Laser Sensor with 8 ft. cable, 3 tinned leads, mounting
- Beam: Visible
- Body: Cylindrical
- Operating Distance: 300 inch
- Operating Temperature: 14 to 158 F
-
Supplier: Automation24, Inc.
Description: The transmitter of the M18 through-beam sensor OGS500 - OGS-OOKG/US from ifm is characterised by a robust stainless steel housing with protection rating IP67. The transmitter with M12 connector has a range of 0-25 m. The long range allows a reliable solution of your application. The
- Body: Cylindrical
- Operating Distance: 984 inch
- Operating Temperature: -13 to 176 F
- Power Requirements: DC Powered
-
Supplier: Eaton Corporation - Sensors
Description: Sensors are available in 18 mm and 30 mm diameters Highly refined optics for long sensing ranges and to see through high levels of contamination - unmatched optical performance Perfect Prox<®> technology provides exceptional background rejection and extremely high excess
- Beam: Visible
- Body: Cylindrical
- Load: DC Load
- Mode: Dark-on
-
Supplier: Takex America, Inc.
Description: Features M18 cylinder type in accordance with European standards. Polarised light reflector type that can detect mirrored objects. Complete short circuit protection Waterproof to IP66 because or resin encapsulation. Resistant to shock and vibration furthermore environmental performance
- Body: Cylindrical
- Operating Distance: 118 inch
- Output: Voltage
-
Supplier: Euchner-U.S.A., Inc.
Description: Provides safe muting signals for light curtains Easy installation and wiring TECHNICAL ILION Specifications M18 cylindrical photocell with metal body and M12 connector 8 or 20 meter range IP67
- Body: Cylindrical
- DC Load: 2-Wire, 3-Wire NPN, 3-Wire PNP, 4-Wire NPN, 4-Wire PNP
- Load: AC Load, DC Load
- Operating Distance: 0.0394 to 0.5906 inch
-
Supplier: Marktech Optoelectronics
Description: Reflective Sensors are devices that contain both the emitter and photo detector functions within a single package. Emitted light from the sensor is reflected back to the detector side as an object enters the sensing area. This series is ideally suited for applications including edge
- Body: Cylindrical
- Operating Temperature: -4 to 176 F
- Output: Current
- Technology: Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
The E3TA Ø18 mm cylindrical photoelectric sensor offers improved detection performance, capable of detecting not only regular objects but also transparent materials. To ensure the sensor maintains optimal operational status, it can automatically adjust the sensing distance through teach (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
Small cylindrical photoelectric sensors are characterized by their versatile fields of application, their reliable target detection and their outstanding price/performance ratio, e.g. for the precise positioning of components during assembly or packaging processes and for the detection of (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
operation state. Features: Co-axial M8 diffuse reflective photoelectric sensor Small laser beam spot φ1mm Able to detect tiny objects, such as metallic wires and semiconductor chips Adjustable distance Switch light on or (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
light critical operation. Darkroom applications are an ideal example of usage. The sensors are available in threaded M18 or M30 diameters, each featuring an M12 quick disconnect plug. Sensing ranges vary from 1,000mm to 2,000mm. (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
The PFS will easily replace most general-purpose plastic fiberoptic amplifiers without sacrificing key features. This sensor still features our signature fast setup method with a one-button setup to teach the sensor and set the threshold. It has a dual 4-digit display, one in green (read more)
Browse Photoelectric Sensors Datasheets for Tri-Tronics Company, Inc. -
IMS’s Mechanically adjusted BGS Sensor using ISL7002A, a two-pixel photo ASIC specially designed for BGS Sensor. Working principle: By comparing the light intensity on two sensing PN detectors to determine whether the object is far or near. Distance is set (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
IMS has a series of cross-beam photoelectric courting sensors using our advanced photoelectric sensor ASICs, they are widely used in package automation industry. Features Response time: 1ms Smallest detectable object: 1.5mm (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
IMS 90*150mm frame light barriers, also known as optical frame sensors or optical window sensors, are the ideal solution to detect small objects. Metal, non-meta, or liquid drop can be detected. Technical Data: Power supply: 10~30 VDC Output: NPN (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
AutomationDirect has added Contrinex metal M12 and M18 photoelectric sensors to their lineup of almost 4,000 sensors and switches for process and discrete control applications. These Contrinex sensors offer complete overload protection, are IP67 rated, and are available in diffuse, diffuse with (read more)
Browse Photoelectric Sensors Datasheets for Automationdirect.com -
transparent polymers, however, you need a different type of sensor. In this case, we recommend the C23 series of photoelectric sensors from Contrinex. Instead of (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc.