-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1 A, 1.1 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 1 A, 1.1
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TAIWAN SEMICONDUCTOR - S1BL R3 - Diode mit Standard-Erholzeit, glaspassiviert, 100 V, 1 A, Einfach, 1.1 V, 1.8 µs, 30 A Product overview: S1BL from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TAIWAN SEMICONDUCTOR S1DL Standard Recovery Diode, Glass Passivated, Single, 200 V, 1 A, 1.1 V, 30 A, 150 C Product overview: S1DL from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 1 A, 1.1 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800 V, 1 A, 1.1
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 500mW 4.8V~5.4V 5.1V LL-34 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 5.1 volts
- ZZT: 35 ohms
- PD: 500 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY BARRIER; 70V; 1A; 1V
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 500mW 5.1V SOD-80C Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 9.1V 200Ohms
- Features: Other, Zener Diodes
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 5.1V 1W
- VF: 0.9 volts
- IR: 0.001 mA
- Tj: -65 to 150 C
- VZ: 5.1 volts
-
Supplier: DigiKey
Description: Diode Standard 400V 1A Through Hole Axial
- Tj: -40 to 150 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 9.1V 1W SMA
- VF: 1.2 volts
- IR: 0.005 mA
- Tj: -65 to 150 C
- VZ: 9.1 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 932067-RK 16V1 Features: Diode Schottky 60 V 2A Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT), Tape & Box (TB) Package: Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY BARRIER; 1 A; 15 V (MIN.); 340 V (MAX.); 100 NA @ 1 V; 15 V
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 5.1V 1W POWERDI123
- VF: 1.2 volts
- IR: 0.0025 mA
- Tj: -55 to 150 C
- VZ: 5.1 volts
-
Supplier: DigiKey
Description: 13.4V Clamp 112A Ipp Tvs Diode Through Hole DO-201AD
- VR: 7.78 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 13.4 volts
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1A, 60V; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Forward Voltage Max:700mV; Forward Surge Current:20A; Operating Temperature Max:125°C; Diode Case Style:MELF RoHS Compliant: Yes
-
Description: RF DIODE PIN 100V SOT363
- Tj: 150 C
- Features: Other, RF Diodes
- Life Cycle Stage: Removed
- Package: SOT363
-
Supplier: PUI - Projections Unlimited, Inc.
Description: CZRU52C2-HF Surface Mount Device (SMD) Zener Diodes
- Features: Other, RF Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 9.1V 5% DO-41
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.25W, 5.1V, ±2%, DFN1006
- VZ: 5.1 volts
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 5.1V 5% DO-41
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 400V 1A AXIAL
- VF: 0.97 volts
- VR: 400 volts
- Features: Other, Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 1A, 10V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:10V; Average Forward Current:1A; Forward Voltage Max:580mV; Forward Surge Current:17A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 4V, TSSLP-2-1; Diode Configuration:Single; Reverse Voltage:4V; Forward Current:110mA; Forward Voltage:410mV; Diode Capacitance:0.2pF; Diode Case Style:TSSLP-2-1; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 1.16A, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.16A; Forward Voltage Max:640mV; Forward Surge Current:36A; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 080443-DFLZ5V1-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 6
- VF: 1.2 volts
- IR: 0.0025 mA
- Tj: -55 to 150 C
- VZ: 5.1 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 9.1V 500MW SOD123
- VF: 0.9 volts
- Tj: -55 to 150 C
- VZ: 9.1 volts
- PD: 500 milliwatts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C5V1L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 4.8 to 5.4 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and
- Wavelength Range: 790 to 840 nm
- Laser Power: 500 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 1,200 milliamps
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1157341-BZT52C5V1 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): BZT52C5V1-7-F; BZT52C5V1-G RHG; BZT52B5V1/D3; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status:
- Features: Zener Diodes
-
Supplier: Infineon Technologies AG
Description: MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes TLE4964-3K | Magnetic switches ESD106-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection
- VF: 1 volts
- IF: 70 mA
- VR: 70 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1225225-MMBZ9V1ALT1 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 1.7A Power - Peak Pulse: 24W Power Line
- VR: 6 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 24 watts
- Clamping Voltage (VC): 14 volts
-
Supplier: Infineon Technologies AG
Description: Home // Products // RF // RF Diode // RF tuning diode // BBY56-02V
- Features: Other, RF Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
forward voltage drop of just 0.32V at 10mA, the BAT54CLT1G ensures high efficiency in power-sensitive circuits. Its fast switching speed, coupled with low reverse leakage current, further enhances its suitability for high-frequency applications and minimizes power losses during operation (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.