-
Supplier: Makita USA, Inc.
Description: Air Hoses // Premium Vinyl
- Inside Diameter: 0.25 inch
- Application: Air
- Features: Complete Hose Assembly, Pneumatic
-
Supplier: Reid Supply
Description: Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 1 ft long Nitrile Air Hose with Neoprene Cover is
- Application: Air
- Material: Elastomers
- Features: Hose (including Duct)
-
Supplier: Sames North American Corporation
Description: SAMES's new air hoses bring unique advantages to the end user because they are exceptionally lightweight and flexible. Exceptionally flexible The lightest hoses on the market Premium quality for guaranteed safety Productivity The lightest in the marketplace: Reduces operator
- Working Pressure: 145.0377 to 203.05278 psi
- Temperature Range: -40 to 176 F
- Application: Air
- Features: Complete Hose Assembly, Pneumatic
-
-
Supplier: RS Components, Ltd.
Description: SMC TU1065GR1-20 Air Hose
- Working Pressure: 116.0294714857576 psi
- Temperature Range: -4 to 140 F
- Features: Other, Pneumatic
- Material: Thermoplastics
-
Supplier: Princess Auto Limited
Description: 50 ft x 1/2 in. Industrial Rubber Air Hose
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 300 psi
- Temperature Range: -40 to 190.4 F
-
Supplier: Princess Auto Limited
Description: 25 ft x 1/2 in. Industrial PVC Air Hose
- Inside Diameter: 0.5 inch
- Working Pressure: 300 psi
- Application: Air
-
Supplier: Princess Auto Limited
Description: 25 ft x 1/2 in. Industrial Rubber Air Hose
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 300 psi
- Temperature Range: -40 to 190.4 F
-
Supplier: Princess Auto Limited
Description: 12-1/2 ft x 1/4 in. Coiled Nylon Air Hose
- Inside Diameter: 0.25 inch
- Working Pressure: 200 psi
- Temperature Range: -40 to 179.6 F
- Application: Air
-
Supplier: RS Components, Ltd.
Description: RS PRO HR04-UB8010-1M Air Hose Reel
- Hose / Cable Length: 32.808416666666666 ft
- Hose Length: 32.808416666666666 ft
- Type Of Reel: Hose Reel
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has
- Inside Diameter: 0.25 inch
- Application: Air
- Features: General-Purpose / Fluid Handling, Hose (including Duct)
- Material: Thermoplastics
-
Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme
- Application: Air
- Features: Complete Hose Assembly
-
Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme
- Application: Air
- Features: Complete Hose Assembly
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme
- Application: Air
- Features: Complete Hose Assembly
-
Supplier: Accuris
Description: FITTINGS, AIR-HOSE, SALVAGE; 1-1/4-INCH
-
Supplier: Mountz, Inc.
Description: production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diameter (inner/outer) 6.5mm/10mm 1/4” NPT
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
-
Supplier: Mountz, Inc.
Description: production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diameter (inner/outer) 6.5mm/10mm 1/4” NPT
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Mountz, Inc.
Description: production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diamter (inner/outer) 6.5mm/10mm 1/4” NPT
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
-
Supplier: Accuris
Description: Railway Brake Hose - Part 1: Specification for Compressed Air Brake Hose
-
Supplier: Kuriyama of America, Inc.
Description: Brown Cuff for 1 - 1/2" EXTENDO-DUCT
- Inside Diameter: 1.5 inch
- Application: Air
- Material: Elastomers
- Features: Hose (including Duct), Reinforced
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract UTL-550 Unitract 1/2 x 50 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem.
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract UTL-540 Unitract 1/2 x 40 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem.
- Type Of Reel: Hose Reel
-
Supplier: Kuriyama of America, Inc.
Description: High Grade Low Temperature Air Hose Assemblies (with Rubber Bend Restrictors) 1/4" and 3/8" sizes only
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.781 inch
- Working Pressure: 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: High Grade Low Temperature Air Hose Assemblies (with Rubber Bend Restrictors) 1/4" and 3/8" sizes only
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.781 inch
- Working Pressure: 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Brown Cuff for 2 - 1/2" EXTENDO-DUCT
- Inside Diameter: 2.5 inch
- Application: Air
- Material: Elastomers
- Features: Hose (including Duct), Reinforced
-
Supplier: Accuris
Description: HOSE AND HOSE ASSEMBLIES, AIR DUCT, AIR BREATHING, OXYGEN SYSTEM
-
Supplier: Newark, An Avnet Company
Description: AIR HOSE 1/4NPT MALE FTGS (AH)
-
Supplier: Mile-X Equipment, Inc.
Description: npsm (m) Outlet Air/Water HEL33D 250 (17.2) 12 mm x 11 m 1/2 in x 35 ft 1/2 in 1/2 in 0 - 140 (-17 - 60) Aluminum, Buna-N, Rubber 10.5 kg (23.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet
- Type Of Reel: Hose Reel
-
Description: ▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: SAE International
Description: This recommended practice covers minimum requirements for air brake hose assemblies made from reinforced elastomeric hose and suitable fittings for use in automotive air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Macnaught USA, Inc.
Description: Id 1/2″ Hose Length 50’ WP (psi) 300PSI Net Weight 51lbs Case Blue Alloy Steel Hose Material Hybrid Polymer with Brass 1/2” MNPT Fitting Red in color Max Temp -40°F to 226°F Reel Inlet 1/2” MNPT Hose Outlet 1/2” MNPT
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
Find Suppliers by Category Top
Featured Products Top
-
Professional-Grade Hose Boosts Work Efficiency Reliable Durability for Harsh Environments: High-quality synthetic rubber inner tube (oil-resistant) + single-layer steel wire braiding + abrasion/corrosion-resistant wrapped (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Piston Seal Quad Seal Construction Tube Aluminum Hardcoat ID/OD Construction Base Aluminum Anodized Port Size 1/8 NPTF Physical Size 3.5 x 3.5 x 5.699 in. (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Tube – Black non-conductive NBR (ARPM Class A) Reinforcement – High tensile textile braids Cover – Yellow NBR – abrasion, ozone, hydrocarbon resistant, non-conductive and MSHA-approved flame-resistant smooth cover. 1 1/4" and 1 1/2" ID wrapped finish. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels -
TR1HT - High Temp - 1SN/R1AT General Applications: Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life under "normal" conditions is (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
's first single-handed swappable pipette head, Hamilton's Zeus X1 delivers comprehensive downstream maintenance and reduced total cost of ownership without sacrificing exceptional pipetting performance," says Jesse Warnke, Vice President of Laboratory Products at Hamilton. Air (read more)
Browse Robots Datasheets for Hamilton Company -
This is a Aerosol meter / Aerosol measuring device or dust measuring device for measuring the concentration of particles in the air. The hygienic dust measuring device is ideal for monitoring clean rooms, indoor air quality, exposure to exhaust, tobacco or cigarette smoke and other harmful air (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
precision of 1 % over the whole temperature range from 0…70° C, 5V supply, ratiometric output signal of 0.5…4.5 VDC, and digital I2C interface make many applications possible where measurements of dry, non-corrosive gases and fluids are to be made. The PHPSU-3500 can be (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Product Overview This EN857 2SC 0402 high-pressure hydraulic hose adopts double-layer steel wire braided reinforcement structure and smooth synthetic rubber outer cover, manufactured with premium raw materials and mature extrusion process. It delivers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
GOODYEAR ENGINEERED PRODUCTS Multipurpose Air Hose,Bulk,1-1/2 In. - Air Hoses - 1ZLJ8|569-035-381-10900 - Grainger Industrial Supply
• Multipurpose Air Hose ,Bulk, 1 - 1/2 In.
-
Architectural Engineering Design: Mechanical Systems > PLUMBING
Hg, hose diameter of 1 1/2 in, and an air velocity of 3,000–4,500 fpm.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/General_Lubrication.pdf
1 ,5 m) air hose model 273299 – 1/2 in . x 5 ft .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/Pumps_acc.pdf
1 ,5 m) air hose model 273299 – 1/2 in . x 5 ft .
-
Clearance Items Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Air Hose Spring Guard, 1/2 PK10Air Hose Spring Guard, 1 /2PK10 .
-
AirStar Chain Hoist Manual
Connect hoist to nearest filtered and lubricated air source using.minimum 1/2 " I.D. air hose assembly (see Figure 2- 1 ).
-
tpee hose,China tpee hose Manufacturers, Suppliers - ECOL
Name: U.S Type Air Hose Coupling Female Type Size3/8" 1/2 "3/4" 1 " If you want to know the detail information about the goods, please don’t hesitate to contact us.
Indicates content that may require registration and/or purchase.