-
Supplier: Plast-O-Matic Valves, Inc.
Description: High performance brushless actuator motor with overload/overheat protection. Valve body and piping connections are available in PVC or CPVC, with EPDM or Viton seals. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners
- Features: Electric
- Operation: Modulating, On / Off (isolating)
-
Supplier: Allied Electronics, Inc.
Description: Sealed to IP67 and built of robust construction, this pre-wired switch can handle 250 VAC @ 8A. Actuation is by plain lever.
-
Supplier: Allied Electronics, Inc.
Description: Rotary Switch, 1-4 Poles, Non-Shorting Contact, Solder Lug Terminal 4 position Splashproof bushing seal A Series silver over copper alloy contact material.
-
-
Supplier: Radwell International
Description: PNEUMATIC ACTUATOR, TAV SERIES, SINGLE ROD END, BLOCK-VEE PISTON AND ROD SEALS, SIDE TAPPED MOUNT, 1/2 INCH ROD DIAMETER, 1/2-20 THREAD, 1.125 INCH BORE, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: Accuris
Description: STARTER, ENGINE, ELECTRICAL; 24-VOLT, DC, 4-1/2-INCH FRAME DIAMETER, SOLENOID-ACTUATED, LIGHT-DUTY
-
Supplier: Radwell International
Description: LINEAR ACTUATOR, 1-1/2INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CEF Industries LLC
Description: options, and annunciation options, please see the online catalog below for standard Model 20 actuator options. Basic Elements of Construction: The Model 20 converts the torque and speed of an electric motor to linear motion. Four main components are involved: 1. Electric Motor 2.
- Stroke or X-Axis Travel: 1 inch
- Rated Speed: 0.22 in/sec
- Rated Force: 160 lbs
- Motor Type: DC Brushless
-
Supplier: Radwell International
Description: ACTUATORS & DAMPERS, 1 INCH NON MERCURY DAMPER END SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Conant Controls, Inc.
Description: Double Acting Pneumatic Operator A compact air-to-air valve actuator made of corrosion resistant materials. The double piston, double rack and pinion design proves to be durable and consistent in its range of torque output. This model operates on 60-120 PSI air supply. Specifications:
- Actuator Torque: 90 to 309 In-lbs
- Operating Temperature: -25 to 195 F
- Acting type: Double Acting (Air to Air)
- Features: Manual Override of Power Actuator, Pneumatic
-
Supplier: Venture Mfg. Co.
Description: available as a self contained system with integrated power supply and hand set, as a separate actuator or with a remote power supply and controls. You can control up to three actuators with one handset. Also available in versions compatible with safety strip technology. Actuator
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.1 to 0.6 in/sec
- Rated Force: 900 to 1,300 lbs
- Motor Continuous Power: 45 to 86 HP
-
Supplier: Compact Automation
Description: actuators and cylinders; for instance, multi position linear actuators are advantageous compared to single position linear actuators because they can sort or position multiple parts at a time. This makes them ideal for sorting and selective-assembly operations. Multi-act is
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 3.33333333333334 in/sec
- Rated Force: 440 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Multi-position
-
Supplier: Venture Mfg. Co.
Description: Venture’s slide out actuators have been the industry standard for years. Our actuators combine a highly efficient long life ball screw with a DC motor gearbox providing a cost effective reliable solution for the RV Industry. Available in three gear ratios – 18:1, 28:1 and
- Stroke or X-Axis Travel: 24 to 44 inch
- Rated Force: 1,200 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric actuators to replace old pneumatic or hydraulic technologies. The ACT2000 is designed for high-temperature, hazardous environments. These all-in-one, self- contained actuators employ patented design features including an explosion-proof, on-board
- Features: Electric
-
Supplier: Progressive Automations
Description: the motor end of the unit. It provides a different mounting option when the BRK-02 won’t fit or additional support is needed. CUSTOM ACTUATOR: Getting the actuator you want with the exact specifications you want is as easy as letting us know what they are. Our custom actuator
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Accuris
Description: ACTUATOR, ROTARY, HYDRAULIC 2-POSITION, RACK-AND-PINION TYPE 3,000 TO 35,000 INCH-POUNDS TORQUE 2-BOLT MOUNTING
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed the ACT2100 all-electric actuator to provide superior ruggedness in the harshest environments. PECC’s ACT2100 actuator is designed to handle even higher-temperature, higher-vibration hazardous environments than the ACT2000 yet still provides a weatherproof enclosure. It
- Features: Electric
-
Supplier: Rotomation, Inc.
Description: The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently
- Operating Pressure Range: 0 to 120 psi
- Maximum Torque: 415.2 In-lbs
- Shaft / Table Axial Load Capacity: 180 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: Accuris
Description: HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH LEVER ACTION LOCKING
-
Supplier: RS Components, Ltd.
Description: Plastic Flexible Actuator for INCH-1&3
-
Supplier: Radwell International
Description: ACME SCREW JACK, WORM GEAR ACTUATOR, 1 TON, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: ACTUATOR, ROTARY, HYDRAULIC 2-POSITION, RACK-AND-PINION TYPE 5,000 TO 92,000 INCH-POUNDS TORQUE 4-BOLT MOUNTING
-
Supplier: Honeywell International, Inc.
Description: ROTARY, PROPORTIONING CONTROL TYPE 5-1/2 INCH W X 8-3/4 INCH D X 6-7/16 INCH H SIZE 50/60 HZ FREQUENCY RATING SPRING RETURN OPERATION TYPE UL (CANADA AND US), CE APPROVAL DAMPER, VALVE APPLICATION 24 V VOLTAGE RATING NEMA 3 ENCLOSURE 1 AMPERE CURRENT RATING
- Actuator Torque: 60 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -40 to 150 F
- Features: Electric
-
Supplier: ProMation Engineering, Inc.
Description: 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators. Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and simple
- Valve Stem Stroke Length: 1.968505 inch
- Actuator Force (Seating Thrust): 2,000 lbs
- AC Voltage: 230 volts
- Features: Electric, Local Position Indication, Thermostat / Motor Overload Protection, Travel Stop (Limit Stop)
-
Supplier: PI (Physik Instrumente) L.P.
Description: The L-239 is our highest load standard linear actuator. It can handle pushing forces of up to 66 lbs. The high-speed version reaches velocities of 2 inches/second. Choice of Servo and Stepper Motors 52mm (2") Motorized Positioning Range Pushing Force to 300N Maximum Velocity: 50mm/sec Design
- Stroke or X-Axis Travel: 2.0472452 inch
- Rated Speed: 0.9842519685039375 to 1.968503937007875 in/sec
- Rated Force: 44.96 to 67.44 lbs
- Material: Aluminum, Stainless Steel
-
Supplier: TE Connectivity
Description: Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 63.5 - 635 MM [2.375 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP50 Operation/Application Output Signal Details : Voltage Divider (Potentiometric) Other Encoder
- Operating Temperature: 0.4 to 159.8 F
-
Supplier: Kollmorgen Corporation
Description: hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 1.5" wide L pitch urethane with steel reinforcement cords Flexible seal: stainless steel band, elastomeric seal Options Standard or custom lengths to 0.1 inches English or metric carriage mount Motor or screw
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: Rotomation, Inc.
Description: The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction,
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 227.5 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Rotomation, Inc.
Description: The PA3 pick & place actuator features a rotary section similar to our A3 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction,
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 355 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Newport MKS
Description: The 8302-UHV Ultra-High Vacuum Picomotor™ Actuator offers 1.0 inch (25.4 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. It is ideal for beam-steering and scientific vacuum motion-control applications. This actuator offers
- Blocked Force: 22 N
-
Supplier: Bray Commercial
Description: direct mounting to a shaft up to a 1-inch diameter. Actuators shall provide stall protection throughout the full range of rotation. All non-spring return actuators shall be capable of both clockwise and counterclockwise operation. All actuators shall hold position
- Actuator Torque: 310 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 1.00000054 inch
- Operating Temperature: -25 to 130 F
-
Supplier: Newport MKS
Description: The 8302 Picomotor Piezo Linear Actuator is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use it with our optomechanical translation stages or your own custom devices. It has better than 30 nm resolution with minimal backlash over a
- Blocked Force: 22 N
- Features: Other
-
Supplier: Newport MKS
Description: The 8302-UHV-KAP Ultra-High Vacuum Picomotor™ Actuator with Kapton Wires offers 1 inch (25.4 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. Similar to our 8301-UHV, it is now offered with Kapton wires while utilizing our patent
- Blocked Force: 22 N
Find Suppliers by Category Top
Featured Products Top
-
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
specifications and end torque capabilities (up to a maximum of 1,200 inch pounds). Unlike pneumatic spring return actuators, spring return electric actuators must be powered to the open position and powered to the closed position during normal operation to maximize the life of the product. The spring (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
of 1,200 inch pounds). Unlike pneumatic spring return actuators, spring return electric actuators must be powered to the open position and powered to the closed position during normal operation to maximize the life of the product. The spring return fail safe (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
0° to 90° in 2.5 seconds. Models also deliver torque from 100 to 27,300 inch pounds to meet any specific application demands, whether your requirements are simple or heavy duty. Quarter-turn electric actuators from ICI are available in both AC and DC voltages, and feature 10 available (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
R Series and RXP Series electric actuators rotate from 0° to 90° in 2.5 seconds. Models also deliver torque from 100 to 27,300 inch pounds to meet any specific application demands, whether your requirements are simple or heavy duty. Quarter-turn electric actuators from ICI are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-turn electric actuators can meet a variety of situations. For example, the R Series and RXP Series electric actuators rotate from 0° to 90° in 2.5 seconds. Models also deliver torque from 100 to 27,300 inch pounds to meet any specific application demands, whether your requirements are simple (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
three family sizes. MAO series – Miniature series Linear: Strokes 1, 2 and 4 inches, Force 100 pounds at 100 psi Rotary: Rotations 0 deg to 90 deg and 0 deg to 270 deg Torques 25 to 50 inch pounds at 100 psi MA-1 (read more)
Browse Air Cylinders Datasheets for Compact Automation -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
, full port with ISO 5211 pad for actuator. • Pressure rating 600 WOG-150 WSP. • Temperature range -4°F to 366°F. • ANSI B1.20.1 connections. • Blow-out proof stem, chrome plated brass ball and and double O-ring stem packing. • P.T.F.E seats with (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch through 1-inch sizes. Rated (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/37042/41232678-MIT.pdf?sequence=2
Actuation Time: 100 ms Travel Distance: 1inch Actuator : .
-
Inner Solar System
Samplers with 2.5 cm ( 1 inch ) actuators were tested drilling brick at both room temperature and 500 °C.
-
A new semi-active piezoelectric-based friction damper
This means that an actuator 1 inch long could only deflect 0.001 inch (significantly less under load).
-
Finite element analysis of low-cost membrane deformable mirrors for high-order adaptive optics
Our results indicate a minimum spacing of about 7mm for a 0.7 micron stroke (using 1 inch long actuators ) with the vacuum design, and a 4mm spacing with 5 micron stroke for the conventional design.
-
Crouzet Switches - 831613C6.GB - Switches - Basic - Allied Electronics
Switch, Miniature, Plain Actuator , 1 Inch Long, SPDT, 3/16 Inch QD, 10.0 AMP .
-
Pneumatic Rodless Actuators: The 10 Most Common Sizing Mistakes and How to Avoid Them
Example: Stroking a 24- inch actuator in 1 second yields an average velocity of 24 inches per second.
-
ebm-papst - R1G133-AA17-02 - Fans, Motors & Thermal Management - Motorized Impellers - Allied Electronics
Switch, Miniature, Plain Actuator , 1 Inch Long, SPDT, 3/16 Inch QD, 10.0 AMP .
-
Application of quantum cascade lasers for infrared spectroscopy of jet-cooled molecules and complexes
For the CEA experiments, one of the cavity mirrors was mounted on a piezoelectric actuator with 1 inch clear aperture to maximize the effective mirror size.
-
Automotive Mechatronics: Operational and Practical Issues
This means that an actua- tor 25.4 mm ( 1 inch ) long could only deflect 2.54 mm (0.001 “) (significantly less under load).
-
Electroactive Polymer (EAP) Actuators as Artificial Muscles
• They should be inexpensive [less than $300 (US) for a midsize 2.5–10-cm (~ 1 –4- inch ) actuator with driver].
Indicates content that may require registration and/or purchase.