-
Supplier: Atlantic Rubber Company, Inc.
Description: Grommets are available in a standard rubber compound. Special requirements for material, hardness, or color are available upon request but will require minimum production runs.
- Inside Diameter: 0.375 inch
- Groove Width: 0.0625 to 0.28125 inch
- Outside Diameter / Length: 0.6875 inch
- Material: Nitrile (NBR - Buna-N)
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 755 "ID": .750 [19.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
- Inside Diameter: 0.75 inch
-
Supplier: Newark, An Avnet Company
Description: RUBBER GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:11.1mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS
-
-
Supplier: Newark, An Avnet Company
Description: 1/4 Rubber Grommet
-
Supplier: Newark, An Avnet Company
Description: 1/4 RUBBER GROMMET / WALDOM
-
Supplier: Black Box
Description: Tough, 20-gauge stainless steel construction provides durability, especially in commercial environments. Laser-engraved labels make port identification easy. Guaranteed for life!
- Type: Data Jack Wall Plate
- Material: Steel
-
Supplier: Waytek, Inc.
Description: 24512 Rubber Grommet, 1/2" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .375" Panel Hole Size: .500" Max. Panel Thickness: .063" Overall Diameter: .625" Overall Thickness: .250"
- Inside Diameter: 0.375 inch
- Overall Thickness: 0.25 inch
- Shape: Round
-
Supplier: Waytek, Inc.
Description: 24502 Rubber Grommet, 1/4 Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .125" Panel Hole Size: .250" Max. Panel Thickness: .063" Overall Diameter: .344" Overall Thickness: .188"
- Inside Diameter: 0.438 inch
- Overall Thickness: 0.188 inch
- Shape: Round
-
Supplier: Waytek, Inc.
Description: 24522 Rubber Grommet, 1 1/4" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .875" Panel Hole Size: 1.250" Max. Panel Thickness: .063" Overall Diameter: 1.625" Overall Thickness:
- Inside Diameter: 0.875 inch
- Overall Thickness: 0.438 inch
- Shape: Round
-
Supplier: Waytek, Inc.
Description: 24515 Rubber Grommet, 1 1/4" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .500" Panel Hole Size: 1.250" Max. Panel Thickness: .063" Overall Diameter: 1.500" Overall Thickness:
- Inside Diameter: 0.5 inch
- Overall Thickness: 0.25 inch
- Shape: Round
-
Supplier: Newark, An Avnet Company
Description: RUBBER GROMMET, 15.9MM, OPEN; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.5mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:15.9mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: Black Box
Description: Tough, 20-gauge stainless steel construction provides durability, especially in commercial environments. Laser-engraved labels make port identification easy. Guaranteed for life!
- Type: Data Jack Wall Plate
- Material: Steel
-
Supplier: Allied Electronics, Inc.
Description: Grommet, Round; 1/4 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride
-
Supplier: Accuris
Description: GROMMET, RUBBER, SPLIT, GENERAL PURPOSE
-
Supplier: Accuris
Description: GROMMETS, RUBBER, HOT-OIL AND COOLANT RESISTANT
-
Supplier: Black Box
Description: Tough, 20-gauge stainless steel construction provides durability, especially in commercial environments. Laser-engraved labels make port identification easy. Guaranteed for life!
- Type: Data Jack Wall Plate
- Material: Steel
-
Supplier: Allied Electronics, Inc.
Description: Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.
-
Supplier: Allied Electronics, Inc.
Description: Round Insulating Grommet
-
Supplier: Allied Electronics, Inc.
Description: Round Insulating Grommet
-
Supplier: Accuris
Description: Grommets, Synthetic and Silicone Rubber, Hot-Oil and Coolant Resistant
-
Supplier: Accuris
Description: GROMMETS, SYNTHETIC AND SILICONE RUBBER, HOT-OIL AND COOLANT RESISTANT
-
Supplier: Daemar Inc.
Description: Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material:
- Inside Diameter: 0.35 inch
- Outside Diameter / Length: 1.32 inch
- Overall Thickness: 0.35 inch
- Construction / Type: One Piece Construction
-
Supplier: Caplugs
Description: GRO Series grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221ºF (105ºC) Material:
- Inside Diameter: 0.89 inch
- Groove Diameter: 1.04 inch
- Outside Diameter / Length: 1.32 inch
- Overall Thickness: 0.35 inch
-
Supplier: Win Source Electronics
Description: Material: Ethylene Propylene Terpolymer Rubber (EPDM) Bushing, Grommet Type: Grommet Diameter - Inside: 0.310" ~ 0.550" (7.87mm ~ 13.97mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 4016.93.5050 Mfr: Heyco Products Corporation
-
Supplier: Quiktron, Inc.
Description: easy to use. Compatible with new or existing wiring networks, this single gang design offers a 1in opening with a protective rubber grommet. Universal and compatible with any wiring. Mounting hardware included.
-
Supplier: Sugatsune America, Inc.
Description: Large 1-1/4†opening that can easily split apart to accept larger plugs or connectors. Zinc die cast grommet for greater durability and aesthetics. The lid is equipped with a unique locking system. Rubber stoppers on the back side prevent the lid from turning or
- Inside Diameter: 1.25 inch
- Overall Thickness: 0.75 inch
- Material: Nitrile (NBR - Buna-N)
- Shape: Round
-
Supplier: Sugatsune America, Inc.
Description: Large 1-1/4†opening that can easily split apart to accept larger plugs or connectors. Zinc die cast grommet for greater durability and aesthetics. The lid is equipped with a unique locking system. Rubber stoppers on the back side prevent the lid from turning or
- Inside Diameter: 1.25 inch
- Overall Thickness: 0.75 inch
- Material: Nitrile (NBR - Buna-N)
- Shape: Round
-
Supplier: Quiktron, Inc.
Description: easy to use. Compatible with new or existing wiring networks, this single gang design offers a 1.5in opening with a protective rubber grommet. Universal and compatible with any wiring. Mounting hardware included.
-
Supplier: Sugatsune America, Inc.
Description: Large 1-1/4†opening that can easily split apart to accept larger plugs or connectors. Zinc die cast grommet for greater durability and aesthetics. The lid is equipped with a unique locking system. Rubber stoppers on the back side prevent the lid from turning or
- Inside Diameter: 1.25 inch
- Overall Thickness: 0.75 inch
- Material: Nitrile (NBR - Buna-N)
- Shape: Round
-
Supplier: Win Source Electronics
Description: Management Status: Active Bushing, Grommet Type: Grommet Diameter - Inside: 1.500" (38.10mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: CTG has more than 30 years of experience producing components of all types from many different kinds of elastomer. Examples of the types of products we have manufactuctured include: A 6-in. thick, 55-durometer Viton® seal with an 18-in. O.D. and a 1-in. cross section A 60-in. diameter kip
- End Configuration: Collar, Flanged Collar, Inside Flange, Standard Flange
- Application: Cylinder Protection, Die Set Post, Expansion Joint, Rod / Screw Cover, Scissors / Lift / AGV
- Shape: Round, Square / Rectangular (Closed), Square / Rectangular (Open), Tapered
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 777 Hole Diameter: .500 [12.7] Material: Rubber Material: Thermoplastic Rubber "Universal" Rubber Grommet For wire, cable and tubing diameters from .125 [3.18] min. to .312 [7.92] max.
- NPT Thread: 1/2 NPT
- Features: Other
-
Supplier: Mulberry Metal Products, Inc.
Description: 430 STAINLESS STEEL MATERIAL SATIN FINISH 1-GROMMET CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION BOX MOUNTED SPLIT PLATE WITH RUBBER GROMMET
- Type: Data Jack Wall Plate
- Features: Other
-
Supplier: Radwell International
Description: 1" HEX TUBE HANGER 304SS W/ RUBBER GROMMETS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 2 GANG SPLIT PLATE, 1 INCH FEED THROUGH OPENING, RUBBER GROMMET, MOUNTING STRAPS, STAINLESS STEEL 430. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
Find Suppliers by Category Top
Featured Products Top
-
Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts through utilization of transfer compression (read more)
Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Molded and Extruded Custom Rubber Products Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings (read more)
Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Grommets are available in a standard rubber compound. Special requirements for material, hardness, or color are available upon request but will require minimum production runs. (read more)
Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
manufactured from durable EPDM rubber in black or blue color. The mating, custom fitted shoulder screws are made of Nickel plated steel in 6-32 and M3 threads. Supplied as unassembled sets (Insulator and Screw), grommet availability is from stock through Keystone’s global (read more)
Browse Grommets Datasheets for Keystone Electronics Corp. -
Largest In-House Inventory of Pure Gum Rubber Tubing in the USA Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
remarkable resistance to these amine-containing compounds. Their ability to withstand a range of chemicals ensures that shaft seals in automotive drive train systems can endure the expected mileage without any leakage. Cylinder head gasket: Fluoroelastomers are used in the rubber (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Bill Of Materials - Samsung SNV-7084RP
Audio Alarm Cable, 2 Coaxial Cables, 1 3-Conductor Cable, 2 3.5mm Jacks, 1 6-Position Pin Socket Connector, 1 Rubber Grommet , w/ 3 Labels & Heatshrink Tubing .
-
PDF - Samsung SNV-7084RP
Audio Alarm Cable, 2 Coaxial Cables, 1 3-Conductor Cable, 2 3.5mm Jacks, 1 6-Position Pin Socket Connector, 1 Rubber Grommet , w/ 3 Labels & Heatshrink TubingBROWNL ALARM-IN, ORANGE: ALARM-OUT, BLACK: GND, MIC, SPEAKER, ...1 .
-
Sell Viton Seal Ring/Gasket
• EPDM Rubber Grommet 1 , Materia:NBR,CR,SBR, EPDM,HNBR,ACM,IIR,NR,EP,Silicone,Viton etc. 2, Hardness:Between 30~90 shore A 3, Property:high/low temperature ( -40C to +300C ) resistance,oil and fuel resistance,weathering resistance,Ozone res...
-
Practical guide of a hormonal or thermal male contraception
• one ring of flexible rubber was added around the port to maintain better the testes in the desired location; • this method has a clearly more labeled inhibitory effect: at three months the concentration of mobile spermatozoa is less than or…
-
PDF - BelAir 100SNE
Jack - Coaxial, F Type, Female, w/ 2 Injection Molded Silicone Rubber Grommets & 1 Injection Molded Plastic Spacer $0.4820 .
-
Bill of Materials - BelAir 100SNE
Jack - Coaxial, F Type, Female, w/ 2 Injection Molded Silicone Rubber Grommets & 1 Injection Molded Plastic Spacer .
-
Modified Triaxial Apparatus for Shearing-Infiltration Test
FIG. 1 —Silicone rubber grommets .
-
Bill Of Materials - Sonos Playbar
Antenna, FR4, w/ 430mm Coaxial Cable, 1 Coaxial Plug, Rubber Grommet , & Foam Rubber Tape .
Indicates content that may require registration and/or purchase.