-
Supplier: RCD Components, Inc.
Description: THERMAL FUSE RESISTORS (PERMANENT OR REPLACEABLE FUSE) RCD’s TF Series construction consists of a thermal fuse welded in series with a resistor element. The assembly is potted inside a ceramic case (model TFR fuse is mounted externally in order to provide field-replaceability of the
- Resistance Range: 0.05 to 60,000 ohms
- Tolerance: 0.1 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 to 60.00000000000001 watts
-
Supplier: RCD Components, Inc.
Description: FAILSAFE FUSE RESISTORS Precision Grade Fuse Resistors! RCD’s FR Series was designed to obtain the best from two devices. It combines the performance of a precision grade resistor with precisely controlled fusing characteristics. Typical applications include protection for zener
- Resistance Range: 0.06 to 5,000 ohms
- Tolerance: 0.1 to 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 to 5.5 watts
-
Supplier: RCD Components, Inc.
Description: GENERAL FUSIBLE Low Cost Circuit Protection! RCD pioneered fusible film resistors in the early 1970’s as a low cost approach to circuit protection in case of overload or component failure. The component is designed to act as a conventional resistor under normal operating
- Resistance Range: 0.1 to 24,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 0.12499999999999964 to 3 watts
-
-
Supplier: RCD Components, Inc.
Description: LINE FEED FUSIBLR WIREWOUND RESISTOR RCD type LF2 is designed to provide circuit protection for telecom applications, such as line feed, ADSL, HDSL, and switching networks, as well as snubber circuits, switching regulators, power faults, etc. The LF2 is a combination power resistor and
- Resistance Range: 0.01 to 10,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Accuris
Description: AMENDMENT 1 Miniature fuses \x96 Part 8: Fuse resistors with particular overcurrent protection
-
Supplier: Accuris
Description: Miniature fuses Part 8: Fuse resistors with particular overcurrent protection
-
Supplier: Accuris
Description: Miniature fuses \x96 Part 8: Fuse resistors with particular overcurrent protection
-
Description: to be used indoors. It does not apply to fuse resistors with particular overcurrent protection for appliances intended to be used under special conditions, such as in a corrosive or explosive atmosphere. The object of this part of IEC 60127 is a) to establish uniform requirements for fuse
-
Supplier: CSA Group
Description: indoors. It does not apply to fuse resistors with particular overcurrent protection for appliances intended to be used under special conditions, such as in a corrosive or explosive atmosphere. The object of this part of IEC 60127 is a) to establish uniform requirements for fuse
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND RESISTOR FUSIBLE, 10 OHM, 1W, 5%, AXIAL LEADED; Resistance:10ohm; Product Range:FWxxA Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:240V RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: RES.,METAL FILM, FUSIBLE, 1K OHM, 1/3W,5%, AXIAL, CUT TAPE
-
Supplier: KOA Speer Electronics, Inc.
Description: Features In normal condition, it works as a resistor and when excessive voltage is applied, it protects circuits by fusing quickly The same shape as RK73 series Suitable for both flow and reflow solderings Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is
- Approvals / Standards: RoHS Compliant
- Mounting: Solderable (surface mount)
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 6040ohm, THROUGH HOLE MOUNT
- Resistance Range: 6,040 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 1650ohm, THROUGH HOLE MOUNT
- Resistance Range: 1,650 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 4530ohm, THROUGH HOLE MOUNT
- Resistance Range: 4,530 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 2430ohm, THROUGH HOLE MOUNT
- Resistance Range: 2,430 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Newark, An Avnet Company
Description: THERMAL FUSE RESISTOR, 22R 1.6W - FOR PFH MODULE
-
Supplier: Yageo USA
Description: General Features
- Resistance Range: 5.1 ohms
- Tolerance: 5 +/- %
- Power Rating: 1 watts
- Configuration: Single Resistor
-
Supplier: DigiKey
Description: 1.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Fusible, Moisture Resistant, Safety Metal Film
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 1 watts
- Operating Temperature: -40 to 155 C
-
Supplier: Allied Electronics, Inc.
Description: RES.,METAL FILM, FUSIBLE, 15K OHM, 1/2W, 5%, AXIAL, CUT TAPE
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover fusing resistors and temperature-limited resistors to be employed in radio- and television-type appliances. These requirements also apply to resistor mounting assemblies intended for use with such resistors. The purpose of these requirements
-
Supplier: Newark, An Avnet Company
Description: Through Hole Metal Film Resistor, Fusible, NFR25 Series, 22 ohm, 330 mW, - 5%, 250 V RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: RES.,METAL FILM, FUSIBLE, 3.3K OHM, 1/2W, 5%, AXIAL, CUT TAPE
-
Supplier: Allied Electronics, Inc.
Description: RES.,METAL FILM, FUSIBLE, 6.8K OHM, 1/2W, 5%, AXIAL, CUT TAPE
-
Supplier: Littelfuse, Inc.
Description: Does not require a series resistor. Using a TeleLink® surface mount fuse in conjunction with a SIDACtor® transient voltage suppressor provides a complete regulatory-compliant solution for standards such as GR 1089, TIA/EIA-IS-968, UL 60950, and ITU K.20 and K.21. Designed to carry 100 percent
- Voltage Rating: 600 volts
- Operating Temperature: -55 to 125 C
- Mounting: Solderable (surface mount)
- Features: Time Lag
-
Supplier: Littelfuse, Inc.
Description: Does not require a series resistor. Using a TeleLink® surface mount fuse in conjunction with a SIDACtor® transient voltage suppressor provides a complete regulatory-compliant solution for standards such as GR 1089, TIA/EIA-IS-968, UL 60950, and ITU K.20 and K.21. Designed to carry 100 percent
- Voltage Rating: 600 volts
- Operating Temperature: -55 to 125 C
- Mounting: Solderable (surface mount)
- Features: Time Lag
-
Supplier: DigiKey
Description: RESISTOR
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 to 125 C
- Fuse Type: PC Board
- Mounting: Solderable (surface mount)
-
Supplier: Acme Chip Technology Co., Limited
Description: RESISTOR
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Riedon, Inc.
Description: Fusible Resistor Resistances from 1 Ohm to 10K Ohms Power Rating 1 to 3 Watts Resistance Tolerances of +/-5% TCR: +/-250ppm/K Standard
- Resistance Range: 1 to 10,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: HVR Advanced Power Components, Inc.
Description: V Series Fusible resistors offer high inrush energy with higher average power rating for repetitive operation, and incorporate a thermal cutoff device to ensure safe disconnect under circuit fault conditions. The high-temperature, flame-retardant DAP case with cement fill is designed
- Resistance Range: 47 to 2,200 ohms
- Tolerance: 10 to 20 +/- %
- Power Rating: 7.500000000000037 watts
- Operating AC Voltage: 250 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EXJZ Series Variable Resistor 68pF; Varistor 42V 0603 Case Product overview: EZJ-Z1V420FA from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Voltage Rating: 30 volts
- Approvals / Standards: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 461 Series TeleLink® surface mount, surge tolerant fuse, offers over-current protection for a wide range of telecom applications without requiring a series resistor. When used in conjunction with a Littelfuse SIDACtor® Transient Voltage Suppressor (TVS) or a GreentubeTM gas
- Voltage Rating: 600 volts
- Operating Temperature: -55 to 125 C
- Approvals / Standards: CSA Certification, RoHS Compliant
- Fuse Material: Ceramic
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Flameproof retardant coating (equivalent to UL94 V-0) Fail-safe mains fusing at AC 250V (4.7Ω~9.1Ω: AC200V) Products with lead-free terminations meet EU RoHS
- Resistance Range: 4.7 to 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 3 to 5 watts
-
Supplier: TE Connectivity
Description: (OHM) : 470 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Product Type : Fixed Resistor Resistor Type : Fusible Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned
- Resistance Range: 470 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: TE Connectivity
Description: Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 1206 Product Type : Fixed Resistor Resistor Type : Fusible Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions
- Resistance Range: 22 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 500 ±ppm/°C
- Power Rating: 0.125 watts
Find Suppliers by Category Top
Featured Products Top
-
for eFuse applications. Particularly noteworthy is the BV series of electron beam-welded shunts, featuring high pulse, continuous load capability, and low resistance from 100 μΩ, covering a wide application spectrum. One specific example is the BVE 2 terminal resistor with a (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
cement coating protects the PCB without needing an external fuse, enhancing fire safety. These 3 W resistors feature resistance values from 1 Ω to 100 Ω, ±5% tolerance, and RoHS compliance, making them ideal for harsh environments and high-reliability designs. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
current of approx. 310 A is very well suited for 12 V applications. The BSX with a resistance value of 25 µOhm is designed for continuous loads of 1,340 A, which makes it ideal for use in a 400 V or 800 V battery pack. If a customer wants to use a smaller sensor and has slightly lower continuous (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
-Mode to Achieve Near Across-the-Line THD High-Efficiency Design Provides Extra Energy Savings as Compared to Other Low Harmonic Solutions Near Unity True Power Factor at Full Load Integrated Input Fusing Provides 100kA SCCR Compact Design High (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
1. The Space Environment Simulated: Why TVAC Testing is Indispensable A TVAC chamber artificially creates the two most dominant and damaging characteristics of the space environment: (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
CR4 - Thread: Television Repair 2nd Attempt
I have been informed that the resistor in question is a 1k ohm,1wj fusible resistor .
-
A low cost DC uninterruptible power supply with capacitor isolation
Fig.9 Birds eye view of the set The following are the components with their used for the implementation: Transformer Rectifier (BR68), Fuse (3A), Relay, Op-amp ( (12V), LEDs, Diodes (IN5822, IN4007), Capa 100uF), Resistors ( 1K , 100, 12K), Ind Potentiometer (22K). d…
-
Arduino Robotics
…a shoot-through condition and likely blow a fuse or the bridge if no fuse is installed. .... You will notice that one of my resistors is a larger 1/4 watt type, but this is not important because the value is still 1k -ohm (I ran out of 1/8w resistors when building).
-
Reliability Assessment of a Semiconductor Memory by Design Analysis
The chip layoutincludes several test devices, such as PNP and NPN transistors, P-diffused resistors and three geometriesof the nichrome resistor programming elements, plusa test pad and a 34th emitter for worst case testing ofthe resistance in the fusing circuitry. .... The 1K memory is organized 256 words by 4bits (see Figure 2).
-
Patent applications
Method and apparatus for melting and refining fireproof keramiseher material by means of heating through electrical resistance . .... V o e 1k e r, Beuel b.
-
Liquid-Contaminant: Inclined Plane Tracking and Erosion of Insulating Materials
A set of ballast resistors (50, 10, 1k Ohms rated at 200Watts each) to be connected to high voltage side of the power supply. .... and connected in series with the specimen and grounded to act as an overload high-voltage fuse .
-
CR4 - Thread: Battery Monitoring Circuit
i have chosen the resistances to be 5.6K (first resistor) and 1K ohm(second resistor ). .... Now how would i determine the fuse rating. for eg if i take a fuse rating of…
-
Manual of the Technical temperature measurement
…in the representation of the ITS-90 in the temperature range T < 0 ◦C as well as überW(THg) as criterion for the suitability of a standard-platinum- resistance thermometer as interpolation instrument … temperature T90 the gallium- melting point (see the section .... A possible hypothermia by the solidification process is significantly lower than by borosilicate cells where they can reach up to 6K by stainless steel cells with 0,1K · · · 0,3K.
-
Photovoltaic powered uninterruptible power supply using smart relay
…is applied to the circuit, the diode causes a short circuit and the 1 amp fuse blows. .... The optional 1K red LED in series with the 1K resistor provide an indication that the circuit is powered.
-
Littelfuse - 0473002.MRT1L - Circuit Protection - Fuse - Allied Electronics
Fuse ;Submin;Slow Blow;0.5A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB. .... Variable Resistors > Trimmers. .... TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 1K OHMS .
Indicates content that may require registration and/or purchase.