-
Supplier: Dynapower Corporation
Description: Designed for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-375 bi-directional 375 kW DC-to-DC Converter is a new and cost-effective approach to coupling energy storage with solar. The DPS-375 allows
- DC Input Voltage: 550 to 1,500 volts
- Type: DC/DC Converter
- Form Factor: Desktop / Free Standing
- Features: Weatherproof
-
Supplier: Dynapower Corporation
Description: Designed specifically for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-250 bi-directional 250 kW DC-to-DC Converter is a new cost-effective approach to coupling energy storage with solar. The DPS-250 allows
- DC Input Voltage: 550 to 1,500 volts
- Type: DC/DC Converter
- Form Factor: Desktop / Free Standing
- Features: Weatherproof
-
Supplier: Richardson RFPD
Description: Mounting bracket for RECOM AC/DC-Converters
-
-
Supplier: Daburn Electronics & Cable
Description: Our epoxy encapsulated 10 watt single output DC-DC converter features short circuit and over-voltage protection. This design also has an optional on/off remote control and a minimum switching frequency of 100 KHz. INPUT Input Voltages 5 Vdc: 4.5 - 6 Vdc 12 Vdc: 9 - 18 Vdc 24
- DC Input Voltage: 5 to 48 volts
- DC Input Current: 0.01 to 2.47 amps
- DC Output Voltage: -3.3 to 3.3 volts
- DC Output Current: 3 amps
-
Supplier: Abbott Technologies, Inc.
Description: 150 Watt DC-DC Triple Output Converter for Railway Applications NOMINAL 36 VDC INPUT (STANDARD LRV POWER BUS) WIDE INPUT RAGE 2 TO 1 SURGE CAPABILITY HIGH ISOLATION PROTECTION RUGGED CONSTRUCTION WIDE TEMPERATURE RANGE
- DC Input Voltage: 25 to 49.6 volts
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 150 watts
- Number of Outputs: 3 #
-
Power Supplies - DC-DC Converter, 60 Watt Single, Dual and Triple Output Regulated 2:1 Input -- KW60Supplier: Daburn Electronics & Cable
Description: max. 48 Vdc input: 18 Vdc, max. Shutdown Voltage 24 Vdc input: 8 Vdc 48 Vdc input: 16 Vdc Remote On/Off Referenced to - INPUT pin Positive logic (Standard) DC-DC ON: Open or 3 - 12 Vdc DC-DC OFF: Short or 0 - 1.2 Vdc Negative logic (Option) DC-DC ON:
- DC Input Voltage: 12 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -6 to 12 amps
- DC Output Power: 60.00000000000001 watts
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONV, BUCK, 1MHZ, TO-PMOD-7; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:3A; Output Voltage RoHS
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONV, BUCK, 1MHZ, TO-PMOD-7; DC / DC Converter Type:Module; Input Voltage Min:2.95V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:4A; Output Voltage
-
Supplier: Daburn Electronics & Cable
Description: Our compact 10 watt single and dual output DC-DC converter is a highly efficient, epoxy-encapsulated design with customizable six-sided shielding and short circuit protection available. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT
- DC Input Voltage: 12 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -1 to 2 amps
- DC Output Power: 10 watts
-
Supplier: DigiKey
Description: HV 24V TO 1KV 1W DC-DC CONVERTER
- DC Input Voltage: 23 to 25 volts
- DC Output Current: 0.001 amps
- Type: DC/DC Converter
-
Supplier: American Power Design, Inc.
Description: The P1 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input
- DC Input Voltage: 0 to 12 volts
- DC Input Current: 0.05 amps
- DC Output Voltage: 0 to 4,000 volts
- DC Output Current: 0.00033 amps
-
Supplier: Daburn Electronics & Cable
Description: Our 5 watt single and dual output DC-DC converter features input/output isolation and short circuit protection. With efficiency up to 86%, this model has a minimum switching frequency of 100 KHz and six-sided shielding. INPUT Input Voltages: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18
- DC Input Voltage: 12 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.5 to 1 amps
- DC Output Power: 5 watts
-
Supplier: Beta Dyne Inc.
Description: DC/DC Converters from Beta Dyne include Low Noise, High Voltage, Adjustable, and High Power Density converters. With power levels ranging from 1W to 150W, in single/dual/triple outputs, models are offered in SIP, DIP, and other industry-standard packages and
- DC Input Voltage: 1.8 to 270 volts
- DC Output Voltage: -24 to 700 volts
- DC Output Power: 1 to 150 watts
- Number of Outputs: 1 to 2 #
-
Supplier: VPT, Inc.
Description: family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Measuring just approximately one inch square, the SVSA DC-DC converter provides up
- DC Input Voltage: 15 to 50 volts
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 0 to 1 amps
- DC Output Power: 6 watts
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting
- DC Input Voltage: 9 to 18 volts
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0.0625 amps
- DC Output Power: 1.5 watts
-
Supplier: Premier Magnetics, Inc.
Description: supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V
- DC Input Voltage: 24 volts
- DC Output Voltage: 1.8 volts
- DC Output Current: 0.555 amps
- DC Output Power: 1 watts
-
Supplier: Advanced Power Solutions
Description: Wide selection of PCB Mount DC-DC Converters ranging from 1 - 165 Watts Click Image to Enlarge.......... SeriesWattsIsolationInputNumber of OutputsOutput VDC RangeDimensions (Inches)Download DHDA01013000 VDC3.3 / 5 / 12 / 24 +/-10%SINGLE DUAL3.3-24 VDC0.50" 0.40" 0.27"
- DC Input Voltage: 5 to 24 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Power: 2 watts
- Number of Outputs: 1 to 2 #
-
Supplier: Micross Components, Inc.
Description: DC-DC Converter Solutions Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid
- Type: DC/DC Converter
-
Supplier: Acopian Power Supplies
Description: These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall
- DC Input Voltage: 18 to 350 volts
- DC Output Voltage: 3.3 to 125 volts
- DC Output Current: 0.8 to 25 amps
- DC Output Power: 288 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: range of up to -60% to +20%. All models feature remote sense and remote on/off and can be conduction cooled to a cold plate or mounted with optional heatsinks. The PH-A models have efficiencies of up to 94% and can operate with baseplate temperatures of up to -40
- DC Output Voltage: 12 volts
- DC Output Current: 100 amps
- DC Output Power: 1,200 watts
- AC Input Voltage: 200 to 425 volts
-
Supplier: Pairui Group Inc.
Description: FEATURES: 5 year warranty Wide (4:1) input range 1500Vdc isolation voltage Efficiency up to 85% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 1.04 to 10 amps
- DC Output Power: 50 watts
-
Supplier: Pairui Group Inc.
Description: FEATURES: 5 year warranty Output current up to 50A 1500Vdc isolation voltage Efficiency up to 93% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
- DC Input Voltage: 48 volts
- DC Output Voltage: 3.3 to 5 volts
- DC Output Current: 40 to 50 amps
- DC Output Power: 200 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, TO220, Step-Down DC-DC
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TO-263-7 DC-DC Converters ROHS
- Package Type: TO-263
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, TO220, Step-Down
- Output Voltage (Volt): 1.23 volts
- Input Voltage (VIN): 40 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 C
-
Supplier: Lineage Power
Description: The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations
- DC Input Voltage: 36 to 75 volts
- DC Input Current: 2 amps
- DC Output Voltage: 3.3 volts
- DC Output Current: 15 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: AA-SERIES DC TO HVDC CONVERTER,
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: RS Components, Ltd.
Description: Converter DC-DC Single Step Up 1.8 to 6V
- Output Voltage (Volt): 28 volts
- Input Voltage (VIN): 6 volts
- Output Current (IOUT): 0.35 amps
- Output Voltage Type: Adjustable
-
Supplier: XP Power
Description: Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
- DC Input Voltage: 18 to 75 volts
- DC Input Current: 0.215 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 amps
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
; Class B is available on request. It is designed to meet EN62368 and corresponding industrial safety standards. Key Specifications 3kW step-down DC-DC regulator; High input voltage; Input: 600Vdc (400-800Vdc range); DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ BAP 5KR-72/24-3U7 DC-DC converter is designed for driving low voltage 24Vdc equipment in 5kW railway applications. The unit converts 72Vdc input voltage (43dc to 101Vdc range), to 24Vdc/200A. The input and output can be customized for other requirements (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The NXF1 series is an exciting new product which builds on Murata’s unique embedded magnetic core technology.The typical applications for these converters are in systems where agency-recognized isolation is required where tight output regulation is needed in power for (read more)
Browse DC-DC Converters Datasheets for Murata Electronics -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The XP Power HPT5K0 series of programmable, scalable, configurable AC/DC power supplies deliver 5 kW of power from three-phase inputs without requiring a neutral connection. Outputs are (read more)
Browse AC-DC Converters Datasheets for DigiKey -
ABSOPULSE Electronics' HVT 2K4-1300/24-4U5 is a heavy-duty, high input voltage, industrial quality DC-DC converter (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
More Information Top
-
Layout and performance of the power electronic converter platform for the VSYNC project
At first, the DC- DC converter delivers 1 kW to the inverter DC link (corresponding to a current of 10 A with a generator voltage of 100 V) and the reactive power exchange with the grid is controlled to be 0 kVAR.
-
Some limits of integrated L-C-T modules for resonant converters at 1 MHz
For the selection of converter parameters such as input and output voltage and current and characteristic impedance, the fol- lowing were selected as representative of modular dc– dc con- verters up to 1 kW and operating at high ( 500kHz) frequen- cies: .
-
Some limits of integrated LCT modules for resonant converters at 1 MHz
For the selection of converter parameters such as input and output voltage and current and characteristic impedance, the following were selected as representative of modular dc- dc converters up to 1kW and operating at high (>5OOkHz) frequencies: Input bus voltage I…
-
Novel method of power control of a DC to DC resonant converter
probtype of the dc to dc converter of 1 kW capacity is Figure 23 shows the state plane repIw2ntation of .
-
DC-to-DC Solar Converter with Controlled Active Clamping System
The total power to be managed on the output ofthe DC- to - DC converter is 1 kW .
-
Conduction Angle Control Strategy of a Series Resonant Converter-Static and Dynamic Analysis
Finally, the dynamic performance of the convertxx w a s evdluated Using a second version of the dc to dc converter of about 1kW capacity.
-
A soft-switched AC-to-DC converter operating in DCM: analysis, design, simulation and experimental results
Design procedure is illustrated with a design example of a 1 kW ac- to - dc converter cell operating on a 165 to 265 V rms utility-line and switching at 100 kHz.
-
Optimal Design of a Multilevel Modular Capacitor-Clamped DC–DC Converter
The power rating of these multilevel dc– dc con- verters varies from 1 to 55 kW .
-
A new ZVT DC-to-DC full bridge converter
Section 3 explains the design procedure of a 50 kHz,420 V, 1 kW dc - to -dc bridge converter using the analysis output of Section 2.
-
Design and dynamic performance analysis of a unified power flow controller
The real power (Pshunt) absorbed by the shunt converter is 1kW which controls DC voltage to its reference value, and series converter real power (Pseries) output is about 500W.
Indicates content that may require registration and/or purchase.