-
Supplier: Utmel Electronic Limited
Description: KEMET Tantalum Capacitor 2.2µF 35V dc MnO2 Solid ±10% Tolerance T491 Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: 2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial 1.043" L x 0.335" W (26.50mm x 8.50mm)
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
-
Supplier: Utmel Electronic Limited
Description: Vishay Tantalum Capacitor 22µF 10V dc MnO2 Solid ±20% Tolerance 293D Series
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, Film Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 275 volts
- AC Rated Voltage (WVAC): 275 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 2µF 200V
- Capacitance Range: 2 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 2µF Film Capacitor 125V 250V Polyester Axial
- Capacitance Range: 2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: 2.2µF 315V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Acme Chip Technology Co., Limited
Description: MKP 2 0.1 F 250 VDC 5X10X7.2 PCM
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.0000022 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, Film Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 105 C
-
Description: MKS 2 0.15 F 250 VDC 5X10X7.2 PC
- Capacitance Range: 0.15 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Supplier: ODG (Origin Data Global)
Description: 2.2uF 400V ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 2.5 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon RF Capacitors / Thin Film 250volts 2pF NP0 Product overview: 600F2R0BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.000002 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1360628-ECW-F2W475JA Category: Capacitors - Film Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: ECW-F(A) Package: Bulk Product Status:
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 84 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 400V ±20% 78mA@100kHz Plugin,D8xL9mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR,3.3F, 2.3VDC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 25V ±10% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Capacitance Type: Fixed
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 2.2UF, 25V; Capacitance:2.2µF; Voltage Rating:25V; Capacitor Terminals:Axial Leaded; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Dielectric Material:Tantalum; Filter Terminals:Axial Leaded RoHS
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 125 C
- Capacitance Type: Fixed
-
Description: Capacitors - Aluminum Electrolytic Capacitors - Leaded
- Technology: Monolithic / Single Layer
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 2.2UF, 20V, AXIAL 10%; Capacitance:2.2µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1148168-F950G686MSAAQ2 Category: Capacitors>Tantalum Capacitors Series: F95, Frameless™ Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: SMD (SMT)
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 2.2UF, 35V, AXIAL 10%; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 100volts 100pF NP0 0805
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 2.2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — Length: 27mm Thickness: 9mm Width: 16mm
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYESTER FILM FILM 2.2UF 5%, 63V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 2.2UF 10% 250VDC RADIAL
- Capacitance Range: 2.2 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Richardson RFPD
Description: Type DMT radial-leaded, polyester film/foil non-inductively wound film capacitors feature compact size and moisture-resistive epoxy coating. High insulation resistance and low dissipation factor, Type DMT is an ideal choice for most applications, especially with high peak currents.
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: DigiKey
Description: Mica Capacitor Kit 1pF ~ 390pF 50 ~ 300V Through Hole 285 Pieces (57 Values - 5 Each)
-
Supplier: PUI - Projections Unlimited, Inc.
Description: F177 Series Interference Suppression Film Capacitors
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
capacitance from 0.001 µF to 1 µF and ±10% tolerance. Ensure your circuits are protected and compliant with industry standards. Contact us to explore W43 Y2 capacitors for custom applications, reduce interference, and enhance system reliability in EVs, chargers, and power electronics. (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
A single ULP series capacitor saves space by replacing large arrays of SMT capacitors! Voted PRODUCT OF THE YEAR in Electronic Products 44th annual Product of the Year awards (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
. This Y2 film capacitor is built for reliable interference suppression. • Y2 safety certified for line-to-ground protection (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
reliability and safety. These W42 X2-class THB film capacitors provide a robust and long-lasting solution: (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
85/85 THB X2/Y2 Film Capacitors – Reliable Performance in Harsh Environments In demanding industrial applications, capacitors must withstand (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Introduction to Capacitive Sensing
and fall time measurements. This solution finger near a pad, will help clarify how to make a good measures frequency using a free-running RC oscillator. sensor. FIGURE 1: CAPACITANCE ILLUSTRATIONS Nominal Capacitance Introduction of Finger Equivalent Capacitance C C p p C f Glass Cu FR4 C C p f FIGURE 2