-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, Film Capacitors. This
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2pF, 50V, Ceramic Capacitors. This
- Capacitance Range: 0.0000022 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000uF, 50V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 2,000.0000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: 2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial 1.043" L x 0.335" W (26.50mm x 8.50mm)
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: ODG (Origin Data Global)
Description: 2.2uF 50V 2.5Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: KEMET Tantalum Capacitor 2.2µF 35V dc MnO2 Solid ±10% Tolerance T491 Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 2.2UF, 50V, AXIAL 10%; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - 2R5SVPE390MX - Polymer Aluminium Electrolytic Capacitor, 390 µF, 2.5 V, Radial Can - SMD, OS-CON SVPE Series
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 2.2UF, 50V, AXIAL 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 2.2UF, 50V; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082443-NLE-L2R2M50V5X11F Packaging: Bulk Termination: Radial Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % ESR (Equivalent Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- ESR: 60,299.99999999999 milliohms
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Win Source Electronics
Description: Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129686-50F2D223J Categories: Film Capacitors Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
- Technology: Film Capacitors
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 2.2UF 20% 50V RADIAL
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 10, Vishay Tantalum Capacitor 1µF 35V dc MnO2 Solid ±10% Tolerance 293D Series
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 16V 12Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 2.2PF 50V NPO 0402 2.2pF 50V ¦0.25pF C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.0000022 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: DigiKey
Description: 2.2µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 4,400 milliohms
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 2.2PF 50V NPO 1206 2.2pF 50V ¦0.25pF C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.024"" (0.60mm) - - Digi-Reel«
- Capacitance Range: 0.0000022 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 50V 100nF 2X1 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: TMCUA1V105MTR2F
- Capacitance Range: 1 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Infineon Technologies AG
Description: capacitor of 1 µF Delayed reset at power-on: 16.5 ms Adjustable reset threshold down to 2.50 V Watchdog with fixed timing: 96 ms Enable, undervoltage reset, overtemperature shutdown Output current limitation Wide temperature range Green product (RoHS compliant) Potential
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Description: CAP TANT 2.2UF 20% 35V 1206
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 2.2µF 250V
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Technology: RS232
- Package Type: SOIC, SSOP
-
Supplier: DigiKey
Description: 2.2µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 2.2UF 10% 35V 1206
- Capacitance Range: 2.2 microF
- ESR: 4,400 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Description: CAP ALUM 680UF 20% 350V SNAP
- Capacitance Range: 680.0000000000001 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 2PF 50V NPO 0805 2.0pF 50V ¦0.25pF C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Digi-Reel«
- Capacitance Range: 0.000002 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Richardson RFPD
Description: High capacity DC-Link Capacitor consists of wound metallized polypropylene film, aluminium casing sealed with epoxy. This capacitor is suitable for use in DC filter circuits, Solar Inverter, Industrial Inverter and able to replace electrolytic capacitors. APPLICATIONS Switching
- Capacitance Range: 1,800 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- AC Rated Voltage (WVAC): 900 volts
Find Suppliers by Category Top
Featured Products Top
-
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
. Wide Voltage & Capacitance Range: Rated 310VAC (50/60Hz) with maximum DC voltage 630V; capacitance from 0.0010μF to 10μF, supporting diverse applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
0.1 to 40 µF, at 305 Vac and 50/60Hz. It can operate within a temperature range of -40° C to +110° C. The durable box-style plastic case and epoxy seal are both UL 94V-0 flame retardant. Additionally, the metalized polypropylene-film construction is self-healing, ensuring added (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
125°C, making it well-suited for demanding environments. This capacitor supports a wide capacitance range from 0.001µF to 2.2µF with a tight 5% tolerance (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-segmented types. This capability is not usually available for board-mounted capacitors. The axial-leaded 951C Series is offered in values ranging from 0.825 to 40µF, while the 953B spans 2.5 to 50µF. Voltage ratings in both series are available at 160, 250 and 275Vac. Both types offer -40 to +85° C (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier