-
Description: characteristics of various types of CP antennas, such as CP patch antennas, CP helix antennas, quadrifilar helix antennas (QHA), printed quadrifilar helix antennas (PQHA), spiral antenna, CP slot antennas, CP dielectric resonator antennas, loop
-
Supplier: L-com, Inc.
Description: The HyperGain HG2409PCL series antennas are a compact Left Hand Polarized flat WiFi patch antenna providing 8 dBi gain with very broad coverage. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Polarization: Left Hand Circular (LHCP)
- Technology Type: Microstrip
-
Supplier: L-com, Inc.
Description: The HyperGain HG2409PCL series antennas are a compact Left Hand Polarized flat WiFi patch antenna providing 8 dBi gain with very broad coverage. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Polarization: Left Hand Circular (LHCP)
- Technology Type: Microstrip
-
-
Supplier: L-com, Inc.
Description: The HyperGain HG2409PCR series antennas are a compact Right Hand Polarized flat WiFi patch antenna providing 8 dBi gain with very broad coverage. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Technology Type: Microstrip
- Polarization: Right Hand Circular (RHCP)
-
Supplier: L-com, Inc.
Description: The HyperGain HG2409PCR series antennas are a compact Right Hand Polarized flat WiFi patch antenna providing 8 dBi gain with very broad coverage. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Technology Type: Microstrip
- Polarization: Right Hand Circular (RHCP)
-
Antennas - 5.8GHz FPV Circular Polarized Drone Antenna With SMA Male St. Connector -- ET-58FPVDA-SMSSupplier: Eteily Technologies India Pvt. Ltd.
Description: Contact Us We are manufacturer of Antenna in India, We are world Wide Supplier. Eteily is a global supplier of Antenna, as manufacturer we understand customer requirement and provide best solution. Our product lead time is very less we also big stockiest of our product. We provide our
- Primary Frequency Range: 5,600 to 5,950 MHz
- Gain: 3 dB
- Form Factor / Mounting: External
-
Supplier: QuinStar Technology, Inc.
Description: right-hand circularly-polarized signal, depending on the orientation of the wave-guide section. • Low VSWR • Minimum Insertion Loss • Fixed; Manual and Motorized Switching • Linear, LHCP and RHCP
- Primary Frequency Range: 12,400 to 110,000 MHz
- Polarization: Left Hand Circular (LHCP), Linear, Other, Right Hand Circular (RHCP)
-
Supplier: QuinStar Technology, Inc.
Description: polarizations without disconnecting the waveguide. A center position on the switch allows linearly-polarized signals to pass through the waveguide without changing polarization. These polarizers operate over a bandwidth of typically ± 10% centered at a specific operating frequency. QuinStar
- Primary Frequency Range: 12,400 to 170,000 MHz
- Polarization: Left Hand Circular (LHCP), Linear, Other, Right Hand Circular (RHCP)
-
Supplier: TACO Communications Inc.
Description: This 50 Ohm, circular polarized, Helical antenna is completely enclosed to provide protection from the environment and prevent detuning of the antenna due to ice. It can be mounted directly to a flat surface or pipe-mounted. Mounting hardware permits vertical and horizontal
- Primary Frequency Range: 2,500 to 2,485 MHz
- Gain: 14 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas SDCP.5900 5.9GHz 12*12*4mm Circular Polarized Embedded DSRC SMD Patch
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 26.5 GHz to 40 GHz Omnidirectional broadband reception of left-hand circularly polarized signals The Omnidirectional Antenna R&S®AC004L2 has been optimized for omnidirectional reception in the frequency ranges 26.5 GHz to 40 GHz. The circularly polarized
- Primary Frequency Range: 26,500 to 40,000 MHz
- Polarization: Circular, Horizontal Linear, Vertical Linear
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Richardson RFPD
Description: Railway Rooftop, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, GPS, 6 / 7.5dBi, vertical polarized; Connectors N, jack (f), TNC, plug (m)
- Primary Frequency Range: 694 to 6,425 MHz
- Gain: 8.5 dB
- VSWR: 2.2 :1
- Features: Other Antennas & Arrays
-
Supplier: QuinStar Technology, Inc.
Description: is virtually independent of rotational angle (i.e., E- and H-plane radiation patterns are very similar). They are ideal when highly symmetrical antenna patterns are desired and well suited for reflector or lens antenna system feeds. Low VSWR and low sidelobes are also among the
- Component Type: Gain Horn Antennas
-
Supplier: AENOR
Description: Fixed Radio Systems;Multipoint antennas;Circularly polarized antennas for multipoint fixed radio systems in the 1 GHz to 11 GHz band (Endorsed by Asociación Española de Normalización in January of 2022.)
-
Supplier: Abracon, LLC
Description: Polarized WiFi/Bluetooth Patch Antenna Part Status: Active
- Primary Frequency Range: 0.0024 to 0.0025 MHz
- Gain: 4.5 dB
- VSWR: 1.5 :1
- Technology Type: Microstrip
-
Supplier: GAO Tek, Inc.
Description: This a single-sided extended height portal accommodates heights up to 96 inches coming and contains one GAO 216004 Enterprise Reader and four circular polarized antenna (326008).
-
Supplier: QuinStar Technology, Inc.
Description: wide variety of applications, including antenna testing, RF radiation pattern measurement, and in subsystems. These horns are often used as calibration standard or reference for antenna gain measurements. Conical horns can be used to radiate or receive either linearly or
- Operating Frequency Range: 18 to 220 GHz
- Component Type: Gain Horn Antennas
-
Supplier: MPI Label Systems
Description: The ALR-9650 is the ideal solution for single and two-antenna applications. The reader electronics and a high-quality, circularly polarized antenna reside in a single package, eliminating external antenna cables, resulting in the simplest and least expensive
- Frequency: 902,750,000 to 927,250,000 Hz
- Operating Temperature: -20 to 50 C
- Interface: RS232
-
Supplier: TE Connectivity
Description: Body Features Product Weight : .5 G [.0176 OZ , .018 OZ ] Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Number of Ports : 1 Dimensions Product Height : 1.57 MM [.062 INCH ] Product Length :
- Primary Frequency Range: 2,400 to 2,483.5 MHz
- Gain: 2 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: Cobham Antennas Systems
Description: Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz
- Primary Frequency Range: 2,400 to 2,550 MHz
- Gain: 1.5 dB
- Polarization: Circular, Other
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Cobham Antennas Systems
Description: Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz
- Primary Frequency Range: 800 to 6,000 MHz
- Gain: 4.5 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: Cobham Antennas Systems
Description: 1,000 - 4,000 MHz Ultra Wideband Antenna, DIRECTIONAL, Planar Spiral
- Primary Frequency Range: 1,000 to 4,000 MHz
- Gain: 6 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: Cobham Antennas Systems
Description: Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz
- Primary Frequency Range: 2,300 to 2,700 MHz
- Gain: 7 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, WLAN, CERAMIC PATCH; Antenna Type:Patch; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMD; Gain:5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product Range:-;RoHS Compliant:
-
Supplier: Advanced Technical Materials, Inc.
Description: Lightweight aluminum material, corrosion resistant finish
- Primary Frequency Range: 1,700 to 2,600 MHz
- Gain: 10 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: Newark, An Avnet Company
Description: PATCH ANTENNA, 2.4-2.5GHZ, 4.5DBI; Antenna Type:Patch; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Adhesive; Gain:4.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS
-
Supplier: Newark, An Avnet Company
Description: EMBEDDED PATCH ANTENNA, 2.4GHZ, 2DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:UFL Connector; Gain:2dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies announces the 5.8 GHz FPV Circular Polarized Drone Antenna, designed for dependable video and data transmission in FPV (First Person View) drone systems. This antenna's circular polarized design enhances signal fidelity while reducing multipath (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Circular configuration will include with it dependable and robust gold plated contacts. These contacts are polarized and shrouded by Omnetics unique insulator, making these connectors capable of well over 500 mating cycles. Omnetics family of hybrid connector options are an ideal interconnect (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
Ridge Guide Horn Antenna SAS-571 High gain, low VSWR, input handling capability up to 300 watts CW, and rugged design make this EMC horn antenna excellent for both immunity and emissions testing. Features 700 MHz to 18 GHz Individually Calibrated at 1, 3 and (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn performance is very precise and predictable through design parameters. Comparisons of measured versus computed antenna (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
, input handling capability up to 800 watts CW, and rugged design make this horn antenna excellent for both immunity and emissions testing. Features 170 MHz to 3 GHz Individually Calibrated at 1 Meter Horizontal and (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions testing. * Calibration data and certificate at 1 Meter Horizontal and Vertical (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
: Protects power amplifiers in 4G/LTE and 5G base stations from antenna mismatch and VSWR spikes, ensuring uninterrupted cellular service ·Public Safety Systems: Provides critical transmitter/receiver isolation in emergency communication networks, and police and fire (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
RSSI-based indoor tracking using the extended Kalman filter and circularly polarized antennas
Fig. 4: Custom-built receiver and emitter, equipped with circularly polarized 2.4 GHz antennas .
-
Advanced Computer and Communication Engineering Technology
2.4 GHz Circularly Polarized Microstrip Antenna for RFID Application . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Wireless Mobile Communication and Healthcare
Circularly polarized antennas are used in 2.4 GHz ZigBee radio modules to evaluate performance improvement of RSSI (Received Signal Strength Indicator) based location techniques, with respect to conventional line- arly polarized antennas.
-
Design of 8×8 Circularly Polarized planar array antenna for ISM band
This work presents the design of 8×8 Circularly Polarized planar array antenna for 2.4 GHz ISM band to produce a narrow pencil beam of 12°-15° beamwidth which is compact enough to be placed onboard for airborne defence application.
-
Design of 8×8 Circularly Polarized planar array antenna for ISM band
1 This work presents the design of 8x8 Circularly Polarized planar array antenna for 2.4 GHz ISM band to produce a narrow pencil beam of 12º-15º beamwidth which is compact enough to be placed onboard for airborne defence application.
-
Circularly polarised antenna requirements within a reverberant phase conjugation communication system
The channel response due to circularly polarised (CP) dipole antennas at 2.4 GHz are investigated when placed within a reverberation chamber which contains phase conjugating electronics.
-
Non-thermal effects of radio frequency exposure on biologic pharmaceuticals for RFID applications
… was used (model number 1308.17.0058) • For 915 MHz, a circularly polarized Huber Suhner antenna with 8dBi gain was used (model number 1309.17.0081) • For 2.4 GHz , a circularly polarized Huber Suhner antenna with 8.5dBi gain …
-
Quadrifilar helical antenna design for satellite‐mobile handsets using genetic algorithms
Abstract A circularly polarized quadrifilar helical antenna , operated at 2.4 GHz and intended for applications in satellite mobile communications, is designed using genetic algorithms (GA).
-
The RF characteristics of micromachined coplanar waveguide in 0.13 μm CMOS technology by CMOS compatible ICP dry etching
ABSTRACT: A circularly polarized quadrifilar helical antenna , operated at 2.4 GHz and intended for applications in satellite mobile communica- tions, is designed using genetic algorithms (GA).
-
Performance analysis of near-field focused planar arrays
[4] A. Buffi, A. Serra, P. Nepa, G. Manara, H.T. Chou, “A Circularly - Polarized Near Field Focused Planar Antenna for 2.4GHz RFID Reader Antennas”, ICONIC 2009, Taipei, Taiwan, 24-26 June 2009.
Indicates content that may require registration and/or purchase.