-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 20,000 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONING UNIT, 20000BTU, GREY; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Metal; Cooling Capacity:20000BTU; External Height - Metric:1.47m; External Width - Metric:530mm; External Depth - Metric:38mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 20000BTU, 5567W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:19000BTU; External Height - Metric:1.34m; External Width - Metric:530mm; External Depth - Metric:330mm; BTU Cooling Rating:20000 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 20000BTU/H, 230V, GREY; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Metal; Cooling Capacity:6000BTU; External Height - Metric:1.47m; External Width - Metric:530.1mm; External Depth - Metric:388.1mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 20000BTU/H, 460V, GREY; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Metal; Cooling Capacity:6000BTU; External Height - Metric:1.47m; External Width - Metric:530.1mm; External Depth - Metric:388.1mm RoHS Compliant: Yes
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 13,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 169,999.99999999997 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EXM Manufacturing Ltd.
Description: OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 20000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ20000V MODEL
- Cooling Capacity: 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Supplier: Air Rover, Inc.
Description: Portable air conditioner, 115VAC, 1 phase, 60Hz, 20,000BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Air Rover, Inc.
Description: Water-cooled portable air conditioner, 115VAC, 1 phase, 60Hz, 20,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications include supplementary, after hour, emergency and factory
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: CSA Group
Description: U.S. Department of Energy (DoE) and Natural Resources Canada (NRCan) minimum energy performance requirements. This includes the following product category: room air conditioner (see Clause 4 for a definition of room air conditioner). The room air
-
Supplier: DigiKey
Description: AIR CONDITIONER 12-20000 BTU 230
-
Supplier: Pfannenberg
Description: falling water and direct water sprays. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: falling water and direct water sprays. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: nVent Electric
Description: and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Dual condenser-side air movers for
-
Supplier: Alfa Laval Inc.
Description: Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard
- Cooling Capacity: 1,876.4926646195838 to 26,646.195837598087 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Alfa Laval Inc.
Description: Maxi Cooling substations are high-quality, district cooling substations for comfort or process cooling. An engineered solution for all cooling requirements. Nominal capacities: 5 kW - 5 MW The Maxi Cooling range offer mutliple possibilities in capacities and applications according to customers need
- Cooling Capacity: 17,059.0242238144 to 17,059,024.223814398 BTU/hr
- Type: Central
- Application: Commercial
-
Supplier: Trane Company
Description: One of the industry’s most efficient air conditioners, the XL20i AC unit is built to stand up to the elements and deliver reliable cooling, even on the hottest day of the year, and lowers your cooling costs at the same time. Up to 20.00 SEER Communicating capability Dual Climatuff®
- Cooling Capacity: 18,000 to 59,999.99999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Alfa Laval Inc.
Description: and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in
- Cooling Capacity: 3,411.8048447628794 to 187,649.26646195835 BTU/hr
- Application: Commercial
- Type: Ductless
-
Supplier: nVent Electric
Description: and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Dual condenser-side air movers for
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated capacities range from 12,000-42,000 Btu/h. Drain Drain lift for condensate removal (21-11/16" PEA, 27-9/16" PEAD lift) Air filter is included with indoor unit Outside air intake capability Auto
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Johnson Controls, Inc.
Description: Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or
- Cooling Capacity: 6,799.999999999999 to 35,059.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Johnson Controls, Inc.
Description: Maximum performance, design flexibility, and low-installation cost. The FS fan-coil unit offers a direct-drive fan with 3-speed PSC or ECM, or proportional ECM. Blower design is optimized for cabinet airflow and sound performance. Enhanced sound levels are achieved through the field adjustable ECM
- Cooling Capacity: 9,350 to 50,539.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Thermal Edge, Inc.
Description: Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
- Cooling Capacity: 20,000 BTU/hr
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other, Weather Resistant
- Type: Enclosure
-
Supplier: Stulz Air Technology Systems, Inc.
Description: FLAiR (FCS) floor console mounted AC's are 7x24 mission critical units. Designed as a space saving unit, the small capacity FLAiR (FCS) can easily fit into any floor plan.
- Cooling Capacity: 11,999.999999999998 to 59,999.99999999999 BTU/hr
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Ductless, Precision Cooling
- Features: Other, Thermostatic Control
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Wall-mounted ductless indoor unit for residential and light commercial applications. Ideal for applications such as churches, classrooms, daycare centers, small offices, and more. Rated capacities range from 12,000 - 34,200 Btu/h. Shiny-white–exterior plastic; compact design Sleek, slim-line
- Cooling Capacity: 5,999.999999999999 to 34,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling-recessed ductless air conditioners - 33x33". Rated capacity range 12,000 - 42,000 Btu/h. Branch duct capability Multiple controller options Built-in drain lift mechanism for condensate removal; lifts to 33-7/16" Wide air flow pattern for better air
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ceiling
-
Supplier: Johnson Controls, Inc.
Description: The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled;
- Cooling Capacity: 3,700 to 27,999.999999999996 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Hospital / Medical, Industrial
-
Supplier: Stulz Air Technology Systems, Inc.
Description: CeilAiR (OHS) ceiling mounted air conditioning units provide temperature and/or humidity control for those hot spot areas in the building which exceed the central system capacity. They are an economical solution to such demands which may, in fact, be temporary until the next offices are
- Cooling Capacity: 11,999.999999999998 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central, Precision Cooling
-
Supplier: HDT Global
Description: Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All industrial
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. With low initial cost and lower maintenance costs compared to air conditioners, fans, or thermoelectric coolers, Vortec technology is an essential part of many of the hottest and dirtiest industries, including refineries and petrochemical facilities. With trouble-free operation in ambient temperatures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
More Information Top
-
Window Type - Window Type Manufacturers, Suppliers
T3 Window Type Air Conditioner 18000- 20000BTU (C3W-18/B .
-
Energy data sourcebook for the US residential sector
‘Ype : e n d Air Conditioner Split System SinglePackage Ieat Pump Split System Single Package Loom Air Conditioner wlo reversecycleand wflouvers <6000 Btu /hr 6000-7999 Btu/hr 8000-13999Btu/hr 14000-19999Btu/hr > 20000 Btu/hr <6000 Btu/hr .
-
Properties and Cycle Performance of Refrigerant Blends Operating Near and Above the Refrigerant Critical Point, Task 2: Air Conditioner System Study
R22systemEER( Btu /h.W) Figure 4.17 Tested and predicted EERs of R22 air conditioner 20000 .
-
Air Conditioners - Fans, Motors & Thermal Management from Allied Electronics
Air Conditioner ; Indoor; Tstat; PwrOff Relay; 20000BTU/Hr; 460V/50-60Hz/3Ph 20000 BTU /Hr.
-
Air Conditioners - Fans, Motors & Thermal Management from Allied Electronics - Page 4
Air Conditioner ; Indoor; Tstat; PwrOff Relay; 20000BTU/Hr; 230V/50-60Hz/1Ph 20000 BTU /Hr.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'bryozoan'),(17865,'brythonic'),(17866,'bryum'),(17867,'bs'),(17868,'bsarch'),(17869,'bse'),(17870,' btu '),(17871,'bubaline' … … 19535,'callowness'),(19536,'calluna'),(19537,'calluna vulgaris'),(19538,'callus'),(19539,'calm'),(19540,'calm air '),(19541,'calm … … 19995,'canebrake rattler'),(19996,'canebrake rattlesnake'),(19997,'canecutter'),(19998,'canella'),(19999,'canella bark'),( 20000 ,'canella family'),(20001 … … 'conditioned reaction'),(28492,'conditioned reflex'),(28493,'conditioned response'),(28494,'conditioned stimulus'),(28495,' conditioner '),(28496,'conditioning' …
-
Baseline data for the residential sector and development of a residential forecasting database
Room Air Conditioner w/o reverse cycle and w/louvers <6000 Btu /hr > 20000 Bm/hr .
-
http://dspace.mit.edu/bitstream/handle/1721.1/35980/31369202-MIT.pdf?sequence=2
The power demand of a constant-speed air conditioner is about 4 hp (Hurter 1974). The evaporative system design is for a cooling capacity of 13680 Btu /h. design cooling capacity of the compressor system is 20000 Btu/h (1.5 tons).
-
ADVANCED FLUE GAS CONDITIONING AS A RETROFIT UPGRADE TO ENHANCE PM COLLECTION FROM COAL-FIRED ELECTRIC UTILITY BOILERS
… less than 1% sulfur, 8.6% ash, and has a heating value of 12,110 Btu /lbs. The injection location was located immediately downstream of an air heater and less than 25 feet (7 … … of screening tests were run at a high conditioning rate to clearly define the differences between conditioners . PEG 20000 .
Indicates content that may require registration and/or purchase.