-
Supplier: Newark, An Avnet Company
Description: TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRIMMER POTENTIOMETER, 20 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRIMMER, POTENTIOMETER 20 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: TRIMMER, POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375058-CT-20EP103 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CT20 Package: Bulk Product Status: Active Base Product Number:
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Technology / Construction: Cermet
-
Supplier: DigiKey
Description: 20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
- Tolerance: 10 +/- %
- Technology / Construction: Cermet
- Potentiometer Type: Standard Potentiometer, Trimmer
- Mounting / Packaging: Through Hole
-
Supplier: Allied Electronics, Inc.
Description: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap. SP30B. Brass bushing, 1⁄4" shaft diameter. Life Shaft Revolutions: 20,000,000. SP30S. Servo mount (ball bearings), 1⁄8" shaft diameter. Life Shaft
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, KNOB, 100 OHM, 20%, LINEAR
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, KNOB, 100K OHM, 20%, LINEAR
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, KNOB, 1M OHM, 20%, LINEAR
-
Supplier: RS Components, Ltd.
Description: Precision Potentiometer single turn 20K
- Resistance Range: 20,000 ohms
- Features: Other
- Standards and Certifications: RoHS Compliant
- Configuration: Single Turn
-
Supplier: ODG (Origin Data Global)
Description: TRIMMER 20K OHM 0.25W GW TOP ADJ
- Resistance Range: 20,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Cermet
- Mounting / Packaging: Gull Wing Leads, Surface Mount (SMT / SMD)
-
Supplier: Betatronix LLC
Description: infinite resolution and Betatronix can build single-turn molded conductive plastic potentiometers with the same accuracy as multi-turn. However, for special applications where multi-turn potentiometers must be used and where the poor reliability of a wirewound
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: Aerospace, Air Cooled, Audio / Video, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General Use, Harmonic Filter Resistor, Heat Sink, High-Current Resistor, High-Frequency Resistor, High-Voltage
-
Supplier: Radwell International
Description: TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE, TRACK RESISTANCE:20KOHM, POWER RATING:500MW, RESISTANCE TOLERANCE: 10%, PRODUCT RNG:3362R SERIES, NO. OF TURNS:1TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, MSL:- ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 20,000 ohms
- Tolerance: 10 +/- %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet,
- Resistance Range: 5,000 ohms
- Tolerance: 25 +/- %
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY / CITEC 3142W203P Trimmer Potentiometer, 20 kohm, 10 mW,25%, 3142W Series, 1 Turns, Surface Mount Device
- Voltage Rating: 50 volts
-
Supplier: Accuris
Description: Potentiometers for use in electronic equipment - Part 4: Sectional specification: Single-turn rotary power potentiometers (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in January of 2024.)
-
Supplier: ASAP Semiconductor LLC
Description: MULTI TURN TRIM POT,10,10%,TUBE
- Tolerance: 10 +/- %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Res POT 10K Ohm 20% 3/20W Turn 10mm Thru-Hole Product overview: PT10LV10-103A2020 from Amphenol Piher Sensing Systems is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 200 volts
- Operating Temperature: -25 to 70 C
-
Supplier: TE Connectivity
Description: .125 Resistance Class : 1kΩ - 1MΩ Resistance Value (OHM) : 20K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Requirement : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature
- Resistance Range: 20,000 ohms
- Tolerance: 0.2 +/- %
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: BEI Sensors
Description: The BEI Duncan 5320 Series offers a highly reliable rotary potentiometer sensor that can be easily integrated or re-packaged into a wide variety of existing and new applications. The new 5320 Series is ideally suited for tight packaging constraints while providing superior durability, long
- Maximum Angular Measurement: 240 degrees
- Operating Temperature: -40 to 257 F
- Technology: Potentiometer
- Classification: Sensor / Transducer
-
Potentiometers, Rheostats, and Trimmers - Through-Hole 250V Trimmer Potentiometer -- 80-T93XA103KT20Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10kR 21-Turn Cermet Trimmer Potentiometer, 250V, Through Hole Product overview: T93XA103KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Operating DC Voltage: 250 volts
- Operating AC Voltage: 250 volts
-
Supplier: ASAP Semiconductor LLC
Description: MULTI-TURN,CERMET TRIMMERS,100K,10%,TUBE,HAZMAT
- Tolerance: 10 +/- %
- Technology / Construction: Cermet
-
Supplier: Utmel Electronic Limited
Description: T73 Series 1/4 inch Square 20 kOhm ±10 % Single-Turn Cermet Sealed Trimmer
- Technology / Construction: Cermet
- Configuration: Single Resistor
-
Supplier: ASAP Semiconductor LLC
Description: SEALED,CERMET,1/4IN,15TURNS,20K,10%,TOP,X,T/R
- Tolerance: 10 +/- %
- Technology / Construction: Cermet
-
Supplier: ASAP Semiconductor LLC
Description: SEALED,CERMET,1/4IN,15TURNS,200K,10%,SIDE,Z,TUBES
- Tolerance: 10 +/- %
- Technology / Construction: Cermet
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 50mW 10kΩ Plugin Variable Resistors/Potentiometers ROHS
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Standards and Certifications: RoHS Compliant
- Configuration: Single Turn
-
Rotary Position Sensors - Analog Single-turn Stainless Steel Absolute Rotary Encoder -- IXARC AnalogSupplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: TE Connectivity
Description: Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 10160 MM [400 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP67 Operation/Application Motion Conversion Ratio per Turn (MM) : 381.5 Output Signal Details : 4 -
- Operating Temperature: -40 to 185 F
-
Supplier: Betatronix LLC
Description: infinite resolution and Betatronix can build single-turn molded conductive plastic potentiometers with the same accuracy as multi-turn. However, for special applications where multi-turn potentiometers must be used and where the poor reliability of a wirewound
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Aerospace, Air Cooled, Audio / Video, Automotive, Coiled Wire Resistor, Current Sensing Resistor, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General Use, Harmonic
-
Supplier: Radwell International
Description: PRICE/EA. (MINBUY=100) - TRIMMER, POTENTIOMETER 20KOHM 20TURN THD; TRACK RESISTANCE:20KOHM; NO. OF TURNS:20; RESISTANCE TOLERANCE:10%; TEMPERATURE COE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Utmel Electronic Limited
Description: Res Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 14(Elec)/15(Mech)Turn 1.8mm (6.85 X 6.7 X 8mm) Gull Wing SMD Tube
- Resistance Range: 1,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Description: 18mm threaded cylinder flush mounting for smooth and flat installation, short tubes for limit space. Wide angle, long distance, easy to install and debug by single turn potentiometer. 360° visible high power LED indicators for the easy operational status checking, highly convenient and
- Operating Distance: 787.402 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical, Threaded Barrel
- Beam Type: Infrared, Visible
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: over the entire 4-20mA operating range. Additionally, the total maximum loop voltage drop is only 5V! Users no longer have to settle for difficult-to-read LCD displays in loop-powered applications. Both gain (span) and oset (zero) adjustments are performed with on-board, precision,
- Number of Digits: 4
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
Find Suppliers by Category Top
Featured Products Top
-
AVAILABLE OPTIONS: Maximum of 4 auxiliary switches, power off brake, feedback potentiometer, 4-20mA positioner (equipped with 24vdc power supply for transmitter), 4-20mA position transmitter (requires 24Vdc power supply), compartment heater, heater and thermostat, breather, three (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
44-Turn Magnetic Encoders Novotechnik, U.S. introduces the MC-1 2800 44-Turn magnetic encoder with IO-Link output interface. Patented non-volatile technology retains turn count even when power is lost and reports correct (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
of options, including 4-20 mA positioners and transmitters, feedback potentiometers, auxiliary switches, speed control, timers, remote/off/local controls and electronic torque sensing. With fast 90° cycle times and universal mounting, these actuators provide a compact (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
). Weight: 30 Lbs. Switches: 16 A. 125/250VAC Certification CSA in process AVAILABLE OPTIONS: Maximum of 4 auxiliary switches, power off brake, feedback potentiometer, 4-20mA positioner (equipped with 24vdc power supply for transmitter), 4-20mA position (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Report on the NIST low-accelerating-voltage SEM magnification standard interlaboratory study
Changing these variable resistors to 10 or 20 turn potentiometers would be a step in the right direction, but this is only is part of the story.
-
Sensitive low-cost altimeter for schools
C1 = 0.33µF; C2 = 0.01 µF; P1 = 10 turns potentiometer 20 kΩ 0.5W; R1 = protecting resistor 750Ω/0.1 W. .
-
Nuclear Materials Identification System Operational Manual
The threshold is adjustable via a 20 - turn potentiometer and the threshold test point varies from –200 mV to -10 V which is a factor of 10 larger than the actual threshold voltage setting.
-
Operations Manual for the Portable NDA II Equipment (Version 2.2)
The scintillation probe high voltage power supply is set manually between 550 - 650 volts via a 20 - turn potentiometer located at the back of the PMT base to position the 186-keV 235U gamma-ray peak at about channel number 105 using …
-
Analysis of Excitation and Ionization of Atoms and Molecules by Electron Impact
A 20 - turn potentiometer is fixed to the shaft S by a flexible coupling for locating the position of the crystal.
-
Measurement of soil gas diffusivity in situ
The voltage supply to the detector was then adjusted via a 20 - turn potentiometer and a further set of counts obtained.
-
Sequencing peptides without scanning the reflectron: Post‐source decay with a curved‐field reflectron time‐of‐flight mass spectrometer
The curved-field reflectron TOF mass spectrometer is shown in Fig. 1, and utilizes 86 lens elements whose voltages are set by 85 precision, 20 - turn potentiometers mounted in the spaces between the lens elements.
-
DISTRESS IDENTIFICATION MANUAL FOR THE LONG-TERM PAVEMENT PERFORMANCE PROJECT
Both are 20 - turn potentiometers ..
-
The role of non‐myelinated vagal afferent fibres from the lungs in the genesis of tachypnoea in the rabbit
This amplifier contained a dual field-effect transistor with a 20 - turn potentiometer giving a fine adjustment of the relative gains of the two sides.
-
http://dspace.mit.edu/bitstream/handle/1721.1/86796/50587293-MIT.pdf?sequence=2
The position data from the motor was obtained with a 20 turn 5K potentiometer , with the output set up as a voltage divider and fed to a analog to digital converter.
Indicates content that may require registration and/or purchase.