-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.000019999999999999998 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, Ceramic Capacitors. This listing supports
- Capacitance Range: 0.000019999999999999998 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 500 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 20pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 20pF, Ceramic Capacitors. This listing supports clearer product
- Capacitance Range: 0.000019999999999999998 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
-
Supplier: DigiKey
Description: 0.25µF Film Capacitor 2000V (2kV) Paper, Metallized Radial, Can
- Capacitance Range: 0.25 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 20pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.000019999999999999998 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: ODG (Origin Data Global)
Description: ±5% 50V 20pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Voltage Paper-Film/Foil Capacitors 0.25µF 2000V
- Capacitance Range: 0.25 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.5UF 10% 2KVDC RADIAL
- Capacitance Range: 0.5 microF
- Operating Temperature: -55 to 105 C
- Mounting Style: Bolt Mounted
- Packing Method: Bulk Pack
-
Description: CAP FILM 0.47UF 10% 2KVDC AXIAL
- Capacitance Range: 0.47000000000000003 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 105 C
- ESR: 6 milliohms
-
Supplier: Cornell Dubilier
Description: As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 2500PF 20A FEED-THRU POWER SMT EMI FILTER
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.1UF 10% 2KVDC AXIAL
- Capacitance Range: 0.1 microF
- ESR: 7 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: Ceramic Disc Capacitors 150pF 3Kvolts 20%
- Capacitance Range: 0.00015000000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Aluminum Electrolytic Capacitors - Leaded
- Technology: Monolithic / Single Layer
-
Supplier: ODG (Origin Data Global)
Description: CAP FILM 0.47UF 10% 2KVDC AXIAL
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Richardson RFPD
Description: Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Type 940 round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self-healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 500 volts
- ESR: 7 milliohms
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;Cap 5000 pF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR DOUBLE LAYER, 10F, 2.5V, +40, -20%, RADIAL; Capacitance:10F; Voltage(DC):2.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Product Width:-RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 1.5nF ±20% Radial Leaded,P=10mm Suppression Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 82uF 100V ±20% Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 82 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 105 C
-
Capacitors - Capacitor Double Layer, 3.3F, 2.5V, +40, -20%, Radial; Capacitance Panasonic -- 39P9872Supplier: Newark, An Avnet Company
Description: CAPACITOR DOUBLE LAYER, 3.3F, 2.5V, +40, -20%, RADIAL; Capacitance:3.3F; Voltage(DC):2.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Height:20mmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, P278 Series, 0.047 F, 20%, Paper (MP), 480 VAC RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 2.5uF ±5% 400V Radial Leaded,P=20mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;Cap 2500 pF;Tol -20, +80%;Vol-Rtg 10000 VDC;Radial;Z5U
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1041721-940C16P68K-F Category: Capacitors>Film Capacitors Series: 940C Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Pulse, DV/DT Standard Package: 25 Capacitance: 0.68 µF Tolerance: ±10% ESR
- Capacitance Range: 0.6799999999999999 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Utmel Electronic Limited
Description: Ceramic Disc Capacitors 250volts 4700pF 20% Y5U
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Newark, An Avnet Company
Description: Surface Mount Tantalum Capacitor, TLJ Series, 33 F, 20%, 6.3 V, 0805 [2012 Metric], P RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Quantity per package: 12k pcs
- Capacitance Range: 0.0000082 microF
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 630 volts
- Operating Temperature: -55 to 125 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 220pF SL 50V Plugin,P=5mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.00022 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Allied Electronics, Inc.
Description: The capacitors consist of a ceramic disc both sides of which are silver-plated. Connection leads are made of tinned copper having a diameter of 0.6 mm. Operating Temperature: –40°C to 125°C. Features High Reliability Vertical (Inline) Kinked or Straight Leads VY2 Capacitance Range: 10 pF to
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 8p/7caps 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
Find Suppliers by Category Top
Featured Products Top
-
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation. VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3000 VDC, capacitance values from 1.5 pF to 82 nF, and a temperature (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Supporting protocols like PCIe, Ethernet, and MIPI A-PHY, the Molex High-Speed FAKRA-Mini (HFM) Interconnect System enables real-time communication in advanced automotive architectures with rugged, compact designs that deliver up to 28Gbps at 20GHz. (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Mouser Electronics -
design and manufacture of precision trimmer capacitors through our brands Voltronics and Johnson Manufacturing. The KPD trimmers portfolio includes air, glass, sapphire, and PTFE dielectrics that can be used from 1 MHz to over 2 GHz and at voltages up to 20,000 VDC. These trimmers are available in (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
The WLM Series DC-Link Capacitor is designed for high-performance power electronics, delivering low ESR, high current (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.