-
Supplier: General Pump
Description: For NEMA-C Electric Motors, 213TC, 215 TC and 184TC Frames, 5 and 7-1/2 HP (Series 66, 47, 48, ES/ESN) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system Easy to assemble, with all required mounting hardware
- Material: Aluminum
- Units: English
- Design: One Piece Set Screw
-
Supplier: WorldWide Electric Corporation
Description: warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage Suitable for wye-delta start (15-250 HP) Unique multiple rating system for 40°C and 55°C ambient: 143T-215T: T2C at 40°C, T2B at 55°C, T4 when thermostat is connected 254T-286T: T2D at 40°C,
- Other Output Power: 7.5 HP
- Continuous Current: 9.5 amps
- Gearbox Efficiency: 91.7 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: 3-year warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-250 HP) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field mountable Class I,
- Other Output Power: 3 HP
- Continuous Current: 4.5 amps
- Gearbox Efficiency: 89.5 %
- Shaft Speed: 1,200 rpm
-
-
Supplier: WorldWide Electric Corporation
Description: frame and conduit box Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-447T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide
- Other Output Power: 7.5 HP
- Continuous Current: 7.2 amps
- Gearbox Efficiency: 89.5 %
- Shaft Speed: 3,600 rpm
-
Supplier: Radwell International
Description: MOTOR, ELECTRIC, EPFC, 56 FRAME, CLASS B, CONTINUOUS DUTY, IP54, 3/4HP, 1800RPM, .56KW, 2.9-3/1.5AMP, 3PHASE, 208-230/460V, RIGID MOUNT, EXPLOSION PROOF, (56T17G5313). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pressure Washers Direct
Description: Medium Duty Industrial Unit With Steel Frame & Hose Reel •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Kollmorgen Corporation
Description: pneumatic applications at a low cost, within a small frame size, while achieving excellent performance. Features Max stroke length: 200 mm (7.9 in) Max thrust: 667 N (150 lbf) Ball screw driven with 3.175 mm lead Stepper, brushless servo and custom motor options Bearing/drive housing:
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 13 in/sec
- Rated Force: 150 lbs
- Lead: 0.125 inches per
-
Supplier: Mi-T-M Corporation
Description: unloader valve · Forged brass manifold · Thermal relief valve · High pressure detergent injection (available as option) Motor: Totally enclosed fan-cooled electric motor with manual thermal overload protection · 35-foot power cord with in-line GFCI which meets required CSA
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: ANVER Corporation
Description: otherwise specified. Standard: Oil-less dry piston pump has a 1/2 horsepower pump motor capable of generating 4.3 CFM. Hi-Flow: Oil-less dry piston pump has a 3/4 horsepower pump motor capable of generating 8.0 CFM. Operating Temperature: 35°F to 135°F (1.7°C to 57.2°C) Options:
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: TPI Corporation
Description: CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL
- Heating Capacity: 2 kW
- AC Voltage Required: 240 volts
- Maximum Air Flow: 245 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Pressure Washers Direct
Description: Heat Your Own Hot Water •Uses a 110-volt diesel fuel burner to heat the water •Adjustable temperature control Industrial-Grade Electric Motor •110 volt, 20 amp TEFC electric motor; 20 amp plug High-Quality Pump •Kranzle APG industrial grade pump with 10 year
- Water Jet Pressure: 1,450 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: General Pipe Cleaners
Description: the feed. The screwdriver stays in the tool box. The heavy-duty reinforced frame and drum support shaft takes rough handling in the field. The 1/3 hp capacitor motor has plenty of power to drive more than 100 ft. of cable. And the unique self-aligning Flexitube™ distributor tube
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Flexible Cable Length: 100 ft
- Cable Feed Rate: 0.3333333333333333 ft/sec
- Drain Cleaning Machinery Type: Electric
-
Supplier: Air Compressors Direct
Description: Tank Size 8 Gallons Power 6.5 CFM @ 90 PSI Industrial UL Listed Electric 1.5 HP Motor Works Inside Or Out •Auto start/stop with industrial grade pressure switch •Thermal overload motor protection; uses 13 amp circuit Quality Cast Iron 6.5 CFM @ 100 PSI Single Stage Compressor
- Flow Capacity: 6.5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: FABCO Equipment Company, Inc.
Description: steel square tube frame and laser-precision cut pan which travels on balanced UHMW wheels and is driven by an electric motor and gearbox. Highly customizable, the Lazy Susan can be built to your specific size requirements. Features: * Laser Precision Cut Stainless Steel
-
Supplier: Pressure Washers Direct
Description: button to start cleaning; battery not included Rugged & Compact All Steel Chassis And Frame •Lifetime warranty limited to materials & workmanship •5 spray tips mount securely on the frame so they don't get lost Easy To Understand & Access Control Panel •Multi-language operating
- Water Jet Pressure: 3,000 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-150 150-ton Elec-Draulic II Press, 220/440-3 ph 10 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-080 75-ton Elec-Draulic II Press, 220/440-3 ph 10HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-200 200-ton Elec-Draulic II Press, 220/440-3 ph 7 1/2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits
-
Supplier: Makita USA, Inc.
Description: baffle system for efficient cooling of the motor Bevel cuts 0°- 45° for the most common angles Large and easy-to-read markings on depth and bevel scales Flat motor housing design increases stability when changing blades Conveniently located shaft lock for easy blade replacement AC/DC
- Blade Size: 7.25 inch
- Cutting Capacity: 1.75 to 2.375 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
-
Supplier: PowerMate - L P International Inc.
Description: about Labor Savings. Carries the weight on the heavy duty outer frame which reduces the chance of bending or twisting. Comes complete with a built in 'hook bar lever' that can be used with an installed vehicle hook box to assist with vehicle loading. The Hook Bar also doubles as a leverage
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: Magnatex Pumps, Inc.
Description: to 360 m Temperature range: from: -40 °F (-40 °C) to +482 °F (+250 °C) Electric motors: from 2,2 up to 132 kW Available ATEX II - / 2G cbk II C T2-T5 The hermetic sealless is the most convenient and safety solution for refineries, chemical and petrochemical industries, refrigeration
- Maximum Discharge Pressure: 725.1885 psi
- Media Temperature: -40 to 482 F
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps
-
Supplier: PowerMate - L P International Inc.
Description: outer frame which reduces the chance of bending or twisting. Comes complete with a built in 'hook bar lever' that can be used with an installed vehicle hook box to assist with vehicle loading. The Hook Bar also doubles as a leverage bar to assist with maneuvering heavy loads. Retractable
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: Infineon Technologies AG
Description: significant PCB area savings and system level cost reduction. Bond wire is 200um for up to 20A current Larger source lead frame connection for wire bonding Package: PG-TDSON-8-4 Same thermal and electrical performance as a DPAK with the same die size. Exposed pad provides excellent thermal
- VGS(off): 1.6 volts
- rDS(on): 0.035 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Makita USA, Inc.
Description: Most Refined Saw with Magnesium Components Powerful 15.0 AMP motor delivers 5,800 RPM for proven performance and jobsite durability Magnesium components create a lightweight saw (10.6 lbs.) that is well balanced and jobsite tough Make quick, one-handed adjustments using large, rubberized
- Blade Size: 7.25 inch
- Cutting Capacity: 2.5 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
-
Supplier: Infineon Technologies AG
Description: The power module implements the new CoolSiC™ Automotive MOSFET 1200V, optimized for electric drive train applications. Summary of Features Electrical Features New semiconductor material - Silicon Carbide Blocking voltage 1200V Low RDSon Low Switching Losses Low Og and Crss Low Inductive
- Features: Automotive, MOSFET, Other
- Packing Method: Tray
-
Supplier: Advanced Poly-Packaging, Inc.
Description: UF-3060 Steel Conveyor/Hopper (Heavy Duty) Model UF-3060 conveyor is a patented, closed frame steel conveyor system which is designed to eliminate the problems associated with parts jamming in the conveyor. Straight up (95°) incline design is used for space conservation. Totally enclosed
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration: 3000mm/s Maximum
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeated Position Accuracy 0.02mm Guide Model W12XH8 Double Track Ball Screw / Belt Drive 16 Lead Type 5mm / 10mm / 20mm Max Speed 250mm/s 500mm/s 1000mm/s Horizontal Load Capacity 20kg / 30kg / 50kg Vertical Load Capacity 5kg / 10kg / 15kg 0ise 70dB - 80dB Accelerated Speed
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Infineon Technologies AG
Description: half-bridge ICs for BDC motors FP15R12W1T7 | IGBT modules 6ED2230S12T | Gate driver ICs TLE7257SJ | Automotive LIN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors FP15R12W1T7 | IGBT modules 6ED2230S12T | Gate driver ICs TLE7257SJ | Automotive LIN transceivers
- Data Rate: 5,000 kbps
- Supply Voltage: 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
application. If you are building equipment to be used in a hospital environment, then you won’t want an electric motor that may require lots of maintenance or is noisy. In this case, it’s best to avoid PMDC motors and consider a BLDC motor or even an AC motor solution. As leaders in (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Submersible Electric Actuator Series Here at lndelac Controls, we strive towards innovation and encourage new ideas so we can continue to offer reliable actuator products to fit the electric actuator (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Yale Y80 Brochure Yale Y80 Wire Rope Hoist Electric Wire Rope Hoists The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
steel. These drives are frequently used in the marine, food, medical, chemical and many other industries. Material: Motor and drive tube are made of stainless steel Stainless steel piston rod Front and rear brackets are made of stainless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
- Actuators with stepper motor, controller and cables are stocked in the US · Long-Term Maintenance Free - With utilization (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
being generally smaller than other motors. Advantages of PMDC Motors Smaller in size – As mentioned above, PMDC motors are generally smaller than other motors, but this doesn’t mean they are less useful. In fact, they are perfect for (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
temperature regulation onboard. An electric motor actuates the electronic expansion valve via signals received from the ECS controller, which monitors cabin temperature. The motor drives precise valve regulation to control refrigerant flow into an evaporator. While the evaporator is fed by air (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap
More Information Top
-
Lab Robotics and Lab Automation Classifieds | Laboratory Equipment Marketplace
Baldor Super-E Gold Electric Motor 7.5 7 1/2 HP 230/460V 1760 RPM 213T Frame DescriptionBaldor Super-E Gold Electric Motor ...
-
U76 | Product Catalog Search Results | Galco Industrial Electronics
Marathon Electric AC Motors , NEMA PREMIUM GENERAL PURPOSE Series Horsepower: 7 1/2, Type: General Purpose, Volts AC: 208~230/460, Nominal Voltage: 208/240/480 Volts AC, Phase: 3, RPM: 1800, NEMA Frame : 213T , Enclosure: Drip Proof, Mounting Type: Foot Mount/Rigid, Efficiency %: 91 Percent, CT Speed Range: 10:1, Full Load Amps: 20.6~19.8/9.9, Service Factor: 1.15, Inverter Duty, Composition: Cast Iron, Bearing Type: Ball, Overload Protection: Thermostat, Model No.: 213TTDC6026 …
-
Motor Brakes - Grainger Industrial Supply
Motor Brake Kit, NEMA/IEC Frame 213T , 213TC, 215T, 215TC, Static Torque 35 ft.-lb., 1 to 30 HP, RPM Range... • WARNER ELECTRIC .
-
U042 - Marathon Electric - AC Motors | Galco Industrial Electronics
Marathon Electric Motors NEMA Frame : 213T .
-
00736EP3E213T - WEG Electric - AC Motors | Galco Industrial Electronics
WEG Electric Motors NEMA Frame : 213T .
-
I216 - Marathon Electric - AC Motors | Galco Industrial Electronics
Marathon Electric Motors NEMA Frame : 213T .
-
I117 - Marathon Electric - AC Motors | Galco Industrial Electronics
Marathon Electric Motors NEMA Frame : 213T .
-
Source of induction motor bearing currents caused by PWM inverters
FRAME : 213T B-NGS: Common mode at motor neutral relative to negative DC bus Electric Company, Schenectady NY.
Indicates content that may require registration and/or purchase.