-
Supplier: Block USA, Inc.
Description: Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac
- Maximum Primary Voltage Rating: 100 volts
- Operating Frequency Range: 30 to 15,000 Hz
- Category: Power / Power System / Distribution Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: 100VA MTE Control Transformer 240V X 480V to 24V
-
-
Supplier: Newark, An Avnet Company
Description: 100VA MTE Control Transformer 120V X 240V to 24V
-
Transformers - Plate & Filament Transformer 100 115 120 220 230 240 VAC to 6.3V 5V 12V 24V -- EIT021Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 100VA, 120V to 25V; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25V; Power Rating:100VA; Frequency Range:-; Winding Type:Single Primary, Dual Secondary; Current Rating:-; Isolation Voltage:
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 100VA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:100VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175A Series RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Belimo Americas
Description: 24 V transformer (120V to 24V) for PS-100.
-
Supplier: Allied Electronics, Inc.
Description: Features: Continuous Adjustable Output Voltages from AC Power Lines without Wave Form Distortion or SCR Generated Noise 50/60 Hz, Except *60 Hz and †60 Hz Only with Overvoltage Output Gold-Plated Commutator Surface Meets NAFTA Requirements
-
Supplier: Allied Electronics, Inc.
Description: Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof”
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 25 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 100 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Airlink Transformers
Description: M100C - 110V Portable Tool Transformers 10kva 230v to 6x110v tool transformer British Made 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in accordance with EN61558 CE & RoHS
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Power Rating (VA): 10,000 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: brackets. Supports upright tower installation with 2-9USTAND. Features Step-down/isolation transformer converts 60Hz high voltage 208 or 240V input from generator, utility or UPS to 120/240V split phase output 18kW watt power handling capacity with 240V input
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Standards: CSA, RoHS Compliant, UL
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Visual Sound, Inc.
Description: 19CST has a special subwoofer band transformer for use on 70V or 100V line distribution systems. The Control 19CS uses advanced proprietary technologies to produce powerful bass from a low profile in-ceiling design. The Control 19CS is perfectly suited to augment the low
-
Supplier: EDCOR Electronics Corporation
Description: High Quality Sound The WA series audio distribution transformers are designed for the amplifier output side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 4 Ohms amplifier
- Operating Frequency Range: 40,000 to 20,000 Hz
- Power Rating: 240.00000000000003 watts
- Power Rating (Watts): 240.00000000000003 watts
- Insertion Loss: 1 dB
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is 100w, 12v/8.05a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 100w, LED Cool Lights power supply can be used with virtually any
- Other Transformer Types / Applications: Lighting Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: provides complete line isolation and noise filtering plus utilizes a Faraday shield to reduce leakage currents below UL60601-1 requirements (under 100 microamps). Reduced noise coupling due to floating AC output. Not intended to be used to supply power to life
- Maximum Primary Voltage Rating: 240 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: JBL Professional Control 328CT is a high power 200 mm (8 in) coax speaker with a 60W multi-tap 70V/100V transformer, 250 watts, 45 Hz - 18 kHz. Control 328C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 VA
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 30,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Hammond Manufacturing Company Inc.
Description: test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 160 VA
- Operating Frequency Range: 50 to 60 Hz
-
Transformers - 250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer -- VPM240-1040Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 250 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Supplier: Hydrofarm, Inc.
Description: Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: click here for listing Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
Find Suppliers by Category Top
Featured Products Top
-
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
. Small Distribution Transformers Fuji Electric offers a versatile range of small distribution transformers designed to deliver final utilization voltage (100V–600V) directly to consumers. Installed on utility poles or concrete pads, these transformers (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
same in the absence of data transitions (for example, at power-on). For lower power consumption and high-speed operation with low jitter, the isolator circuits rely on 1.8 V supplies. In comparison, 3.3 V supplies are used for LVDS receivers to support the full common-mode range with an input voltage (read more)
Browse Isolation Transformers Datasheets for DigiKey -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
. Wide Voltage Range: Operates efficiently across 100–240V, 50–60Hz, suitable for international and multi-purpose applications (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Detection of transient and steady states in electrophoresis: Description and applications of a new apparatus with 255 potential gradient detectors along the se...
…AN (National);IC2 LM 358AN (Nationa1);Thl:BRX44(ITT); T1: BDW 83 (Texas Instruments); Trl: Isolation transformer , primary 220 V a.c., secondary 24 … C26: 1.5 pF, 100V ;T20:2N5038(RCA);DlO … W;DIl + D12: LD 240 diode, 24 000 V .... The amplifieddifferenceAV isfedtothe Darlingtontransistor (T1) which changes the d.c. input to the transistor oscillator on the…
-
CR4 - Thread: Diodes - 24 VAC to 9 VDC
Your bridge diodes of 500ma and 100v general purpose would be OK. .... The 8.4 v zener regulating from 9Vac 250 MW rating would do. .... If you use an LM317 you would need a 12vac supply a 240 or 120v to 12v transformer is probably more common than 24v to 9v transformer and the smallest one you can find will do the job 6VA rating good quality…
-
Compact ultraviolet imaging microchannel plate detectors using CODed anode converter (CODACON) readout systems
The HVPS converts the 30V input power ( 240 mW) to a programmable -2100 to -2800 V at 2OiA to power the MCPs. .... Also provided is - 100V to bias the output gap between the MCP and the code plate. .... input 30V DC is converted to a 40kHz sine wave in a resonant transformer by a single…
-
AC high voltage standard of Ukraine
Then the basic task to solvethe problem of high accurancy measurement HV is experimentaldefinition of complex value of scale coefficient k of high voltage scale transformer (STHV), ksTXY=Ul/U2, where Ul,U2 complex of basic harmonics of primary (high input) and secondary .... The base of standard is the reference STHV which realise the multiple measure of voltages relations with nominal values of k,, =5;10;15;30;60;120; 240 ; 360 (from level of 5OOVllOOV to 36000 VI 100 V ). .... complex is set of reference STHV with nominal values k,, = 110000:d3 V/ 100V ;220000:1/3V/100V;440000…
-
Hybrid-parallel single stage PFC converter
Corresponding to worldwide line voltage ( 100V -24OV)for output power (15/6A), the current harmonics meets the standard of IEC61000-3-2. .... (b) At input voltage 240V ,,. .... Also, input peak current is suppressed by increasing the magnetizing inductance of the transformer .
-
A serial regulator using a PWM AC/AC full bridge converter
Scales: Voltage: 100v ’divisicm Time:2m% cm ng.22 -Dynamic mpmto 100tQ 400ohms Loadvariation. .... Fig.23 showsthe dpuxnicresponseto a 480 to 100ohms loadchange. .... The lilter inductor function is provided by transformer reducing-thebasic configuration. .... that F d bridge converter Contributes with 20% of totalload power whenvi(t)=184iV.Whensi@)= 220 V it does not contribute and its power is ktween 10 … 20 W andit is due switchesand primary windinglosses.?&%en vi@)= 240 V the Fullbridge convertercontr&utesconsunming6…
-
High efficiency soft-switched step-up dc-dc converter with hybrid mode LLC+C resonant tank
Thirdly, MCU instructs the switching frequency sweeping back to the low area gradually to realize a soft .... A prototype, which can be used in the 100V -400V extra wide input range applications with a rated output power of 240 W, verifies the operation principles of the proposed converter and the characteristic of ZVS and ZCS. .... The transformer is fabricated by the technique of magnetic integration, where the leakage inductance is utilized as .... The input voltage boundary for topology shifting is set as 200 V , with a hysteresis of 20V…
-
Harmonic state estimation in distribution network based on fifth harmonic current characteristic
0~30 30~60 60~90 90~120 120~150 150~180 180~210 210~240 240 ~270 270~300 300~330 330~360. .... 3 phase (6.6kV) 1 phase (6.6kV) 3 phase (200 V ) 1 phase ( 100V /200V). .... The distribution of the fifth harmonic current can be classified middle voltage customer’s single phase load, low voltage customer’s three phase and single phase load named group A (supplied by line- to -line single and delta-delta transformer ) and middle voltage three…
-
Design and development of Generation-I silicon based Solid State Transformer
SST rectifier stage results with input voltage peak 132V (93 V rms): Ch 1 (yellow): Input ac voltage ( 100V /div), Ch 1 (blue): DC bus voltage of second H-bridge (20V/div), Ch 3 (purple): PWM rectifier voltage (100V/div), Ch 4 (green): Input … phase shift control with output dc voltage regulation and power flow from primary to secondary at switching .... Fig. 22 shows the inverter experimental results with 400V dc bus with regulated 240 V ac output .... The SST system design considerations and parameters, overall system efficiency, high frequency transformer design, dual active bridge…
-
Determination of gas pressure in vacuum interrupter based on partial discharge
The measurement of PD occurring inside VI was performed with a current transformer (CT), intensified charge coupled .... The frequency response of the CT covering from 10 kHz to 250 MHz was clamped at the .... The ICCD camera with a UV filter from 240 to 370 nm of the spectrum range was .... 100 V . .... 50kV/ 100V V .
Indicates content that may require registration and/or purchase.